Products/Services for Swivel Plug Globe Valves
-
Globe Valves - (800 companies)...of the disk and the seat. The flow rate for the media is determined by the distance between the valve plug and the valve seat. Globe Valve Function Globe valves are commonly used as an on/off valve, but they may be used for throttling systems...ConnectionActuationMaterial of Construction -
Air Valves - (794 companies)...to: Move a disc or plug into or against an orifice. Slide a slat, cylindrical, or spherical surface across an orifice. Move a flexible material into the flow passage. Rotary motion valves rotate a disc or ellipse about an angular or circular shaft... -
Plug Valves - (479 companies)Quarter-turn plug valves use a cylindrical or tapered plug with a hole in the center to control straight through flow when in the open position. Plug valves, also called cock or stop-cock valves or quarter-turn valves, date back to ancient times... -
Ball Valves - (2119 companies)...due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves. Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit... -
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open... -
Gas Valves - (538 companies)...into the flow to shut off the stream. Globe and pinch valves are other types of linear motion devices. Metering and mixing valves are used in specialized applications. Needle valves have a slender, tapered point at the end of a valve stem. Plug or stop-cock...
-
Swivel Joints - (121 companies)Swivel joints are used in fluid and pneumatic systems that require torsional rotation between flow lines. They provide 360-degree rotation in 1, 2 or 3 planes and are usually made of forged materials. Some swivel joints use ball bearing raceways...
-
Valve Actuators - (918 companies)...motion and operation style are important specifications to consider when selecting valve actuators. Valve Method of Control. Rotary motion valves (rotary valves) such as ball, plug, and butterfly valves rotate a quarter-turn or more from open to close...
-
Control Valves - (1648 companies)...as throttling valves to control flow. Ball valves provide tight shut-off and control. They have high rangeability due to the design of the regulating element, without the complications of side loads typical of butterfly or globe valves. Plug control...
-
Solenoid Valves - (1021 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...
Product News
-
Shanghai Thinktank Process Management Co., Ltd
Electric Globe Control Valve THINKTANK Electric Globe Control Valves are designed for accurate flow regulation, stable automation control, and reliable operation in demanding industrial environments. Engineered for high-pressure and wide-temperature applications, these valves support efficient automation performance across oil & gas, chemical processing, power generation, and pharmaceutical industries. Available in multiple sizes and material options, the valves provide flexible compatibility for corrosive media, extreme... (read more)Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
Extreme-Temp Motorized Globe Valve Reliable Flow Control in Harsh Conditions. The DN200 valve provides precise flow regulation for pipelines facing pressure fluctuations and process variability. Its robust construction ensures consistent performance in demanding environments. Versatile Sizes and Materials. Size range: 1" to 24", suitable for diverse pipelines. Pressure rating: ANSI Class 150 -2500LB. Body materials: WCB, LCB, CF8/CF8M/CF3/CF3M for chemical resistance and durability. Temperature range: -196 C to +550 C... (read more)Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
Electric Globe Control Valves for Automation Product Overview. Electric control valves are critical components in industrial automation, extensively used across sectors including oil, chemicals, power generation, and pharmaceuticals. THINKTANK's electric globe control valves are designed to ANSI/ISA 75.01.01 and ASME B16.34, with face-to-face dimensions per ASME B16.10 and flange connections per ASME B16.5. THINKTANK's experts offer detailed guidance on model parameters and operating condition selection to help you choose and apply... (read more)Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
DN80 Pneumatic 3-Way Globe Valve The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high performance and operational flexibility in systems requiring precise fluid management. Feature Highlights: 3-Way Diverting Globe Valve: Enables efficient mixing or separation of fluid streams in pipelines. DN80 Size, 150LB Rating... (read more)Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
DN50 Pneumatic 3-Way Globe Valve The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise, reliable, and leak-free performance for fluid control systems in chemical, petrochemical, and process industries. Its CF8 (304 stainless steel) construction provides excellent corrosion resistance, making it ideal for corrosive or high-purity media. The bellows-sealed bonnet ensures a zero-leakage stem seal, preventing media escape and protecting operators and the environment --crucial... (read more)Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
Electric Globe Control Valves for Process Control THINKTANK Electric Globe Control Valves are designed for accurate process control in critical industrial applications. Combined with intelligent electric actuators, these valves deliver reliable regulation of flow, pressure, temperature, and other process variables while supporting automated control systems. Key Features. Wide Size Range:Available from 1" to 24" (DN32 -DN600). High Pressure Capability:Supports ASME Class 150 -2500, EN PN16 -PN260, and JIS standards. Broad Temperature Range... (read more)Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
McWane Plant and Industrial
Eccentric Plug Valves Designed, built and tested to the AWWA C517 standard, MPI 's Eccentric Plug Valves are available in sizes 3 "-48 " for 100% port with a variety of end connections. They feature grit seals to ensure reliable operation for service with suspended solids. Engineered for performance and durability, these valves are capable of bi-directional flow at fully rated pressures in a variety of water and wastewater treatment applications. Learn more: https://lnkd.in/gY8y44MA (read more)Browse Plug Valves Datasheets for McWane Plant and Industrial -
DeZURIK, Inc.
DeZURIK Plug Valves DEZURIK HAS EXTENSIVE EXPERIENCE MANUFACTURING QUALITY PLUG VALVES FOR OVER 90 YEARS!. DeZURIK is a leading manufacturer of plug valves throughout the world. Our commitment to quality ensures customer satisfaction. We apply our expertise to deliver a broad spectrum of application solutions. Our team continuously delivers superior product performance and best-in-class customer service. You can count on DeZURIK 's high quality plug valves for exceptional performance in a wide range of shut off... (read more)Browse Plug Valves Datasheets for DeZURIK, Inc. -
DeZURIK, Inc.
Eccentric Plug Valve Basics The valve 's cam-action, off-center plug design minimizes friction and wear during operation, enabling tight, repeatable shutoff with low operating torque. When fully open, the plug is out of the flow path, allowing unrestricted flow and efficient handling of slurries, fibrous materials, and other challenging media. These design features make it an ideal choice for throttling and isolation duties in tough service environments. DeZURIK offers eccentric plug valves in a variety of materials... (read more)Browse Industrial Valves Datasheets for DeZURIK, Inc. -
McWane Plant and Industrial
Orientation Rules for Eccentric Plug Valves Plug valve orientation may seem to be a complicated question, especially when solids are involved, but it can be simplified by first eliminating what 's not important to the equation. Before we get into the orientation rules, let 's cover the basics of an Eccentric Plug Valve. Common Components. Here are the common components of an Eccentric Plug Valve we will be discussing. * Packing. * Bearings. * Plug. * Bonnet. * Grit Seals. * Thrust Bearings. * Body. * Seat. Eccentric Action. An Eccentric... (read more)Browse Plug Valves Datasheets for McWane Plant and Industrial
-
API Steel Ball Valve from China Zhejiang WZIPIE Valve Co., Ltd., China
• Cast Steel Globe Valves : Swivel Plug Disc, OS&Y, BB, BG.
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
tubes; truck steel plugs ; ring end steel forgings; steel carts; tool cart kits; steel casters; laser quartz lenses; optical lens … … held caliper gauges; Vernier calipers; turbo internal micrometers; ‡digital micrometers; micrometer sets; tape measures; grind gauges; valve checker tools; standard rulers … … voltage regulator 240V scoop; AC control boards; mini-regulators; thermostat seals; hour meters; PCB timer train separation displays; vital timers; time delay modules; timers; hour meter brackets; seat swivels ; locomotive seats; swivel seats … … warning lights; lamp glass globes ; lexan lenses; LED light …
-
Dictionary Geotechnical Engineering/Wörterbuch GeoTechnik
… swivel-joint bar ● Kugelgelenkkappe f [Untertagebau] ball jointing, globular jointing, spherical jointing ● kugelige Kluftbildung f, kugelige Klu¨ftung ball-joint post, ball-joint prop, swivel-joint post, swivel -joint prop (⚒) ● … … Kugelgelenkpfosten m ball lightning, globe lightning ● Kugelblitz m … … of rubber, plastic, or metal that is dropped down the well(bore) to aid the acidizing of an impermeable zone of an oil reservoir; it wedges into and plugs the bottomhole tubing perforations … … ball stone > ironstone ball valve ● Kugelventil n bally …
-
Building Design and Construction Handbook, Sixth Edition > WATER DISTRIBUTION IN BUILDINGS
Angle valves are similar to globe valves but eliminate one 90° turn of the water flow. … the valves, water must flow through an opening with which is associated a movable plug (or flapper). … closing (1/4 turn to close) valves, which consist of a drilled ball that swivels on its vertical …
Indicates content that may require registration and/or purchase.