Products/Services for Symmetrical Gate Commutated Thyristor

  • Gate Turn-off (GTO) Thyristors-Image
    Gate Turn-off (GTO) Thyristors - (26 companies)
    Gate turn-off thyristors (GTOs) are four-layer PNPN devices that act as switches, rectifiers, and voltage regulators. Like other thyristors, GTOs can be turned on by the application of a positive gate signal (g > 0); however, unlike other more...
    IC Package Type
  • Thyristors-Image
    Thyristors - (437 companies)
    ...conduct current in one direction when activated by a sufficient amount of light and continue to conduct until the current falls below a specified value. LASCR thyristors are most sensitive to light when the gate terminal is open. Additionally, most...
  • Gate Valves-Image
    Gate Valves - (1169 companies)
    Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow. Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element...
  • Gate Drivers-Image
    Gate Drivers - (227 companies)
    Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs). With power-MOSFETs, gate drivers can be implemented as transformers, discrete...
  • Thyristor Surge Suppressors-Image
    Thyristor Surge Suppressors - (51 companies)
    ...is allowed to flow through its normal path. In some ways, a thyristor SCR behaves like a Schottky diode when the gate terminal in a device is left unconnected. Thyristor surge suppressors are used in many applications and comply with published standards...
  •  
    Logic Gates - (220 companies)
    Logic gates are electronic circuits that combine digital signals according to boolean algebra. Logic gates are circuits with electronically controlled switches that combine digital signals according to Boolean algebra. In binary math, bits have only...
  •  
    Entry Gates - (291 companies)
    Entry gates are hinged partitions that allow access to designated areas. They are used in commercial, industrial, and residential applications. Some products are purely functional while others combine security capabilities with decorative features...
  •  
    Industrial Safety Gates - (108 companies)
    Industrial safety gates are designed to restrict the movement of people and objects through controlled spaces. They move or pivot to an alternative position to provide industrial machine safeguarding. Most industrial safety gates use one-way flow...
  •  
    Insulated Gate Bipolar Transistors (IGBT) - (208 companies)
    Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching...
  •  
    Water Control Gates - (53 companies)
    Water control gates are used to control the mass flow of water or wastewater in various environmental and process applications. They are usually square and rectangular in shape and made of stainless steel or galvanized aluminum. Types...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire