-
Supplier: Accuris
Description: TEST SET, SYNCHRO (RESOLVER/STANDARD)
-
Supplier: TEGAM, Inc.
Description: Product Description TEGAM's Decade Synchro/Resolver Standard combines the functions of a decade synchro standard and a decade resolver standard into a single unit. A front panel switch changes the unit from one mode to another. In system tests, the standard may be used to
-
Supplier: TEGAM, Inc.
Description: Product Description The TEGAM DSRB combines the functions of a decade synchro bridge and a decade resolver bridge into a single unit. A front panel switch changes the unit from one mode of operation to the other. The units are designed for testing control transmitters, differentials
-
-
Supplier: Accuris
Description: Test Set, Synchro (Resolver/Standard)
-
Supplier: Accuris
Description: SYNCHROS, RESOLVERS, AND SERVO MOTORS; PACKAGING OF
-
Supplier: Data Device Corporation (DDC)
Description: DDC's USB device provides new levels of performance and flexibility for interfacing laptops to Synchro/Resolver systems designed for modern, high performance industrial and military position feedback, and control and test systems. BENEFITS Fast and Easy Lab Connections Quick Connect
- Analog Input Channels: 2 #
- Input Channels: 2 #
- Resolution: 16 bits
- Application: Aerospace / Military, General Lab and Industrial
-
Supplier: Data Device Corporation (DDC)
Description: Compact and reliable, DDC’s Synchro/Resolver PC/104 cards provide high accuracy and programmable versatility, making them ideal for a wide range of industrial, commercial, and military applications. The SB-36330CX is a versatile, PC/104 card which contains one to four channels of fully
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, DIGITAL TO SYNCHRO/RESOLVER CONVERTER, MICROPROCESSOR COMPATIBLE, 16-BIT, HYBRID
-
Supplier: Data Device Corporation (DDC)
Description: Synchro-to-Digital-and-Resolver-to-Digital-Hybrid Converter. Models for synchro or resolver inputs.
- Operating Temperature: -55 to 125 C
-
Supplier: Data Device Corporation (DDC)
Description: he SB-36XXXTX-3XX series is a synchro conversion cPCI card that contains 3 channels of fully independent Synchro / Resolver-to-Digital conversion and 6 channels of fully independent Digital-to-Synchro / Resolver conversion on a single slot 6U size card.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RESOLVER, SYNCHRO, 26 VAC, 2 PHASE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Lingto Electronic Limited
Description: DIGITAL TO SYNCHRO OR RESOLVER
-
Supplier: Standex-Meder Electronics
Description: Input Scott T Transformers synchro to resolver converter transformers are precision manufactured primarily for military and aerospace applications. Three-wire synchro angle data from the input to a Scott T transformer which isolates them from converter ground and translates them
- Category: Signal / RF Transformer
-
Supplier: Aitech Defense Systems, Inc.
Description: Designed to provide three (3) wire Synchro-to-Digital (or four (4) wire Resolver-to-Digital) conversion at 14-bit resolution (minimum) on a cost effective and small industrial PMC form factor. 2-Synchro/Resolver to Digital Converters - Selectable Resolution at 10, 12, 14
-
Supplier: ValueTronics International, Inc.
Description: Frequency Range: 400 Hz to 10 kHz Input voltage: 150 V max; standard test voltages are 115/90 and 26/11.8 VAC Input impedance @ 400 Hz: (Resolver mode) 750 kohms, (Synchro mode) 500 kohms.
-
Supplier: ValueTronics International, Inc.
Description: high quality synchro and resolver simulator, which incorporates microprocessor control of digital input multiplexing, front panel display, internal 20-bit digital to resolver converter and status/fault flag outputs. The internal 20-bit binary converter provides resolution of
- Device Type: Generator
- Generator Type: Signal
-
Supplier: TEGAM, Inc.
Description: Product Description Model DT72B is an inductive voltage divider that meets or exceeds all of the requirements for a calibration standard in precision measurement applications. It is easy to integrate into systems for calibration of voltage dividers, transformer standards,
- Decades: 7
- Input Voltage Range: 350 volts
- Current Range: 1 amps
- Special Features: AC, Measurement / Calibrator, NIST / National Lab Traceable, Rack Mount, Stand Alone / Bench, Transfer / Laboratory, Variable (Continuously)
Find Suppliers by Category Top
Conduct Research Top
-
Testing Resolvers Using a Precision Ratio Transformer
Testing resolvers (also known as synchro resolvers) at very small angular increments or at better than 1 arc-second (0.00028 degrees) accuracy requires a high precision instrument. A high precision ratio transformer can provide the accuracy and resolution needed for testing resolvers at small
More Information Top
-
Synchro Converters
Universal Heading and Track Selector Panel This panel provides a synchro transmitter for Heading and a synchro resolver for Nav converter alignment.
-
A New Generation of Precision Angle Digitizers
Keywords: sine-cosine synchro resolver , rotary transformer, multipolar synchro resolver, angle digitizer, self-calibration.
-
Synchros / 4
• Synchro Resolvers .
-
Velocity / Boards
• Synchro Resolvers .
-
Synchros / 16
• Synchro Resolvers .
-
Velocity / Synchros / Boards
• Synchro Resolvers .
-
Military Test / Boards
• Synchro Resolvers (11 .
-
Control Sciences Inc.
• Synchro Resolvers (6 .
-
Angle Position Indicator
• Synchro Resolvers .
-
Military / Synchros
• Synchro Resolvers .
Indicates content that may require registration and/or purchase.