Products/Services for Synchronous 1 RPM Clock Motor
-
AC Motors - (1321 companies)AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors. AC motors are electric motors which are powered by alternating current (AC). They are used to convert electrical energy...CommutationAC Motor ConstructionAC Voltage & Frequency -
DC Motors - (1248 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products... -
Motor Controllers - (796 companies)...do not use physical contacts. Induction motors induce current into the rotor windings without any physical connection to the stator windings. Synchronous motors are non-slip devices that operate at constant speed up to full load. They include both... -
Brushless Motors - (329 companies)How to Select Brushless Motors. Image Credit: Aerotech, Inc.; Bodine Electric Company; Crouzet. What are Brushless Motors?. Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled...
-
IC Clocks - (197 companies)IC clocks are semiconductor integrated circuits (ICs) that are designed to keep time. IC clocks are important components in virtually all electronic components. They maintain synchronization and timing control in: Telecommunications applications... -
Motor Coils - (26 companies)...compound, shunt, and edgewound coils used with DC motors, synchronous AC motors, and generators. Edgewound coils can range in size from several inches to over 10 feet. Products that weigh thousands of pounds are used in heavy-duty applications...
-
Linear Motors - (193 companies)...include: Moving coil - In a moving coil design the coil moves and the magnet is fixed, such as an audio speaker. Moving magnet - In a moving magnet design the magnet moves and the coil is fixed. AC synchronous design - AC synchronous motors...
-
Network Clock Sources - (20 companies)Network clock sources are timing devices that use a signal from an atomic clock or other external reference source to set and maintain a central time for all of the elements in a network. They minimize the number of external time-synchronization...
-
Stepper Motors (rotary) - (469 companies)Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications. Stepper motors are DC (direct current...
-
DC Motor Drives - (775 companies)...of extremely high speeds, quick acceleration, and accurate positioning.Linear motor technologies include moving coil, moving magnet, AC switched reluctance design, AC synchronous design, AC induction or traction design, linear stepping design, DC brushed...
Product News
-
ElectroCraft
AC Synchronous Timing Motors Synchronous motors are inherently constant-speed motors and they operate in absolute synchronism with line frequency. Hansen offers both Hysteresis and Permanent Magnet synchronous motors (PM Synchronous Motors) to meet your exact needs. The hysteresis design, Hansen's famous Genuine Synchron (R), is extremely quiet and smooth in operation and has very low cogging torque, ideal for back-driving. Because it is light in torque, it is always attached to a Hansen ultra precision gearbox... (read more)Browse AC Motors Datasheets for ElectroCraft -
Shenzhen Yunhongda Motor Co., LTD.
Custom 18 kg·cm AC Synchronous Motor Low-speed drive applications in home appliances require motors that can provide sufficient torque while maintaining a compact and application-specific design. The Yunhongda Motor YHD-50KTYZ AC Synchronous Motor is designed for 220 -240 V applications and provides a rated speed of 1 RPM with 18 kg .cm torque. Its low-speed output makes it suitable for appliance mechanisms requiring controlled rotational movement rather than high-speed operation. The motor supports CW/CCW rotation and uses... (read more)Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
ElectroCraft
AC Synchronous Motors From Hansen Corporation Synchronous motors are inherently constant-speed motors and they operate in absolute synchronism with line frequency. Hansen offers both Hysteresis and Permanent Magnet synchronous motors (PM Synchronous Motors) to meet your exact needs. The hysteresis design, Hansen's famous Genuine Synchron (R), is extremely quiet and smooth in operation and has very low cogging torque, ideal for back-driving. Because it is light in torque, it is always attached to a Hansen ultra precision gearbox... (read more)Browse AC Motors Datasheets for ElectroCraft -
DigiKey
AD-SYNCHRONA14-EBZ Clock Controller ADI's AD-SYNCHRONA14-EBZ is an ideal self-contained device to evaluate and prototype applications that need a highly accurate frequency and phase-controlled source clock. It is designed around Analog Devices ' AD9545 and HMC7044 and greatly simplifies clock distribution and multi-channel synchronization in complex systems. It is intended to be used by trained professionals in a laboratory environment and is not intended as an end product for commercial use. It can be taken as a complete... (read more)Browse Motor Controllers Datasheets for DigiKey -
Lake Shore Cryotronics, Inc.
Innovative Synchronous Source Measure System An innovative architecture for coordinating low-level measurements from DC to 100 kHz. The Lake Shore MeasureReady TM M81-SSM (Synchronous Source and Measure) system provides a confident and straightforward approach for advanced measurement applications. The M81 is designed to eliminate the complexity of multiple function-specific instrumentation setups, combining the convenience of DC and AC sourcing with DC and AC measurement, including a lock?in 's sensitivity and measurement performance... (read more)Browse Digital Voltmeters Datasheets for Lake Shore Cryotronics, Inc. -
DigiKey
MIC24097 20 A Synchronous Buck Regulator This regulator includes integrated high-side and low-side N-channel MOSFETs, an internal LDO for single-supply operation, and a programmable switching frequency from 270 kHz to 800 kHz. The output voltage is adjustable from 0.6 V to 12 V, with +-0.5% accuracy over temperature. Additional features such as ripple injection, droop control for adaptive voltage positioning (AVP), and hiccup-mode short-circuit protection make it suitable for demanding power delivery applications. The MIC24097 is ideal... (read more)Browse IC Voltage Regulators Datasheets for DigiKey -
SiTime Corporation
MEMS Clock Generators Cascade TM MEMS-based clock generators feature 4 independent Frac-N PLLs, 4 inputs, up to 10 outputs, wide frequency range from 8 kHz to 2.1 GHz, and a rich set of programmable features in a small 9 x 9 mm package. By integrating the MEMS resonator, these devices enable designers to create a clock-system-on-a-chip and eliminate all quality and reliability issues associated with traditional quartz-based clocks. Always-accurate clock synthesis by eliminating crystal capacitive mismatch... (read more) -
SiTime Corporation
Chorus Automotive Clock Generators Highest Integration. FailSafe technology. Chorus TM Automotive is the industry 's first fully-integrated clock with built-in, end-to-end fault monitoring --simplifying system timing architecture and accelerating functional safety development time by up to six weeks. (read more) -
SiTime Corporation
Complete and Differentiated Clock Portfolio multiple low-jitter clocks that are resilient against power-supply noise; an active cable requires small size, low jitter and low power oscillators; a SmartNIC requires both ultra-stable oscillators and clocks that are resilient to temperature variations for optimized synchronization performance. Keep Reading... (read more) -
DigiKey
LTC7893 Synchronous Boost Controller for GaN FETs The Analog Devices LTC7893 synchronous boost controller drives all N-channel synchronous gallium nitride (GaN) field-effect transistor (FET) power stages from output voltages up to 100 V. The LTC7893 solves many of the challenges traditionally faced when using GaN FETs. This high-performance step-up DC/DC switching regulator controller simplifies the application design while requiring no protection diodes and no other additional external components compared to a silicon metal-oxide... (read more)Browse IC Switching Voltage Regulators Datasheets for DigiKey
-
CR4 - Thread: 220-V 50-Cycle Synchronus Motors Running on 110-V 60-Cycle
What you need--a 220 volt 50 Hz 1 rpm synchronous clock motor --ought to be real easy to find.
-
Odor control performance of carbon‐loaded rayon monofilaments
Odorant was iiitroduced into the air stream by means of an ultramicropipet (Emil Greiner Co., Kew York) driven by a synchronous clock motor at 1 rpm or 1 rph.
-
A TOMOGRAPHIC TECHNIQUE FOR DETERMINING CONTACT STRESS
A synchronous clock motor running at 1 rpm was used to reel in the strips on a 0.5 inch diameter spool.
-
CR4 - Thread: Syncronous Motor Does Not Spin At Rated Speed.
By the way, if you looked more carefully at the YouTube video of the clock , you would note that a 1 RPM Synchronous motor it's surely not!
-
An Accurate Mercury Manometer for the NBS Gas Thermometer
Each valve is driven by a synchronous clock motor , geared for a rotational speed of 1rpm .
-
Electromechanical Devices & Components Illustrated Sourcebook > ELECTRICAL CONTROLS
The typical wall clock uses a synchronous motor which operates in reference to the utility company’s 60 Hz AC power. The motor usually drives a gear box with a 1 RPM output.
-
The Physics of Metrology
And finally, a 1 : 12 reduction controls the hour hand. An alternative is in the use of four and eight pole motors with 1800 and 900 rpm respectively, combined with gear trains of proportionally lesser rates of reduction. What made synchronous clocks practical is the close control power plants keep on the frequency of their AC electricity.
-
COMPUTER-CONTROLLED, 3-D MAGNETIC FIELD MAPPING SYSTEM.
I replaced the 3600-rpm synchronous cap stan drive motor with a 1200- rpm motor, slowed the reel drives correspondingly, and we now have a reliable, 160 charac ters per second HSTR. Calendar and Clock . The calendar and clock display date and time as month, day, hour ( 1 -24), minutes, and 0 …
-
Design of a large-format gas laser color printer
… by a 45 degree first surface mirror rotating on axis with the incoming beam (see Figure 1 ). This inonogon is attached to an externally pressurized air bearing and is driven by a hysteresis synchronous motor . The driven assembly rotates at a constant velocity of 6144 RPM based on a crystal oscillator-derived clock .
-
Cost-effective
experiments on the diffraction and interference of
light
… movement would be one idea for obtaining such a rate, but very few clock mechanisms have a … Ideal for our purpose is a geared synchronous motor , which is a permanent magnet a.c. motor with a rotation speed which is directly related to the supplied a.c. frequency. Synchron Motors (USA) manufacture a geared 1 rpm 24 V motor .
Indicates content that may require registration and/or purchase.