Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Honeywell Sensing & IoT
Description: state piezoresistive pressure transducer mounted in a plastic package. For applications where force is applied by a flexible membrane to the sensor, such as found in infusion pumps, the precision height silicon diaphragm provides long life and is a reliable replacement for older
- Operating Temperature: -18.4 to 129.2 F
- Features: Other Output
-
Supplier: Honeywell Sensing & IoT
Description: state piezoresistive pressure transducer mounted in a plastic package. For applications where force is applied by a flexible membrane to the sensor, such as found in infusion pumps, the precision height silicon diaphragm provides long life and is a reliable replacement for older
- Operating Temperature: -18.4 to 129.2 F
- Features: Other Output
-
Supplier: Honeywell Sensing & IoT
Description: state piezoresistive pressure transducer mounted in a plastic package. For applications where force is applied by a flexible membrane to the sensor, such as found in infusion pumps, the precision height silicon diaphragm provides long life and is a reliable replacement for older
- Operating Temperature: -18.4 to 129.2 F
- Features: Other Output
-
-
Supplier: Honeywell Sensing & IoT
Description: state piezoresistive pressure transducer mounted in a plastic package. For applications where force is applied by a flexible membrane to the sensor, such as found in infusion pumps, the precision height silicon diaphragm provides long life and is a reliable replacement for older
- Operating Temperature: -18.4 to 129.2 F
- Features: Other Output
-
Supplier: RS Components, Ltd.
Description: Pressure Sensors
- Working Pressure Range: 0 to 1,450.377 psi
- Vacuum Range: 75,028.47579999996 torr
- Measurement Type: Absolute, Gauge, Vacuum
- Features: Other
-
Pressure Sensors - Pressure sensors & Load sensors - Pressure sensors -- SPD Series SMD/SOT analogueSupplier: Angst+Pfister Sensors and Power
Description: The sensors are compensated for offset, sensitivit, temperature drift and nonlinearity. Key Features: many encapsulations many pressure ranges excellent quality SMD/SOT: SPD030GAsmd, SPD005GASMD, SPD0.15DAsoic6
- Working Pressure Range: 0.15 to 30 psi
- Accuracy: 1.8 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
-
Supplier: RS Components, Ltd.
Description: Festo SDE3-D10D-B-HQ4-2P-M8
- Working Pressure Range: 0 to 145.0377 psi
- Vacuum Range: 7,502.847579999996 torr
- Measurement Type: Differential, Gauge, Vacuum
- Media: Gas
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0 & 0~20kpa~35bar. Design of flat diaphragm. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: ifm efector inc.
Description: Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial
- Working Pressure Range: 0 to 2,321 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 158 F
- Switch Point Range: 0 to 2,321 psi
-
Supplier: United Electric Controls Company
Description: The 54 Series offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for Europe. OEMs
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -40 to 160 F
- Features: Double Throw, Single Pole, Temperature Output
- Media: Gas
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0&0~5kpa~1000bar. Rotary head 330 degree. Switch output optional PNP or NPN. Superior long term stability. Strong antiinterference ability.
- Working Pressure Range: -14.5036839357197 to 14,503.77 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 140 F
- Signal Output: Analog Current
-
Supplier: United Electric Controls Company
Description: As an electromechanical switch, it can safely operate independently of the control system and switch reliably when called upon, free from potential communication errors or cyber concerns. Typical applications that utilize the 117 Series include controlling rotating equipment - pumps,
- Vacuum Range: -560.2376287985998 to 466.90220490339976 torr
- Operating Temperature: -40 to 160 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Pole, Double Throw, Single Pole, Temperature Output
-
Supplier: United Electric Controls Company
Description: applications that utilize the Excela electronic switch include controlling rotating equipment - pumps and compressors, sugar processing, fire suppression systems, and filter monitoring.
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 160 F
- Signal Output: Analog Current, Analog Voltage, Switch / Alarm
- Measurement Type: Differential, Gauge
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 600 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: ifm efector inc.
Description: Robust stainless steel design for the requirements of the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analog and switching output Integrated
- Working Pressure Range: 0.7251885 to 5.8019962 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: 0.716486238 to 5.80147357428788 psi
-
Supplier: ifm efector inc.
Description: environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Working Pressure Range: 0 to 36.259425 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: 0.2900754 to 36.25920983929925 psi
-
Supplier: DigiKey
Description: SENSOR PRESSURE GAUGE MODULE
- Working Pressure Range: 0.15 to 5.8 psi
- Accuracy: 0.66 ±% FS
- Operating Temperature: 32 to 140 F
- Measurement Type: Gauge
-
Supplier: ifm efector inc.
Description: analog display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED bar graph for switch point indication Hygienic, robust stainless steel housing for the requirements of the food and beverage industry Flush process connection
- Working Pressure Range: -14.50377 to 145.0377 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: -14.2136946 to 232 psi
-
Supplier: TE Connectivity
Description: Pressure Range : 3X Other Non-Linearity (PCT) : ±.1 Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Vacuum Gage Media Isolated
- Working Pressure Range: 300 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge, Vacuum
- Device Category: Sensor
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 0 to 0.35...35 barPressure type Gauge, Vacuum, AbsoluteOutput type AnalogueSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister
- Working Pressure Range: 5.0763195 to 507.63195 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range: 0~5kpa~60bar. High performance diffused silicon core. Compact design. Multiple output signals optional. Multiple electrical connections, superior long term stability.
- Working Pressure Range: 0 to 870.2262 psi
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
- Features: Other
-
Supplier: United Electric Controls Company
Description: Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -58 to 160 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Pole, Double Throw, Single Pole, Temperature Output
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress + Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 1,500 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: Festo Corporation
Description: Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail, via wall/surface bracket, front panel mounting, with
- Working Pressure Range: -14.50377 psi
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Current, Switch / Alarm
- Measurement Type: Differential, Vacuum
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa-0 & 20kpa-35bar. Hygienic design, complying with CIP-SIP cleaning requirements. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability, strong antiinterference ability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: SICK
Description: SICK offers a portfolio of electronic pressure measurement transmitters and switches that can be adapted to individual customer requirements because of intelligent and varied configuration options. Typically, all SICK devices feature the use of high-quality materials, rugged properties, and
- Working Pressure Range: 0 to 8,702.262 psi
- Measurement Type: Absolute, Compound, Gauge
- Features: Electro-mechanical
- Media: Gas, Liquid
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid-State Pressure Sensor, Standard, Display/Push-button, Switch, 0 psi (0 bar), G 1/2 B
- Working Pressure Range: 0 to 145 psi
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Sensata Technologies
Description: Allows direct measurement and control of supply pump. Measure the fuel back pressure on the fuel filter to determine filter service interval.
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1379229-MPX4250A Category: Sensors, Transducers - Pressure Sensors, Transducers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: NXP USA Inc. Series: MPX4250A Package: Tray Product Status:
- Working Pressure Range: 2.9 to 29.01 psi
- Accuracy: 1.5 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP226-IG E3411 analog Turbo MAP pressure sensor for automotive, industrial and consumer markets Infineon´s XENSIV KP226-IG E3411 is a miniaturized Analog Manifold Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 2300 is an IEPE probe-style pressure sensor, designed for reliable operation in temperatures up to +250°F (+121°C). The sensors are acceleration compensated to reduce the risk of spurious ambient vibration signals adding to signal output, thus enhancing the
- Signal Output: Analog Voltage
- Features: Other
- Device Category: Sensor
-
Supplier: DeZURIK, Inc.
Description: process. Standard diaphragm seals are vulnerable to plugging by debris or deposits and only give a pressure reading from one small area. With the Series 48 Pressure Sensor these problems are eliminated. The principle of operation is simple - line pressure is sensed
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Heilind Electronics, Inc.
Description: 30PSI ACPC HGRADE DIFF MINI PRESSURE SENSOR
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: Aratas America LLC
Description: Micropressure Sensor with Easy-to-Read Digital Display Compact design (31 × 30 × 30 mm) saves mounting space. Easy-to-read red LED indicator. Analog current output models available (E8Y-L@Y). Pressure port Rc (PT) 1/8 models (-R) available. EN and UL approved (excluding accessories
- Measurement Type: Gauge
- Sensor Technology: MEMS
- Device Category: Sensor
-
Supplier: HydraCheck Inc.
Description: device No external power source required Ultra-low battery consumption for up to five years of battery life* Sealed sensor housing ideal for harsh environments Compact lightweight design LED indicators aid in identifying sensor status * Not continuous use Features: Available in a
- Working Pressure Range: -14.5 to 8,700 psi
- Accuracy: 1.5 ±% FS
- Operating Temperature: -4 to 158 F
- Measurement Type: Sealed
Find Suppliers by Category Top
Featured Products Top
-
reaction vessel Operating Pressure How to calculate syringe size and pressure The pressure that can be loaded by the syringe pump can be calculated from the linear force of the pump and the dimensions of the set syringe. The following table shows the syringe and (read more)
Browse Syringe Pumps Datasheets for Central Scientific Commerce, Inc. (CSC) -
entire flow path: pumps, valves, syringes and needles. Read More... Our products include: Precision syringe drive pumps in 30 mm and 60 mm stroke lengths to meet all applications Superior (read more)
Browse Syringe Pumps Datasheets for Hamilton Company -
process of the pump tube Our solution: In the application of pressure measurement in a hose, the sensor monitors the pressure with which the loop is compressed. Endress+Hauser Sensors&Components recommends a flush mounted ceramic transducer with hygienic (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
media from contamination and enables reliable operation. Pressure monitoring plays a central role in this because it increases process reliability, supports condition monitoring and helps to detect failures at an early stage. What is a peristaltic pump? A peristaltic (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
equipment to support operations. For example, ventilators make ample use of pressure sensors to regulate airflow and maintain precise levels for patient breathing comfort. Meanwhile, infusion pumps make use of sensors to deliver medications at an exact pressure for optimal dosing (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
including 10 bar. The sensors are used in medical and industrial engineering, e.g. in medical measuring devices, the positioning of hospital beds, pump-control systems, and as pressure switches. The attractively priced sensor is also ideally suited for consumer products. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
DIFFERENTIAL PRESSURE SENSOR USD50 The differential pressure sensors USD50 with piezoresistive sensor and welded metal membranes are used in process and environmental industries. They (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
precise control, the PSD SmartSense pump is built for flexibility, with customizable settings such as syringe speeds available across Standard and Pro models, providing labs with full control over fluid dynamics for a broad range of applications. The pump sensors monitor critical (read more)
Browse Liquid Handling Pumps Datasheets for Hamilton Company -
switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product variations to market segments worldwide. We provide options for OEMs with (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Explosion-Proof Pressure and Temperature Switches Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
and outlet. of the main channel. Two 1 mL syringes were fastened to a. microsyringe pump (Harvard Apparatus Syringe Pumps,. Plymouth Meeting, PA, USA) and connected to the inlet. tubes. The syringe connected to inlet 1 contained deionized. water, and the syringe connected to inlet 2 contained 0.5 mm
More Information Top
-
Macro-meso-microsystems integration in LTCC : LDRD report.
From Syringe Pump Pressure sensor Flow Restrictor .
-
http://dspace.mit.edu/bitstream/handle/1721.1/35647/76754847-MIT.pdf?sequence=2
acquire data from the syringe pump , pressure sensor , and mass scale during testing.
-
Flexible enclosure for fluidic sealing of microcomponents
The device was additionally quantified for pressure versus flow rate using a syringe pump and pressure sensor .
-
Toward More Useful Pressure‐Controlled Discography: In Vitro Evaluation of Injection Speed, Sensor Location, and Tube Length
Recently, automated discography devices (ADD) equipped with syringe pumps and pressure sensors have attracted attentions of discographers.
-
Nanoporous Bi2Te3 thermoelectric based Knudsen gas pump
A syringe pump and pressure sensor are attached to one side of the channel with a T-connector.
-
A novel microneedle array for the treatment of hydrocephalus
This setup consists of syringe pump , pressure sensor , system with blood and saline chambers, and two syringes with different size .
-
Microfabricated polymer filter device for bio-applications
Flow and leakage tests were performed using custom computer controlled dual syringe pumps and pressure sensors .
-
Disposable biochip fabrication for DNA diagnostics
Flow and leakage tests were performed using custom made dual syringe pumps and pressure sensors controlled from a personal computer (PC).
-
Fusion-bonded fluidic interconnects
Data storage Syringe Pump and pressure sensor .
-
Computing in anaesthesia and intensive care *
For the time being no such apparatus is available from commercial sources on a 'ready to wear' basis, and the would-be user has to consider not just which computer, blood pressure sensor and syringe pump will be most useful, but alsohasto …
Indicates content that may require registration and/or purchase.