-
Supplier: Alvord-Polk, Inc.
Description: No Description Provided
- Cutting Diameter: 0.375 inch
- Reamer Type: Bridge Reamer
- Size Units: English / Fractional
- Reaming Application: General Purpose
-
Supplier: Allied Machine & Engineering Corp.
Description: Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product
- Cutting Diameter: 1.2835 to 1.5983 inch
- Reaming Application: Aluminum, Bronze / Brass / Copper, General Purpose, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Edges: Bonded Tips
- Material: Carbide, Diamond / PCD
-
Supplier: Allied Machine & Engineering Corp.
Description: Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product
- Cutting Diameter: 1.2835 to 1.5983 inch
- Reaming Application: Aluminum, Bronze / Brass / Copper, General Purpose, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Edges: Bonded Tips
- Material: Carbide, Diamond / PCD
-
-
Supplier: Allied Machine & Engineering Corp.
Description: Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product
- Cutting Diameter: 1.2835 to 1.5983 inch
- Reaming Application: Aluminum, Bronze / Brass / Copper, General Purpose, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Edges: Bonded Tips
- Material: Carbide, Diamond / PCD
-
Supplier: Allied Machine & Engineering Corp.
Description: Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product
- Cutting Diameter: 0.8504 to 1.0078 inch
- Reaming Application: Aluminum, Bronze / Brass / Copper, General Purpose, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Edges: Bonded Tips
- Material: Carbide, Diamond / PCD
-
Supplier: DME Company
Description: Sprue Bushing Reamers High Speed Steel, Right Hand Cut, Left Hand Spiral For optimum results, ?rst step drill hole slightly under reamer size. Then use machine reamer followed by hand reamer.
- Cutting Diameter: 0.375 to 0.875 inch
- Size Units: English / Fractional
- Reaming Application: General Purpose
- Reamer Type: Hand Reamer
Find Suppliers by Category Top
More Information Top
-
Trauma - An Engineering Analysis
Assemble a power adapter or large hex T - handle , if preferred, to the proximal- distal baton reamer . … preoperative templating and the distal diameter of the femoral canal as determined by the tapered starter/sizer awl.
-
http://www.biomet.com/campaign/mini/files/BOI0383.2.pdf
Using the 4, 5 or 6 mm trocar pointed reamer and ratcheting T - handle , bore a pilot hole through the humeral head along the axis of the humeral shaft (Figure 4), just lateral to the head’s articular surface and just posterior to … Insert the tapered humeral reamer until the engraved line above the cutting teeth is located between the …
-
Practical Procedures in Elective Orthopaedic Surgery
Attach the trochanteric reamer to the T - handle or a• power reamer and insert it into the canal. Resistance and chatter from corti- cal engagement may be used as a signal to stop tapered reaming.
-
Reverse Shoulder Arthroplasty
… enough bone for acceptance of the humeral component, typically stopping at the medium reamer (Fig. 34.13b). After gleno- sphere impaction, the T - handle attachment is placed to test the security of the Morse taper junction in axial distraction and torsion (Fig. 34.14a).
-
100209_ShopOperations.html
Reamers are made specifically for this purpose. They are less expensive than either dowel or taper pins and are used in less critical applications … They are inexpensive and are typically used as dowels, spacers, stop pins, T - handles and hinge pins.
-
Modern Hip Resurfacing
… gap, 228 Radiographic outcome, 25 Radiostereometric analysis (RSA), 113 of resurfacing implants, 114–116 Reamers barrel, 118 FH … Taper drill, 362 TB. See Gluteus maximus T - handle spanner, 253 Thermal heat treatment, 55 Thin acetabular edge bone, 248 THR.
-
Practice of Intramedullary Locked Nails
… with a change in its shape ± notably the removal of the abrupt taper from the shaft … Alternative techniques may be used, particular- ly that using a rigid, conical reamer (Fig. 4.6.5). This reamer should be used with the T - handle and not .
-
Micro Total Hip Replacement for Dogs and Cats: Surgical Technique and Outcomes
… stems have a 10-mm-long, 4-mm-di- ameter neck with a 2.861 Morse taper . The acetabulum was reamed with an acetabular ream- er or high-speed burr. The custom awl has a 7.5 cm shaft extension, with a T - handle for additional length to provide better alignment, a better grip, and to move the surgeons’ hands away from the dorsum of the patient to ease instrument use.
-
Machining and Machine Tools - Grainger Industrial Supply
Hand Tap, Taper ,3/4 Inx16,Uncoated Reamer ,Hand Reamer,1.0000 In T Handle Lock Pin,4,1/2,2 In Alum .
-
Engineers' Illustrated Thesaurus
H-Adjustment for expanding a split borer, reamer or rosebit. L-Stop-valve handle; it has no taper ; used also for tap wrenches. B~ T - handle .
Indicates content that may require registration and/or purchase.