-
Supplier: Fabory North America
Description: T-Head bolts with square neck.
-
Supplier: Accuris
Description: T-head Bolts with Large Head
-
Supplier: Accuris
Description: Holes and Traps for T-Head Bolts Design Standards
-
-
Supplier: Accuris
Description: Aerospace series - Holes and traps for T-head bolts - Design standard
-
Supplier: Elgin Fastener Group
Description: T & Square Head Bolts "T" head or square head, Chandler manufactures both exactly to your blueprints. Special dimensions (head types, shank sizes or thread lengths) can be produced. Configurations are available in either inch or metric sizes.
- Length: 6 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: SAE
- Material: Stainless Steel, Steel
-
Supplier: Accuris
Description: Bolt, Mushroom Head (H.T.S.)
-
Supplier: Jergens, Inc.
Description: Jergens T-Slot Bolts protect your expensive machine table slots. Their finished machined head provides at least 50% more bearing surface under your table slot. T-Slot Bolts outlast T-Bolts in wearability in most applications. Features, Benefits, &
- Inch: 1"
- Features: Other
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: Jergens, Inc.
Description: Jergens T-Slot Bolts mate with T-slot nuts to clamp workpieces onto milling machines and positioning tables. Their square head presses against the workpiece, and their threaded rod connects to a T-nut, which fits into a T-slot groove on the machine table.
- Inch: 1"
- Features: Other
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Square Head - with a thread size of 1-8 and a thread length of 3.00 in
- Length: 3 inch
- Inch: 1"
- Features: Other
- Bolt Type: Square Head Bolt, T-Head Bolt
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Standard - with a thread size of 5/8-11 and a thread length of 2.00 in
- Length: 2 inch
- Inch: 5/8"
- Features: Other
- Bolt Type: T-Head Bolt
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Standard - with a thread size of 1/2-13 and a thread length of 2.00 in
- Length: 2 inch
- Inch: 1/2"
- Features: Other
- Bolt Type: T-Head Bolt
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Forged Bolt, Eyebolt, U-Bolt, T-Head Bolt, D-Head Bolt, Flat Head Bolt, Hex Flange Screw, Coupling Bolt, Custom Head Dimensions: ASTM, AASHTO, SAE, CORE-STD,
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Flat Head, Hexagon Head, Other, Washer Head
- Bolt Type: T-Head Bolt, U-Bolt
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 4 inch
- Inch: 1"
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 16 inch
- Inch: 1"
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 5 inch
- Inch: 1"
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 10 inch
- Inch: 1"
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: Carr Lane Manufacturing Co.
Description: High-strength forged clamping bolt for T-slotted machine tables. Designed to provide full bearing with the slot to prevent twisting or jamming.
- Length: 1 to 8 inch
- Inch: 1/2", 3/4", 3/8", 5/8"
- Features: Black Oxide, Square / Robertson
- Bolt Type: Shoulder Bolt, T-Head Bolt
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: ZAGO’s hex sealing bolts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO’s hex sealing bolts rather than ordinary nuts bolts to ensure
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Carr Lane Manufacturing Co.
Description: High-strength alloy steel clamping bolt for T-slotted machine tables. Available in steel or stainless steel.
- Length: 1.5 to 8 inch
- Inch: 1", 1/2", 3/4", 3/8", 5/8", 7/8"
- Features: Black Oxide, Square / Robertson
- Metric: M10, M12, M16, M20
-
Supplier: Imao-Fixtureworks
Description: Body Steel Black oxide finish
- Metric: M12, M16, M20, M24
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: No scope available.
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Newark, An Avnet Company
Description: TE 52534 RND HEAD TGL BOLT 1/4IN ST / ABB INSTALLATION PRODUCTS-FORMALLY T&B
-
Supplier: Newark, An Avnet Company
Description: TE 52520 RND HEAD TGL BOLT 3/16IN S / ABB INSTALLATION PRODUCTS-FORMALLY T&B
-
Supplier: NBS Corp.
Description: Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade
- Length: 1 inch
- Inch: 1/4"
- Features: Other
- Material: Steel
-
Supplier: NBS Corp.
Description: Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade
- Length: 1 inch
- Inch: 3/8"
- Features: Other
- Material: Steel
-
Supplier: NBS Corp.
Description: Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade
- Length: 5 inch
- Inch: 3/8"
- Features: Other
- Material: Steel
-
Bolts - 7/16-14 x 2" Gr. 5 Frame Bolt, Non-Serrated, Non-Indented Head, Trivalent -- BN5FLT03502014TSupplier: NBS Corp.
Description: Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade
- Length: 2 inch
- Inch: 7/16"
- Features: Other
- Material: Steel
-
Supplier: Newark, An Avnet Company
Description: STRUT NM HEX HEAD BOLT 3/8 -2 1/2
-
Supplier: Newark, An Avnet Company
Description: Hardware - (10) 1/4-20 x .62" round head bolts for "C" channels RoHS Compliant: Yes
-
Supplier: Hubbell Incorporated
Description: FULLY THREADED TYPE SILICON BRONZE MATERIAL 2 INCH 0.188 INCH HEAD HEIGHT 0.438 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER CLASS-2A THREAD SERIES 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL ASTM B99 MATERIAL SPECIFICATION DURIUM[T], BURNDY[R] BRAND ROHS COMPATIBLE
- Length: 2 inch
- Inch: 1/4"
- Material: Bronze / Copper Base Alloy
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 12-Point, Binding Head, Black Oxide, Button Head, Cap Screw, Chrome, Dry Wall Screw, Fillister Head, Flat Head, Galvanized, Hex Socket / Allen, Hexagon Head, Lag Screw, Machine Screw, Nickel Plated, Other, Oval Head, Pan Head, Philips / Frearson, Phosphate, Round Head, Self Drilling / Thread Cutting
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: SAE International
Description: No scope available.
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Inch: 1/4"
- Features: 12-Point, Other
Find Suppliers by Category Top
Featured Products Top
-
You can order hexagon head bolts and screws directly from this page. Simply, select the product you are interested in and click ‘Add to shopping cart’ below the product preview image and ‘Request quote’. We’ll then get back to you with a quote. You will need to create a free account if you haven’t done so already. (read more)
Browse Bolts Datasheets for BUMAX® -
bolts have an extended head in the shape of a T, allowing for hand tightening or loosening. T-SLOT This type of bolt has a T-shaped head, but is not meant to facilitate tightening and loosening by hand. Instead, the T shape of this bolt fits into a slot in the attachment (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
more like a wood screw rather than a typical bolt thread designed to receive a nut. T-HANDLE When a bolt requires frequent handling by an operator without the use of a tool, a t-handle bolt is often the best option. These bolts have an extended head in the shape of a T (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
wood screw rather than a typical bolt thread designed to receive a nut. T-HANDLE When a bolt requires frequent handling by an operator without the use of a tool, a t-handle bolt is often the best option. These bolts have an extended head in the shape of a T, allowing (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
use of a tool, a t-handle bolt is often the best option. These bolts have an extended head in the shape of a T, allowing for hand tightening or loosening. T-SLOT This type of bolt has a T-shaped head, but is not meant to facilitate tightening and loosening by hand (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
bolt thread designed to receive a nut. T-HANDLE When a bolt requires frequent handling by an operator without the use of a tool, a t-handle bolt is often the best option. These bolts have an extended head in the shape of a T, allowing for hand tightening or loosening (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
operator without the use of a tool, a t-handle bolt is often the best option. These bolts have an extended head in the shape of a T, allowing for hand tightening or loosening. T-SLOT This type of bolt has a T-shaped head, but is not meant to facilitate tightening and (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Hex Head Seal Bolts ZAGO’s hex sealing bolts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present (read more)
Browse Bolts Datasheets for ZAGO Manufacturing Company, Inc. -
Double Ended Studs T-Bolts National Bolt & Nut Corporation As a trusted name in the (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
to find out more about BUMAX® SDX Norsok, and the grade can benefit your operations. Hexagon head bolt and screw (read more)
Browse Bolts Datasheets for BUMAX®
More Information Top
-
Grainger.com
• T Head Bolt , Steel, 1/2-13 x 2 1/2, PK50 T Head Bolt,Steel,1/2-13 x 2 1/2,PK50 .
-
$90-$100 Machine Tool Accessories - Machining - Grainger Industrial Supply
• T Head Bolt , Steel, 1/2-13 x 2 1/2, PK50 T Head Bolt,Steel,1/2-13 x 2 1/2,PK50 .
-
$90-$100 Machine Tool Accessories - Machining - Grainger Industrial Supply
• T Head Bolt , Steel, 1/2-13 x 2 1/2, PK50 T Head Bolt,Steel,1/2-13 x 2 1/2,PK50 .
-
Grainger.com
• T Head Bolt , Steel, 1/2-13 x 2 1/8, PK50 T Head Bolt,Steel,1/2-13 x 2 1/8,PK50 .
-
Dill valley bridge Haiger in the train of the A45 ‐ termination and new building ‐ consequences from the point of view of the builder
6100 t head bolt : .
-
Sell eye bolt
BOTLS: Hex Head Bolts, Square Head Bolts, T Head Bolts , Round Head Bolts, Hex Lag Bolts, Carriage Bolts, Hex Flange Bolts, U Bolts, Eye Bolts.
-
Sell speical screws
BOTLS: Hex Head Bolts, Square Head Bolts, T Head Bolts , Round Head Bolts, Hex Lag Bolts, Carriage Bolts, Hex Flange Bolts, U Bolts, Eye Bolts.
Indicates content that may require registration and/or purchase.