-
Supplier: Megadyne Americas
Description: Aluminum Clear Anodized Note: 10, 11, 12 tooth pulleys are supplied with one set screw, all others are supplied with 2 at 90 degrees.
- Component Type: Timing Pulley
- HTD Pitch: HTD 5mm
- Hub on Pulley: Yes
- Metal: Aluminum
-
Supplier: Megadyne Americas
Description: 1/5" pitch (XL) - Pulleys - Steel Steel Clear Zinc Plated Note: Pulleys with 10 to 12 grooves have 1 set screw, all others have 2 set screws at 90 degrees.
- ANSI Pitch: 0.200" (XL)
- Belt Width: 0.4300 inch
- Bore Diameter (if applicable): 0.1880 to 0.5000 inch
- Component Type: Timing Pulley
-
Supplier: Megadyne Americas
Description: 1/5" pitch (XL) - Pulleys - Aluminum Aluminum Clear Anodized Note: Pulleys with 10 to 12 groovews have 1 set screw, all others have 2 set screws at 90 degrees.
- ANSI Pitch: 0.200" (XL)
- Belt Width: 0.3100 to 0.4370 inch
- Bore Diameter (if applicable): 0.1880 to 0.6250 inch
- Component Type: Timing Pulley
-
-
Supplier: Bando American, Inc.
Description: BANDO Synchro-Link ® Timing Belt Pulleys are manufactured to exacting tolerances to assure total drive system compatibility. They are available in a complete range of sizes, types, configurations and materials to contribute to the efficiency, economy and performance of your drive.
- Belt Width: 15 to 170 mm
- Component Type: Timing Pulley
- GT Pitch: GT 5mm, GT 8mm, GT 14mm
- Length Through Bore (if applicable): 1 to 7.38 mm
-
Supplier: Bando American, Inc.
Description: BANDO Synchro-Link ® Timing Belt Pulleys are manufactured to exacting tolerances to assure total drive system compatibility. They are available in a complete range of sizes, types, configurations and materials to contribute to the efficiency, economy and performance of your drive.
- Belt Width: 15 to 115 mm
- Bore Diameter (if applicable): 0.5000 to 1.25 mm
- Component Type: Timing Pulley
- GT Pitch: GT 5mm, GT 8mm, GT 14mm
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub.
- Component Type: Timing Pulley
- Metal: Aluminum
- Number of Teeth: 10 to 60
- T Pitch: T 5mm
-
Description: offer timing pulleys and matching timing belts with various profiles; due to differences in pitch, size, and tooth shape, different profiles are not interchangeable. Ondrives.US’ MXL, XL, L, 40DP, and T Series timing pulleys have a trapezoidal shape, while
- Bore Diameter (if applicable): 0.0940 to 0.6250 inch
- Component Type: Timing Pulley
- Hub Diameter: 0.3120 to 2.56 inch
- Metal: Aluminum, Steel
-
Supplier: Boston Gear
Description: Overview Boston Gear's HTD® timing belts combine the advantages of a flat belt with the positive-grip features of chain and gear drives. As the timing belt travels over the teeth of the pulley, there is no slippage like there is with flat belts. Since only a minimal amount of
- Belt Width: 6 to 15 mm
- Component Type: Timing Pulley
- Flanges: No Flanges, One Flange, Two Flanges
- HTD Pitch: HTD 3mm, HTD 5mm
-
Description: variety of profiles, tooth sizes, pitches, and tooth forms to meet your motion transfer needs. Available pulley stock profiles match those of our timing pulleys: 40DP, MXL, XL, L, HTD, T, and GT2. Supplied with a journal on one end, our timing pulley bar
- Component Type: Timing Pulley Stock
- Length (Pulley Stock Only): 2 to 12 inch
- Metal: Aluminum, Steel
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub.
- Metal: Aluminum
- Number of Teeth: 10 to 100
- T Pitch: T 2.5mm, T 5mm, T 10mm
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Component Type: Timing Pulley, Timing Pulley Stock
- Flanges: Two Flanges
- Number of Teeth: 10 to 114
- Other Metric Pitch: Other Metric Pitch
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Component Type: Timing Pulley, Timing Pulley Stock
- Metal: Steel
- Number of Teeth: 10 to 200
- Other Metric Pitch: Other Metric Pitch
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Component Type: Timing Pulley, Timing Pulley Stock
- Flanges: No Flanges
- Metal: Steel
- Number of Teeth: 10 to 114
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Component Type: Timing Pulley, Timing Pulley Stock
- Number of Teeth: 10 to 114
- Other Metric Pitch: Other Metric Pitch
- Plastic: Nylon
-
Supplier: Torque Transmission
Description: advantages of a metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing
- Belt Width: 15 mm
- Bore Diameter (if applicable): 16 mm
- Component Type: Timing Pulley
- Flanges: One Flange
-
Supplier: Torque Transmission
Description: advantages of a metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing
- Belt Width: 15 mm
- Bore Diameter (if applicable): 10 mm
- Component Type: Timing Pulley
- Flanges: One Flange
-
Supplier: Torque Transmission
Description: advantages of a metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing
- Belt Width: 15 mm
- Bore Diameter (if applicable): 8 mm
- Component Type: Timing Pulley
- Flanges: One Flange
-
Supplier: Torque Transmission
Description: advantages of a metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing
- Belt Width: 15 mm
- Bore Diameter (if applicable): 8 mm
- Component Type: Timing Pulley
- Flanges: One Flange
-
Description: T5mm Pitch, 80 Teeth, 160mm Usable Length, Aluminum Pulley Stock
- Component Type: Timing Pulley Stock
- Length Through Bore (if applicable): 160 mm
- Metal: Aluminum
- Number of Teeth: 80
-
Supplier: Grob, Inc.
Description: Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the
- Component Type: Timing Pulley Stock
- Flanges: No Flanges
- GT Pitch: GT 5mm
- Length (Pulley Stock only): 3658 mm
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: We have a wide variety of pulleys available, they can be added to our clutches or purchased separately.
- Bore Diameter (if applicable): 15.87 mm
- Component Type: Timing Pulley
- Flanges: Two Flanges
- HTD Pitch: HTD 5mm
-
Supplier: SKF/North America
Description: Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
- Belt Length: 115 to 4075 mm
- Belt Material: Rubber
- Belt Width: 6 to 450 mm
- Number of Teeth: 23 to 815
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do
- Component Type: Timing Pulley Stock
- HTD Pitch: HTD 5mm
- Length (Pulley Stock only): 152 to 203 mm
- Metal: Steel
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do
- ANSI Pitch: 0.200" (XL)
- Component Type: Timing Pulley Stock
- Length (Pulley Stock Only): 6 to 12 inch
- Metal: Aluminum
-
Supplier: Martin Sprocket & Gear, Inc.
Description: 1/5 pitch timing pulley, solid style with flanges
- ANSI Pitch: 0.200" (XL)
- Belt Width: 0.3700 inch
- Bore Diameter (if applicable): 0.6875 inch
- Component Type: Timing Pulley
-
Description: 1.024" O.D., Polycarbonate Flat Belt Pulley With Knurled Brass Insert
- Component Type: Timing Pulley
- Hub Diameter: 0.6880 inch
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: We have a wide variety of pulleys available, they can be added to our clutches or purchased separately.
- ANSI Pitch: 0.200" (XL)
- Belt Width: 0.6870 inch
- Bore Diameter (if applicable): 0.6890 inch
- Component Type: Timing Pulley
-
Supplier: F.N. Sheppard & Co.
Description: Custom Pulleys: Other pitch sizes. Made to Order, custom materials (stainless steel, delrin). heat treating, anodized, black oxide, Teflon coating. Please contact customer service for further information.
- AT Pitch: AT 5mm, AT 10mm, AT 20mm
- Component Type: Timing Pulley, Timing Pulley Stock
- Flanges: No Flanges, One Flange, Two Flanges
- HTD Pitch: HTD 3mm, HTD 5mm, HTD 8mm, HTD 14mm
-
Supplier: Bando American, Inc.
Description: Polyurethane timing belts provide a lightweight drive system, when used with aluminum or plastic pulleys, and exceptionally quiet operation. They are ideal for applications needing high oil and ozone resistance, and their extremely clean operation make them suitable for appliance and
- Belt Material: Polyurethane
- Belt Width: 3 to 50 mm
- Number of Teeth: 20 to 288
- T Pitches: T 2.5mm, T 5mm, T 10mm
-
Supplier: W.M. Berg
Description: Operates with Max-M-Driverr TB5 series
- Component Type: Timing Pulley
- Flanges: Two Flanges
- Number of Teeth: 40
- Other Metric Pitch: Other Metric Pitch
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Quick disconnect, solid wheel
- Belt Width: 15 mm
- Bore Diameter (if applicable): 31.75 mm
- Component Type: Timing Pulley
- Flanges: Two Flanges
-
Description: .080" & 40 D.P. Pitch, 40 Teeth, Aluminum Timing Pulley Flange
- Material: Aluminum
- Number of Grooves: 40
- Pulley Pitch Type: English Pitch
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4536 A/C Clutch Pulley Puller Set For removal of stubborn air conditioning clutch pulleys. Also used on many alternator, generator, power steering, and crankshaft pulleys, harmonic balancers, and fiber timing gears. Set includes drop-forged components: one
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do
- Material: Aluminum
- Pulley Pitch: 0.1969 inch
- Pulley Pitch Type: Metric Pitch
-
Supplier: PIX Transmissions Limited
Description: C & SPC section pulleys 3V section pulleys 5V section pulleys 8V section pulleys Taper bush Metric bores, keyways and screws PIX-PowerWare® Ribbed / Poly-V Pulleys FEATURES: • Energy saving drive • Suitable for
- Bore Diameter: 1.1 to 5.91 inch
- English Section: O / 3L / Z, A / 4L, B / 5L, 3V, 5V, 8V
- Grooves: Single, Multiple
- Metric Section: SPA, SPB, SPC, SPZ
Find Suppliers by Category Top
Featured Products Top
-
The Belt Technologies team will be exhibiting at Automate in Chicago from 5/6 - 5/9. We are located at booth #156. We hope to see you there! Automate Show (read more)
Browse Timing Pulleys (inch) Datasheets for Belt Technologies, Inc. -
MXL/XL/L/H/XH Series Timing Pulleys T2.5/T5/T10 Series Timing Pulleys (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Timing Pulleys Manufactured for Exceptional Performance Comprehensive selection of high-quality timing pulleys, many with the Fairloc® Hub design, are manufactured by SDP/SI suitable for applications in the fields of medical, defense, automation, and robotics. Manufactured to exact (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
SDP/SI excels at making quality timing pulleys, both machined and molded, in all different sizes. Because we already offer so many different materials, sizes and fastening methods, if one of our many off-the-shelf pulleys doesn't perfectly suit your needs, we'll make you one that does. If you (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Machined & Molded Timing Belt Pulleys
SDP/SI manufactures high-quality metric-sized timing belt pulleys, machined or molded, in a variety of different sizes and materials. If a standard metric timing belt pulley doesn't meet your requirements, we can create a custom solution for you. With a quick turn-around rate, combined with (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hicksville, NY – A series of thirty-four, 5 mm pitch HTD® timing belt pulleys, for 9 mm (.354") wide belts, manufactured by SDP/SI feature the patented Fairloc® integral hub fastening system. The choice of the Fairloc® rotating component (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
ensure long life and quiet operation in your application our pulleys are made to the exact timing belt profile. To complete your drive system, get your timing belts from SDP/SI. We (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
can’t. The TruTrack™ Pulley is also manufactured in the United States of America. Applications The TruTrack™ Pulley can be used in multiple industries and applications. Engineering Specifications The specifications for the (read more)
Browse Timing Pulleys (inch) Datasheets for Belt Technologies, Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts and pulleys, in both inch and metric sizes, and the engineering expertise to guarantee the best possible drive system. Not only does SDP/SI keep a large assortment of standard (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI