Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Faztek, LLC
Description: 40 Series extrusions and components are based on metric units. This series is also commonly used for applications such as partitions, work stations and many others. All 40 Series extrusion profiles share these characteristics: • Based on 40mm • 8.13mm T-slot opening • 20mm center line
-
Supplier: MFP Automation Engineering
Description: industrial structures. The modular t-slot aluminum profile system has conquered the world of machine building, industrial automation, material handling and machine safety guarding and enclosures. This innovative construction system offers so much flexibility and cost savings in
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides
- Stroke or X-Axis Travel: 3.93701 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides
- Stroke or X-Axis Travel: 29.527575 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides
- Stroke or X-Axis Travel: 131.889835 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Drive Type: Belt Drive
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides
- Stroke or X-Axis Travel: 5.905515 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: Simplex Isolation Systems
Description: GatorJaw – The Revolutionary New Framing System! GatorJaw is new and great for manufacturing and facility engineers who must build solutions quickly and keep production running! Unlike T-slot framing, GatorJaw eliminates those troublesome nut inserts required for
-
Supplier: item America, LLC
Description: in place without the need for additional T-Slot Flat Bracket Sets and Automatic Angle Bracket Sets virtually install themselves. No threads need to be tapped and profiles don't need to be machined. The fasteners can be inserted at any point along a Line 8 groove and can be
-
Supplier: item America, LLC
Description: in place without the need for additional T-Slot Flat Bracket Sets and Automatic Angle Bracket Sets virtually install themselves. No threads need to be tapped and profiles don't need to be machined. The fasteners can be inserted at any point along a Line 8 groove and can be
-
Supplier: Magnus Mobility Systems, Inc.
Description: Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more
- Operation: Handle
- Features: Mounting Holes / Slots, Other
- Materials: Zinc
-
Supplier: Cendrex Inc.
Description: aluminum Cam lock with 2 keys Identification on name plate Shroud for external use Options Mail slots Engraving on doors Pedestal
-
Supplier: Dorner Manufacturing Corp.
Description: mm) diameter rollers on 1.2″ (31 mm), 2.4″ (61 mm) or 3.6″ (91 mm) centers Roller Material: Anodized aluminum tube with steel ball bearing Side T-slot fits Dorner drop in hardware T-slot fits standard M6 square nuts
- Load Capacity: 80 lbs/ft
- Conveyor Type: Gravity Conveyor, Low Profile Conveyor, Roller Conveyor
-
Supplier: Premier Lighting & Production Company
Description: Convert any 6-1/4" ellipsoidal into a small, portable followspot with these accessories. The lightweight aluminum Drop-in Boomerang holds six colors, is reversible for either right or left handed operation, drops into the color frame slot of fixtures using 19° to 50° lenses. The
-
Broadcasting, Studio, and Theatrical Equipment and Supplies - Boomerang Followspot Handle -- 175-655Supplier: Premier Lighting & Production Company
Description: Convert any 6-1/4" ellipsoidal into a small, portable followspot with these accessories. The lightweight aluminum Drop-in Boomerang holds six colors, is reversible for either right or left handed operation, drops into the color frame slot of fixtures using 19° to 50° lenses. The
-
Supplier: Hammond Manufacturing Company Inc.
Description: E166039 & CSA C22.2 No. 308-14 Heavy duty 12 gauge wire cord - 12/3 SJT for extreme temperature ranges and integral molded plug. Operating temperature is from -20 degrees C to +60 degrees C Heavy-duty black receptacles rated for 20A, 125VAC service (NEMA 5-20R, Single T-Slot). Plug
- Number of Electrical Outlets: 6
- Current Rating: 20 amps
- Outlets: NEMA
- Features: Other
-
Supplier: Industrial Magnetics, Inc.
Description: Specifications Anodized aluminum, precision machined frame 3/8" machined aluminum slider bed Precision crowned aluminum pulleys Double-sealed metric style pulley bearings for long term durability and superior performance T-slot aluminum extrusion on each
- Maximum Load: 10 to 60 lbs
- Speed: 5 to 65 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
- Features and Options: Magnetic
-
Supplier: Dorner Manufacturing Corp.
Description: controller Conveyors over 2000 mm in length contain 2 gearmotors with 1 controller Bi-directional and reversing Gearmotor can be located at multiple locations along length on 250 mm increments Outer frame: cover flush design or flexible dual t-slot options available Clear anodized
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: for each zone. Controller can drive up to 2 gearmotors. Bi-directional and reversing Gearmotor can be located at multiple locations along length on 128 mm increments Outer frame cover: flush design or flexible dual T-slot options available Clear anodized aluminum framing
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: Jilson Group (The)
Description: Here you will find hinges, connection angles, bridge handles and various locks for use in constructing and fitting doors, guarding systems, etc. Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: 500mm/s Work Temperature -15? ~ +60?[Feature Advantages] 6063-T6 aluminum semi-enclosed design, Compression resistance is 1.5-2 times that of ordinary aluminum, Double track structure - the stability is improved by more than 50%, the force is more even, and the side-hanging performance
- Stroke or X-Axis Travel: 1.968505 to 41.338605 inch
- Y-Axis Travel: 1.968505 to 41.338605 inch
- Z-Axis Travel: 1.968505 to 41.338605 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: 1750mm/s Working temperature: -15?~+60?[Feature Advantages] 6063-T6 aluminum semi-enclosed design Compression resistance is 1.5-2 times that of ordinary aluminum Double track structure - the stability is improved by more than 50%, the force is more even, and the side-hanging
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 68.8976377952756 in/sec
-
Workbenches and Workstations (Industrial) - 5,000 LB. CAPACITY KENNEDY SERIES WORKBENCHES -- HKD3060Supplier: C & C Lift Truck, Inc.
Description: two grounding lugs, two green grounding wires and aluminum sheet underneath the ESD top for maximum conductivity. ESD tops with ergonomic rounded edges are covered with LisStat™ laminate available in White, Gray or Black - please specify. Stainless steel tops have square edges and use 304
- Length: 60 inch
- Width: 30 inch
-
Supplier: Visual Sound, Inc.
Description: RPX/Lite): • Consists of a custom designed reinforced projector cradle, reinforced first surface glass mirror, and a unitized framework of blue extruded aluminum to position the projector and mirror in precisely the right relationship to each other and to the screen. • It is built
- Features: Flat Panel Monitor, LED Display
Find Suppliers by Category Top
Featured Products Top
-
Looking for a cost-effective way to build your next project without compromising on strength or durability? Faztek is offering a limited-time opportunity to save on construction-grade T-slot extrusion materials. (read more)
Browse Aluminum Framing Systems Datasheets for Faztek, LLC -
. Smarter Systems Start with T-Slot Faztek’s modular T-slot extrusions give you confidence that every detail is done right. Unlike welded steel, these systems are flexible, reconfigurable, and built to last — protecting your people, your uptime, and your investment. Easily (read more)
Browse Aluminum Framing Systems Datasheets for Faztek, LLC -
manufacturer of custom roll formed shapes since 1965. We roll form ferrous and non-ferrous metals into a variety of shapes, moldings, channels, panels, angles, trim, frames, lock seamed profiles and accessories. Design assistance is available to provide economical solutions and alternatives (read more)
Browse Stamping Services Datasheets for MP Metal Products -
B-113 The 1.5" x 2.2" B-113 high-rib aluminum batten is designed for exterior cladding, trim, and architectural accent applications where durability, clean lines, and long-term weather resistance are essential. Its (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
B-125 1.5" x 2.2", B-125 stamped aluminum batten end cap. This profile is formed in pre-painted aluminum. The finish can be primed for re-painting, or color matched if quantities permit. Surfaces can be smooth or textured to match a wood-grain pattern. As a coil (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
Forming? An efficient and economical metal working process to form sheet or coil stock. Roll forming is a cold forming process. Slots, holes, miters and embossing can sometimes be included to eliminate costly, extra, secondary operations (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
B-101 Aluminum “H” Siding Connector — Durable, Customizable, and Built for a Perfect Fit The B-101 is a 0.5" x 1.4" roll-formed aluminum “H” joint connector engineered for (read more)
Browse Metal Shapes and Stock Datasheets for MP Metal Products -
R-110 Pre-Painted Aluminum Stiffener — Strength, Style, and Seamless Integration The R-110 is a precision-engineered, 0.05" thick x 0.200" high x 3" wide pre-painted aluminum stiffener designed for strength, durability (read more)
Browse Aluminum and Aluminum Alloys Datasheets for MP Metal Products -
B-101 This 0.5" x 1.4" B-101 roll-formed aluminum H-type connector is engineered for joining hardboard siding panels in exterior building applications. Designed for consistent panel alignment and long-term weather resistance, it provides (read more)
Browse Datasheets for MP Metal Products -
T-112 0.5" x 2.875" wide aluminum heat transfer plate for 1/2" PEX tubing. These PEX heat transfer plates are manufactured from aluminum and are designed to improve performance of the radiant floor heating system (read more)
Browse Datasheets for MP Metal Products
Conduct Research Top
-
5 Things I Learned: While Designing Machines with Extruded Framing Systems
You may have heard of extruded aluminum framing. Some call it t-slot or t-slotted framing. Others call it extruded framing. No matter what you call it, using the framing members and accessories can be called an "adult's erector set." For convenience sake, within this article I'm going to use
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/43134/246710223-MIT.pdf?sequence=2
Two vehicle doors, the mating car frames and a T - slot aluminum frame stand were supplied by the manufacturer for use in the building of the prototypes for each of these new concepts.
-
An affordable surround‐screen virtual reality display
We used T - slotted aluminum framing material15 to create a strong but light frame.
-
A prototype low-background multiwire proportional chamber for measuring
alphas and low-energy betas
During the stringing process, the frame was secured to an optical table via threaded rods at each of the four corners and surrounded by a T - slotted aluminum frame to help protect the wires.
-
WSO Mist Collector Plus Cyclone Equal a Winning Combination at 80/20® Inc. (.pdf)
To create the range of 80/20 solutions, T - slotted aluminum frames are custom cut on-site using high-speed saws and routers.
-
http://dspace.mit.edu/bitstream/handle/1721.1/33570/63516745-MIT.pdf?sequence=2
An 80-20 T - slotted Aluminum frame was built round a specialized machine vice with three degrees of rotational freedom as shown in Figure 3-12.
-
Aerospace Sciences Meetings > Design and Fabrication of an Experimental Test Facility to Compare the Performance of Pulsed and Steady Flow through a Turbine
T - slotted aluminum framing was used because it was adjustable and could withstand vibrations during testing.
-
Phobetor: Princeton University's entry in the 2010 Intelligent Ground Vehicle Competition
Phobetor’s chassis is laid out in a bi-level design and constructed out of 80/20 T - slot aluminum framing .
-
NREL Photovoltaic Program FY 1996 Annual Report
A modular T - slotted aluminum frame system, with aluminum side panels, was selected to readily permit optimization ofcomponent location within the enclosure.
-
Three-phase power conversion system for utility-interconnected PV applications. Phase 1 technical progress report, 1 October 1995--17 April 1997
A modular T - slotted aluminum frame system,with aluminum sidepanels, was selectedto readily permit optimizationof componentlocationwithin the enclosure.
-
COUNTERCURRENT FLOW LIMITATION EXPERIMENTS AND MODELING FOR IMPROVED REACTOR SAFETY
Due to the nature of the t - slotted aluminum framing system, it is possible to change out parts of the acrylic test section assembly while the cage is attached to the frame.
Indicates content that may require registration and/or purchase.