-
Supplier: Advantech
Description: Fingerprint Reader for UTC-515/520/532 Series Scan capture area of 14.6 mm (nom. width at center) 18.1 mm (nom. length) Pixel resolution of 512 DPI (average x, y over the scan area) 8-bit grayscale (256 levels of gray) ESD susceptibility >15 kV, mounted in case Wide operating temperature
-
Supplier: Advantech
Description: Fingerprint Reader for UTC-510 Series Scan capture area of 14.6 mm (nom. width at center) 18.1 mm (nom. length) Pixel resolution of 512 DPI (average x, y over the scan area) 8-bit grayscale (256 levels of gray) ESD susceptibility >15 kV, mounted in case Wide operating temperature range (0 ~
-
Supplier: TapeOnline.com
Description: SDHC card will allow you to record SD or HD video at the highest quality setting at 24 or 30fps. Higher frame rates (60fps) require a Class 10 SDHC card for full overcranking.Hoodman SxS SDHC Adapter Cards are not compatible with the Sony SBAC-US10 SxS to USB Card
-
-
Supplier: Newark, An Avnet Company
Description: LOW POWER SMART CARD INTERFACE, HVQFN-32; IC Interface Type:Parallel; Interface Applications:Electronic Payments, Identification, Bank Card Readers, Pay TV; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:HVQFNRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SMART CARD INTERFACE, 5.25V, HVQFN-32; IC Interface Type:-; Interface Applications:Electronic Payments, Identification, Bank Card Readers, Pay TV; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:HVQFN; No. ofRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SMART CARD INTERFACE, 5.5V, HVQFN-32; IC Interface Type:-; Interface Applications:Electronic Payments, Identification, Bank Card Readers, Pay TV; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:HVQFN; No. of RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 32GB microSDHC(TF) w/USB Reader Product overview: LSDMI32GBSBEUR from Lexar is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets,
-
Supplier: TapeOnline.com
Description: SanDisk - Extreme SDHC Card 32GB UHS-1 - SDSDRX3-032G-A21Get more out of your DSLR camera with Sandisk Extreme UHS-1 SDHC cards.With 30MB/s read and write speeds, these Sandisk Extreme UHS-1 SDHC cards are equipped to handle continuous burst shooting modes.When used with a USB
-
Supplier: Advance Security Products
Description: removing the SD card and using your computer's card reader. (Supports 256 MB card up to 2Gb SD Card). No SD card is included, but one is required for recording. Timedate Stamp on Recorded Footage All recorded footage has a timedate stamp. This tells you
-
Supplier: ValueTronics International, Inc.
Description: with standard infrared lens Ac power supply and battery pack charger (including mains adapters) Two, rugged lithium ion smart battery packs SD memory card Multi-format USB memory card reader for downloading images into your computer SmartView® software with free software
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 128GB SDXC Canvas React Memory Plus C10 UHS-II U3 with Card Reader Product overview: MLPR2/32GB from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for
-
Supplier: InspectorTools
Description: the folowing business day. Lease This Camera. To Download Application. For Education and Building Performance Courses Standard Equipment Includes: Camera as specified SmartView® analysis and reporting software 2 GB SD memory card Multi-function card reader for downloading images
-
Supplier: InspectorTools
Description: the folowing business day. Lease This Camera. To Download Application. For Education and Building Performance Courses Standard Equipment Includes: Camera as specified SmartView® analysis and reporting software 2 GB SD memory card Multi-function card reader for downloading images
-
Supplier: Infineon Technologies AG
Description: NFC communication between IoT devices and contactless readers such as smartphones. It is based on CC EAL 6+ (high) certified hardware and provides high security thanks to our acclaimed Integrity Guard 32 security architecture. Summary of Features NFC Forum Type 4 Tag certified 106 up to 848
- Interface: I2C
- Package Type: Other
-
Supplier: Win Source Electronics
Description: Package: 256-LBGA, CSBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, SmartCard, SPI, UART/USART, USB OTG Peripherals: DMA, LCD, Magnetic Card Reader, POR, PWM, WDT Number of I/O: 76 Program Memory Type: External Program Memory Data Converters: A/D 4x10b Oscillator
- Clock Speed: 192 MHz
- Supply Voltage (Vcc): 1.8 to 3.3 volts
- Number of I/O Ports: 76
- Operating Temperature: -40 to 85 C
-
Supplier: Infineon Technologies AG
Description: MHz Anticollision logic with identification of up to 30 Tags per second Read / write distance up to 150 cm (influenced by external circuitry i.e. reader and inlay design) EEPROM Up to 320 byte EEPROM memory Custom mode - page organization of memory up to 32 pages of user memory (page size 8
-
Supplier: Infineon Technologies AG
Description: Anticollision logic with identification of up to 30 Tags per second Read / write distance up to 150 cm (influenced by external circuitry i.e. reader and inlay design) EEPROM Up to 320 byte EEPROM memory ISO mode - block organization of memory, accessible with ISO optional commands up to 56
-
Supplier: Infineon Technologies AG
Description: Anticollision logic with identification of up to 30 Tags per second Read / write distance up to 150 cm (influenced by external circuitry i.e. reader and inlay design) EEPROM Up to 320 byte EEPROM memory ISO mode - block organization of memory, accessible with ISO optional commands up to 56
-
Supplier: Cole-Parmer
Description: charges|•Protected against dust and water |The MSA series also adds;|•Built-in USB, 25-pin RS232C, Ethernet communication and integrated SD card reader|•Q-Guide: Wizard-supported user/task management for easy operation and programming|• Advanced Pharma Compliance via user/password
- Interface: Serial
-
Supplier: Advantech
Description: function, and HDMI PCIe x4, mini PCIe, M.2 expansion slots for integrating add-on modules Fanless design with IP43-rated protection for superior hygiene and infection control Equipped with Advantech’s DeviceOn device management software Optional Wi-Fi, Bluetooth, RFID, smart card
- RAM: 4 GB
- Display Size: 15.6 inch
- Computer Type: Computer Terminal, Point of Sale
- Processor: Intel®
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Smart Card Interface 20MHz 3.3V/5V 500mW T/R 32-Pin LQFP / IC SMART CARD READER 32-LQFP Product overview: TDA8029HL/C207 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking.
- Features: Other
- Device Type: Transceiver
-
Supplier: ArduSimple
Description: with simpleRTK2B case but NOT with simpleRTK2Blite case. Includes: – Pre-configured at 115’200bps Serial Datalogger to microSD card (XBee socket compatible) – 32GB class 10 microSD card – microSD card to USB reader Product Change History: – AS-XBEE-LOG-MICROSD-00: initial
- Data Acquisition: Datalogger / Recorder
-
Supplier: General Pipe Cleaners
Description: The upgraded Gen-Eye SD® Series gives you all the features of a full size video inspection system in a compact, portable package. The integral SD Card Reader records video or still images – it can store as much as 32 GB of data on one card. Keep a copy for your records and make
- Tube or Sheath Diameter: 41.27497771151204 mm
- Working Length: 30.479983540808888 to 121.91993416323555 m
- Operating Temperature: 14 to 122 F
- Viewing Angle: Direct (0°)
-
Supplier: Datamax-O'Neil
Description: Bluetooth™ or 802.11b/g (Q3) MCR – 3-Track Magnetic Card Reader and/or Smart Card (Q4) Trouble-free Operation Ready to use –comes complete with paper, adapter and battery Over-molding for additional protection Highly Integrated Arm-7 32 bit Microcontroller: Flash Memory – Add
- Printing Width: 72 mm
- Printing Rate: 85 mm/sec
- Maximum Media Width: 76.19995885202222 mm
- Features: Bar Codes, Commercial / Office, Graphics, Other, Receipt / POS / Kiosk, Stand Alone
-
Supplier: RS Components, Ltd.
Description: The MIFARE Classic devices are contactless smart card ICs used in public transport, access management and shop loyalty cards. Operating Frequency: 13.56MHz. OTA Data Rate: 106kbps. Proximity operating distance: up to 100mm. Available with 7-byte unique identifier (7B UID) or 4-byte
- Product Type: I/Q Modulator / Demodulator
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ValueTronics International, Inc.
Description: Hz to 1 MHz The Agilent 8595A has a frequency range of 9 kHz to 6.5 GHz and an amplitude range of -112 to +30dBm. The 8595A has an optional built-in tracking generator. A memory-card reader is standard and enables you to load custom measurement personalities, your own programs or
- Frequency Range: 6,500,000 kHz
-
Supplier: TSC Auto ID Technology America Inc.
Description: keyboard display units, a long range linear imaging bar code scanner, an SD card reader slot, a Bluetooth module, a 3-inch-core label spindle and an external label hanger (for the TTP-243E Pro model). Key Features Dual-motor print engine 4 MB Flash and 8 MB SDRAM memory Optional SD
- Printing Rate: 50.799999999999976 mm/sec
- Resolution: 300 dpi
- Technology: Thermal Transfer
-
Microcontrollers (MCU) - Low-Power 2.1V 3.6V 450uA Embedded Microcontroller MCU -- 685-MAXQ1744-FBX+Supplier: ERSAELECTRONICS PTE. LTD.
Description: DeepCover Ultra-Low Power Magnetic Card Reader 2.1V to 3.6V 450uA 32-Pin TQFN Product overview: MAXQ1744-FBX+ from Analog Devices / Maxim Integrated is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board
- Pin Count: 32
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: camera has a 23 mm (0.91") diameter flexible head with microphone and 12 white LEDs offering adjustable brightness. A 12.7 cm / 5 " LCD monitor with 800 x 480 pixel resolution allows for live viewing. For video recording, the PCE-IVE 320 accommodates SD memory cards from 2 ... 32 GB. An SD
- Horizontal Resolution: 480 lines
- Width / Diameter: 0.9842525 inch
- Length: 12.598432 inch
- Operating Temperature: -4 to 122 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: camera has a 23 mm (0.91") diameter flexible head with microphone and 12 white LEDs offering adjustable brightness. A 12.7 cm / 5 " LCD monitor with 800 x 480 pixel resolution allows for live viewing. For video recording, the PCE-IVE 320 accommodates SD memory cards from 2 ... 32 GB. An SD
- Tube or Sheath Diameter: 23.000000000000004 mm
- Working Length: 0.32 m
- Operating Temperature: -4 to 122 F
- Viewing Angle: Direct (0°)
-
Supplier: Datamax-O'Neil
Description: of Bluetooth), the Apex 2 produces a receipt of 2.25 inches wide that presents your logo or text on a crisp, clean receipt whether the user needs wireless local area networking (WLAN) or wireless personal area networking (WPAN). An optional 3-track magnetic card reader allow for easy
- Printing Width: 48 mm
- Printing Rate: 55.879999999999974 mm/sec
- Maximum Media Width: 57.14996913901667 mm
- Features: Bar Codes, Commercial / Office, Graphics, Other, Portable / Handheld, Receipt / POS / Kiosk
-
Supplier: Transcat, Inc.
Description: Years Recommended Calibration Cycle 1 Year Each Unit Includes 2260-20 M12™ 160x120 Thermal Imager Thermal Imager Report Software 2GB SD Card, USB Cable M12™ RED LITHIUM™ Battery Pack 30 Minute Charger SD Card Reader Carrying Case Thermal Imager Manual Software Manual Quick
-
Supplier: Datamax-O'Neil
Description: connection (WLAN) is available as an option in place of Bluetooth. An optional 3-track magnetic card reader allows for easy credit card payments. A powerful Arm-7, 32-bit processor allows for fast printing, high quality receipts and ample flash and SRAM memory that is under
- Printing Width: 104 mm
- Printing Rate: 76.19999999999996 mm/sec
- Maximum Media Width: 101.59994513602963 mm
- Features: Bar Codes, Commercial / Office, Graphics, Other, Portable / Handheld, Receipt / POS / Kiosk
-
Supplier: Microchip Technology, Inc.
Description: ports can be dynamically configured to the second, single-port USB hub, while the third downstream, non-removable port is always connected to the Upstream USB Host. The non-removable port is targeted for cascading hubs or to connect a USB peripheral, such as a card reader. By providing
Find Suppliers by Category Top
More Information Top
-
Free Drivers Download | Request and Support Forums - TA32 PMR600 Portable Card Reader
Hey if anyone can please find me the driver for TA32 portable card reader it will be great THANK YOU .
-
Input Device (mouse, etc.) Request Board - Free Drivers Download | Request and Support Forums
TA32 PMR600 Portable Card Reader ( 1 2) .
-
Input Device (mouse, etc.) Request Board - Free Drivers Download | Request and Support Forums
TA32 PMR600 Portable Card Reader ( 1 2) .
-
Input Device (mouse, etc.) Request Board - Free Drivers Download | Request and Support Forums
TA32 PMR600 Portable Card Reader ( 1 2) .
-
Bluetooth Dongle Driver - Bluetooth Dongle Driver Manufacturers, Suppliers
MINIDX4B Wirless Bluetooth Portable Magnetic Stripe Reader . .... [ Related Keywords : MINIDX4B, MINI400B, MSR400B, TA32 ]. .... Card Device Expert Co., Ltd .
-
Green Manufacturing, Mechanical and Automation Engineering
A Lattice Discrete Model for Intensive RFID Reader Deployment. .... which means the separation bonding is longer; (4) Each pliers times of cylinder carding extends to 0 … the north of the field, three local sandstone zones are developed in TA27, TA32 , and TA203 (figure…
Indicates content that may require registration and/or purchase.