-
Supplier: Exail
Description: Advans Lyra is an inertial navigation system which provides a continuous, instant-on position and orientation for tactical vehicles, observation and weapon turrets, radars, missile alignment, mortars and artillery launchers. ADVANS LYRA is accurate (1 mil), robust to GPS drop
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: vehicle navigation and measurement system ●Surveying and mapping POS systems marine and underwater surveying flight control for ships and marine engineering ●Dynamic communication attitude unit ●Vehicle navigation, measure and control system ●Mapping POS
-
Supplier: LORD MicroStrain Sensing Systems
Description: The 3DM-RQ1™ -45 Ruggedized Tactical Grade GPS-Aided Inertial Navigation System (GPS/INS) combines a MEMS inertial sensor core with a high sensitivity GPS receiver, and a sophisticated Extended Kalman Filter to generate optimal position, velocity, and attitude (PVA) estimates.
- Angular Rate Range: 75 to 900 deg/sec
- Bandwidth: 160 Hz
- Maximum Dimension: 3.07874182 inch
- Weight: 0.451940035273369 lbs
-
-
Supplier: Accuris
Description: TACTICAL NAVIGATION SET AN/ASN-123, GROUND SUPPORT EQUIPMENT ELECTRONIC SYSTEMS TEST SET, AN/ASM-614
-
Supplier: Accuris
Description: TACTICAL NAVIGATION SET AN/ASN-123, GROUND SUPPORT EQUIPMENT, ELECTRONIC SYSTEMS TEST SET, AN/ASM-614
-
Supplier: LORD MicroStrain Sensing Systems
Description: The 3DM-GQ4-45™ is a compact, tactical-grade all-in-one navigation solution with integrated GNSS and magnetometers, high noise immunity, and exceptional performance.Product HighlightsHigh performance integrated multi-constellation GNSS receiver and MEMS sensor technology provide direct
- Angular Rate Range: 300 deg/sec
- Bandwidth: 160 Hz
- Maximum Dimension: 3.1102379 inch
- Weight: 0.231481481481481 lbs
-
Supplier: Northrop Grumman Corporation
Description: The only radar in the transport class with a high resolution SAR mapping mode The AN/APN-241's capability remains unmatched by the competition as the only radar in the transport class with a high resolution SAR mapping mode. In addition to meeting needs for precision navigation, this
-
Supplier: SAE International
Description: (PA), Select Call (SELCAL), Call Select (CALSEL), Satellite Communications (SATCOM). b Navigation : Very High Frequency Omnidirectional Range (VOR), Tactical Air Navigation (TACAN), Automatic Direction Finder (ADF), Distance Measuring Equipment (DME), Instrument Landing
-
Supplier: SAE International
Description: (DME), instrument landing system (ILS), markers (MKR), very low frequency (VLF), inertial navigation systems (INS), inertial reference systems (IRS), global navigation satellite system (GNSS), global positioning system (GPS), low range radio altimeter
-
Supplier: Streamlight, Inc.
Description: C4 LED, shock-proof with a 50,000 hr lifetime, is 3X brighter than a super high-flux LEDUp to 30,000 candela (peak beam intensity); 160 lumens measured system output. Deep-dish parabolic reflector produces a long range targeting beam with optimum peripheral illumination to aid in
- # of Batteries: 2
- Length: 6.62 inch
- Diameter: 0.9 to 2.2 inch
- Lumen: 160 lm
-
Supplier: SBG Systems SAS
Description: Ekinox-A is an ITAR Free Attitude & Heading Reference System (AHRS) or MRU (Motion Reference Unit). It combines high end gyroscopes, accelerometers, magnetometers, and runs an enhanced Extended Kalman Filter (EKF) to provide Roll, Pitch, Heading, and Heave. High performance for a
- Angular Rate Range: 400.0000000000002 deg/sec
- Bandwidth: 100 Hz
- Linear Acceleration Range: 5 g
- Accuracy: 0.05 ±% Full Scale
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: applications requiring accurate location tracking, such as surveying and mapping. Automotive Navigation – Enhances positioning accuracy for in-vehicle navigation and ADAS systems. Drones & UAVs – Supports aerial navigation and autonomous flight control. IoT & Smart
- Primary Frequency Range: 1,575.42 to 1,602 MHz
- Gain: 28 dB
- Operating Temperature: -40 to 185 F
- Applications: GPS
-
Supplier: Northrop Grumman Corporation
Description: system, which includes the AN/APS-145 radar system, improved identification friend/foe (IFF) system, the Joint Tactical Information Distribution System (JTIDS), a global positioning system (GPS) and the Carrier Aircraft Inertial Navigational System
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: implementation in electronic devices. Applications: High-Precision GNSS Systems – Ideal for applications requiring accurate location tracking, such as surveying and mapping. Automotive Navigation – Enhances GNSS reception for in-vehicle navigation and ADAS systems. Drones
- Primary Frequency Range: 1,227.6 MHz
- Gain: 3.5 dB
- Operating Temperature: -40 to 185 F
- Applications: GPS
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Navigation – Enhances GNSS reception for in-vehicle navigation and ADAS systems. Drones & UAVs – Provides accurate geolocation for aerial navigation and autonomous flight. IoT & Smart Devices – Supports connected applications requiring real-time positioning data.
- Primary Frequency Range: 1,575.42 MHz
- Gain: 4.27 dB
- Operating Temperature: -40 to 185 F
- Applications: GPS
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: applications requiring accurate geolocation and tracking. Automotive Navigation – Enhances positioning accuracy for in-vehicle navigation and ADAS systems. Drones & UAVs – Supports aerial navigation and geolocation applications. IoT & Smart Devices – Used in connected
- Primary Frequency Range: 1,227.6 MHz
- Gain: 2.73 dB
- Operating Temperature: -40 to 185 F
- Applications: GPS
-
Supplier: Airbus Group
Description: An extensive list of role-tailored equipment allows the NH90 to fit operators’ mission needs. An integrated system The NH90’s integrated avionics suite and glass cockpit facilitates the crew’s control and interface with helicopter systems and the communications suite, as well as
-
Supplier: Alenia Aermacchi
Description: spills), territorial water security. The aircraft can also be reconfigured in a few hours to carry personnel, paratroopers, and cargo or for medical evacuation or to drop emergency kits. At the heart of the ATR 42MP is the Airborne Tactical Observation and Surveillance System (ATOS),
-
Supplier: Glenair, Inc.
Description: precision targeting, tactical radio communications, real-time video downlink, night vision technologies, GPS/navigation, blue force tracking, personal computing and smart phone integration. Core capabilities of a soldier-worn PAN hub may include: Ethernet networking USB compatible
- Number of Ports: 9 #
- Form Factor: Desktop / Standalone
- Network Equipment: Hub
- Features: Ruggedized
-
Supplier: Northrop Grumman Corporation
Description: retrofit kits that include an INS/GPS navigation system, an antiskid brake system, and an onboard oxygen-generating system that reduces operating cost compared to the current liquid oxygen system. Northrop Grumman continues to support F-5 user air forces with
Find Suppliers by Category Top
Featured Products Top
-
Introducing GYPRO4300, a tactical-grade, miniature, digital, and low-SWaP MEMS gyro – a superior alternative to traditional FOG gyros. GYPRO4300 is engineered to deliver exceptional stability and low drift, unlocking new levels of performance for your critical (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
Build compact and high-performance inertial systems with GYPRO4300, a tactical grade ± 300 °/s MEMS rate gyro able to demonstrate high stability and low drift for precise attitude determination, positioning and navigation in harsh (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
Inertial MEMS Foundry: Navigation-Grade MEMS Sensors Tronics’ MAGELAN Inertial MEMS Foundry is engineered for high-performance inertial sensors used in aerospace, automotive, and tactical applications. Our SOI MEMS platform combines advanced etching, high vacuum (read more)
Browse MEMS Foundry Datasheets for Tronics Microsystems -
Gyro MEMS Foundry: Tactical-Grade Gyroscopes Made Custom Tronics' MAGELAN Gyro MEMS Foundry delivers high-performance gyroscope solutions tailored for aerospace and automotive systems. Our proprietary SOI MEMS platform integrates advanced etching and vacuum packaging to (read more)
Browse MEMS Foundry Datasheets for Tronics Microsystems -
Military and commercial aircraft Flight controls Engine controls Navigation systems Military (defense) Tactical weapons Unmanned aerial vehicle (UAV) flight controls Target acquisition systems Night (read more)
Browse Filtration Equipment Datasheets for DigiKey -
Combining advanced inertial technology with tightly coupled, onboard dual-frequency GNSS (Global Navigation Satellite System) receivers, the 3DM-CV7-GNSS/INS delivers the precision and reliability needed for navigation and localisation in dynamic environments – particularly those where (read more)
Browse Pressure Sensors Datasheets for Hottinger Brüel & Kjær A/S -
(train odometry, acceleration and tilt measurement, positioning and navigation (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
offers tactical-grade inertial sensing with high-speed data output, robust filtering, and compact form factors - all critical for precision navigation and control. Expanded Sensor Support (read more)
Browse Data Loggers and Data Recorders Datasheets for Hottinger Brüel & Kjær A/S -
Introducing GYPRO4300, a tactical-grade, miniature, digital, and low-SWaP MEMS gyro – a superior alternative to traditional FOG gyros. GYPRO4300 is engineered to deliver exceptional stability and low drift, unlocking new levels of performance for your critical (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
Redefine your Energy & Mining Instruments with GYPRO®4300: Unlocking precision in harsh environments Discover GYPRO4300 MEMS gyro, a tactical-garde, miniature, digital and low-SWaP alternative to FOG – engineered to deliver exceptional stability and (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems
More Information Top
-
Journal of Aircraft > An airborne digital navigation system in an ASW aircraft, Mod 1.
The significance of this switch will be made apparent in the discussion of the tactical naviga- tion system .
-
Co-evolution of Intelligent Socio-technical Systems
A tangible example of these limitations would be that these techniques have been used to study the use of the LifeNet tactical navigation system by about a dozen firefighters but not more.
-
Bell 209 (AH-1) Hueycobra
All AH-1P/S Cobras have now been upgraded, improvements include the addition of a 20 mm cannon, Tactical Navigation System (TNS), AN/ALQ-144 infra-red suppressor, improved internal wiring, AN/ARC-182 secure radios, and AN/APR-39(V)3 radar warning receivers.
-
Avionics Navigation Systems 2nd Edition Complete Document
Hence, military tactical navigation systems are sometimes specified by the CEP, the radius of the circle that encompasses 50% of the navigation errors (which are inherently elliptically distributed): .
-
Affordable thermal imaging systems for the UK light-armored vehicle fleet
This paper describes the background to the planned upgrade of the UK Light Armoured Vehicle fleet, focussing specifically on the introduction of Thermal Imaging and Tactical Navigation systems which meet the requirement to conduct 24 hour operations and enhance the situational awareness…
-
Moving Targets
…the 700 plus airborne versions that were sold found their way into the advanced Marconi–Elliott Avionics AQS 901 sonic processing system of the Nimrod Mark 2 and Australian Air Force’s P3C (see later), as well as into the Nimrod’s tactical navigation system .
-
KVH TACNAV product family
The key products in KVH's military product line are the TACNAV family of tactical navigation systems .
-
KAMAN ATTACKS WORLD MARKET WITH SUPER SEASPRITE
These helicopters carry a Litton Canada LN‐66 surveillance radar and ASN‐150 tactical navigation system , plus an anti‐submarine warfare (ASW) suite consisting of sonobuoys, magnetic‐anomaly detector, Computing Devices Canada AN/UYS‐503 acoustic processor, and Mk 46 or Mk 50 lightweight torpedoes.
-
TURKEY
CAPTION: The updated AH‐1P Cobra cockpit with a new tactical navigation system , by Canadian Marconi, and IAI/Tamam night targeting system.
-
SENSOR INTEGRATION FOR NAVIGATION AND SURVEY THE WHOLE IS MORE THAN THE SUM OF ITS PARTS
…in the 1990‐1991 Gulf War ‐ CH‐47 Chinooks, Pumas, Sea King Mk4s and Lynx AH.7s ‐ by adding GPS receivers to the existing fit of Racal Avionics Doppler navigators, and by replacing their TANS ( Tactical Navigation System ) computers with the newer…
Indicates content that may require registration and/or purchase.