Products/Services for Tail Rotor Slip Rings
-
Slip Rings - (117 companies)...configuration, and contact type. Choices for hardware configuration are two-piece or one-piece. A two-piece slip ring has a separate brush block and rotor. A one-piece slip ring is an integral unit with bearings. Slip ring configuration choices include...Slip Ring DesignSlip Ring ConfigurationFeatures -
O-rings - (750 companies)O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating surfaces, O-rings block the passage of liquids or gases. O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating... -
Torque Limiters and Slip Clutches - (183 companies)Torque limiters and slip clutches automatically slip or disengage the clutch at a predetermined torque. Torque limiters and slip clutches automatically slip or disengage the clutch at a predetermined torque. They are generally used to protect... -
Slip Sheets - (16 companies)How to Select Slip Sheets. Image Credit: Rehrig Pacific Company. Slip sheets are unit load support devices used for the handling and transportation of packaged goods. These products are used instead of a pallet for less material costs, lower...
-
Retaining Rings and Snap Rings - (279 companies)Description. Retaining rings and snap rings are fasteners used to axially position a component on a shaft or in a bore. Types. The primary retaining ring type can be internal or external. Internal retaining rings fit into a housing or bore. External... -
Rotor-Stator Mixers - (79 companies)Rotor-stator mixers are single-shaft mixers with an impeller rotating in close proximity to a stationary housing. They are used to rapidly break apart solid particles in a liquid, or to emulsify a liquid into liquids. The impeller or rotor...
-
Piston Rings - (115 companies)Piston rings are used for sealing cylinders. They can work at higher temperatures than elastomeric, fabric, or polymer seals. Description. Piston rings are used for sealing cylinders. They can work at higher temperatures than elastomeric, fabric...
-
Ring Gages - (115 companies)Ring gages are used for go / no-go assessment compared to the specified dimensional tolerances or attributes of pins, shafts, or threaded studs. Ring gages are used for go/no-go assessment compared to the specified dimensional tolerances...
-
Metal Ring Seals - (84 companies)Metal ring seals are static devices that can withstand high operating temperatures, pressures, and vacuums. They can also withstand cryogenic conditions and high face-to-face cycling. Metal ring seals are static devices that can withstand high...
-
Hoist Rings - (120 companies)Hoist rings are load-centering eyebolts. They are designed to be rigged from the center or the side and may pivot or swivel. Some hoist rings connect directly to webbing, chain, or shackles. Others have a hook-end rather than a standard bail, eye...
Product News
-
JiuJiang Ingiant Technology Co., Ltd.
Encoder Slip Ring 65mm Series . Designed for easy integration into existing rotating systems, the slip ring features a standard 65mm outer diameter with pre-configured lead lengths: 500+200mm (rotor end) and 500+100mm (stator end). It seamlessly fits into CNC machine tools, robotic arms, radar systems, and other industrial equipment, reducing installation time and engineering complexity. Customization options for installation and wiring further adapt it to unique system requirements, enhancing flexibility for professional... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
High Precision Custom Slip Ring the installation space of equipment, reducing secondary modification cost. Special Design. Aerospace Connectors on Rotor and Stator. Easy installation and replacement, improving equipment stability and reliability. Typical Applications Our high-precision custom slip ring is mainly used for customizing high-performance defense equipment for equipment units, and is widely applicable to the following equipment and scenarios, covering defense, aerospace, industrial and other fields, providing reliable... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
Reliable Slip Rings for Rotation Challenges. Rotating equipment often faces signal interruption, cable twisting, limited transmission capacity, and frequent maintenance, affecting system reliability and uptime. Solution. These through-bore slip rings enable stable transmission of power, signal, and data between stationary and rotating parts. Key Features. Up to 120 circuits for multi-signal transmission. 2A -25A current per circuit. Stable operation up to 1000 rpm. Bore sizes from 12.7mm to 80mm. Low contact resistance... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
Optical-Electrical Slip Ring High-Performance Optical-Electrical Slip Rings for Industrial Rotating Systems This optical-electrical slip ring integrates power and fiber-optic signal transmission into a single unit, designed to solve the critical challenge of continuous 360 rotation without power or data interruption. With a compact 75mm outer diameter, it combines robust power handling, high-speed optical communication, and industrial-grade durability, making it ideal for harsh and demanding applications. Core Technical... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
Photoelectric Slip Ring As a core component for rotational signal transmission in industrial equipment, our photoelectric slip ring integrates optical and electrical transmission functions, providing a reliable solution for continuous rotational connection scenarios. With a compact 58mm outer diameter and all-aluminum alloy structure, it combines lightweight design with high precision, effectively solving the pain points of unstable signal transmission, electromagnetic interference, and bulky structure in traditional... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Rotor Clip Company, Inc.
Rotor Clip Retaining Rings & Springs in Aerospace Part Function Across Aerospace Applications. Retaining rings - Rotor Clip manufactures them all, setting us apart in the industry. Available in Inch, DIN, ANSI, and JIS standards, these rings are designed to secure assemblies under high-speed rotation, extreme temperatures, and continuous vibration. Our engineers will guide you to the right size, material, and finish, so you get a ring that performs exactly as needed in demanding aerospace conditions. Wave springs have become an ideal choice... (read more)Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
JiuJiang Ingiant Technology Co., Ltd.
LTN Carbon Brush Slip Ring Replacement As an ideal alternative to LTN similar carbon brush slip rings, the CBDHK025-6S is designed for professional industrial buyers, accurately solving core pain points such as equipment maintenance, replacement efficiency and cost control, helping buyers improve equipment operation and maintenance efficiency, reduce comprehensive costs, and ensure production continuity. Core Product Features & Advantages: Full Size & Structure Matching: Precisely compatible with LTN equivalent models, no need... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
Ethernet Slip Ring 100M 1000M Rotating Joint Adapting for slip ring assembly for wind power data communication between nacelle and hub for pitch control monitoring. Quality Assurance and Reliability. Every unit is manufactured under stringent quality standards to ensure performance consistency. The assembly process includes precision alignment of the rotor and stator to maintain the specified dynamic resistance values. Prior to shipment, each Ethernet slip ring undergoes continuity testing, insulation resistance verification, and packet loss... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
Industrial Wind Turbine Slip Ring 25 Circuits lifespan (measured in millions of cycles) compared to standard slip rings, significantly reducing total cost of ownership by minimizing unplanned downtime and maintenance intervals. 5. Ruggedized Construction and Standardized Integration: The housing is constructed from a hybrid of lightweight, high-strength aluminum alloy and durable carbon steel, providing excellent resistance to shock, vibration, and corrosion. The rotor and stator interfaces feature industry-standard, IP-rated heavy-duty... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
350mm large inner diameter customized slip ring 350mm Large Bore Ultra-Thin Custom Slip Ring - 3 Circuits, 15A, IP51, -55 C to +70 C. Key Features: 350mm large through?bore - accommodates bulky cables, pipes, or shafts through the center. Ultra?thin & slim profile - minimal axial length, ideal for space?constrained rotary systems. Custom non?standard design - tailored to your mechanical and electrical requirements. 3 circuits, 15A each - one circuit shielded for noise?sensitive signals. Wide voltage range - 0~380VAC / 0~240VDC. High... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
-
Sikorsky S-92A® and S-76D™ Helicopter Rotor Ice Protection Systems
We evaluated slip ring options and selected what is now the Controls Division of Moog to design and fabricate main and tail rotor slip rings that met our reliability requirements.
-
US Army UH-60M Helicopter Main Rotor Ice Protection System
The engine, windshield, and Pitot-static anti-ice systems and tail rotor heaters and tail rotor slip ring components are also unchanged.
-
MI-17, MI-8, KA-32, AN-32, IL-76 Aircraft Spare Parts from Aero-Trade LLC, Russia
8AT-7420 TAIL ROTOR SLIP RING .
-
New Results in Numerical and Experimental Fluid Mechanics VIII
The computational model refers to the tested GOAHEAD model, featuring a 4.1 m NH90 fuselage model, ONERA 7AD main rotor, reduced scale BO105 tail rotor , a rotor hub, a strut and slip ring fairing inside the 8m x 6m test section …
-
Federal Register > Wednesday, September 22, 2010 > [75 FR 57659] Airworthiness Directives Eurocopter France (ECF) Model SA-365N1, AS-365N2, AS 365 N3, EC 155B,...
… in-service (TIS), and thereafter at intervals not to exceed 10 hours TIS, inspecting each blade of the fenestron tail rotor to determine whether there has been any outward slippage (toward the shroud) of the stainless steel ring that is around the …
-
Federal Register > Thursday, April 22, 2010 > [75 FR 20931] Airworthiness Directives; Eurocopter France (ECF) Model SA-365N1, AS-365N2, AS 365 N3, EC 155B, and...
… unless done previously, and thereafter at intervals not to exceed 10 hours TIS, inspect each blade of the fenestron tail rotor to determine whether there has been any outward slippage (toward the shroud) of the stainless steel ring that is ‡around the …
-
Rotary Wing Structural Dynamics and Aeroelasticity, Second Edition > Index
… excitation, 277 sinusoidal function, 213 sinusoidal load, particular solution, 11 skew-symmetrical matrix, 44 skewing degradation factor, 412 slip ring assemblies, 567 small-amplitude … … 668–669, 672 variation with rotor speed, 78 zero offset … … vector alignment, 131 spinning tail rotor, 144 spinning top …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 118616,'short-staple cotton'),(118617,'short-stemmed'),(118618,'short-stop'),(118619,'short-stop bath'),(118620,'short-tailed'),(118621,'short- tailed shrew'),(118622,'short-tempered' … … 'side-look'),(119009,'side- slip '),(119010,'side-to … … 119184,'signet'),(119185,'signet ring '),(119186,'significance'),(119187 … … 'single-propeller plane'),(119630,'single-reed instrument'),(119631,'single-reed woodwind'),(119632,'single- rotor helicopter'),(119633,'single …
-
Journal of Aircraft > A General Rotor Model System for Wind-Tunnel Investigations
The tail rotor was driven directly by the electric motor which was covered by a fairing. At the end of the hollow motor drive shaft, a slip - ring assembly was mounted for the blade flapping motion and blade strain-gage instrumentation.
-
CR4 - Thread: How Do I Control the Torque on a Wind Turbine Generator
The same applies for a wound rotor/ slip ring , regulated alternator, except it is the rotor winding that is over current punished. He would be better off using a tail furl.
Indicates content that may require registration and/or purchase.