-
Supplier: Radwell International
Description: 1/2" TUBE INLET X 1/2" NPT OUTLET TAMPER RESISTANT FLOW CONTROL VALVE 5 TO 150 PSI, NEEDLE VALVE & BRASS MATERIAL. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: Liquids - Infinite Adjustment between 0.5 GPM and 20.0 GPM; Air/Gases - See chart Port Size: 1/2" NPT Primary Construction Material: Brass or Stainless Steel Setting Type: Adjustable These externally adjustable switches are ideal for protecting machine tools from
- Pipe Diameter: 0.5 inch
- Media Temperature Range: -20 to 300 F
- Liquid Volumetric Flow Rate: 0.5 to 20 GPM
- Operating Pressure: 1,000 psi
-
Supplier: Zurn Industries LLC
Description: is also available with tamper switch equipped butterfly valves. To view all options, see the Specification Sheet -375ADA Features And Benefits Meters unauthorized water use in Fire lines Grooved or Flanged end connection options Available with tamper switch
- Valve Type: Back Flow Preventer Assembly, Butterfly Valves
- Media: Water
-
-
Supplier: Tripp Lite by Eaton
Description: will provide visual evidence of tampering.Maintains Constant Keyboard and Mouse Emulation for Smooth No-Delay SwitchingFull USB device filtering ensures support for keyboard and mouse only. This KVM switch also supports secure video emulation and EDID learning, which
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: USB Port
-
Supplier: Tripp Lite by Eaton
Description: will provide visual evidence of tampering.Maintains Constant Keyboard and Mouse Emulation for Smooth No-Delay SwitchingFull USB device filtering ensures support for keyboard and mouse only. This KVM switch also supports secure video emulation and EDID learning, which
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: USB Port
-
Supplier: Tripp Lite by Eaton
Description: enclosure will provide visual evidence of tampering.Maintains Constant Keyboard and Mouse Emulation for Smooth No-Delay SwitchingFull USB device filtering ensures support for keyboard and mouse only. This KVM switch also supports secure video emulation and EDID learning,
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: USB Port
-
Supplier: Tripp Lite by Eaton
Description: will provide visual evidence of tampering.Maintains Constant Keyboard and Mouse Emulation for Smooth No-Delay SwitchingFull USB device filtering ensures support for keyboard and mouse only. This KVM switch also supports secure video emulation and EDID learning, which
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: USB Port
-
Supplier: Vaisala
Description: switches, and more. With the latest version of viewLinc, add Modbus-enabled devices to incorporate unlimited parameters into viewLinc: particle counters, flow and liquid measurements, and other sensors. Ideal for multi-site and parameter monitoring, with a capacity
-
Supplier: Zurn Industries LLC
Description: optimal flow performance, making it ideal for any application, retrofit or new. Features And Benefits Widest range of flow performance satisfies virtually any application or replacement of any competitor's valve Low torque takes only 9 ft lb of force to field adjust under
- Valve Size: 2.5 inch
- Valve Type: Check Valves, Control Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: adjustments Provides up to 30 psi higher residual outlet pressure than competitor models UL® and C-UL® Listed Tapped and plugged inlet and outlet for pressure gauge Tamper resistant integral supervisory switch comes standard 2-1/2" angle body floor control valve
- Valve Size: 2.5 inch
- Valve Type: Check Valves, Control Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: adjustments Provides up to 30 psi higher residual outlet pressure than competitor models UL® and C-UL® Listed Tapped and plugged inlet and outlet for pressure gauge Tamper resistant integral supervisory switch comes standard 2-1/2" angle body floor control valve
- Valve Size: 2.5 inch
- Valve Type: Check Valves, Control Valves
- Media: Water
-
Supplier: Hubbell Electrical Products
Description: DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/7B/7C/7D/9E/9F/9G ENCLOSURE CAST COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITIONPROOF, EXPLOSIONPROOF, TAMPER RESISTANT, WEATHERPROOF CAST COPPER FREE
- Material: Aluminum
- Type: Terminal and Junction Boxes
-
Supplier: TPI Corporation
Description: MID SIZE TYPE ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 277 V VOLTAGE RATING CEILING/WALL MOUNTING 7.2 AMPERE CURRENT RATING 2000 W POWER RATING 100 CFM AIR FLOW RATE DISCONNECT SWITCH, MANUAL RESET THERMAL LIMIT SWITCH, TAMPER PROOF THERMOSTAT CONTROL
- Heating Capacity: 2 kW
- AC Voltage Required: 277 volts
- Maximum Air Flow: 100 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Honeywell International, Inc.
Description: BALANCING PLUG, SPST AUXILIARY SWITCH, RACK AND PINION LINEAR DESIGN, TAMPER RESISTANT BALANCING VALVE, 30 MM COLLAR INCLUSIONS/FEATURES BRONZE CASTING, BRASS/STAINLESS TRIM BODY MATERIAL 17.5 PSI CLOSE OFF, 125 PSI WATER PRESSURE RATING SOLDERED X SOLDERED END CONNECTION SPRING
- Valve Size: 1 inch
- Pressure Rating: 17.5 to 125 psi
- Media Temperature: 240 F
- Primary Material: Brass / Bronze
-
Supplier: TMP Pro Distribution
Description: controls for tamper resistant operation with 2 dB detents for quick and repeatable settings. Inputs include both XLR and detachable Euro-style connectors. Outputs feature covered barrier strip connectors for safety agency compliance, and for added versatility, a DataPort
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: controls for tamper resistant operation with 2 dB detents for quick and repeatable settings. Inputs include both XLR and detachable Euro-style connectors. Outputs feature covered barrier strip connectors for safety agency compliance, and for added versatility, a DataPort
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: controls for tamper resistant operation with 2 dB detents for quick and repeatable settings. Inputs include both XLR and detachable Euro-style connectors. Outputs feature covered barrier strip connectors for safety agency compliance, and for added versatility, a DataPort
- Type: Amplifier
-
Supplier: Visual Sound, Inc.
Description: set, matched to upgraded versions of QSC's most advanced linear amplifier platform. PowerLight switchmode power supply for highest efficiency and improved audio performance Flow-thru air path and solid aluminum heat sinks for maximum cooling DataPort supports remote computer
Find Suppliers by Category Top
Featured Products Top
-
a tolerance of +/- 0.0005” and are an excellent choice for the majority of applications. With 50+ standard orifice sizes of each type to choose from, and the capability of making custom sizes and configurations, Beswick is sure to have the miniature orifice fitting you'll need to achieve the flow rates you require. These tamper resistant restrictors are laser marked with the orifice diameter for easy identification. (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Beswick Engineering Co., Inc. -
Compact, versatile vacuum switch suited to numerous applications. Features efficient Nega-Rate® Belleville disc spring for stable set points and is field adjustable through the pressure port. Once adjustments are made and switch is installed, it becomes tamper proof (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
electronics, sensors, control panels and more from tampering, misuse, and damaging contaminants. Learn how. Follow us on: (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
five process variables (mass flow, volumetric flow, temperature, pressure, and density). It relies on true physical calculations from advanced 3D polynomial data tables to deliver the flow data you rely on. These diagnostics make switching gases faster and easier, with absolutely no loss in accuracy (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
Model VNS is the electromagnetic flow sensor that is compact and does not require any straight pipe length so that it can be easily built in the machines and systems. Chemical solutions including sodium hypochlorite, caustic soda, etc., can be measured. Due to its excellent small flow (read more)
Browse Electromagnetic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
. Compact design, no straight piping is required for either side of the piping! Greater freedom in installation locations. Equipped with two outputs, this sensor broadens the choice of output, such as flow rate, switch judgment and self-diagnosis. Having no moving parts makes free of damage resulting from foreign substances. (read more)
Browse Electromagnetic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
1200N holding force and require the solenoid to be energized to unlock the switch. The RFID-coded models are uniquely coded for additional tamper resistance. The new Comepi safety switches start at $140.00 and come with a one-year warranty. Learn (read more)
Browse Safety Sensor Switches Datasheets for Automationdirect.com -
NKK’s LP01 Series pushbutton switches offer a compact, tamper-resistant solution with a short 14.0mm body, ideal for space-constrained designs. Available in illuminated and non-illuminated versions, they feature a smooth, concave cap for comfortable actuation and a snap-action mechanism (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
We pioneered the safety hinge switch in 1996 because we found safety hinge switches offer pivotal benefits: - Simple to integrate into the machine because they replace normal hinges. - No worry over misalignment of the guard door and frame. - High protection against tampering because (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
status, traffic flow, and system performance remotely, enabling faster diagnostics and troubleshooting without requiring constant field access. With built-in QoS, rate limitation, and flow control, the switch prioritizes critical data to maintain stable, real-time communication across industrial (read more)
Browse Network Switches Datasheets for Volktek Corporation