-
Supplier: Neo-Dyn
Description: All purpose miniature tamper proof switch, extremely light weight and durable construction. Has efficient Nega-Rate® Belleville disc spring sensing mechanism. Small size improves vibration and shock resistance. Specifications Deadband (Differential): The deadband can be selected
- Operating Temperature: -40 to 300.2 F
- Pressure Measurement: Differential
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER LCA light curtains are non-contact safety guards for securing danger areas on machines and installations. They use several light beams to form an invisible safety light curtain in front of a dangerous area. The light curtain consists of a transmitter and receiver
- Protection Height: 6.299216 to 71.259881 inch
- Response Time: 3 to 22.5 milliseconds
- Operating Temperature: -22 to 131 F
- Safety Category Type: Type 2
-
Supplier: SensoPart
Description: Sub-miniature sensor with BlueLight technology and precise fixed background suppression Reliable switching behaviour with strongly light-absorbing and transparent objects, e.g. solar wafers in every process phase Reliable operation without reflector - even with critical surfaces
- Operating Distance: 0.0787402 to 1.968505 inch
- Operating Temperature: -4 to 122 F
- Optical Technology Type: Diffuse
- Features: Photoelectric Sensors
-
-
Supplier: SensoPart
Description: Economical solution for numerous applications Tamper-proof sensor design – no misalignment possible Simple alignment thanks to easily visible light spot Robust glass-fibre-reinforced plastic housings Durable laser printing
- Operating Distance: 0 to 157.4804 inch
- Operating Temperature: -4 to 140 F
- Features: Photoelectric Sensors
- Electrical Output: Switched / Alarm
-
Supplier: SensoPart
Description: Precisely adjustable background suppression Economical solution for numerous applications Tamper-proof sensor design – no misalignment possible Simple alignment thanks to easily visible light spot Robust glass-fibre-reinforced plastic housings
- Operating Distance: 0.0393701 to 2.362206 inch
- Operating Temperature: -4 to 140 F
- Optical Technology Type: Diffuse
- Features: Photoelectric Sensors
-
Supplier: Automation24, Inc.
Description: The diffuse reflection sensor 950811070 - S100-PR-2-C10-PK from Datalogic has a maximum range of 500 mm as well as light/dark switching and is a tamper-proof mini sensor without adjustment option. It is particularly characterised by its high insensitivity to extraneous
- Operating Temperature: -13 to 131 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on, Light-on, Light/Dark Programmable
- Optical Technology Type: Diffuse
-
Supplier: Automation24, Inc.
Description: The diffuse reflection sensor 950811050 - S100-PR-2-C00-PK from Datalogic has a maximum range of 300 mm as well as light/dark switching and is a tamper-proof mini sensor without adjustment option. It is particularly characterised by its high insensitivity to extraneous
- Operating Distance: 0.5905515 to 11.81103 inch
- Operating Temperature: -13 to 131 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Supplier: SensoPart
Description: Economical solution for numerous applications Tamper-proof sensor design – no misalignment possible Suitable for a wide variety of different reflectors Simple alignment thanks to easily visible light spot Robust glass-fibre-reinforced plastic housings
- Operating Distance: 3.93701 to 118.1103 inch
- Operating Temperature: -4 to 140 F
- Features: Photoelectric Sensors
- Optical Technology Type: Retroreflective
-
Supplier: Transcat, Inc.
Description: Remote-Mounted Relay, relay pack may be mounted remotely from gage. Standard length is 5 ft. For other lengths, specify cable length required TAMP Tamper-proof knobs, low temperature option, special scales, voltages and other features and modifications are available Special Housings
- Pressure Measurement: Gauge
-
Supplier: Automation24, Inc.
Description: The diffuse reflection sensor 950811210 - S100-PR-5-C10-PK from Datalogic has a maximum range of 500 mm as well as light/dark switching and is a tamper-proof mini sensor without adjustment option. It is particularly characterised by its high insensitivity to extraneous
- Operating Distance: 0 to 19.68505 inch
- Operating Temperature: -13 to 131 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Supplier: Automation24, Inc.
Description: The diffuse reflection sensor 950811190 - S100-PR-5-C00-PK from Datalogic has a maximum range of 300 mm as well as light/dark switching and is a tamper-proof mini sensor without adjustment option. It is particularly characterised by its high insensitivity to extraneous
- Operating Distance: 0.0393701 to 11.81103 inch
- Operating Temperature: -13 to 131 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Supplier: Transcat, Inc.
Description: Remote-Mounted Relay, relay pack may be mounted remotely from gage. Standard length is 5 ft. For other lengths, specify cable length required TAMP Tamper-proof knobs, low temperature option, special scales, voltages and other features and modifications are available Special Housings
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Remote-Mounted Relay, relay pack may be mounted remotely from gage. Standard length is 5 ft. For other lengths, specify cable length required TAMP Tamper-proof knobs, low temperature option, special scales, voltages and other features and modifications are available Special Housings
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Remote-Mounted Relay, relay pack may be mounted remotely from gage. Standard length is 5 ft. For other lengths, specify cable length required TAMP Tamper-proof knobs, low temperature option, special scales, voltages and other features and modifications are available Special Housings
- Pressure Measurement: Gauge
-
Supplier: Parco Scientific Company
Description: Perfect for the adventurous young explorer needing a portable instrument for field work. This student tamper-proofed microscope is durable and an excellent choice for the elementary to junior high school level. Constructed of heavy-duty all-metal frame and metal parts, this microscope uses a
- Application: Biological / Life Science
- Grade: Student
-
Supplier: Harmony Enterprises, Inc.
Description: and in a smaller space that any other vertical baler on the market. Outstanding Safety Features Standard mechanical safety limit switches have been replaced with the tamper-proof, fail-safe magnetic reed safety switches. Magnetic reed safety switches have no
- Operating Force: 46.18 tons
- Bale Weight: 1,300 lbs
- Applications: Cans / Bottles, Recycling
-
Supplier: Visual Sound, Inc.
Description: input voltage, selectable sensitivity, and easily adjusted rear panel switches with color coded LED indicators. For those users who simply want a high performance amplifier to go with their existing processor or console, the PowerLight 3 Series is an ideal choice, offering high power,
-
Supplier: Visual Sound, Inc.
Description: output power, versatile loading options, high thermal capacity and unmatched reliability, the CX Series is the perfect solution to any permanently installed sound system. PowerWave switch-mode power supply technology for highperformance and compact size Custom integrated security cover for
-
Supplier: Visual Sound, Inc.
Description: tamper proof installations Variable speed fan for low noise 1 dB detented gain controls for fast and accurate gain settings Active inrush limiting eliminates AC inrush current, removing the need for expensive power sequencers XLR and detachable Euro style input connectors HD15 DataPort
-
Supplier: Euchner-U.S.A., Inc.
Description: Mosaic is a modular safety controller for protecting machines and personnel. Mosaic is capable of monitoring several safety sensors and commands, such as safety light curtains, non-contact switches, photocells, mechanical switches, zero-speed monitoring, safety mats, emergency
-
Supplier: Euchner-U.S.A., Inc.
Description: Mosaic is a modular safety controller for protecting machines and personnel. Mosaic is capable of monitoring several safety sensors and commands, such as safety light curtains, non-contact switches, photocells, mechanical switches, zero-speed monitoring, safety mats, emergency
-
Supplier: Euchner-U.S.A., Inc.
Description: Mosaic is a modular safety controller for protecting machines and personnel. Mosaic is capable of monitoring several safety sensors and commands, such as safety light curtains, non-contact switches, photocells, mechanical switches, zero-speed monitoring, safety mats, emergency
-
Supplier: TSI Incorporated
Description: 0.001 to 150 mg/m3 Environmental protected and tamper-proof with Environmental Enclosure Desktop unit with battery and AC adapter
-
Supplier: TSI Incorporated
Description: optional zero module) minimizes the effect of zero drift Perform in-line gravimetric sampling for custom reference calibrations Manual and programmable data logging functions Aerosol concentration range 0.001 to 150 mg/m3 Environmental protected and tamper-proof with Environmental
-
Supplier: TSI Incorporated
Description: calibrations Manual and programmable data logging functions Aerosol concentration range 0.001 to 400 mg/m3 Environmental protected and tamper-proof with Environmental Enclosure Desktop unit with battery and AC adapter
-
Supplier: Vaisala
Description: tamper-proof database on the server. • Easy to deploy and use • viewLinc 5.1 and the associated measurement devices install easily to an existing network via a combination of connectivity options, including Ethernet, Power over Ethernet, Wi-Fi, or VaiNet - Vaisala's proprietary
Find Suppliers by Category Top
Featured Products Top
-
How to protect mission-critical equipment from tampering, damaging contaminants ZAGO security/tamper-proof seal screws with O-ring technology are designed to protect ruggedized (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
All purpose miniature tamper proof switch, extremely light weight and durable construction. Has efficient Nega-Rate® Belleville disc spring sensing mechanism. Small size improves vibration and shock resistance.
(read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Download product data sheet Explosion Proof - Medical 600 Equipment for (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
Compact, versatile vacuum switch suited to numerous applications. Features efficient Nega-Rate® Belleville disc spring for stable set points and is field adjustable through the pressure port. Once adjustments are made and switch is installed, it becomes tamper proof (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
Hot Wheels High-torque, compact motors and rugged design create economical, light-weight bomb-disposal robot. In a world in which an abandoned suitcase, a box (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
RF foot control Linemaster's radio-frequency foot switch is available in single, twin and triple variations to suit most applications. With up to 50 feet of range, the waterproof foot switch is a perfect fit for (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
provides excellent tamper-proof protection. Several standard fixed set points are available ranging from ¾ PSI to 2 ½ PSI (5.17kPa to 17.24 kPa) on positive pressure and -0.8 PSI to –5 PSI (-5.51kPa to -34.47kPa) on negative pressure. Series TBS3000 and VTBS3000 switches (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
RF Twin Aero Wireless Drip Tight, Dust Tight, Watertight, Oil Tight, Rust Proof, Corrosion Resistant. Purpose digital rf wireless device (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
. Security screws can be split into two different types: tamper-resistant and tamper-proof. At first glance, these different types can be confused about having the same meaning. However, there is a difference. Tamper-resistant screws They are (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
. Security screws can be split into two different types: tamper-resistant and tamper-proof. At first glance, these different types can be confused about having the same meaning. However, there is a difference. Tamper-resistant screws They are (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
States > Texas > State > Register > 2009 > [TexReg 2009-0911is] 09/11/2009
Lighting is tamper - proof and there are no switches or electrical outlets in the room.
-
States > Texas > State > Register > 2014 > 10/17/2014
Lighting is tamper - proof and there are no switches or elec- trical outlets in the room.
-
States > Texas > State > Register > 2015 > 04/03/2015
Lighting is tamper - proof and there are no switches or electrical outlets in the room.
-
States > New York > State > Regulations > Title 10 - Department of Health > Chapter V - Medical Facilities > Article 2 - Medical Facility Construction > Subcha...
(v) Light switches and electric convenience outlets shall be tamper proof .
-
States > New York > State > Register > 2008 > [2008 NY Register 820] 08/20/2008
(v) Light switches and electric convenience outlets shall be tamper proof .
-
Nameplates For Industry Front Panel Graphic Overlays Feature Photographic Quality
NFi has a skilled team that prides itself on producing custom printed nameplates, faceplates, membrane switches , decals, labels, serial number tags, tamper - proof seals, keypad & back- lit graphic overlays, plastic cards and templates for a wide range of companies.
-
Best Practices for the Security of Radioactive Materials
…• Intrusion-detection and assessment systems • Balanced magnetic sensors • Recessed door and window sensors • Duress switches in device rooms and … and exclusion zones • Tamper - proof connectors (case-hardened, requiring … Sirens, alarms and strobe lights • Alarm enunciation at…
-
Industrial Security: Managing Security in the 21st Century
• Is the power supply for the lights tamper proof and readily available to the guard force? .... • Are switches and controls readily available but tamper proof, weather proof, and inaccessible from outside, with…
-
LW SERIES | IDEC | Switches | Illuminated Pushbuttons | Product Catalog Search Results | Galco Industrial Electronics
• Tamper Proof Construction. .... LW Series switches and pilot lights can be mounted collectively on 1.0" centers.
-
Mobile Phone Security and Forensics
…phone unattended • If you are obliged to hand over your phone, in places where it is not allowed to carry it on, place it in a tamper - proof bag/envelope • Personalize your … Be suspicious if screen light suddenly comes up • … trust the Caller ID or the originator of an SMS • Keep Bluetooth switched off (or at…
Indicates content that may require registration and/or purchase.