-
Supplier: ebm-papst Inc.
Description: cross-section makes it possible to achieve a high air throughput rate with low flow velocities. Further characteristic features of tangential blowers are a long air throw and extremely low running noise. Tangential blowers are available with an asymmetrical shaded-pole
- Air Flow Rate: 44.12475 SCFM
- Media Temperature: -4 to 140 F
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum
-
Supplier: Newark, An Avnet Company
Description: TANGENTIAL BLOWER, 19", 2U, 230VAC; Blower Type:Crossflow; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:483mm; External Depth:163mm; Air Flow - CFM:194.23CFM; Air Flow - m3/min:5.5m³/min; Noise Rating:62dBA; Bearing Type:- RoHS Compliant: Yes
-
Supplier: AMETEK Specialty Motors
Description: field. Manufacturers should ensure that the cooling air does not mix with the vacuum or blower air. Cooling air is typically mad available through a egress in the equipment housing. Bypass motors come in two configurations: Peripheral Bypass and Tangential Bypass. The method a
- Design: Axial
- Product Form: Bare (No Motor, Controls)
-
-
Supplier: LTG Incorporated
Description: The tangential fans in the VQ series are sturdy industrial versions with enhanced corrosion protection. They come with a free shaft end and a feather key, and are designed to be driven by a Vee-belt. The rugged and corrosion-resistant housing is made of galvanised steel or optionally of
- Air Flow Rate: 7,652 to 88,288 SCFM
- Static Pressure: 4.215370258395576 to 8.029276682658205 in H2O
- Media Temperature: -40 to 932 F
- Maximum Diameter (Fan or Blower Wheel): 15.75 to 118.11 inch
-
Supplier: Century® by Regal Beloit America
Description: Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves,
- Air Flow Rate: 500 SCFM
- Design: Centrifugal, Crossflow
- Drive Type: Direct Drive
- Draft: Induced Draft
-
Supplier: ORION Fans
Description: Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp
-
Supplier: ORION Fans
Description: Frame Steel, painted black Impeller Reinforced Plastic and Metal plate Power Connection 2x lead wires
-
Supplier: Rittal North America LLC
Description: 2U blower fan with up to 320 m3/h air throughput. Minimal noise generation of 52 dB, making the fan suitable for use in office environments.
- Maximum Air Flow: 188.2656 SCFM
- Maximum Sound Level: 52 dbA
- Operating Current: 0.16 amps
- Nominal Power: 37 watts
-
Supplier: Sanyo Denki America, Inc.
Description: DC fan. Size: 97mm x Thick: 33mm. Pulse sensor.
- Maximum Air Flow: 39.2 SCFM
- Maximum Static Pressure: 1.968 in H2O
- Maximum Sound Level: 57 dbA
- Motor Voltage: 7 to 13.8 volts
-
Supplier: SAE International
Description: with distributed suction and tangential blowing that reduces the displacement thickness of the boundary layer along the wind tunnel floor. This paper investigates the effects from aft-belt tangential blowing in the Volvo Cars Aerodynamic wind tunnel. First the uniformity of the
-
Supplier: Pelonis Technologies, Inc.
Description: AC shaded type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 4.5mmAq (0.177inH2O), Maximum Air Flow: 184CFM (5.2m3/min)
- Maximum Air Flow: 183.63644 SCFM
- Maximum Static Pressure: 0.17716535433070751 in H2O
- Maximum Sound Level: 47 dbA
- Operating Current: 0.3 amps
-
Supplier: Pelonis Technologies, Inc.
Description: 720mm (28.3in) to 840mm (33.3in) lengths. EC fan type, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 0~1.3mmAq (0~0.051inH2O) to 0~1.5mmAq (0~0.059inH2O), Maximum Air Flow: 0~197.76CFM (0~5.6m3/min) to 0~268.39CFM (0~7.6m3/min).
- Maximum Air Flow: 0 to 268.39172 SCFM
- Maximum Static Pressure: 0 to 0.05511811023622012 in H2O
- Maximum Sound Level: 0 to 45 dbA
- Operating Current: 0 to 0.46 amps
-
Supplier: Pelonis Technologies, Inc.
Description: Rated Voltage: 24 Volts, Rated Current: 0~0.50 Amps. EC fan type, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 0~1.4mmAq (0~0.055inH2O), Maximum Air Flow: 0~257.80CFM (0~7.3m3/min).
- Maximum Air Flow: 0 to 257.79731 SCFM
- Maximum Static Pressure: 0 to 0.05511811023622012 in H2O
- Maximum Sound Level: 0 to 41 dbA
- Operating Current: 0 to 0.5 amps
-
Supplier: Pelonis Technologies, Inc.
Description: AC shaded type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 4.8mmAq (0.188inH2O) to 5.0mmAq (0.196inH2O), Maximum Air Flow: 205CFM (5.8m3/min) to 234CFM (6.6m3/min) CE listed.
- Maximum Air Flow: 204.82526 SCFM
- Maximum Static Pressure: 0.19685039370078614 in H2O
- Maximum Sound Level: 40 dbA
- Operating Current: 0.43 amps
-
Supplier: DigiKey
Description: Fan Blower, Cross Flow 24VDC Rectangular - 201mm L x 50mm H Ball 44.0 CFM (1.23m³/min) 2 Wire Leads
- Maximum Air Flow: 44 SCFM
- Maximum Sound Level: 49 dbA
- Motor Voltage: 24 volts
- Thickness: 7.9133901 inch
-
Supplier: DigiKey
Description: Fan Blower, Cross Flow 115VAC Rectangular - 338mm L x 59mm H (40mm Dia) 81.0 CFM (2.27m³/min) 2 Terminals
- Maximum Air Flow: 81 SCFM
- Maximum Static Pressure: 0.06 in H2O
- Motor Voltage: 115 volts
- Nominal Power: 18 watts
-
Supplier: Airflow/Y.S. Tech, Inc.
Description: YS Tech USA is your best partner for developing a thermal solution that meets your system needs. With advanced engineering capabilities, we work with our customers to develop effective solutions that provide exceptional performance, acoustics, and reliability for all applications. We are a total
- Maximum Air Flow: 4.5 to 9.2 SCFM
- Maximum Static Pressure: 0.07874015748031445 to 0.25196850393700615 in H2O
- Diameter: 1.574804 inch
- Motor Type: Brushless DC
-
-
-
-
Supplier: BUD INDUSTRIES, INC.
Description: No Description Provided
Find Suppliers by Category Top
Conduct Research Top
-
LTG Tangential Fans
Tangential fans, also referred to as cross-flow fans (CFF), or cross-flow blowers, offer a uniform laminar flow pattern without the use of baffles or vanes. Extended linear air flow is exhausted across the entire length of the fans' impeller while they are characterized by their low-profile, quiet
-
Flow Conditioning Improves Flow Measurement Accuracy and Reduces Plant Process Costs
to problems with providing the upstream/downstream pipe straight runs required by pumps, compressors, valves, flow meters, blowers, burners and other devices that must have a stable material process flow in order to operate effectively. The necessary addition of elbows, expansions or reductions
More Information Top
-
Rotating Heat Exchangers and the Optimization of a Heat Pump
Abstract Flow and heat transfer conditions are investigated on rotating flat plates and on blades of tangential blowers .
-
Industrial Applications of High Power CO2 Lasers - System Descriptions
with its main elements: the cathode and segmented anode, resonator optics, an efficient tangential blower for circulating the la- ser gas at 60 m /sec, .
-
Matrix Overview Of Medium To High Power CO2 Lasers
Tangential lasers have evolved into systems that use either compact tangential blowers or large diameter centrifigal or axial fans.
-
Excimer Lasers
These commercial lasers employ tangential blowers as shown in Fig. 13.
-
Ocean Surface Distortion Analysis And Experiment
Mounted in one end of the wavetank is a tangential blower driven by a variac.
-
Design and performance characteristics of a krypton chloride (λ = 222 nm) excimer laser
For high repetition rate operation, in-built, compact gas circulation system using tan- gential blower was incorporated.
-
Upgrade of the Volvo Cars Aerodynamic Wind Tunnel
The centre belt, wheel drive units and tangential blowers are not used for the scoop only and scoop and distributed suction only cases.
-
Development of a compact and reliable repetitively pulsed Xe Cl (308 nm) excimer laser
For high repetition rate laser operation, the gas is circulated in the active region using a tangen- tial blower .
-
Springer Handbook of Lasers and Optics
Tangential blower .
-
Distribution quality of orchard sprayers
Spray deposit obtained on paper strip with a tangential blower at a speed of 2 km h ~i : method developed to eliminate random effects from measured curves. f is the normalization factor.
Indicates content that may require registration and/or purchase.