-
Supplier: LTG Incorporated
Description: The tangential fans in the VQ series are sturdy industrial versions with enhanced corrosion protection. They come with a free shaft end and a feather key, and are designed to be driven by a Vee-belt. The rugged and corrosion-resistant housing is made of galvanised steel or optionally
- Air Flow Rate: 7,652 to 88,288 SCFM
- Static Pressure: 4.215370258395576 to 8.029276682658205 in H2O
- Media Temperature: -40 to 932 F
- Maximum Diameter (Fan or Blower Wheel): 15.75 to 118.11 inch
-
Supplier: Newark, An Avnet Company
Description: TANGENTIAL FAN LE1 115V ROHS COMPLIANT: YES
-
Supplier: Rittal North America LLC
Description: 2U blower fan with up to 320 m3/h air throughput. Minimal noise generation of 52 dB, making the fan suitable for use in office environments.
- Maximum Air Flow: 188.2656 SCFM
- Maximum Sound Level: 52 dbA
- Operating Current: 0.16 amps
- Nominal Power: 37 watts
-
-
Supplier: AMETEK Specialty Motors
Description: AMETEK Floorecare & Specialty Motors manufactures a wide range of Bypass motors for the commercial floorcare, central vacuum, commercial and industrial applications. In Bypass motors the work is independant from the cooling air. A separate fan is used to direct cooling air over the armature
- Design: Axial
- Product Form: Bare (No Motor, Controls)
-
Supplier: ebm-papst Inc.
Description: cross-section makes it possible to achieve a high air throughput rate with low flow velocities. Further characteristic features of tangential blowers are a long air throw and extremely low running noise. Tangential blowers are available with an asymmetrical shaded-pole motor, a
- Air Flow Rate: 44.12475 SCFM
- Media Temperature: -4 to 140 F
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum
-
Supplier: Newark, An Avnet Company
Description: TANGENTIAL BLOWER, 19", 2U, 230VAC; Blower Type:Crossflow; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:483mm; External Depth:163mm; Air Flow - CFM:194.23CFM; Air Flow - m3/min:5.5m³/min; Noise Rating:62dBA; Bearing Type:- RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Fan Blower, Cross Flow 230VAC Ball Terminal Block
- Motor Voltage: 230 volts
- Motor Type: 50/60 Hz AC
- Bearings: Ball / Roller
- Blower/Fan Type: Crossflow Blower (Tangential)
-
Supplier: Pelonis Technologies, Inc.
Description: Cross flow fans — sometimes known as tangential fans or, less commonly, tubular fans — are highly specialized products. They are essentially centrifugal fans, featuring curved or inclined radial blades that have been elongated. Cross flow fans are most
- Maximum Air Flow: 123.60145 SCFM
- Maximum Static Pressure: 0.1377952755905503 in H2O
- Maximum Sound Level: 40 dbA
- Operating Current: 0.7 amps
-
Supplier: DigiKey
Description: Fan Blower, Cross Flow 12VDC Rectangular - 258mm L x 50mm H Ball 59.0 CFM (1.65m³/min) 2 Wire Leads
- Maximum Air Flow: 59 SCFM
- Maximum Sound Level: 51 dbA
- Motor Voltage: 12 volts
- Thickness: 10.1574858 inch
-
Supplier: Sanyo Denki America, Inc.
Description: DC fan. Size: 97mm x Thick: 33mm. Pulse sensor.
- Maximum Air Flow: 39.2 SCFM
- Maximum Static Pressure: 1.968 in H2O
- Maximum Sound Level: 57 dbA
- Motor Voltage: 7 to 13.8 volts
-
Supplier: Airflow/Y.S. Tech, Inc.
Description: YS Tech USA is your best partner for developing a thermal solution that meets your system needs. With advanced engineering capabilities, we work with our customers to develop effective solutions that provide exceptional performance, acoustics, and reliability for all applications. We are a total
- Maximum Air Flow: 4.5 to 9.2 SCFM
- Maximum Static Pressure: 0.07874015748031445 to 0.25196850393700615 in H2O
- Diameter: 1.574804 inch
- Motor Type: Brushless DC
-
Supplier: Century® by Regal Beloit America
Description: Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and
- Air Flow Rate: 160 SCFM
- Design: Centrifugal
- Drive Type: Direct Drive
- Draft: Induced Draft
-
-
-
-
Supplier: ORION Fans
Description: Frame Steel, painted black Impeller Reinforced Plastic and Metal plate Power Connection 2x lead wires
-
Supplier: ORION Fans
Description: Motor Brushless DC, Locked rotor and polarity protected, auto restart Insulation Resistance Min. 10M at 500VDC Life Expectancy 60,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp
-
Supplier: BUD INDUSTRIES, INC.
Description: No Description Provided
-
Supplier: GEA Process Engineering Inc.
Description: Recompression (MVR) In evaporators with MVR, the heating medium in the first effect is vapor developed in the same effect, compressed to a higher temperature by means of a high-pressure fan (MVR). Any excess vapor from the high heat section is condensed or may be utilized in a high
Find Suppliers by Category Top
Conduct Research Top
-
LTG Tangential Fans
Tangential fans, also referred to as cross-flow fans (CFF), or cross-flow blowers, offer a uniform laminar flow pattern without the use of baffles or vanes. Extended linear air flow is exhausted across the entire length of the fans' impeller while they are characterized by their low-profile, quiet
More Information Top
-
Reluctant glass formers and their applications in lens design (same as vol. 1527, p. 2)
TANGENTIAL FAN .
-
Reluctant glass formers and their applications in lens design (same as vol. 1535, p. 231)
TANGENTIAL FAN .
-
Experimental investigation of heat-transfer characteristics of centrifugal and tangential disk fans
From Fig. 2 it can be seen that the heat transfer from the disk surfaces increases with increasing rotor speed, the heat transfer in the centrifugal disk fan occurring more intensively than in the tangential fan .
-
Compact High Repetition Rate CO2 TEA Lasers
Pressure Vessel -Fritted, large area Brewster windows -Magnetically coupled motor /internal tangential fan -Unlubricated or dry lubrication fan bearings -Ceramic -metal braze joints .
-
An Infrared Alignment Telescope
On these figures, the ordinate is the transverse intercept of a ray and the abcissa is the pupil coordinate in either the sagittal or tangential fan .
-
Investigation of Energy-Efficient Supermarket Display Cases
Photographs of the tangential fans and evaporator fan motor .......................................
-
The Use Of Ray Intercept Curves For Evaluating Holographic Optical Elements
Tangential fan ray inter- .
-
Electronic apparatus technique
Abb. 5.20 axial fans (on the left), radial fans (center) and tangential fans (right .
-
Optical Engineering Fundamentals
In the case shown here, the system focus has been set so that the tangential fan focuses short of the chosen image surface, while the sagittal fan focuses beyond it (as was shown in Fig. 6.6).
-
Data processing by nonlinear regression analysis
The most general case is that the straight lines do not intersect9Here, we consider the case that nonintersecting straight lines are tangential to one circle, forming a tangential fan .
Indicates content that may require registration and/or purchase.