-
Supplier: Tempco Electric Heater Corporation
Description: These heaters are constructed with the following Design Features: Hi-Density Swaged Construction with Single-End, Right-Angle Termination Location 44" mica insulated 842°F (450°C) Lead Wires 1" Diameter Heater Sheath Incoloy Sheath Standard, SS Optional 16 Gauge Stainless Steel
- Features: Cartridge Heater, Other, Stainless Steel, Water Heater
- Fuel / Energy Source: Electric
-
Supplier: Tempco Electric Heater Corporation
Description: These heaters are constructed with the following Design Features: Passivated Incoloy Sheath 10" long Teflon® Insulated lead wires Brass Fitting Epoxy Seal at Lead End, 266°F (130°C) Standard, 194°F (90°C) UL Rating
- AC Voltage Required: 120 to 480 volts
- Watt Density: 29 to 223 W/in²
- Nominal Diameter: 0.625 to 0.75 inch
- Heated Length: 1.5 to 19.25 inch
-
Supplier: Gaumer Process
Description: Gaumer Process provides standard and custom engineered medium voltage (4KV) electric heaters and associated medium voltage control panels to meet high energy demand for various applications. For generations, US manufacturing has been powered, quite literally, by fossil fuel. Natural
- AC Voltage Required: 4,160 volts
- Watt Density: 800 W/in²
- Fuel / Energy Source: Electric
- Features: Gases / Vapors, Other, Water Heater
-
-
Supplier: Taiwan King Lung Chin PTC Co., Ltd.
Description: KLC’s Ultra-High Temperature Ceramic Water Heating Elements can heat up to 1300℃ in dry environment (or up to 25 Watt density) and can achieve up to 98% heat efficiency under water! The Ultra High Temperature Ceramic Water Heating Elements have excellent insulation properties
- AC Voltage Required: 220 volts
- kWatts: 3 kW
- Thickness of Heated Area: 0.1574804 inch
- Heating Capacity: 3 kW
-
Supplier: Tempco Electric Heater Corporation
Description: We are at the forefront of the industry, addressing the challenges of stringent operating parameters and high quality requirements faced by original equipment manufacturers specializing in the semiconductor, wave solder and reflow surface mount processes. By employing state-of-the-art technologies
- Features: Aluminum, Brass, Cast-In Heater, Ceramic Insulation, Mica Insulation, Other, Water Heater
- Fuel / Energy Source: Electric
-
Supplier: Tempco Electric Heater Corporation
Description: Flanged Immersion Heaters are designed for use in tanks and pressurized vessels to heat both liquids and gases. They mate to a companion flange that is either welded to a tank wall or, for circulating type heaters, to a pipe.
- Maximum Operating (Sheath) Temperature: 350 to 1,200 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 1.5 to 375 kW
- Watt Density: 8 to 60 W/in²
-
Supplier: ThermOmegaTech®
Description: The ESS water heater is a packaged system designed to meet the requirements of ANSI Z358.1-2014 for tepid water delivery to an emergency drench system. This heavy-duty water heater is constructed of a carbon steel tank and internally lined with 1/2″ thick
- AC Voltage Required: 120 to 600 volts
- Applications: Clean Water Heating
- Features: Copper, Other, Steel, Water Heater
- Fuel / Energy Source: Electric
-
Supplier: Gaumer Process
Description: Indirect Electric Water Bath Heaters use process coils submerged in a "bath" of water or glycol water mixtures. The process fluid flow through the process coils and is heated indirectly by the bath fluid. Indirectly heating the fluid provides safe and consistent
- Maximum Operating Temperature: 1,400 F
- Watt Density: 2 to 90 W/in²
- Maximum Operating (Sheath) Temperature: 1,400 F
- Fuel / Energy Source: Electric
-
Supplier: Backer-Springfield
Description: Backer Springfield tubular heating elements represent a proven and safe technical solution for liquid heating. The Backer tubular heating element is the most frequent alternative when it comes to exact heating of fluids. Tubular heating elements perform exceptional heat transfer by conduction,
- Features: Double Ended, Tubular Heater, Water Heater
- Fuel / Energy Source: Electric
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as
- AC Voltage Required: 480 volts
- kWatts: 90 kW
- Watt Density: 20 W/in²
- Flange or Thread Diameter: 2 inch
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as
- AC Voltage Required: 480 volts
- kWatts: 84 kW
- Watt Density: 22 W/in²
- Flange or Thread Diameter: 3 inch
-
Supplier: Klimaire Products, Inc.
Description: Electric Water Heater 12kW Black 240 V Features: Case-unique glossy IMD front cover Patented heating technology Reliability Multi-protection devices Digital temperature control LED wide screen touch button display Advanced micro-processor control Soft Start. - Power is regulated
- Heating Capacity: 12 kW
- AC Voltage Required: 240 volts
- Fuel / Energy Source: Electric
- Phase: Single Phase
-
Supplier: Process Technology
Description: Ultra-fast heatup and superior temperature stability, regardless of application FEATURES >99% element efficiency contributes to low cost of ownership (COO) and excellent return on investment (ROI) 100% titanium heating elements provide very clean performance for precision cleaning applications.
- Maximum Operating Temperature: 194 F
- Heating Capacity: 12 to 144 kW
- AC Voltage Required: 208 to 600 volts
- Maximum Operating (Sheath) Temperature: 194 F
-
Supplier: Low Energy Systems, Inc.
Description: Single phase 100 amp residential electric water heater with advanced flow control.
- Heating Capacity: 18 kW
- AC Voltage Required: 208 volts
- Fuel / Energy Source: Electric
- Features: Water Heater
-
Supplier: Sanden International (USA), Inc.
Description: The SanCO2 heat pump water heater system consists of two parts. The Outdoor Unit, where the hot water is produced, using the CO2 refrigerant to extract heat from the ambient air, and the 60- or 80-gallon Storage Tank, which is usually installed inside the home.
- Maximum Operating Temperature: -15 to 110 F
- Heating Capacity: 1 kW
- AC Voltage Required: 220 to 240 volts
- Maximum Operating (Sheath) Temperature: -15 to 110 F
-
Supplier: Low Energy Systems, Inc.
Description: Perfect for a garage or point-of-use application. Available in 2.5, 4.0 and 6.0 gallon capacities. Use together with a tankless water heater for recirculation and to eliminate cold water sandwich.
- Heating Capacity: 1.4 kW
- AC Voltage Required: 120 volts
- Fuel / Energy Source: Electric
- Features: Water Heater
-
Supplier: Process Technology
Description: Quick plug in system for aquaculture applications. 316 stainless steel for fresh water or titanium for salt water applications. Watt densities up to 40 watts/square inch (6.5 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 8.5 flexible cord/plug. P1
- AC Voltage Required: 100 to 480 volts
- kWatts: 1 to 5.6 kW
- Watt Density: 40 W/in²
- Immersion (Heated) Length: 11 to 47 inch
-
Supplier: MOKON
Description: The Mokon Minitherm water system is designed to surpass today’s safety standards, while providing accurate control of your process temperature. The Minitherm's compact package fits into tight spaces and reduces floor space requirements. The system is available in 10 GPM pumping capacity and
- Heater Type: Circulation Heater
- Fuel / Energy Source: Electric
- Features: Water Heater
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 208 volts
- kWatts: 40 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Infinity Fluids Corp.
Description: compared with all other conventional and non conventional heaters on the market. This patented product was developed around the CRES electric heater design and placed into a flow housing designed specifically to accommodate your process pressure and temperature requirements. A
- AC Voltage Required: 208 to 480 volts
- kWatts: 10 to 72 kW
- Flange or Thread Diameter: 1 to 2 inch
- Inlet and Outlet Separation: 20.5 to 36.5 inch
-
Supplier: OMEGA Engineering, Inc.
Description: • Non-Metallic (CPVC) Pipe Body • 1.5 - 3 kW • 120 and 240V, Single Phase • General Purpose Terminal Enclosure • INCOLOY Sheath Elements (75 W/In 2 ) • Integral Thermostat (60 - 190°F) • Integral Automatic Cutout (Set at 195°F)
- Maximum Operating (Sheath) Temperature: 195 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 1.5 to 3 kW
- Watt Density: 75 W/in²
-
Supplier: Process Technology
Description: Designed for safety and low maintenance. FEATURES Automatic temperature protection is built in. Won't burn out due to air or scale exposure. 316 stainless steel for fresh water or titanium for salt water applications. Available in Over the Side, L Shaped and Axial Styles Watt densities
- AC Voltage Required: 100 to 240 volts
- kWatts: 1 to 1.7 kW
- Watt Density: 40 W/in²
- Immersion (Heated) Length: 11 to 18 inch
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 380 to 480 volts
- kWatts: 180 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 208 volts
- kWatts: 80 kW
- Maximum Operating Temperature: 203 F
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA® flow through heaters are designed primarily for providing heat that regulates liquid temperature from 32 to 88°C (90 to 190°F). The heaters have a titanium element that resists corrosion. The flow through tube is 381 mm (15") long and has 1 NPT female pipe connections and is
- Maximum Operating Temperature: 210 F
- AC Voltage Required: 120 to 240 volts
- Maximum Operating (Sheath) Temperature: 210 F
- Features: Cast-In Heater, None, Water Heater
-
Supplier: Johnson Pump, An SPX Brand
Description: AquaH is a new innovative series of AISI 316 stainless steel water heaters, with a storage capacity of 22 up to 80 litres (from 5.3 to 19.3 gal.). The heaters are cased in AISI 304 stainless steel and is provided with a sturdy compact plastic end cover which also includes the
- Maximum Operating Temperature: 834.8 F
- Heating Capacity: 0.5 to 1.2 kW
- AC Voltage Required: 120 to 230 volts
- Maximum Operating (Sheath) Temperature: 834.8 F
-
Supplier: Infinity Fluids Corp.
Description: market. From 12 Volts to 600 Volts, from 50 watts to 500,000 watts, Infinity CRES heaters are the solution to all of your challenging applications. This patented product was developed around the CRES electric heater design and placed into a flow housing designed specifically to
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.25 to 10 kW
- Flange or Thread Diameter: 0.25 to 0.5 inch
- Inlet and Outlet Separation: 12 to 16 inch
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 208 to 480 volts
- kWatts: 30 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Thermon, Inc
Description: Caloritech™ CX Replacement Boiler Flange Heaters are registered Caloritech™ quality replacements for boilers of the highest commercial grade available anywhere. Replacement boiler flange heaters are available in a range of sizes and styles to suit the requirements of different boiler
- AC Voltage Required: 208 to 600 volts
- Fuel / Energy Source: Electric
- Features: Other, Steel, Water Heater
- Applications: Process Waters
-
Supplier: Process Technology
Description: essentially any flow rate. Uptimes of greater than 99% can be expected. Patented heater purge ensures heater integrity and longevity. Thousands of heater installations worldwide. Experienced engineering and worldwide field service support. Certification: SEMI S2/S3
- Maximum Operating Temperature: 203 F
- Heating Capacity: 24 to 312 kW
- AC Voltage Required: 600 volts
- Watt Density: 15 W/in²
Find Suppliers by Category Top
Featured Products Top
-
The Therm-O-Mix® station is an instantaneous steam-fired water heater that utilizes a facility’s existing steam and water supply to deliver and maintain 80°F tepid water to emergency safety showers and (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech®
More Information Top
-
Shower Screen - Shower Screen Manufacturers, Suppliers
[ Related Keywords : Instant Electric Water Shower , tankless water heater , instant hot shower, electric water heater ] .
-
Electric Point of Use Tankless Water Heaters by Eemax and Stiebel Eltron at PlumberSurplus.com
Using electric point of use tankless water heaters for sinks and low demand applications and larger units for showers and other high demand applications will make your home as energy efficient as possible with regards to water heating.
-
New technology keeps companies and consumers in hot water: Inventions and innovation success story (Fact Sheet)
… four approximately 34% in heating energy and costs • Permits triple the shower capacity of an average electric water heater at half the cost of an average hot shower and reduces demand charges … … economics • Enables a tankless water heater to provide …
-
Measure Guideline: Transitioning to a Tankless Water Heater
An evaluation of existing natural gas and electricity services (i.e., gas line and electric panel) also should be conducted to ensure that gas-fired and electric tankless units, respectively, will have enough input energy to operate effectively. In any house, low-flow fixture uses must be considered as well because the sensor of the tankless water heater may not be sensitive enough to detect very low flows … … of hot water from a faucet or a low-flow shower head.
-
Development of an Accurate Feed-Forward Temperature Control Tankless Water Heater
The effect would be that during the rare occasion when, for example, the air-conditioning is running, electric stove is in use, electric dryer is running, and two simultaneous showers are being taken, the water in the showers would get cooler until … DE-FC26-05NT42327 Final Report: Development of an Accurate Feed-Forward Temperature Control Tankless Water Heater .
-
States > Kentucky > State > Regulations > Title 815 - Public Protection Cabinet Department of Housing‚ Buildings‚ and Construction > [815 KAR 20] 2...
Hot Aqua Instantaneous Tankless Electric Water Heaters , Model Numbers, 18/125PC, 24/125PC, 24/120, 32/120, 24/240, 36/240, 48/240, 59/240, 70/240, 24/208, 35/208, 46/208, 60/208, 28/277, 42/277, 55/277, 69/277, 24/120-P, 59/240-P, 46/208-P, 55/277-P, 18/125PC and 24/125PC. This product shall not be approved for supplying hot water for showers ; .
-
Stiebel Eltron Tempra 24B Electric Tankless Water Heater, 208/240 Volts at PlumberSurplus.com
I am not sure all 3 units were operating at the same time but my long showers never run out of warm water like when I had the water heater system. The local commercial plumbing supplier had told me ' electric tankless ' heaters are only used in Europe, and he didn't carry them & they didn't work!
-
States > Kentucky > State > Proposed Regulations > 2012 Documents > July 1‚ 2012 > [2012 KY Proposed ky-20120701-0030-0002851] 815 KAR 20 - Proposed Amen...
Hot Aqua Instantaneous Tankless Electric Water Heaters , Model Numbers, 18/125PC, 24/125PC, 24/120, 32/120, 24/240, 36/240, 48/240, 59/240, 70/240, 24/208, 35/208, 46/208, 60/208, 28/277, 42/277, 55/277, 69/277, 24/120-P, 59/240-P, 46/208-P, 55/277-P, 18/125PC and 24/125PC. This product shall not be approved for supplying hot water for showers .
Indicates content that may require registration and/or purchase.