Products/Services for Telephone Wire Wrap Terminal Blocks
-
Terminal Blocks - (981 companies)Higher AWG numbers represent smaller conductor diameters, and vice versa. For example, a typical AWG 12 household wire has a larger diameter than a AWG 22 telephone wire. Features Terminal blocks may include one or several special...Terminal Block TypeMounting OptionsTermination Options -
Patch Panels - (262 companies)Patch panels are groups of ports used to connect lines between communications and electronic devices. Connections are made manually with small patch cords, and are easier to wire than automatic switches. Wireless patch panels are also available... -
PCB Terminal Blocks - (247 companies)...household wire has a larger diameter than an AWG 22 telephone wire. Features. PCB terminal blocks may include one or several special features. The wire connections on pluggable terminal blocks allow for the circuit to be broken without any unwiring... -
Wire Terminals - (430 companies)...removed. Spade terminals are available in various models, such as self-locking, block, and flanged. These wire terminals make connections by loosening the stud and inserting the tongue under the stud-screw head, thus reducing the time required... -
Telephones and Cellular Phones - (483 companies)...of a speaker, microphone, duplex coil, ringer, hook switch, touch-tone keypad, and frequency generator. Cordless telephones consist of a base and handset. The base attaches to the phone jack through a standard telephone wire and converts electrical signals... -
Electrical Connectors - (3303 companies)...where the delivery of high power is required. For this reason special terminations such as solder cup, wire wrap, and other heavy duty terminals, are used to secure the safe delivery of power. IC Interconnect Components IC interconnect interface...
-
Telephone Components and Accessories - (392 companies)...that will withstand extensive use. A telephone cable can be constructed from copper wire with a high-micron, gold-and-nickel-plated termination that enables sound and data transfer. Telephone components and accessories are designed and manufactured...
-
Wire Wrapping Tools - (37 companies)Wire wrapping tools are used to install and remove wire wrap connections. Wire wrapping attaches a connecting wire to a terminal by tightly coiling the wire around the terminal 's corners. Wire wrapping tools are used to install and remove wire wrap...
-
Pulley Blocks - (122 companies)Pulley blocks are assemblies that consist of a hook or shackle, swivel, bearing, sheaves, sprockets, pins and frame. They are suspended by a hoisting rope or load chain and are designed for a variety of lifting applications. Pulley blocks often use...
-
Terminal and Junction Boxes - (657 companies)How to Select Terminal and Junction Boxes. Terminal and junction boxes are used to house electrical components and facilitate wiring. Selection Considerations. When selecting terminal or junction boxes, correct size and adequate protection...
Product News
-
BlockMaster Electronics, Inc.
Terminal Blocks for Pools & Spas! BlockMaster Electronic 's High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster 's Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include screw clamps and 0.250 " QCTerminals. All BlockMaster high and medium-power terminal blocks comply with UL and CSA standards as well as RoHS. (read more)Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics, Inc.
Eurostyle Terminal Blocks BlockMaster Electronics offers a variety of Eurostyle blocks and terminal strips that are sure to suit your need. Our Eurostyle Terminal Strips are available with pitches of 8mm, 10mm, 12mm, and 14mm sizes; a range of 17.5A-50A; elevator clamps; and wire protector products. Custom colors and legends are available. (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics, Inc.
Terminal Blocks for OHV's Our terminal blocks are perfect for your OHV's (Off-Highway Vehicles) such as snowmobiles, dirt bikes, ATV's, buggies, and golf carts. They will minimize the risk of loose or disconnected wires, prevent short circuits, and make installations and troubleshooting easier. (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Altech Corp.
Altech Pluggable Terminal Blocks Altech pluggable terminal blocks are designed for fast, reliable wire to wire connections without tools or screw tightening. Their snap in DIN rail mounting, stackable pole options, and flexible configurations help simplify installation across a wide range of industrial applications. * 100% accurate field wiring. * 100% secure connections. * Instant connections and disconnections. * No tools or screw tightening required. * Helps prevent loosening over time. * Snap-in DIN rail mounting. * Single... (read more)Browse Terminal Blocks Datasheets for Altech Corp. -
Heilind Electronics, Inc.
DIN Rail Terminal Blocks Reliable Power Connectivity for Complex Wiring. As control panels become more compact and wiring requirements more complex, engineers need safe, reliable power connectivity that maximizes space while simplifying installation. Molex DIN Rail Terminal Blocks provide a modular, scalable system for 35mm DIN rails, with multiple wire sizes, types and termination options to accommodate complex wiring layouts. Robust clamping and vibration-resistant designs help maintain secure connections and reduce... (read more)Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
BlockMaster Electronics, Inc.
3-Phase Power Terminal Block with Tab Terminals HP-AT101-1-03P and HP-AT101-6-03P are rated at 50 amp / 300 volts, quick convenient way to split primary power to 1/4 " QC terminals, or wire clamps and 1/4 " QC Terminals. Target Markets include: HVAC Industry. Food Service Appliances. Ag/Industrial Applications. Standby Generators. Welders (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Altech Corp.
PCB Terminal Blocks for Flexible Wiring Altech PCB Terminal Blocks are designed for dependable wire-to-board connections in industrial applications. The line includes fixed, pluggable, push-in, spring clamp, and power terminal options to support a wide range of board layouts and wiring needs. Fixed PCB Terminal Blocks: Provide secure, permanent board connections for industrial wire-to-board applications. Pluggable PCB Connectors: Support detachable connections for modular designs and easier servicing. Push-In and Spring Clamp Blocks... (read more)Browse Terminal Blocks Datasheets for Altech Corp. -
BlockMaster Electronics, Inc.
Perfect Connections: Premium Terminal Blocks BlockMaster 's HP Series tab style terminal blocks are suitable for todays requirements in appliances, HVAC equipment, panels and similar products where secondary power distribution is required. Also intended for low voltage control circuit interconnections. Available with standard 0.250 " Q.C. tabs or optional 0.187 " Q.C. tabs. These blocks mount with a single fastener and have a peg to prevent rotation. Terminal identification with laser marking is available. Standard configuration... (read more)Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc. -
New Yorker Electronics Co., Inc.
Spring Type PCB Terminal Blocks Degson 's Spring-Type PCB Terminal Block delivers reliable and efficient wire-to-board connections for various industrial applications. Featuring a secure spring-clamp mechanism, it ensures strong, vibration-resistant connections while simplifying installation and maintenance. Its compact design maximizes space efficiency, making it ideal for high-density PCB layouts. Engineered for industrial automation, energy systems, rail transportation, and renewable energy applications, this terminal... (read more)Browse Terminal Blocks Datasheets for New Yorker Electronics Co., Inc. -
BlockMaster Electronics, Inc.
Assortment of Terminal Blocks BlockMaster has a variety of terminal blocks available, including: Thru-Panel Terminal Blocks. Power Distribution Blocks. PCB High-Power Terminal Blocks. Eurostyle Terminal Strips. Single Row & Tri-Barrier Terminal Blocks. Double Row Terminal Blocks. PCB & Surface Mount Screw Terminal Blocks. Contact us to learn more and request samples! (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc.