-
Supplier: MOCAP LLC
Description: Our Round Telescopic Tubes are designed for a secure packaging solution for a wide variety of applications. The durable protective tubes provide an adjustable telescopic screw mechanism length feature that allows for a secure, perfect fit. Applications for round
- Container Type: Tube
-
Supplier: MOCAP LLC
Description: Our Round Telescopic Tubes are designed for a secure packaging solution for a wide variety of applications. The durable protective tubes provide an adjustable telescopic screw mechanism length feature that allows for a secure, perfect fit. Applications for round
- Container Type: Tube
-
Supplier: MOCAP LLC
Description: Our Round Telescopic Tubes are designed for a secure packaging solution for a wide variety of applications. The durable protective tubes provide an adjustable telescopic screw mechanism length feature that allows for a secure, perfect fit. Applications for round
- Container Type: Tube
-
-
Supplier: MOCAP LLC
Description: Our Round Telescopic Tubes are designed for a secure packaging solution for a wide variety of applications. The durable protective tubes provide an adjustable telescopic screw mechanism length feature that allows for a secure, perfect fit. Applications for round
- Container Type: Tube
-
Supplier: Dynatect Manufacturing, Inc.
Description: Telescopic steel covers are ideal for any machine tool application requiring complete protection of machine ways and screws. Telaflex provides the ultimate protection against dropped tools, heavy chip loads, cutting oils and coolants. Covers can be designed to move along any machine
-
Supplier: Nook Industries, Inc.
Description: This unit consists of a rectangular aluminium hollow section with internal guide rods and an outside profile rail guide. The rail guide carriage and the roller guided carriage are running in opposite directions. The pulleys include maintenance-free ball bearings. The belt is tensioned by a
- Rated Speed: 157.48031496062993 in/sec
- Rated Force: 148.368 lbs
- Material: Aluminum
- Drive Type: Belt Drive
-
Supplier: NBK America LLC
Description: Cover caps cover heads of hex head screws and hex nuts to increase the safety of machines and instruments.
-
Supplier: NBK America LLC
Description: Caps protect the hex socket of socket head cap screws from being clogged with foreign matter.
-
Supplier: RS Components, Ltd.
Description: 19" Telescopic Shelf for Varistar, Novas
- Material: Steel
-
Description: ISO 12140:2013 specifies terms and definitions, establishes test procedures, and creates minimum performance requirements for telescopic mechanical screw-type jacks or hydraulic jacks mounted on agricultural implements as original equipment and/or replacement jacks. Furthermore, ISO
-
Supplier: CSA Group
Description: ISO 12140:2013 specifies terms and definitions, establishes test procedures, and creates minimum performance requirements for telescopic mechanical screw-type jacks or hydraulic jacks mounted on agricultural implements as original equipment and/or replacement jacks. Furthermore, ISO
-
Supplier: Austin Company (The)
Description: ADJUSTABLE TELESCOPIC FITTING TYPE FABRICATED STEEL MATERIAL GALVANIZED FINISH 6 TO 11 INCH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH NEMA 1 ENCLOSURE SCREW COVER TYPE LAY IN WIREWAY TYPE HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
-
Supplier: ASG, Division of Jergens, Inc.
Description: Forward Stroke models for difficult access and "no surface touch" applications Telescopic models for standard applications Special models for screws with less than 1:1 head diameter to length ratios Extremely reliable Available with ASG X-PAQ™ torque and angle drivers Available with
-
Supplier: Cole-Parmer
Description: procedures, this model includes a straight line reticle.|For microscopic viewing, screw the micro lens and stand onto the monocular. For distant telescopic viewing, unscrew the micro lens and stand, and use the monocular as a telescope (these scopes are not intended for close range
- Total Magnification: 25 X
- Features: Monocular, Other
-
Microscopes - Microscope/telescope, built-in reticle; 25x/8x, 9mm/115mm field of view -- GO-03097-30Supplier: Cole-Parmer
Description: procedures, this model includes a square mesh reticle.|For microscopic viewing, screw the micro lens and stand onto the monocular. For distant telescopic viewing, unscrew the micro lens and stand, and use the monocular as a telescope (these scopes are not intended for close range
- Total Magnification: 25 X
- Features: Monocular, Other
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA19 series is a quiet and telescopic style linear actuator suited for height-adjustable work tables. The telescopic tube design of the TA19 linear actuator allows for a longer stroke with a shorter retracted length and reduced installation dimensions. This linear actuator
- Stroke or X-Axis Travel: 7.1259881 to 31.49608 inch
- Rated Speed: 2.51968503937008 in/sec
- Rated Force: 224.8 lbs
- Material: Aluminum, Plastic
-
Supplier: Weber UK, Ltd.
Description: Compact and slim design for easy operation and manoeuvrability. Telescopic handle increases the reach under the aircraft to 2125mm and offers easy and safe operation. The jack can be operated by either compressed air, nitrogen from the aircraft wheels or a mobile nitrogen service cart. Fitted
- Lift Capacity: 10 to 25 tons
- Minimum Height: 7.086618 inch
- Maximum Height: 10.236226 to 14.3307164 inch
- Actuation: Air / Pneumatic, Hydraulic
-
Supplier: ASME
Description: Volume B30.1 includes provisions that apply to the construction, operation, inspection, testing, and maintenance of mechanical ratchet jacks, hand- or power-operated mechanical screw jacks, hand- or power-operated hydraulic jacks, air lifting bags, industrial rollers, air casters,
-
Supplier: Weber UK, Ltd.
Description: Compact and slim design for easy operation and manoeuvrability. Telescopic handle increases the reach under the aircraft to 2293mm and offers easy and safe operation. The jack can be operated by either compressed air, nitrogen from the aircraft wheels or a mobile nitrogen service cart. Fitted
- Lift Capacity: 65 tons
- Minimum Height: 12.3622114 inch
- Maximum Height: 20.472452 inch
- Actuation: Air / Pneumatic, Hydraulic
-
Supplier: Weber UK, Ltd.
Description: Compact and slim design for easy operation and manoeuvrability. Telescopic handle increases the reach under the aircraft to 2170mm and offers easy and safe operation. The jack can be operated by either compressed air, nitrogen from the aircraft wheels or a mobile nitrogen service cart. Fitted
- Lift Capacity: 65 tons
- Minimum Height: 10.5905569 inch
- Maximum Height: 16.9685131 inch
- Actuation: Air / Pneumatic, Hydraulic
-
Supplier: ASME Standards and Certification
Description: Volume B30.1 includes provisions that apply to the construction, operation, inspection, testing, and maintenance of mechanical ratchet jacks, hand- or power-operated mechanical screw jacks, hand- or power-operated hydraulic jacks, air lifting bags, industrial rollers, air casters,
-
Supplier: B.U.W.W. Coverings Inc.
Description: Telescopic way covers are a protection of the guide ways, (hence way cover), and anything in between the way surfaces like ball screws or electrical wires, against mechanical influences such as chips, chemical coolants, and other machining environment components. Telescopic way
-
Supplier: Optimal Handling Solutions
Description: Unique performance, convenience and safety features are built into every Lift Master™ boom Fabricated from structural steel with welding to meet AWS creates a rugged and durable boom that will provide long-term service Telescopic units extend to 144" and come with an infinitely adjustable
-
Supplier: Optimal Handling Solutions
Description: Unique performance, convenience and safety features are built into every Lift Master™ boom Fabricated from structural steel with welding to meet AWS creates a rugged and durable boom that will provide long-term service Telescopic units extend to 144" and come with an infinitely adjustable
-
Supplier: Synrad, Inc.
Description: that users wish to affix. The interiors of the BE-300 and BE-500 are fully shielded from the operating environment and conforms to IP6 standards, and the two ZnSe Galilean telescopic lenses ensure stability and maximum transmission of light. For more information about the Synrad BE-300 or
- Type: Beam Expander
Find Suppliers by Category Top
Conduct Research Top
-
Custom designed slides in refrigerated drawers
A major refrigeration company approached Accuride with a problem. They had been using telescopic slides for the drawers mounted to the case with screws. Installation was awkward and time-consuming. The manufacturer needed a better solution.
-
Operating Principle of Inline Linear Actuators
The electric linear actuator works by driving a pair of screw nuts after the motor is decelerated by the gear, converting the rotational motion of the screw nut into the linear motion of the telescopic rod. The operation of the linear motor is to complete the telescopic action by switching
More Information Top
-
Retrievable/fixed prosthetics for implant and natural dentitions.
To this end, the Castable- Telescopic Screw is unique in that it allows retrievability of implant prosthetics without compromise to sound prosthetic principles.
-
The 23rd Annual Meeting of Children’s Orthopaedics (VKO), Ulm, March 20–21, 2009
Telescopic screws provide the required support without affecting the develepmental process of the epiphysis or the growth of femoral head and neck owing to its expandability.
-
Biomechanical analysis of screw fixation vs. K-wire fixation of a slipped capital femoral epiphysis model.
Furthermore, different screw designs, including telescopic screw , were evaluated regarding the stiffness, strength, and especially fixation failure.
-
Frontiers of Advanced Materials and Engineering Technology
F is supportive force on the panel from telescopic screw ; G is panel’s total weight; P is wind load; LOC is the distance from the force point that screw act on the plate to the pitch center; LOE is .
-
Analytic Methods for Design Practice
To find a feasible region, the diameter of the tilt/ telescopic screw is increased by 50%.
-
Design of a robotic arm for automatic cleaning of cargo containers
C. Telescopic Screw structure .
-
Operation reports orthopaedics
With the gewindetragenden K wire of the telescopic screw set of the DET instruments undertaking under according to patronage of the soft parts of the lateral thigh on the lateral infratrochantere hip.
-
Multi‐mode tunnel boring machines / Multi‐Mode Tunnelvortriebsmaschinen
The machine concept for the EPB Shield (∅10.01 m) integrated a retractable central muck hopper and a belt conveyor for open mode and a bottom-arranged telescopic screw conveyor for closed mode operation (Fig. 5).
-
Child orthopaedics
Between both used screw types (AO screw vs of telescopic screw ) there were no significant differences.
-
Ink Reservoir Writing Instruments 1905–2005
First with a successful piston-filler was Pelikan (Germany, 1929, its first pen, using differential screw) followed by Montblanc (Germany, 1934, telescopic screw from 1936).
Indicates content that may require registration and/or purchase.