Products/Services for Telescopic Worm Gear Screw Jacks
-
Lifting Jacks - (390 companies)Lifting jacks are used for leveling or positioning heavy equipment, lifting automobiles and for supporting structures. They typically use screw or cylinder-based actuators and are powered by hydraulic, mechanical, electric, or manual methods...Jack TypeActuationTelescoping -
Screws - (1401 companies)...sheet rock to wall studs. Eye screw. Image credit: Bangxin Fastener. Eye screws have a looped head. They serve as an attachment point. Jack screw. Image credit: Fastenal. Jack screws are mainly used in computer and electronic components for D-type cable... -
Linear Actuators - (789 companies)Mechanical actuation is used to covert rotary motion of a screw thread or gear into linear displacement and force. Examples include a car jack, laser positioner, and other positioning instrumentation. Electrical actuation uses electrically driven motors... -
Worms and Worm Gears - (230 companies)...is a cylindrical projection on one or both sides of a worm or worm gear, often for the provision of a screw or other shaft attachment mechanism. Hubless gears are typically attached via press fit, adhesive or internal keyway. Shaft mounting choices include... -
Lifts - (1632 companies)...may be raised or lowered. These include: Scissors lifts - Scissor lifts use linked, folding support members to achieve lifts. The lifting action occurs when the members are drawn together, typically with a screw mechanism. Screw lifts - Screw lifts... -
Conical and Telescopic Screw Covers - (12 companies)Conical and telescopic screw covers are used to protect ball, acme and lead screws from contaminants. Conical screw covers and telescopic screw covers are used to protect ball, acme, and lead screws from contaminants. Ball, acme, and lead screws...
-
Gears - (696 companies)The hypoid gear is offset, and can best be considered a hybrid between a bevel gear and worm drive. Rack and pinion gears' change rotational movement into translation by the use of an infinite circumference, toothed mechanism. Spur gears transmit power...
-
Metric Gears - (76 companies)Types of Metric Gears. Any type of gear can be a metric gear, including: Differential end gears. Gear stock or pinion wire. Hypoid gears. Miter and bevel gear sets. Racks and pinions. Spur gears. Worm drives and worm wheels. Specifications. More than...
-
Hypoid Gears - (42 companies)...are helical, and the pitch surface is best described as a hyperboloid. A hypoid gear can be considered a cross between a bevel gear and a worm drive. A hypoid gear is a style of spiral bevel gear whose main variance is that the mating gears' axes do...
-
Elevators, Escalators, and Moving Walkways - (136 companies)Elevators, escalators and moving walkways are used to raise or move people or goods from one location to another within a building.
Product News
-
DieQua Corporation
Screw Jack that Eliminates Cross-Contamination particles reach the spindle threads, a shared system carries them straight into the worm gear mesh and gearbox bearings. That starts a cycle of friction, heat, and progressive component damage. ZIMM screw jacks are engineered differently: the gearbox and the spindle each get their own sealed lubrication system. How Separate Lubrication Works in a Screw Jack. Separate lubrication means the gearbox and the spindle each have an independent lubrication cavity, so grease never travels between them... (read more)Browse Lifting Jacks Datasheets for DieQua Corporation -
Columbus McKinnon Corporation
Duff-Norton Screw Jacks Wherever there is a need to lift, position, align and hold a load, Screw Jacks can be found. Accordingly, they are common throughout many industrial processes. Their high reliability and synchronization make screw jacks suitable for a wide variety of uses especially those found in manufacturing. There are two types of screw jack systems: Screw Jack Lifting Systems. Screw Jack Lifting Systems are best in applications where you 're lifting a load, but accuracy is not as critical as during... (read more)Browse Lifting Jacks Datasheets for Columbus McKinnon Corporation -
Stock Drive Products & Sterling Instrument - SDP/SI
Custom Molded Worms & Mating Worm Gears SDP/SI offers a variety of different worms and their mating worm gears both metal and molded. These can be made custom with different numbers of teeth, custom bores, and passivation for stainless steel. SDP/SI offers a wide variety of inch and metric small mechanical components for the design engineer and OEM. Standard components can easily be located and purchased in one convenient place, shop online 24/7. The engineer not only meets all his component requirements, but saves valuable time... (read more)Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hangzhou Chinabase Machinery Co., Ltd.
WJ Series Worm Gear Speed Reducer WJ series worm-gear speed reducer is new, the appearance is beautiful, small, heavy to output moment, has steady transmission, and has little noise. Can unite with electrical machinery or a stepless derailleur of awl of UD series planet directly, the structure is compact. Worm gear output for hole, user mix incline and exert oneself axle only, too can mix pair incline and exert oneself axle, there is greater flexibility. 1.Brief introduction. 2.Type and selecting for use. 3.Structure graphic... (read more)Browse Worms and Worm Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Shenzhen Yunhongda Motor Co., LTD.
3038 Worm Gear Motor for auto conveyor machine Product Name: YHD-3038 Worm Gear Motor used for the auto conveyor machine. Product Specifications: Motor Type: Brushed DC Motor. Voltage Range: 12V/24V DC (customizable). Output Power: 15W -40W (depending on configuration). Output Speed: 10 -300 RPM (adjustable via gear ratio). Gear Ratio: 5:1 to 100:1 (standard options). Output Torque: 0.5 -50 kg .cm (dependent on gearbox). Shaft Type: D-shaped or round shaft (customizable). Shaft Diameter: 6mm/8mm (standard). Noise Level: < 50 dB. Efficiency... (read more)Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Hangzhou Chinabase Machinery Co., Ltd.
Gears performance. Bevel Gears. Available in Type A & B with ratios from 1:1 to 1:4, these gears provide smooth and precise torque transmission between intersecting shafts. Built to both European and American (20 pressure angle) standards, they help optimize space usage and enhance mechanical flexibility in complex systems. Worm Gear Units. Designed for high reduction ratios and compact installation, our worm gear units deliver smooth, quiet operation with strong load capacity --perfect... (read more)Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
MOCAP LLC
Round Telescopic Locking Tubes Material: PP (Polypropylene), HDPE (High Density Polyethylene), SBC (Styrene-Butadiene Copolymer). Stocked Material: PP, HDPE. Patented (See LIST). Easily Adjustable Telescopic Length with a Secure Locking Mechanism. Multiple Diameter Sizes are Available with Extension Pieces for Longer Packaging. Durable, Reusable and Resistant to Contaminates and Moisture (read more)Browse Industrial Containers Datasheets for MOCAP LLC -
Isotech, Inc.
Custom Telescopic Lifting Columns Isotech 's telescopic lifting columns are designed for medical, radiological, ergonomical and industrial applications. The pillars are constructed with aluminum tubes and long life pads, combined with a very tight tolerance assembly - where others squeeze - we fit. The columns perform a stable, reliable and maintenance free guiding system without any play. Depending on model, Isotech telescoping pillars are available in push or pull version. As an option you can get them with an encoder... (read more)Browse Lifting Columns Datasheets for Isotech, Inc. -
Isotech, Inc.
Customized Telescopic Lifting Columns Isotech 's telescopic lifting columns are designed for medical, radiological, ergonomical and industrial applications. The pillars are constructed with aluminum tubes and long life pads, combined with a very tight tolerance assembly - where others squeeze - we fit. The columns perform a stable, reliable and maintenance free guiding system without any play. Depending on model, Isotech telescoping pillars are available in push or pull version. As an option you can get them with an encoder... (read more)Browse Lifting Columns Datasheets for Isotech, Inc. -
Branham, W.C. Inc.
Series 4 Worm Gearboxes Three model configurations of W.C. Branham Series 4 Right Angle Worm Gearboxes include: Hollow Bore, Single Shaft; Hollow Bores Only; and Hollow Bore, Double Shafts - all in 10:1 and 20:1 ratios. Select models with .625 inch diameter shaft x either .625, .750, 1.00 inch diameter hollow bores. Each model is designed around a 1.333 inch center distance. All models are constructed with double sealed, heavy duty ball bearings and case hardened worm gears. (read more)Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc.
-
Buckling Experiments: Experimental Methods in Buckling of Thin-Walled Structures Volume 1 Basic Concepts Columns Beams and Plates Complete Document
The two separate output shafts of the 25:1 single worm gear boxes (6) drive two separate single worm screw jacks , (8) of ratio 36:1, with 20 mm pitch screws. … shown in Figure 8.113 includes an in-situ ultrasonic scanning facility (its telescopic arm can be …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'telephone circuit'),(130339,'telephone company'),(130340,'telephone conversation'),(130341,'telephone cord'),(130342,'telephone dial'),(130343,'telephone directory'),(130344,'telephone exchange'),(130345,'telephone extension'),(130346,'telephone interview'),(130347,'telephone jack '),(130348,'telephone kiosk' … … 130377,'telescoped'),(130378,' telescopic '),(130379,'telescopic sight' … … 'texas tortoise'),(131079,'text'),(131080,'text edition'),(131081,'text editor'),(131082,'text file'),(131083,'text-matching'),(131084,'textbook'),(131085,'textile'),(131086,'textile machine'),(131087,'textile mill'),(131088,'textile screw pine'),(131089,'textual'),(131090 … … 'third eyelid'),(131628,'third gear '),(131629,'third house' … … 'tomato paste'),(133068,'tomato plant'),(133069,'tomato sauce'),(133070,'tomato streak'),(133071,'tomato worm '),(133072,'tomato …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… 0,0,0 telephone_directory_N 1,0,0,0,0 telephone_exchange_N 0,0,0,0,0 telephone_extension_N 0,0,0,0,0 telephone_interview_N 0,0,0,0,0 telephone_ jack _N 0,0,0 … … 0,0,0,0 telescopic _sight_N 1,0,0 … … textile_machine_N 0,0,0,0,0 textile_mill_N 0,0,0,0,0 textile_ screw _pine_N 0,0 … … third_eye_N 0,0,0,0,0 third_eyelid_N 0,0,0,0,0 third_ gear _N 0,0 … … tomato_sauce_N 0,0,0,0,0 tomato_streak_N 0,0,0,0,0 tomato_ worm _N 0,0 …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… 0,0,0 telephone_directory_N 1,0,0,0,0 telephone_exchange_N 0,0,0,0,0 telephone_extension_N 0,0,0,0,0 telephone_interview_N 0,0,0,0,0 telephone_ jack _N 0,0,0 … … 0,0,0,0 telescopic _sight_N 1,0,0 … … textile_machine_N 0,0,0,0,0 textile_mill_N 0,0,0,0,0 textile_ screw _pine_N 0,0 … … third_eye_N 0,0,0,0,0 third_eyelid_N 0,0,0,0,0 third_ gear _N 0,0 … … tomato_sauce_N 0,0,0,0,0 tomato_streak_N 0,0,0,0,0 tomato_ worm _N 0,0 …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… ray_picture_N|2 experimentation_N|4 box_pleat_N|1 electrical_converter_N|2 fungal_infection_N|16 reaction-propulsion_engine_N|1 atrovent_N|1 pocket-sized_J|3 ipod_N|1 antidepressant_drug_N|8 monoamine_oxidase_inhibitor_N|4 cast_iron_N|9 respirator_N|1 alternation_N|5 air_pressure_N|11 ironmonger_N|1 grating_N|7 imperfection_N|10 marplan_N|1 nydrazid_N|1 isuprel_N|1 isordil_N|1 voluminous_J|2 antifungal_J|3 sporanox_N|1 ruffle_N|5 jacks _N|1 connector_N|5 jump_out_V|1 pumpkin_N|6 … … undercarriage_N|1 bag-shaped_J|1 landing_ gear _N|4 well-defined_J|6 wool_fat_N|1 … … lappet_N|1 ship_canal_N|2 isthmus_of_panama_N|5 pancake_N|11 police_cruiser_N|1 pandora_N|2 curiosity_N|20 misery_N|10 afflict_V|23 mankind_N|15 sheet_glass_N|1 baseboard_N|2 jeremy_bentham_N|2 telescopic _J|3 moving_van_N|1 hero_N|61 … … respiratory_infection_N|4 skin_rash_N|4 acid-base_indicator_N|6 alkalinity_N|3 milontin_N|1 petit_mal_N|1 virility_drug_N|4 vasomax_N|1 erectile_dysfunction_N|5 butazolidin_N|1 adrenergic_drug_N|1 phillips_ screw _N|1 sound_recording_N|4 phonograph_needle_N|1 … … worktable_N|1 trustworthy_J|2 manual_labor_N|5 poorhouse_N|1 dependably_R|1 heavy-duty_J|2 handcraft_N|1 terrorist_attack_N|5 september_11_N|1 internet_site_N|1 animation_N|16 hypertext_transfer_protocol_N|1 worm _wheel_N|2 rail_fence_N|1 long …
-
wn_s.pl (finlayson-gwc2014.zip)
… n,1,0). s(103836766,1,'telephone_cord',n,1,0). s(103836766,2,'phone_cord',n,1,0). s(103836887,1,'telephone_jack',n,1,0). s(103836887,2,'phone_ jack ',n,1,0 … … s(103838728,1,' telescopic _sight',n,1,1 … … 1,5). s(103857719,2,'third',n,6,0). s(103857892,1,'third_ gear ',n,1 … … n,1,1). s(104002762,3,'backstage',n,1,2). s(104002877,1,'wing_chair',n,1,0). s(104002985,1,'wing_nut',n,1,0). s(104002985,2,'wing_ screw ',n,1,0 … … s(104012559,1,' worm ',n,3,0 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 06:00::'). sk(104401828,1,'telephone_cord%1:06:00::'). sk(104401828,2,'phone_cord%1:06:00::'). sk(104401949,1,'telephone_jack%1:06:00::'). sk(104401949,2,'phone_ jack %1:06:00::' … … sk(104403925,1,' telescopic _sight%1:06:00::' … … 00::'). sk(104425804,2,'third%1:06:01::'). sk(104425977,1,'third_ gear %1:06:00 … … 00::'). sk(104593077,1,'wing_chair%1:06:00::'). sk(104593185,1,'wing_nut%1:06:00::'). sk(104593185,2,'wing-nut%1:06:00::'). sk(104593185,3,'wing_ screw %1:06:00::' … … sk(104604513,1,' worm %1:06:00::' …
-
Retrieval system for emplaced spent unreprocessed fuel (SURF) in salt bed depository: accident event analysis and mechanical failure probabilities. Final repo...
Worm Gear Mech. Screw Jack Double Acting Telescopic Cylinders .
-
Engineers' Illustrated Thesaurus
CC-Hydraulic jack . B-Radiating arm and bevel gear ; the movable machine can be driven at any point within the … D- Screw and worm -wheel gear; for the same purpose as C. L- Telescopic swinging-shaft movement with universal joint at each end.
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… be_V blue_J smoke_N 02510062_J|fishes and amphibians and reptiles and birds and mammals are verbetrate animals|fish_N amphibian_N reptile_N bird_N mammal_N be_V animal_N 02510273_J|worms are an example of invertebrate animals| worm _N be_V example_N invertebrate_J … … bright star with a telescopic companion|bright_J star_N telescopic_J companion_N … … highway|woody_J area_N highway_N 02573443_J|`bosky' is a literary term|be_V literary_J term_N 02573443_J|a bosky park leading to a modest yet majestic plaza|bosky_J park_N lead_V modest_J mod_J yet_R majestic_J plaza_N 02573443_J|- Jack Beatty |jack_N 02573859_J|efforts to … … 02580449_J|worn threads on the screw |worn_J threads_N thread_N screw_N … … 02939781_J|among our robotic devices is a vacuum cleaner|robotic_J devices_N device_N be_V vacuum_cleaner_N 02940115_J|epicyclic gear train|epicyclic_gear_train_N 02940509_J|expiatory (or …
Indicates content that may require registration and/or purchase.