-
Supplier: Chromalox
Description: Line or Ambient Sensing Thermostats ElectroMechanical Control Rugged, Corrosion Resistant Construction NEMA 4X Design with Corrosion and Weather Resistant Ryton® Construction Ambient Sensing: - 120 - 480 Vac - 0 - 225°F Temp. Rating - 9/16" OD x 4" SS Probe - Ordinary & Hazardous Area
- Temperature Set Point Range: 0 to 400 F
- Voltage: 120 to 480 volts
- Thermostat Type: Mechanical
-
Supplier: Vulcan Electric Co.
Description: Vulcan Bulb and Capillary Thermostats provide a convenient method for direct temperature sensing. The control switching can be remotely located away from the sensing bulb process environment. These thermostats are an excellent choice for use with many of Vulcan's
- Temperature Set Point Range: 0 to 550 F
- Switch Type: Gas - Actuated / Vapor - Tension
- Thermostat Type: Mechanical
-
Supplier: Radwell International
Description: TEMPERATURE, MECHANICAL, 24 TO 277VAC, SPDT, AUTOMATIC RESET, 20 TO 80 DEG F SETPOINT RANGE, 3.5 DEGREE F FIXED DIFFERENTIAL, COILED CAPILLARY AND SENSING BULB, HAZARDOUS LOCATION EXPLOSION PROOF REMOTE BULB TEMPERATURE CONTROL WITH KNOB RANGE ADJUSTER. FREE 2 YEAR
-
-
Supplier: Chromalox
Description: Line Sensing Thermostats ElectroMechanical Control Rugged, Corrosion Resistant Construction NEMA 4X Design with Corrosion and Weather Resistant Ryton® Construction Bulb & Capillary - 120 - 480 Vac - 0 - 400°F Setpoint Range - 1/4" OD x 7-1/4" SS Bulb and 3 Ft. Capillary -
- Temperature: Heating Control
- Control: Limit / Set Point Control
- Control Signal: Switch / Relay Output
-
Supplier: Radwell International
Description: TSB TEMPERATURE SWITCH, DIRECT MOUNT, 230 DEGREE F TRIP POINT, 1/2-14 INCH NPT, PLATED STEEL HOUSING, COPPER SENSING BULB. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Thermon, Inc
Description: This unit is designed with a bulb and capillary assembly that automatically regulates the fuel flow to the Cata-Dyne™ heater. The sensing bulb is filled with temperature sensitive liquid, which responds to changes in temperature by expanding or contracting. This
- Media: Gas / Air
- Temperature: Heating Control
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
-
Supplier: E+E Elektronik
Description: even in harsh and aggressive environment. Calculated physical quantities: Dew point temperature Frost point temperature Absolute humidity Mixing ratio Wet bulb temperature Water vapor partial pressure Specific enthalpy Typical Applications Agriculture Stables, hatchers,
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2.3 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: KOBOLD Instruments, Inc.
Description: 304 stainless steel enclosures. We offer a number of standardized temperature sensing ranges in units of Fahrenheit or Celsius. However, because of its electronic nature, any desired units or temperature ranges are possible (within the device's operating limits). If you don't
- Sensed Temperature Range: -30 to 750 F
- Fahrenheit Display Range: -30 to 750 F
- Fahrenheit Scale Divisions: 1 deg F
- Local Interface: Digital Front Panel
-
Supplier: Microchip Technology, Inc.
Description: switch Up to 1MHz switching frequency Adjustable constant LED current 5V on board regulator Over-temperature protection -40°C to +125°C Junction temperature range Available in an 8-Pin ePad SOIC package
- Input Voltage: 6 to 20 volts
- Mounting / Configuration: SMD
-
Supplier: Delta Controls Ltd.
Description: differential, adjustable differential and HI-LO operation. Hermetically sealed microswitch option. ATEX and IECEx Performance Characteristics: Enclosure IP66 Protection Wetted parts Stainless Steel system - exposed parts 300 stainless steel, capillary sensing bulb 316 stainless steel.
-
Supplier: Cole-Parmer
Description: IAQ, laboratories, cleanrooms, warehouses, factories and storage areas. Plus the NIST-traceable precalibration means you get reliable measurements right out of the box, saving you time and money! Large backlit LCD displays humidity, dew point, wet bulb, and temperature readings. Other
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2 %
- Operating Temperature: -22 to 212 F
- Display: Digital Readouts
-
Gas Instruments - TSI Quest QUESTemp 44-46-48N Area Waterless Wet Bulb Heat Stress Monitors -- QT-44Supplier: TSI Incorporated
Description: wet bulb maintenance. Measurement Parameters - QT°44 - QT°46 - QT°48 Dry bulb, wet bulb and globe temperatures + + + Air Velocity optional WBGT (indoor index) + + WBGT (outdoor index) + + + Heat index / HUMIDEX + + Temperature reading: Celsius or Fahrenheit + + +
- Instrument Type: Monitor
-
Supplier: Microchip Technology, Inc.
Description: The MIC3203 is a hysteretic, step-down, constant-current, High-Brightness LED (HB LED) driver. It provides an ideal solution for interior/exterior lighting, architectural and ambient lighting, LED bulbs, and other general illumination applications. The MIC3203 is well suited for lighting
- Input Voltage: 4.5 to 42 volts
- Mounting / Configuration: SMD
-
Supplier: Cole-Parmer
Description: provides superior protection and is ideal for tough applications. This meter provides measurements in humidity, dew point, wet bulb, and temperature. The meter can also measure in absolute humidity grains per cubic feet or per cubic meters. View measurements in low light areas with
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2 %
- Operating Temperature: -22 to 212 F
- Display: Digital Readouts
-
Supplier: E+E Elektronik
Description: even in harsh and aggressive environment. Calculated physical quantities: Dew point temperature Frost point temperature Absolute humidity Mixing ratio Wet bulb temperature Water vapor partial pressure Specific enthalpy Typical Applications Agriculture Stables, hatchers,
- Height: 3.149608 inch
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current, Analog Voltage
- Weather Component Sensed: Measures Relative Humidity, Measures Temperature
-
Supplier: Microchip Technology, Inc.
Description: Over-temperature protection -40°C to +125°C junction temperature range
- Input Voltage: 6 to 37 volts
- Mounting / Configuration: SMD
-
Supplier: Cole-Parmer
Description: include Min/Max and Hold functions, user-selectable temperature readout in °F or °C, integrated humidity and temperature (NTC thermistor) sensor, and auto power-off. Model 20250-12 offers an external thermocouple (T/C) type K input and dry bulb measurement. In addition,
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2.5 %
- Operating Temperature: -328 to 2,501 F
- Display: Digital Readouts
-
Supplier: Barksdale Control Products
Description: thermowells allow the sensor to work in pressurized vessels to 5000 psi. UL listed & CSA approved, MT1H & T2H Series Temperature Switches are perfect for your temperature sensing needs. Features Reliable & accurate Ambient compensated NEMA 4, 13 and IP 65 UL, CSA & CE approved
- High Temperature Set Point: -50 to 600 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 480 volts
- Maximum Diameter or Width: 2.75 inch
-
Supplier: Watson McDaniel Company
Description: valve. A sensing bulb filled with liquid is used as a thermostat to monitor the temperature of whatever is being heated. The sensing bulb is connected to the temperature pilot by a length of capillary tubing. When the sensing bulb is heated the
- Controlled Pressure Range: 5 to 300 psi
- Regulator Size: 4 inch
- Valve Size: 4 inch
- Pressure Rating: 300 psi
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, THERMOSTAT, TEMPERATURE CONTROLLER, T675A SERIES, SPDT, SINGLE SWITCH, SNAP-ACTING, 55-175 F, 20 FT CAPILLARY, COPPER BULB SENSING ELEMENT. FREE 2 YEAR RADWELL WARRANTY
- Thermostat Type: Mechanical
-
Supplier: Pyromation
Description: Thermometer replacement RTD temperature sensor assemblies are used when converting instrumentation from older direct reading thermometers to electronic instruments requiring RTD inputs. These RTD assemblies replace the filled system capillary actuating bulbs and will fit into the old
- Sensed Temperature: 399.2 F
- Diameter or Width Range: 0.25 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
-
Supplier: Tecmark Corporation
Description: equipment status indicating lights and optional digital temperature readout.The Command Centers® utilize an electronic thermostat designed, developed and manufactured by Tecmark® in our Mentor, Ohio facility. These units feature a thermistor/bulb assembly for remote temperature
- Temperature: Heating Control
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Media: Liquid
-
Supplier: TSI Incorporated
Description: The QUESTemp° 32/34/36 Area Heat Stress Monitors are designed to quickly and accurately evaluate potential heat stress environments. These instruments deliver high-performance monitoring through Wet Bulb Globe Temperature (WBGT) sensing technology and the calculation of a WBGT
- Instrument Type: Monitor
-
Supplier: GE Lighting
Description: TYPE 75/2080/2155 INTENSITY IN LUMEN COLOR TEMPERATURE 2800 DEG K BULB MATERIAL SOFT GLASS LIGHT CENTER LENGTH 3.87 INCH BULB DIAMETER 2.625 INCH
- Lamp Power: 15 to 150 watts
- Rated Average Life: 1,200 hours
- Maximum Overall Length: 5.25 inch
- Mean Lumens: 75 to 2,155 lm
-
Supplier: Thermon, Inc
Description: room's ambient temperature. T498 Series The Caloritech™ Room Thermostat with Standard Leads, Snap Action Switch and Heat Anticipator is typically wall mounted and designed to sense a room's ambient temperature. T678 Series The Caloritech™ Two Stage Thermostat is a remote bulb
- Thermostat Type: Mechanical
-
Supplier: KOBOLD Instruments, Inc.
Description: thermometers for industrial applications. The TNS is available as a simple temperature indicating device or as a controller with one to four adjustable switchpoints. The sensing bulb is filled with inert nitrogen. Temperature changes at the bulb will result in a
- Fahrenheit Scale: -40 to 1,100 F
- Celsius Scale: 0 to 600 C
- Dial Diameter: 4 to 6 inch
- Stem Length: 2.5 to 10 inch
-
Supplier: KOBOLD Instruments, Inc.
Description: industrial applications. The TNF is available as a simple temperature indicating device or as a controller with one to four adjustable switchpoints. The sensing bulb is filled with inert nitrogen. Temperature changes at the bulb will result in a change in nitrogen
- Fahrenheit Scale: -40 to 1,100 F
- Celsius Scale: 0 to 600 C
- Dial Diameter: 4 to 6 inch
- Features: Dial Thermometer, Flexible Capillary
-
Supplier: Thermon, Inc
Description: The E4X/7-35235JB and E4X/7-200600JB are designed for use as adjustable control thermostats for freeze protection and temperature maintenance applications requiring pipewall or tankwall sensing. The design of the thermostats permits their use as a junction box for connecting the
- Temperature Set Point Range: 35 to 235 F
- Thermostat Type: Mechanical
-
Supplier: Marktech Optoelectronics
Description: sensing applications which include airport identification and inspection equipment, coin and bill validation and medical sensing and purification. Curing is one application which utilizes UV wavelengths for polymerization. Traditional sources which include Mercury lamps can damage the
- Peak Wavelength: 375 nm
- Forward Voltage: 3.6 volts
- Forward Current: 20 milliamps
- Optical Power Output: 14 milliwatts
-
Supplier: Marktech Optoelectronics
Description: sensing applications which include airport identification and inspection equipment, coin and bill validation and medical sensing and purification. Curing is one application which utilizes UV wavelengths for polymerization. Traditional sources which include Mercury lamps can damage the
- Peak Wavelength: 340 nm
- Forward Voltage: 4 volts
- Forward Current: 20 milliamps
- Optical Power Output: 0.7 milliwatts
-
Supplier: Marktech Optoelectronics
Description: sensing applications which include airport identification and inspection equipment, coin and bill validation and medical sensing and purification. Curing is one application which utilizes UV wavelengths for polymerization. Traditional sources which include Mercury lamps can damage the
- Peak Wavelength: 400 nm
- Forward Voltage: 3.2 volts
- Forward Current: 20 milliamps
- Luminous Intensity: 40 milliCandela
-
Supplier: Microchip Technology, Inc.
Description: bulbs, and other general illumination applications. The MIC3205 is well suited for lighting applications requiring a wide input voltage range. The hysteretic control provides good supply rejection and fast response during load transients and PWM dimming. The high-side current sensing
- Input Voltage: 4.5 to 40 volts
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Panametrics
Description: Panametrics OptiSonde hygrometer precisely analyzes humidity and temperature using chilled mirror sensing technology. This humidity analyzer is the perfect sensor of choice for laboratory and process measurements that require high precision without long-term drift. Key Benefits:
- Dew Point Range: -103 to 167 F
- Dew Point Accuracy: 0.36 F
- Operating Temperature: 14 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: Qualitrol Company, LLC
Description: For simulation of transformer winding temperature and/or measurement of oil (liquid) temperature. Qualitrol 130 can be used with a remote temperature sensing device and produces measurements directly with RTDs for remote indication and/or SCADA systems.
Find Suppliers by Category Top
Featured Products Top
-
tracing circuits Ambient sensing control of single heating circuit or pilot control of multiple heating circuits Pipe-wall or tank-wall mounted adjustable thermostats Resistance Temperature (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
To control the process temperature with increased precision or within a narrow band, Gaumer recommends and provides industrial standard ambient or line-sensing temperature controls configured for heat tracing applications. Barksdale TXL-L1S-Q10 (read more)
Browse Industrial Heaters Datasheets for Gaumer Process
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/67800/767827981-MIT.pdf?sequence=2
discharge pressure conditions were created by immersing the temperature sensing bulb of the unit's thermal expansion valve (TXV) in a temperature controlled recalculating water bath.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0040.pdf
Immersion wells, compression fittings and element holders are used with Aquastat® Temperature Controllers to hold the temperature sensing bulb in the controlled medium.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/66-0000s/66-1184.pdf
The well is inserted into the tank and the temperature sensing bulb is inserted into the well.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/60-0000s/60-2336.pdf
The remote temperature sensing bulb is installed in an immersion well (Fig. 4) or located near a capillary compression fitting (Fig. 5) that extends into the upper portion of the tank to prevent stacking.
Indicates content that may require registration and/or purchase.