-
Description: Nashua Tapes Products 357 Spray Adhesive SPRAY ADHESIVE - TEMPORARY & PERMANENT BONDING Designed for temporary and permanent bonding (20 fluid oz can). Low VOC for compliance with state regulations. Meets FDA requirements for indirect food packaging when
- Use Temperature: -10 to 180 F
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Substrate Compatibility: Metal, Paper / Paperboard, Plastic, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
- Industry: OEM / Industrial
-
Supplier: Master Bond, Inc.
Description: Presently available adhesives for temporary bonding such as waxes, hot melts, and various solvent compositions lack heat resistance, strength, dimensional stability and are difficult to remove without surface contamination. Master Bond's newly developed MB600 adhesive
- Viscosity: 400 to 420 cP
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Rubber / Elastomer
- Features: Liquid, Other
-
Standards and Technical Documents - Adhesive \x96 Two Part Acrylic \x96 Temporary Bonding -- 9981806Supplier: Accuris
Description: Adhesive \x96 Two Part Acrylic \x96 Temporary Bonding
-
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 8908 is a 1,0 mm white, closed cells, medium density PE foam differentially coated with a permanent/removable adhesive system and protected by siliconized paper release liner. 8908 is primarily used for temporary mounting applications. Clean removal without residue from many
- Thickness: 0.04330708661417323 inches
- Temperature Resistance: -30 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, Permanent, Removable
-
Description: Nashua Tapes Products 398 Spray Adhesive GENERAL PURPOSE SPRAY ADHESIVE - LOW VOC Aggressive spray adhesive designed for temporary and permanent bonding. (Net weight 12 oz. NT WT, 17 Fluid oz.) Meets FDA requirements for indirect food packaging when used in
- Use Temperature: 40 to 110 F
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Substrate Compatibility: Metal, Paper / Paperboard, Plastic, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
- Industry: OEM / Industrial
-
Supplier: Kayaku Advanced Materials, Inc.
Description: thinning, a bonding adhesive, and a sacrificial layer, making it a reliable and flexible material for diverse microfabrication workflows. Copolymer resists are formulated from PMMA blended with ~8.5% methacrylic acid, making them ideal for bi‑layer lift‑off processes where precise,
- Applications: Electronics / Microelectronics
- Thick Film Type: Resistor
-
Supplier: Saint-Gobain Tape Solutions
Description: industry applications Temporary bonding in various areas Protection film/processing aid
- Thickness: 0.003937007874015748 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
- Backing: PET / Polyester
-
Supplier: Custom Fabricating & Supplies
Description: Our Rubber Adhesive Double Sided Polyethylene Foam tape is available in black or white. This double sided tape offers good shear strength and excellent initial tack. Rubber adhesives offer the maximum holding power in the shortest amount of time. Product Features Operates at
- Width: 0.5 to 3 inches
- Peel Strength / Adhesion: 7.6875 lbs/in
- Features: Double-Sided Adhesive
- Backing: Foam
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview A solvent-based polymer specially developed for temporary bonding applications. STAYSTIK 336T thermoplastic adhesive paste is a low-modulus polymer specially developed for temporary bonding applications, most typically associated with GaAs and
- Industry: Aerospace, Electronics, Medical / Food (Sanitary / FDA), Semiconductors / IC Packaging
- Features: Grease / Paste
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: Custom Fabricating & Supplies
Description: polycarbonate or polyester) to metal and high surface energy plastics Bonding metal nameplates, serial and rating plates Bonding graphic overlays for membrane switches and bonding complete switches to equipment surfaces Product Features Excellent short-term heat resistance and
- Width: 0.25 to 24 inches
- Peel Strength / Adhesion: 5.75 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Features: Dielectric / Insulating
-
Supplier: Titebond
Description: Designed for bonding foamboard insulation and polystyrene to most porous building materials. It is also ideal for use on paneling, plastics, tub surrounds, wood, fiberglass, drywall, ceramic tile, metal and more. It exceeds the performance requirements of the AFG-01 and ASTM
- Viscosity: 130,000 cP
- Features: Specialty / Other
-
Supplier: Titebond
Description: portland based cementitious materials and have a compressive strength equal to or greater than 3000 psi when cured. Use of adhesive over light weight concrete and all gypsum based materials requires the use of Titebond Concrete Primer or equivalent prior to application of adhesive. For
- Viscosity: 125,000 cP
- Features: Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: Adhesive Transfer Tapes? Adhesive transfer tapes are rolls of pressure sensitive adhesive pre-applied to a special release liner. For application, the tape is simply pressed, adhesive side down, to a surface and the liner is peeled off. A variety of adhesive
- Width: 0.5 to 24 inches
- Peel Strength / Adhesion: 6.75 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Features: Dielectric / Insulating
-
Supplier: Ellsworth Adhesives
Description: Camie 300 General Purpose Spray Adhesive is a hexane and acetone solvent blend that is used to bond cardboard, paper, fabric, wood, leather, and foil. It provides instant tack, high strength, permanent and temporary bonds. 14 oz Aerosol. This product has special restrictions. Please
- Substrate Compatibility: Paper / Paperboard, Plastic
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Camie 363 High Strength Fast Tack Spray Adhesive is used for hard to bond surfaces, label applications, and carpet installation. It bonds with a variety of materials such as plastic, wood, metal, fabric, cardboard, paper, concrete blocks, and urethane foam. It provides low soak-in, permanent
- Cure / Technology: Single Component System
- Substrate Compatibility: Textiles / Fabrics
-
Supplier: Pexco
Description: A one-part, fast cure adhesive for bonding concrete barrier markers, guardrail reflectors and other delineation products. 795A requires no mixing, is effective over a broad temperature range, has excellent weathering properties and offers “primer-less” adhesion to concrete, asphalt and
-
Supplier: Pexco
Description: Butyl adhesives offer quick and reliable adhesion for the temporary installation of traffic control products. Available in 8” x 8” pads. Suitable for bonding many of our delineation and marking products. The standard color is black, but gray is available by special order.
-
Description: Liner Side Adhesive Heat Resistant Rubber Adhesive with medium peel, high tack, and shear properties. Can be used for temporary bonding to a variety of surfaces. Air Side Adhesive Heat Resistant Rubber Adhesive with medium peel, high tack, and shear
- Peel Strength / Adhesion: 5 lbs/in
- Temperature Resistance: 71.11111111111111 C
- Features: Double-Sided Adhesive, Removable
- Backing: PET / Polyester, Paper, Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: This light duty removable transfer tape features a light-weight 1.0mil adhesive for temporary bonding with clean removable adhesive from a variety of surfaces. Good for lightweight attachments that require a short term bond.
- Thickness: 0.001 inches
- Peel Strength / Adhesion: 0.1325 lbs/in
- Adhesive: Transfer
-
Supplier: LexJet Corporation
Description: LexJet Simple MTS Adhesive Vinyl (Multi-Textured Surfaces) is a 3.5-mil opaque, bight white matte vinyl with a 2-mil high-performance, aggressive adhesive. MTS solves the challenge of posting temporary advertising graphics and wraps on rough-textured concrete walls, construction
- Thickness: 12 mil
- Width: 54 inch
- Length: 50 yd
- Polymer Fiber: Other Polymer Fibers
-
Supplier: Henkel Corporation - Industrial
Description: Low viscosity, plasticized ethyl cyanoacrylate adhesive designed for temporary bonding applications of metals and glass. LOCTITE® 412 is a colorless, transparent, low viscosity, plasticized ethyl cyanoacrylate adhesive designed for temporary bonding
-
Supplier: LexJet Corporation
Description: LexJet Simple MTS Adhesive Vinyl (Multi-Textured Surfaces) is a 3.5-mil opaque, bight white matte vinyl with a 2-mil high-performance, aggressive adhesive. MTS solves the challenge of posting temporary advertising graphics and wraps on rough-textured concrete walls, construction
- Thickness: 12 mil
- Width: 60 inch
- Length: 50 yd
- Polymer Fiber: Other Polymer Fibers
-
Description: The substrate adhesive is engineered for temporary repositionability. The laminating adhesive is designed for bond to multiple stock including foams, cork, paper and film, abrasive materials, etc. Multiple industrial and automotive end use applications including industrial
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Budnick Converting, Inc.
Description: DCPET 3540 is a 3.0mil (5.4mil total) double coated PET tape with a differential synthetic rubber adhesive and a 42# coated Kraft paper with a finger-lift edge. This clear, lightweight adhesive offers temporary bonding and repositioning on one side with a permanent
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 5.070625 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: DCPET 3541 is a 3.0mil (5.4mil total) double coated PET tape with a differential synthetic rubber adhesive and a 42# coated Kraft paper with a finger-lift edge. This clear, lightweight adhesive offers temporary bonding and repositioning on one side with a permanent
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 5.070625 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Description: A removable adhesive on liner side and high performance laminating adhesive on the airside. This construction has a variety of unique end-use applications, especially where a temporary bond is required. Excellent tape for use in transportation applications that require the
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Saint-Gobain Tape Solutions
Description: Thermalbond V2100 spacer tape is available in a wide range of thicknesses and configurations with black or grey color, utilizing high-strength acrylic adhesive on both sides of the foam. The two-sided adhesive configuration delivers secure temporary bonding, insuring
- Thickness: 0.12598425196850394 to 0.5 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Description: Constructed with a repositionable adhesive on the liner side and a heavy coat weight, high temperature resistant, good shear adhesive on the air side. Used in a multitude of markets, especially where a temporary bond is required; adhering abrasives discs and materials to various
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Budnick Converting, Inc.
Description: Dublfilmr S841A is a 2.75 mil, differentially coated polyester tape. It is primarily used for temporary labels and other temporary bonding applications.
- Thickness: 0.00275 inches
- Peel Strength / Adhesion: 4 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Description: Nashua Tapes Products 2280 General Purpose Duct Tape 9 Mil General Purpose PE Coated Cloth Tape Applications Temporary holding & bonding. Bundling. Closing & reinforcing packaging. Sealing. Temporary repairs. Patching. Features & Benefits High-tack adhesive bonds well to
- Thickness: 0.009 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Description: Constructed with a specially designed repositionable adhesive on liner side and general laminating adhesive on the air side. This PSA has a variety of unique, end-use applications, especially where a temporary bond is required, such as adhering abrasive discs and materials to
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Custom Fabricating & Supplies
Description: Kraft Paper Recommended Applications Temporary bonding of posters, signs, banners Laminate on foam/cork for shipping pads protecting glass during transportation Temporary holding of packaging Specifications Steel Adhesion (oz/in) - 50/7 Tack (J. Dow No) - 7/14
- Width: 0.5 to 3 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, Permanent
-
Supplier: Intertape Polymer Group, Inc.
Description: without residue. Temporary bonding of protective foam or film.
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: when using the PC®88 adhesive as a bonding compound. Please note: This material does not replace any component of PC® 88 Adhesive. U.S. Stock Item. Available in standard 1 gallon containers.
- Applications: Adhesives / Sealants
- Function: Catalyst
- Form & Features: Liquid / Solution
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGATHERM thermal conducting paste is a high temperature and high thermally conductive paste product. They are specially formulated for permanent and temporary bonding of thermocouples, thin film RTDs, thermistors and other temperature sensors, to most surfaces metals, ceramics,
- Use Temperature: 392 F
- Thermal Conductivity: 2.3076464 W/m-K
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic
Find Suppliers by Category Top
Featured Products Top
-
Our well renowned Electric Motor Product Line offers adhesives that are specifically formulated to withstand the many conditions that electric motors may be exposed to. Our products have been trusted to bond rotor and stator laminations, magnets, cyclotrons, and cosmotrons. We also offer (read more)
Browse Epoxy Adhesives Datasheets for Beacon Adhesives, Inc. -
. Whether marking temporary lanes on a new overlay, delineating chip seals, or reinforcing permanent striping, each product line delivers a specialized solution for specific roadway conditions. Temporary Overlay Markers (TOMs): Bright, Flexible (read more)
Browse Traffic Safety Equipment Datasheets for Pexco -
hinged designs, giving roadway agencies, contractors, and maintenance crews options for a range of temporary and permanent applications. While both provide highly visible barrier delineation, differences in construction can make one style better (read more)
Browse Traffic Safety Equipment Datasheets for Pexco
More Information Top
-
Three-Dimensional Integration of Semiconductors
Many kinds of temporary bonding adhesives and systems have been proposed by a number of companies in the industry.
-
Through-Silicon Vias for 3D Integration > Thin-Wafer Handling
In the beginning, to assess the temporary bonding adhesive , a 200-mm blanket wafer was temporarily bonded on a supporting wafer, that is, a carrier, with a specific adhesive that was about 20 μm thick.
-
Recent progress in thin wafer processing
Today, there are thermoplastic adhesives available that offer by far the best thermal stability of any temporary bonding adhesive .
-
Thin wafer handling and chip to wafer stacking technologies
Today, there are thermoplastic adhesives available that offer by far the best thermal stability of any temporary bonding adhesive .
-
TSV interposer fabrication for 3D IC packaging
Thin wafer handling process was developed for backside metallization on 200 um thick interposer wafers using support wafer with temporary adhesive bonding .
-
Material improvement for ultrathin-wafer handling in TSV creation and PECVD process
As described later in this article, we assessed the stability of the temporary bonding adhesive during two different oxide PECVD processes commonly used for TSV insulation.
-
Curing Behaviors of UV-Curable Temporary Adhesives for a 3D Multichip Package Process
Temporary bonding adhesives for a three-dimensional (3D) multichip package process have been synthesized.
-
Through-Silicon Vias for 3D Integration > Nanotechnology and 3D Integration for the Semiconductor Industry
Itabashi, T., and M. Zussman, "High Temperature Resistant Bonding Solutions Enabling Thin Wafer Processing (Characterization of Polyimide Base Temporary Bonding Adhesive for Thinned Wafer Handling)," IEEE/ECTC Proceedings, Las Vegas, NV, June 2010, pp. 1877–1880.
-
The effect of temporary bonding on post processing in TSV interposer manufacturing
The widely accepted method of thin wafer handling is to attach a rigid carrier to a device wafer with temporary bonding adhesive .
-
Through-Silicon Vias for 3D Integration > Through-Silicon Via Technology
Moreover, when the temperature is raised to 250°C (based on the thermal budget of temporary bonding adhesives ) and set as recipe 3, an obvious improvement in step coverage is observed, especially in bottom region, of 16.9 percent.
Indicates content that may require registration and/or purchase.