-
Supplier: PCB Piezotronics, Inc.
Description: 4-Pin Bayonet Termination Box for One Triax Accelerometer
- Length / Height: 4.33 inch
- Width/Diameter: 2.95 inch
- Depth: 2.16 inch
- Height: 4.33 inch
-
Supplier: Wilcoxon Sensing Technologies
Description: 4-channel IEPE accelerometer termination junction box, BNC connectors, cable grips
- Features: NEMA / IP Enclosures, Terminal and Junction Boxes
-
Supplier: Wilcoxon Sensing Technologies
Description: 2-channel IEPE accelerometer termination junction box, BNC connectors, cable grips
- Features: NEMA / IP Enclosures, Terminal and Junction Boxes
-
-
Supplier: SensorsONE, Ltd.
Description: diameters up to 2.5mm2. In addition to providing a junction for a 2 wire 4-20mA output signal from a submersible borehole level sensor the KL1 termination box also has the options for including a PT100 transmitter and over-voltage discharge protection to 10 kiloamps related to nearby
- Device Classification: Transmitter
-
Supplier: PCB Piezotronics, Inc.
Description: BNC termination box, 2.95" x 5.27" x 2.16" NEMA 4X (IP66) fiberglass enc, 1 channel, terminal strip input, BNC jack output, 1 PGME07 cord grip
- Length / Height: 4.33 inch
- Width/Diameter: 2.95 inch
- Depth: 2.16 inch
- Height: 4.33 inch
-
Terminal and Junction Boxes - 6-Port KeyConnect Termination Media Box -- KEYCONNECT 6-PORT MEDIA BOXSupplier: Belden Inc.
Description: KeyConnect 6 Port Media Box is available in several colors.
- Features: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Sitron
Description: The CHP65 is an ideal Weatherproof Termination Box to extend the cable length of hydrostatic probes. Its characteristic is protection against voltage surges generated by lightning strike, over voltage in the supply network and also protection for the vent tube for atmospheric compensation if
- Material: Aluminum
- Features: NEMA / IP Enclosures, Terminal and Junction Boxes
- Shape: Square
- Ingress Protection(IP) Rating Against Moisture: Type 6, Type 7
-
Supplier: PCB Piezotronics, Inc.
Description: Platinum Stock Products; BNC termination box, 2.95" x 5.27" x 2.16" NEMA 4X (IP66) fiberglass enc, 2 channels, terminal strip input, BNC jack output, 2 PGME07 cord grips
- Length / Height: 4.33 inch
- Width/Diameter: 2.95 inch
- Depth: 2.16 inch
- Height: 4.33 inch
-
Supplier: Newark, An Avnet Company
Description: JUNCTION BOX CONNECTOR, 4POS, CRIMP; Product Range:9286-250 Series; No. of Contacts:4Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: JUNCTION BOX CONNECTOR, 8POS, CRIMP; Product Range:9286-250 Series; No. of Contacts:8Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes
-
Supplier: Wilcoxon Sensing Technologies
Description: 2-channel triaxial accelerometer termination junction box, M12 connections, cable grips
- Features: NEMA / IP Enclosures, Terminal and Junction Boxes
-
Supplier: Newark, An Avnet Company
Description: CONN, JUNCTION BOX, CRIMP, 6POS, 1ROW; Product Range:9286-250 Series; No. of Contacts:6Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:Tin RoHS Compliant: Yes
-
Supplier: Wilcoxon Sensing Technologies
Description: 2-channel triaxial accelerometer termination junction box, M12 connections, cable grips
- Features: NEMA / IP Enclosures, Terminal and Junction Boxes
-
Supplier: Newark, An Avnet Company
Description: CONN, JUNCTION BOX, CRIMP, 4POS, 1ROW; Product Range:9286-250 Series; No. of Contacts:4Contacts; Gender:-; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:Tin RoHS Compliant: Yes
-
Supplier: Powell Electronics, Inc.
Description: Common Termination System
- Features: Terminal and Junction Boxes
-
Supplier: PMC Engineering LLC
Description: TE-11 Cable Termination Enclosure. This unique, exclusive PMC design provides a maintenance-free single termination solution with multiple options, which include Surge Protection, LCD Display and Remote Electronics. Termination Enclosure for Depth, Level and Pressure
- Length / Height: 11.5 inch
- Width/Diameter: 9.3 inch
- Depth: 4.9 inch
- Height: 11.5 inch
-
Supplier: PolyPhaser Corporation
Description: Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP65 level of protection. The PPFDB-0324-SC comes with 24 Simplex SC/UPC Coupler Ports installed (pigtails
- Length / Height: 13.2 inch
- Width/Diameter: 11.6 inch
- Depth: 4.6 inch
- Material: ABS, Polycarbonate
-
Supplier: Allied Electronics, Inc.
Description: Features: 3-Pin Dual Key Design Convert Hard Wiring to Quick Disconnect Includes PG 7 Cable Gland Facilitates Field Replacements For Use with Custom Wiring, Junction Boxes and Sensors Sealing: NEMA 1, 3, 4, 6P/IP67 Housing Material: PBT, Black Specifications: Termination: Screw
-
Supplier: L-com, Inc.
Description: Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-108A-SCA comes with 8 Simplex SC/APC Coupler Ports installed with 8 Simplex SC/APC Single mode Pigtails ready for splicing.
- Features: Terminal and Junction Boxes
-
Supplier: L-com, Inc.
Description: Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-104A-SCA comes with 4 Simplex SC/APC Coupler Ports installed with 4 Simplex SC/APC Single mode Pigtails ready for splicing.
- Features: Terminal and Junction Boxes
-
Supplier: L-com, Inc.
Description: Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-104-SC comes with 4 Simplex SC/UPC Coupler Ports installed with 4 Simplex SC/UPC Single mode Pigtails ready for splicing.
- Features: Terminal and Junction Boxes
-
Supplier: nVent Electric
Description: Use T-3 Box Telephone Cabinets to mount and protect telephone terminations, telecommunications circuit accessories, cross-connect terminal block assemblies, maintenance terminal modules, cable-splice enclosures, network interface devices, wire-guide assemblies and telephone protectors in
-
Supplier: Radwell International
Description: WIRE GUARD SYSTEMS, WG900, TERMINATION CABINET,. FREE 2 YEAR RADWELL WARRANTY
- Features: Terminal and Junction Boxes
-
Supplier: VAST STOCK CO., LIMITED
Description: Electrical Enclosures 4 channel BNC, termination junction box, cable grips
- Length / Height: 4.68897891 inch
- Width/Diameter: 3.12598594 inch
- Height: 4.68897891 inch
- Width or Diameter: 3.12598594 inch
-
Supplier: Allied Electronics, Inc.
Description: Weight, Higher Reliability Features Reduced User Cost Due to High Speed Termination Reduces Failure Fatigue at Wire Contact Junction Size 16 Contact Design Features Insulation Crimp Support Use with Standard Hardware for 97 Series Connector Order Accessories with (621) Finish,
-
Supplier: Allied Electronics, Inc.
Description: Weight, Higher Reliability Features Reduced User Cost Due to High Speed Termination Reduces Failure Fatigue at Wire Contact Junction Size 16 Contact Design Features Insulation Crimp Support Use with Standard Hardware for 97 Series Connector Order Accessories with (621) Finish,
-
Supplier: Allied Electronics, Inc.
Description: Weight, Higher Reliability Features Reduced User Cost Due to High Speed Termination Reduces Failure Fatigue at Wire Contact Junction Size 16 Contact Design Features Insulation Crimp Support Use with Standard Hardware for 97 Series Connector Order Accessories with (621) Finish,
-
Supplier: Radwell International
Description: SOLENOID COIL, FOR NORMALLY CLOSED VALVES, MOLDED KIT, #2 SIZE COIL, LEADS TERMINATION, 208-240V 50/60HZ, JUNCTION BOX, 1/32 INCH THICK INSULATION, RED LEADWIRE. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: BARTEC
Description: The PBS Single Entry Power junction box is designed to connect one BARTEC self-regulating heating cable to power or to form a splice or powered splice. The PBM Multiple Entry Power junction box is designed to connect up to three BARTEC self-regulating heating cables to power or splice
- Operating Temperature: 12.7777777777778 C
-
Supplier: BARTEC
Description: The cold applied technology is the ideal solution when connecting the PSB, MSB, HSB, HSB+ and HTSB heating cable to a junction box. The end termination is achieved using a space-saving silicone end cap. The use of silicone parts and silicone adhesive enables the heating cable to be
- Operating Temperature: -48.33333333333336 to 12.7777777777778 C
-
Supplier: BARTEC
Description: The PBS Single Entry Power junction box is designed to connect one BARTEC parallel constant wattage heating cable BPL-AL to power. The PBM Multiple Entry Power junction box is designed to connect up to three BARTEC parallel constant wattage heating cable BPL-AL to power or splice up to
- Voltage Rating: 277 volts
- Operating Temperature: -55 to 55 C
- Configuration: IEC
- Applications: Industrial
-
Supplier: CableOrganizer.com, Inc.
Description: What’s special about these power distribution blocks? Provides surge and spike protection, EMI filtering, and circuit breaker to preserve your expensive rack mounted equipment Multiple termination choices available: 9 foot cord with plug, metal flex with tails, or J-Box (junction box)
-
Supplier: AMETEK Programmable Power
Description: sensitive measurement points Supports thermocouple, RTD, and thermistor measurements Optional screw-terminal junction box includes built-in cold-junction compensation Direct routing to DMM through internal analog measurement bus simplifies field wiring The EX1200-3096 high-density
Find Suppliers by Category Top
Featured Products Top
-
been added and are compact wiring devices engineered for fast, reliable conductor terminations in industrial, commercial, and residential electrical installations. Available in 2-, 3-, and 5-pole configurations, MPB4 connectors use a patented push-in mechanism that eliminates the need for tools and (read more)
Browse Terminal and Junction Boxes Datasheets for Automationdirect.com
More Information Top
-
The LEO-15 Long-term Ecosystem Observatory: design and installation
CABLE TERMINATION JUNCTION BOX .
-
Brownfield Facilities Upgrading for ESPs
The new transmitters were tied in to a HART channel via field termination junction box into Platform-C CAO RTU system.
-
North Bardawil Development Project
Topside Umbilical Electrical Termination Junction Box .
-
A Truly Multi-Role-Vehicle
This ter- mination junction box has the facility to install a variety .
-
Evaluation of 3 Inch SN-219 Failure and S and SX Tank Farm Saltwell Piping
HOT END TERMINATION JUNCTION BOX SECURE TO VALVE PIT DIRECTLY OVER HEAT .
Indicates content that may require registration and/or purchase.