Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Haida International Equipment Co., Ltd.
Description: Product Description Adhesive tape Tensile Test Equipment is widely used for all packing tape series, double-sided tape series, industrial tape and so on, for tensile strength, tear resistance, peel strength, bend strength, shear force , ect with different
- Force / Load Capacity: 11.025 to 441 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Accuris
Description: Double adhesive tape Testing regulations
-
Supplier: Haida International Equipment Co., Ltd.
Description: strength, tensile strength, elongation, peel interval maximum, minimum and average, etc. Applications Adhesive tape peel test equipment suitable for 180° peel, 90° peel , adhesive tape, stickers, packaging tape, medical adhesive tape,
- Force / Load Capacity: 110.25 to 441 lbs
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface, Video / Graphic Display
-
-
Supplier: Accuris
Description: Methods of test for pressure sensitive adhesive tapes
-
Supplier: Can-Do National Tape
Description: Bemis 3415 Sewfree Tape is a soft elastomeric adhesive film. It is designed to be used in Sewfree® applications on heat sensitive fabrics where low temperature activation and high elasticity is required. Fabrics that are bonded using this adhesive exhibit excellent wash
-
Supplier: Can-Do National Tape
Description: Bemis 3916 Sewfree® Tape is a heat sealable elastomeric adhesive film with excellent recovery. The 3916 Bemis Tape is designed to be used in applications where very high recovery, extended wear comfort and performance is requied. 3916 Bemis Tape shows excellent adhesion
-
Supplier: Can-Do National Tape
Description: Bemis 3914 Sewfree® Tape is a heat sealable elastomeric adhesive film with excellent recover. This product is designed to be used in applications where very high recovery, extended wear comfort and performance is required. 3914 Bemis Tape shows excellent adhesion and wash
-
Supplier: Can-Do National Tape
Description: Sewfree tapes are designed to enhance the look and feel of performancewear, outerwear and lifestyle apparel. This High Recovery Tape replaces elastics and bulky sewn seams in performancewear and intimate wear. It allows for optimum stretch and recovery while maintaining a sleek, smooth
-
Supplier: Accuris
Description: Testing Methods of Pressure Sensitive Adhesive Tapes and Sheets
-
Supplier: Accuris
Description: Pressure-sensitive Adhesive Tapes Used for Electrical Insulation; Tapes with Thermosetting Lamina of Adhesive; Types, Requirements, Testing
-
Supplier: CableOrganizer.com, Inc.
Description: E-Z Self-Adhesive Fire Tape Permanent Fire-Rated Tape That Installs Quickly and Cleanly What's special about this fire tape? Permanent adhesion to drywall Easy mudless application with no cleanup or additional preparation Saves up to 60% of installation time over
-
Supplier: CSA Group
Description: IEC 60454-2:2007 specifies methods of test for pressure-sensitive adhesive tapes for electrical purposes. This revision includes improved text regarding the flame test (Clause 20), the improved text on adhesion (Clause 11) and a new Figures 9a and 9b.
-
Description: IEC 60454-2:2007 specifies methods of test for pressure-sensitive adhesive tapes for electrical purposes. This revision includes improved text regarding the flame test (Clause 20), the improved text on adhesion (Clause 11) and a new Figures 9a and 9b.
-
Description: Describes methods of determining the mechanical and electrical resistance and the adhesive properties of pressure-sensitive adhesive tapes, and the test methods to be used.
-
Supplier: Intertape Polymer Group, Inc.
Description: Cracking of the adhesive surface provides our paper tape with excellent flexibility for sealing carton corners, edges and irregular surfaces. Use paper tapes to seal lightweight or standard sized packages or cartons that will be shipped in unitized loads or full pallets. Our
- Width: 2.5 to 3 inches
- Backing: Glass / Fiberglass, Paper
- Features: Single-Sided Adhesive, Specialty / Other, UV / Weather Resistant
-
Supplier: ASTM International
Description: Method of Test for Adhesiveness of Gummed Tape (Withdrawn 1980)
-
Supplier: Haida International Equipment Co., Ltd.
Description: Usage: Tape Initial Adhesion Testing Equipment is suitable for testing sensitive adhesive tape and the product similar to the pressure sensitive adhesive tape products. Definition: Initial adhesion——Objects and pressure-sensitive adhesive tape with
- Mechanical Test: Adhesion (Bond / Peel)
-
Supplier: ASTM International
Description: 1.1 These test methods cover procedures for testing pressure-sensitive adhesive-coated tapes to be used as electrical insulation. These tapes are classified as follows: 1.1.1 Class 1Non-elastomeric backings made from materials such as: 1.1.2 Class 2Elastomeric backings
-
Supplier: tesa tape, inc.
Description: 7475 and 7476 are especially designed for the characterisation of silicone coated liners. A typical test method represents FINAT 10 and FINAT 11.For a comprehensive characterisation of release properties it is recommended to use both tapes. 7475 featur
- Features: Adhesive
- Backing: Cloth - Woven Fabric, Plastic / Polymer
- Adhesive: Rubber, Silicone
-
Supplier: Adhesives.org
Description: This test method covers a laboratory procedure for determining the tensile adhesive strength of a preformed tape sealant. The type of failure can be determined, and the degree of cohesive/adhesive failure can be estimated.
-
Supplier: Mactac
Description: CleanTape products feature the lowest outgassing acrylic adhesives. Mactac's 100% Solids solvent-free acrylic technology provides the lowest outgassing tape products available. Tested for the 13 critical substances, CleanTape adhesives meet JIS A-1901 guidelines for the 13
- Backing: Acrylic / Acrylate
- Adhesive: Transfer
-
Supplier: Haida International Equipment Co., Ltd.
Description: simulate test environment with different temperature and humidity Cyclic test includes climatic conditions: holding test, cooling-off test, heating-up test, moistening test and drying test… Cable port with flexible silicone plug for cable routing to
- Temperature Range: -40 to 150 C
- Temperature Control Accuracy: 1 ± °C
- Humidity Range: 29 to 98 % RH
- Width: 3 ± %RH
-
Supplier: ASTM International
Description: 1.1 This test method covers a laboratory procedure for determining the tensile adhesive strength of a preformed tape sealant. The type of failure can be determined, and the degree of cohesive/adhesive failure can be estimated. 1.2 The values stated in acceptable metric
-
Supplier: Mactac
Description: CleanTape products feature the lowest outgassing acrylic adhesives. Mactac's 100% Solids solvent-free acrylic technology provides the lowest outgassing tape products available. Tested for the 13 critical substances, CleanTape adhesives meet JIS A-1901 guidelines for the 13
- Width: 54 inches
- Carrier / Backing: Acrylic / Acrylate
- Features: Specialty / Other
- Type: Transfer
-
Supplier: Mactac
Description: CleanTape products feature the lowest outgassing acrylic adhesives. Mactac's 100% Solids solvent-free acrylic technology provides the lowest outgassing tape products available. Tested for the 13 critical substances, CleanTape adhesives meet JIS A-1901 guidelines for the 13
- Carrier / Backing: Acrylic / Acrylate, Plastic / Polymer
- Type: Transfer
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Grit Safety Anti-Slip Tape possesses a mineral-coated plastic film. It contains one pressure sensitive adhesive side, and is protected by a removable liner. Applications: This non-skid tape is recommended for surface application temperatures of 50°F and above. Grit Safety
- Thickness: 0.0275 inches
- Peel Strength / Adhesion: 5 to 8.125 lbs/in
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Permanent, Safety / Flagging, Single-Sided Adhesive
-
Supplier: TransPak
Description: Bonds instantly to all corrugated carton surfaces and generates an immediate tamper-evident bond. Consistent adhesive, coating and lamination. Paper moisturizer reduces curl, increases tape stretch and makes tape more flexible. Larger 1 5/8" diameter cores assure a tighter wind
-
Supplier: TransPak
Description: Bonds instantly to all corrugated carton surfaces and generates an immediate tamper-evident bond. Consistent adhesive, coating and lamination. Paper moisturizer reduces curl, increases tape stretch and makes tape more flexible. Larger 1 5/8" diameter cores assure a tighter wind
-
Supplier: Custom Made Boxes, Inc.
Description: Bonds instantly to all corrugated carton surfaces and generates an immediate tamper-evident bond. Consistent adhesive, coating and lamination. Paper moisturizer reduces curl, increases tape stretch and makes tape more flexible. Larger 1 5/8" diameter cores assure a tighter wind
- Width: 3 inches
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Expansion tape is composed of OPS substrate or modified TPU substrate, coated with anti electrolyte pressure-sensitive adhesive. Developed and manufactured swelling/expansion tape for lithium battery drum testing. Used for fixing the end of high magnification batteries,
- Thickness: 0.0017716535433070866 inches
- Features: Anti-static / ESD Control, Electrically Conductive
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Deviser, Inc.
Description: Glazing Tape is designed to meet the rigor conditions of glass sealing and cushioning in window glazing. It comes with different thickness and is available in black and white foam, that are laminated with blue PE film liner for easy peeling and tear resistance. The representative models of
- Thickness: 0.00003125 to 0.000125 inches
- Peel Strength / Adhesion: 3.30625 to 7.71875 lbs/in
- Temperature Resistance: -30 to 80 C
- Backing: Foam
-
Supplier: NADCO Tapes & Labels, Inc.
Description: This is a top coated hard clear polypropylene film coated with a low adhesion removable pressure sensitive acrylic adhesive and backed with an ultra smooth clear polyester release liner. Release liner has excellent roll tracking properties. Note: Application environments and certain surfaces
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 0.875 to 1.4375 lbs/in
- Temperature Resistance: -29 to 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: Intertape Polymer Group, Inc.
Description: 12 mil PE coated cloth film with an aggressive, wide temperature range adhesive system recommended for use where high-adhesion and conformability are required. Meets HUD and BOCA codes. Tested in accordance with UL-723.
- Thickness: 0.012 inches
- Features: Adhesive, Single-Sided Adhesive
- Backing: Cloth - Woven Fabric
-
Description: Nashua Tapes Products 2280 General Purpose Duct Tape 9 Mil General Purpose PE Coated Cloth Tape Applications Temporary holding & bonding. Bundling. Closing & reinforcing packaging. Sealing. Temporary repairs. Patching. Features & Benefits High-tack adhesive bonds well to
- Thickness: 0.009 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
Find Suppliers by Category Top
Featured Products Top
-
Battery systems face two simultaneous challenges: moving heat away from cells and electrical joints, and surviving exposure to harsh chemicals that may occur during manufacture, maintenance, or in-field abuse. The Sheen TIV series thermal adhesives solve both problems with a silicone (read more)
Browse Adhesive Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
sensitive, precise and expensive components and devices. The Polyonics family of high performance engineered tapes include: Double Coated Bonding and Assembly ESD-Safe Flame Retardant Adhesive Transfer Bonding In Harsh Environments (read more)
Browse Datasheets for Polyonics -
.855 Smoke and Toxicity testing BSS7238 and BSS7239 Halogen Free IEC 61249-2-21 REACH and RoHS compliant UL969 (file MH 19503 PGJI2) and UL94 VTM-0 (file E338081) recognized Polyonics also offers a range of label materials that fully comply with the NASA ASTM E595 low out gassing requirements. These materials meet the highest levels of TML, CVCM and WVR measurements. (read more)
Browse Datasheets for Polyonics -
Assembly ESD-Safe Flame Retardant Adhesive Transfer Bonding In Harsh Environments Polyonics double-coated bonding and assembly tapes are ideal for assembling components in high temperature and harsh (read more)
Browse Industrial Tapes Datasheets for Polyonics -
Assembly ESD-Safe Flame Retardant Adhesive Transfer Bonding In Harsh Environments Polyonics double-coated bonding and assembly tapes are ideal for assembling components in high temperature and harsh (read more)
Browse Industrial Tapes Datasheets for Polyonics -
A new study conducted with the Rochester Institute of Technology reveals how thermocouple attachment methods impact reflow profiling accuracy. Results show Dymax 9037-F UV-curable adhesive provides stronger, more repeatable thermocouple holds than solder, aluminum tape, or polyimide tape (read more)
Browse Encapsulants and Potting Compounds Datasheets for Dymax -
. Product Overview: 3M™ Electrically Conductive Double-Sided Tape 9793KT/KW Series is an XYZ-axis electrically conductive pressure-sensitive adhesive (PSA) tape built around a porous conductive matrix carrier (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
/RFI shielding, grounding and static charge draining. Easily die-cut, these tapes serve a wide range of uses in electrical design and test laboratories for prototyping, design and troubleshooting. 3M maintains strict quality control and precise process management to ensure high-performance products (read more)
Browse Industrial Tapes Datasheets for bisco industries -
required a repositionable adhesive that would not interfere with the thermal conductivity. The Budnick Solution Finding a tape that would bond to silicone without affecting any of the thermal conductivity proved to be a challenge. Typically, silicone is the only adhesive (read more)
Browse Specialty Tapes Datasheets for Budnick Converting, Inc. -
offers the most durable label materials for the harshest applications while preventing the propagation of fire. Our labels have high temperature topcoats, flame-retardant pressure sensitive adhesives and are recognized or tested UL 94 V-0, FAR 25.853 and BSS 7238/7239 aerospace standards and (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics
Conduct Research Top
-
Adhesive Tapes for Solutions Cleared for Take Off
Adhesive tapes and other fastening materials have been developed to specifically comply with various burn tests as mandated by FAR 25.853. These tests are used for determining material viability for use in both the cabin and cargo compartments of an aircraft.
-
Testing for Bonding Tapes
It is critical to know that as these adhesive tapes are exposed to different environmental factors, they may become degraded over time. Therefore, selecting the correct tape or adhesive for an application can be a daunting task, especially when it comes to safety and compliance.
-
Don't judge duct tape by its cover alone
When it comes to choosing the right duct tape for the job, it†TMs important to understand how they are tested and measured. Below are common tape performance characteristics to consider: Thickness: Measured in mils, thickness (or gauge) is often thought of as a reflection of a tape†TMs overall
-
How to Read and Interpret a Datasheet - Understanding Testing Methods
The PSTC defines peel adhesion as the force per unit width required to break the bond between a pressure sensitive adhesive tape and the surface to which it has been applied when the tape is peeled back at a controlled angle, at a standard rate and condition. It measures the bond breaking
-
Case Study - Flying Splices in Varying Environments
tested, and a double coated polyester acrylic tape proved to perform just as well in the warmer months as it did during winter months.The tape has temperature resistant capabilities, along with permanent bonding capabilities. The tape's shear acrylic adhesive gives it quick-stick properties ideal
-
Non-chromated Conversion Coating for Magnesium Alloys and Zinc-Nickel Plated Steel
(NSF) and electrochemical corrosion tests. Surface wettability of the pretreated substrates was investigated by static contact angle measurements. Wet-tape adhesion tests verified that there is strong adhesion between the primer and the chem film-treated substrates. The morphology and composition
More Information Top
-
Adhesion
If we were testing adhesive tapes , then some sort of stripping or peel test would be used to measure the peel strength.
-
Forced arm use is superior to voluntary training
for motor recovery and brain plasticity after
cortical ischemia in rats
0 2 13 19 26 Quotient (right-left)/(right+left) * * * Cylinder test Adhesive tape removal A B day Voluntary exercise Forced arm use Cage control .
-
Advanced Graphic Communications, Packaging Technology and Materials
According to the standard of GBT 5210-1985 adhesion test, the adhesion of UV inks is measured with the 3 M-610 ink adhesion test tape .
-
Adsorption behavior and mechanism of iso butyl-BTP/SiO2 -P adsorbent for Am(III) and Ln(III) in nitrate solution
Then the isobutyl-BTP/SiO2-P adsorbent that had adsorbed Dy(III) was put into the silica gel drier for one day before test and then grinded into tiny particles and spreaded on test adhesive tape for EXAFS measurements.
-
SKIN PENETRATION OF NICOTINIC ACID, METHYL NICOTINATE, AND BUTYL NICOTINATE IN THE GUINEA PIG
In vivo testing Adhesive tape (Cellotapev JIS-Z-1522, Sekisui Kagaku Co., Ltd.) wasapplied to and removed from abdominal skin of anesthetized guinea pigs.
-
Functionalization of ceramic fibers by metallic sputter coating
The tape used was 3M600 test adhesive tape .
Indicates content that may require registration and/or purchase.