Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Artesyn Embedded Power
Description: for video streaming and transcoding. By taking advantage of x86 GPU-accelerated technology in a small and versatile PCI Express footprint, Artesyn's SharpStreamer platform offers application developers a scalable and flexible solution that fits standard server architectures and
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: PCI digital I/O cards. The card features a x1 lane PCI Express connector which can be used in any available x1, x2, x4, x8, x12, or x16 PCI Express expansion slot. Each 50-pin header has three 8-bit I/O ports designated A, B and C. Port C can be further divided
- Number of ports: 48
- Features: Other
- Bus Interface: x1
-
Supplier: ACCES I/O Products, Inc.
Description: Features 24 optically isolated, non-polarized digital inputs Software configurable filters on inputs for electrically noisy environments Can detect input state change and assert interrupt 24 optically isolated high-side FET switches Opto-couplers rated for 2.5kV isolation Four
- Number of ports: 24
- Features: Optical Isolation, Other
- RoHS Compliant: RoHS Compliant
- Bus Interface: x1
-
-
Supplier: ACCES I/O Products, Inc.
Description: PCI digital I/O cards. The card features a x1 lane PCI Express connector which can be used in any available x1, x2, x4, x8, x12, or x16 PCI Express expansion slot. Each 50-pin header has three 8-bit I/O ports designated A, B and C. Port C can be further divided
- Number of ports: 48
- Features: Other
- Bus Interface: x1
-
Supplier: ACCES I/O Products, Inc.
Description: Features 24 optically isolated, non-polarized digital inputs Software configurable filters on inputs for electrically noisy environments Can detect input state change and assert interrupt 24 optically isolated high-side FET switches Opto-couplers rated for 2.5kV isolation Four
- Number of ports: 24
- Features: Optical Isolation, Other
- RoHS Compliant: RoHS Compliant
- Bus Interface: x1
-
Supplier: AMETEK Programmable Power
Description: Embedded virtual schematic control further simplifies setup and debugging, allowing all relays to be engaged independent of application software. Ideally suited for medium-to-high density automated test equipment (ATE) requiring multiple connection point flexibility, the
- Maximum AC Switching Voltage: 300 volts
- Maximum DC Switching Voltage: 300 volts
- Switch Topology: Matrix
- Technology: PXITM Compliant
-
Supplier: ValueTronics International, Inc.
Description: jitter Simple one connection ‘triggerless’ operation PLL characterization including loop BW/jitter transfer Integrated HW clock recovery with adjustable loop BW/Peaking-exceeds industry standards forSSC tracking Easy setup for serial bus differential signaling (PCI-Express, SATA
- Test Equipment Type: Hand Held
-
Supplier: AMETEK Programmable Power
Description: Static Digital input/output 64 channels (Eight 8 Bit Ports), bidirectional Standard LVTTL @ 24 mA sink/source Embedded soft front panel interface Common IVI software drivers available OVERVIEW The EMX-75XX Series adds to AMETEK VTI Instruments' growing PXI Express (PXIe) Core Automated
- Features: Bus Interface / Adapter
- Technology: PXITM Compliant
-
Supplier: Unigraf
Description: effectively transfer the image data. Features Captures images from High Definition LVDS video 135 MHz Dual FPD-Link Receiver 270 MPix/s maximum Full 30 bits per pixel color depth Compact half-size PCI card High-speed PCI-express bus 512 MPixels onboard capture buffer Sustained
- Features: Specialty / Other
-
Supplier: ELMA Electronic Inc.
Description: Nelco4000-13SI PCB construction 6 levels back-drilling for the 5Gbps signals On-board PCI Express Switch, Gen2 (PLX) Upstream X8 port through X8 PCI Express Gen2 cable, with redrivers X4 ports to all slots X4 port to Ethernet Controller On-board Intel PCI
- Features: Other
- Board Function: Passive Backplane
-
Supplier: VIAVI Solutions, Inc.
Description: The AXIe Modular Products set a new standard in performance and function. VIAVI Solutions formerly Cobham/Aeroflex is pleased to announce its new modular line of products based upon the latest AXIe standard. The new Cobham AXIe chassis is the world’s first to support both the Wide PCI
- Number of Ports: 7
- Network Protocol: Gigabit Ethernet
- Port Type: RJ-45, USB
- Form Factor: Rack Mount Unit
-
Supplier: GL Communications, Inc.
Description: OC-12/STM-4 PCI-Express card (Windows® 7 and above 32-bit, 64-bit) Portable Quad OC-3/STM-1 and OC-12/STM-4 Unit (Windows® 7 and above 32-bit, 64-bit) The card's multiple connectivity using PCIe, Gigabit Ethernet (GigE), USB 2.0 and onboard DDR2 memory makes it suitable for many
- Number of Ports: 4
- Network Protocol: E1, ISDN, T1
- Features: Other
-
Supplier: VIAVI Solutions, Inc.
Description: The AXIe Modular Products set a new standard in performance and function. VIAVI Solutions formerly Cobham/Aeroflex is pleased to announce its new modular line of products based upon the latest AXIe standard. The new Cobham AXIe chassis is the world’s first to support both the Wide PCI
- Port Type: BNC, RJ-45, USB
- Network Protocol: Gigabit Ethernet
- Features: Other, Wireless
- Form Factor: Rack Mount Unit
-
Supplier: ValueTronics International, Inc.
Description: applications can be addressed with output levels from 50 mV to 2 V Pre-/de-emphasis and squelch levels for PCI Express and serial ATA LVDS applications can be addressed with output levels from 50 mV to 2 V Pre-/de-emphasis and squelch levels for PCI Express
- Device Type: Generator
- Generator Type: Signal
-
Supplier: GL Communications, Inc.
Description: OC-12/STM-4 PCI-Express card (Windows® 7 and above 32-bit, 64-bit) Portable Quad OC-3/STM-1 and OC-12/STM-4 Unit (Windows® 7 and above 32-bit, 64-bit) The card's multiple connectivity using PCIe, Gigabit Ethernet (GigE), USB 2.0 and onboard DDR2 memory makes it suitable for many
- Number of Ports: 5
- Network Protocol: ATM, E1, Frame Relay, ISDN, PPP, T1
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: ASTM International
Description: systems and sample types, activity levels of about 5 Bq (135 pCi) are measured easily for most nuclides, and activity levels as low as 0.1 Bq (2.7 pCi) can be measured for many nuclides. It is not applicable to radionuclides that emit no gamma rays such as the pure
-
Supplier: ELMA Electronic Inc.
Description: design, perfect for test equipment, lab asset, portable sales demo Scratch resistant vinyl clad aluminum covers Sturdy carrying handle Fully compliant 160mm & 80mm card guides with keying and ESD clip Advanced EMC shielding Aluminum sides, extrusions and covers Rugged for
- Backplane Bus: CompactPCI
- Mounting Style: Tower
-
Supplier: ValueTronics International, Inc.
Description: The P6249 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to
- Bandwidth: 4,000 MHz
- Probe Type: Current, Voltage
-
Supplier: ValueTronics International, Inc.
Description: Express® Gen3 Pre-cursor or Post-cursor Adjustment for Optimizing Compensation for ISI and Loss Exceptionally Easy Setup with Concurrent Multiple Domain Views Ideal for Operation as a Stand-alone Instrument Controlled by a Remote PC, or with a BERTScope for
-
Supplier: Silicon Labs
Description: industry standards such as PCI Express, SATA, USB, LAN, and legacy PCI. The CY28xxx devices are ideal for switch routers, WAN and multi-function products. The SL285xx/86xx/87xx and SL28EBxx devices are designed for industrial PC (IPC) and storage applications like
- Supply Voltage: 3.3 volts
- Clock Skew: 100 ps
- Output Frequency: 14.318 to 400 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: ELMA Electronic Inc.
Description: on-board SATA Flash Drive Module Up to 2 x serial ports Up to 3 x USB 2.0 ports plus option for USB 3.0 port Watchdog and long duration timers Tier 1 Chassis Manager and IPMC functionality as per draft VITA 46.11 specification XMC module interface (x4 PCI Express Gen 2) with
- CPU Speed: 1,460 to 1,910 MHz
- RAM: 4,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® AtomTM
-
Supplier: Microchip Technology, Inc.
Description: PCI Express generation 1/2/3/4/5 clock distribution, Intel QPI and UPI distribution, Servers, storage and data centers, switches and routers. For datasheets please email Jarrod.Thorne@microchip.com Additional Features 3 to 1 input Multiplexer: Two inputs accept any differential
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
stability. PCIe in Automotive - PCI Express is a point-to-point serial interface created in 2003, originally for the computing industry. It is optimized for closed highly integrated systems such as AD/ADAS, domain controllers or zonal controllers found in today’s vehicles. The (read more)
Browse Network Synchronization Products Datasheets for SiTime Corporation -
Markets & Applications - Datacenter - High-performance computing - Artificial intelligence - Test & Measurement - Automotive - Servers - Storages - Workstations - Embedded systems - Industrial computers - Routers - Desktop PCs (read more)
Browse Edge Connectors Datasheets for Rego Electronics Inc. -
M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a (read more)
Browse Edge Connectors Datasheets for Rego Electronics Inc. -
newest white paper, The Case for Change: PXI Express (PXIe) vs. PXI, covers everything you need to know about the newer PXIe standard and how it can improve the speed and performance of your communications testing systems. Download the info-packed white paper today! (read more)
Browse CompactPCI and PXI Products Datasheets for AMETEK Programmable Power -
Accurate testing of near-field wireless products is essential in our increasingly complex, interconnected world. With the proliferation of communication protocols and ever-evolving mobile technologies, there has never been a greater need for precision testing. Therefore, it’s no (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
−40°C to +85°C RoHS Compliant:Meets environmental standards Application Areas: PCI Express (PCIe) systems Ethernet line (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
platform, the first model, Xtium3-CLHS PX8 supports the Camera Link HS® (CLHS) standard over the PCI Express™ Gen 4.0 interface. This single-slot, single (read more)
Browse Frame Grabbers Datasheets for Teledyne DALSA -
The ever-growing demand for data, driven by the proliferation of smartphones and mobile devices, is pushing data center networks to adopt faster interfaces like 200 GbE, 400 GbE, and even 800 GbE. This trend extends to communication equipment interconnects with the adoption of PCI Express Gen6 (read more)
Browse Bit Error Rate Testers Datasheets for Anritsu Company -
1GigE Vision area scan cameras, line scan cameras, and 3D profile sensors. Building on the field-proven technology and performance of Teledyne DALSA’s Xtium2 family of image acquisition boards, the new Xtium2-XGV PX8 is a half-length multi-port 10GigE frame grabber for PCI (read more)
Browse Frame Grabbers Datasheets for Teledyne DALSA -
– represents a mechanical safety factor for the sensor element. Normally expressed as a percentage of the sensor full scale rating, it is the maximum load limit of the sensor before yield or physical deformation. S Himmelstein and Company products are available in a variety (read more)
Browse Datasheets for S. Himmelstein & Company
Conduct Research Top
-
PCI Express Electrical Interconnect Design: Practical Solutions for Board-level Integration and Validation
PCI Express Electrical Interconnect Design: Practical Solutions for Board-level Integration and Validation. Including design flowcharts, example schematics, and testing checklists, this how-to guide demonstrates how to translate PCI Express electrical specifications into a reliable and robust
-
External Triggering For PCI Express (R) Analyzers (.pdf)
External triggering is a valuable function for any protocol analyzer, enabling the analyzer to work synchronously with other test equipment.
-
BIOS Platform Testing Using LeCroy's Protocol Test Card (.pdf)
This Technical Brief show how to use LeCroy's Protocol Test Card (PTC) for PCI Express (R) systems to exercise the platform BIOS to ensure that it properly detects and initializes PCI Express devices.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
NEC devises low-k film for second-gen 65-nm process Intel seeks new breakthroughs in semiconductor equipment SEMI's fab-tool book-to-bill hits 1.11 for May Mykrolis' CEO to retire; no replacement named Panel urges U.S. strategy to counter China's tech rise Intel rolls new Pentium 4, PCI Express
More Information Top
-
Programmable PCI Express Solution Announced by Lattice Semiconductor, Genesys Logic and Northwest Logic
This collaboration provides customers with a solution for PCI Express applications such as networking, imaging processing, consumer electronics, test equipment and storage.
-
Agilent Technologies and Denali Software to Develop Comprehensive Validation Process for PCI Express Technology* to Speed Chip Design
The Agilent E2960A test series, the most complete and innovative array of test equipment in PCI Express , supports the industry’s move from parallel to serial I/O buses for duplex speeds of x8, x4 and x1 bandwidth.
-
PCI Express / Interfaces / PCI Express Test
This provides a seamless interface for new PCI Express devices on top of older PCI systems and makes possible the utilization of all test equipment (computers, PCI extenders, PCI bus analyzers etc) during migration from PCI to PCI Express interface.
-
PCI Express / Interfaces
This provides a seamless interface for new PCI Express devices on top of older PCI systems and makes possible the utilization of all test equipment (computers, PCI extenders, PCI bus analyzers etc) during migration from PCI to PCI Express interface.
-
PCI Express / Bus Analyzers / Interfaces / Adapters
This provides a seamless interface for new PCI Express devices on top of older PCI systems and makes possible the utilization of all test equipment (computers, PCI extenders, PCI bus analyzers etc) during migration from PCI to PCI Express interface.
-
PCI Express / Interfaces / Bus Analyzers
This provides a seamless interface for new PCI Express devices on top of older PCI systems and makes possible the utilization of all test equipment (computers, PCI extenders, PCI bus analyzers etc) during migration from PCI to PCI Express interface.
-
PCI Adapters
This provides a seamless interface for new PCI Express devices on top of older PCI systems and makes possible the utilization of all test equipment (computers, PCI extenders, PCI bus analyzers etc) during migration from PCI to PCI Express interface.
-
PCI Express / Bus Analyzers / Adapters
This provides a seamless interface for new PCI Express devices on top of older PCI systems and makes possible the utilization of all test equipment (computers, PCI extenders, PCI bus analyzers etc) during migration from PCI to PCI Express interface.
-
PCI Express / Amfeltec Corp.
This provides a seamless interface for new PCI Express devices on top of older PCI systems and makes possible the utilization of all test equipment (computers, PCI extenders, PCI bus analyzers etc) during migration from PCI to PCI Express interface.
-
PCI Express / Interfaces / Analyzers
This provides a seamless interface for new PCI Express devices on top of older PCI systems and makes possible the utilization of all test equipment (computers, PCI extenders, PCI bus analyzers etc) during migration from PCI to PCI Express interface.
Indicates content that may require registration and/or purchase.