-
Supplier: Fortress Technology, Inc.
Description: Stealth Surface Web Metal Detection systems are designed to detect metallic fragments in wide, sheeted materials, continuous webs, and other thin products such as textiles, paper, boards, food packaging, box board, poly films or products packaged on a roll/web. Aperture widths can be
- Detector Type: In-Line / Conveyed Media
- Features: Other
- Application: Textiles
-
Supplier: Haida International Equipment Co., Ltd.
Description: Textile Needle Detector also a kind of textile testing equipment ,is used to detect the broken needles in textile, shoe nail, iron wire and other metal pieces left inside toys, garments, textile, shoes, textile testing ,etc.
- Sensing Width / Diameter: 23.62206 inch
- Detector Type: In-Line / Conveyed Media
- Application: OEM / Industrial, Packaging, Textiles
-
Supplier: Fortress Technology, Inc.
Description: Phantom Surface Web Metal Detection systems are designed to detect metallic fragments in wide, sheeted materials, continuous webs, and other thin products like textiles, paper, boards, food packaging, boxboard, poly films or products packaged on a roll/web. Aperture widths can be
- Detector Type: In-Line / Conveyed Media
- Features: Other
- Application: Textiles
-
-
Supplier: Sesotec GmbH
Description: Detects magnetic and non-magnetic metal contamination, even when enclosed in product Reduces expensive machinery failure and minimises production downtime Ensures product quality Prevents customer complaints Break even within a very short period of time The splitable tunnel detector
- Detector Type: In-Line / Conveyed Media
- Application: Logging / Wood, Mining / Quarry, OEM / Industrial, Plastic / Rubber, Recycling, Textiles
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
- Features: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: Application Conveyor type needle detector Used to detect the broken needles, shoe nail, iron wire and other metal pieces left inside toys, garments, textile ,shoes ,etc. Spectifications Detecting method: Magnetic induction Detecting width: 600mm Detecting height:
- Sensing Width / Diameter: 23.62206 inch
- Detector Type: In-Line / Conveyed Media
- Application: OEM / Industrial, Packaging, Textiles
-
Supplier: Fortress Technology, Inc.
Description: Stealth Modular Surface Metal Detectors are custom manufactured to inspect wide sheeted materials off a roll or continuous web such as paper, textiles, and boxboard. The modular system uses a unique rail-mounted design with a quick removal feature which enables each module to be
- Detector Type: In-Line / Conveyed Media
- Features: Other
- Application: Textiles
-
Description: YUANBEN’s MEVS magnetic speed sensor is made of a magnetoresistance sensor chip and metal housing. It is used to detect the position and rotation speed of magnetic conductive gear teeth. The magnetic rotation speed sensor features a high response frequency, high accuracy, excellent
- Rotary Speed Range: 40 rpm
- Power Requirements: DC Powered
- Output: Frequency, Voltage
-
Supplier: Nutfield Technology
Description: WaveRunner Scan Control Software and Pipeline/SurfBoard Scan Control Hardware. Nutfield Tech’s Xtreme Series Scan Heads are ideal for many applications including: marking, solar scribing, welding with metal or plastic, micromachining, textile cutting and patterning, and surface
- Clear Aperture / Beam Diameter: 20.000000000000004 mm
- Type: Component / Subsystem
- Options / Components: Galvanometer Scanner, Laser Head / Focusing Unit, Laser Optics / Beam Delivery
- Laser Operation: Laser Cutting, Laser Kiss Cutting / Scribing, Laser Marking, Laser Welding, Micromachining / Trimming
-
Supplier: U.S. Sensor
Description: U.S. Sensor offers an extensive selection of RTD probe styles and assemblies to suit applications ranging from HVAC and refrigeration, foodservice processing, and microelectronics, to textile production, medical research, and petrochemical processing. We use the most advanced manufacturing
- Element Material: Nickel/Nickel Alloys, Platinum
- Sensor Termination Type: Other
- Features: RTD
-
Supplier: U.S. Sensor
Description: U.S. Sensor offers an extensive selection of RTD probe styles and assemblies to suit applications ranging from HVAC and refrigeration, foodservice processing, and microelectronics, to textile production, medical research, and petrochemical processing. We use the most advanced manufacturing
- Element Material: Nickel/Nickel Alloys, Platinum
- Sensor Termination Type: Other
- Features: RTD
- Probe Configuration: Straight Probe
-
Supplier: U.S. Sensor
Description: U.S. Sensor offers an extensive selection of RTD probe styles and assemblies to suit applications ranging from HVAC and refrigeration, foodservice processing, and microelectronics, to textile production, medical research, and petrochemical processing. We use the most advanced manufacturing
- Element Material: Nickel/Nickel Alloys, Platinum
- Sensor Termination Type: Other
- Probe Configuration: Penetration (Needle) Probe, Straight Probe
- Features: RTD
-
Supplier: U.S. Sensor
Description: U.S. Sensor offers an extensive selection of RTD probe styles and assemblies to suit applications ranging from HVAC and refrigeration, foodservice processing, and microelectronics, to textile production, medical research, and petrochemical processing. We use the most advanced manufacturing
- Element Material: Nickel/Nickel Alloys, Platinum
- Features: RTD
- Probe Configuration: Straight Probe
Find Suppliers by Category Top
More Information Top
-
Natural science - arm-peace
Also, the metal dust is admixed in order that the explosive through metal detectors or Rontgengerate aufgespiirt can become.
-
Energy from biomass
… Melanoidin 819 molasses 164 Melioration 345 membrane lipid 771 membrane technology 923 membrane separating processes 899 membrane separating method 833 Meristem 42 Mesophile bacteria 773, 864 knife wheel dissidents 249 knife drum 243 metal detector 261 wire cloth 637 metalloprotease 787 metal …
-
needle metal detector - offers from needle metal detector manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : metal detector bar, textile machine, fabric inspection machine, needle detector ] .
-
More-layer-CT
Generally, the transition between the surrounding tissue and the metal in the comparison to the size of the detector channels is so abrupt that the partial volume effect or also scanning errors always provide a contribution to metal artifacts.
-
electronic circuit design ( Page 9 ) - offers from electronic circuit design manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Needle Metal Detector , Garment Machine, Needle Detector, Textile Needle Detector ] .
-
Metal Detectors
• Industrial metal detectors used in the food, beverage, textile , garment, chemicals, pharmaceutical, lumber, plastics, and packaging industries.
-
Sell Needle Detector NDC-B
• Related Keywords :Needle Detector, metal detector , food processing machine, apparel machine, textile machinery .
-
Laboratory devices
This Comes into some, that are provided haufig rnit of the best electronic equipment between S assembly hall end the muR substance and konnen pass detector a stucco heiBer metal capillary in which the tracks of sensitive materials become absorbiort.
-
Roller and meaning of the chemistry in terrorism
To prevent the abuse of stolen explosives is annexed the materials strongly odorous by the production to commercial plastic explosives (for detection through explosive feeling canine) or metal dust (for detection durch roentgen devices or metal detectors ).
-
Eriez® Metalarm Metal Detectors Provide A Solution To Many Metal Detection Problems
These versatile and reliable metal detectors are ideal for the aggregates, coal, wood, plastic and textile industries.
Indicates content that may require registration and/or purchase.