Products/Services for Thales Gyroscope

  • Gyroscopes-Image
    Gyroscopes - (90 companies)
    Gyroscopes are designed to measure angular rate or orientation about a given directional vector. They usually take the form of a disc-shaped object or rotor which is suspended in light supporting rings called gimbals. The gimbals have...
    Type
    Angular / Rotary Axes
    Rate vs. Rate-integrating Gyro
  •  
    Inertial Measurement Units (IMU) - (64 companies)
    Inertial measurement units (IMUs) determine location via integrated gyroscopes and accelerometers that detect the distance and direction traveled over a period of time. Inertial measurement units (IMU) are self-contained systems that measure linear...
  • Inertial Navigation Systems-Image
    Inertial Navigation Systems - (80 companies)
    Inertial navigation systems use a combination of accelerometers and angular rate sensors (gyroscopes) to detect altitude, location, and motion. They may also be capable of detecting attitude, position, velocity, temperature, or magnetic field...
  •  
    MEMS Devices - (67 companies)
    ...use MEMS processing equipment such as silicon etching tools, wafer grinders, lapping and polishing machinery, and planarization equipment. MEMS production equipment is used to manufacture MEMS devices such as accelerometers and gyroscopes...
  •  
    Compasses - (75 companies)
    ...are used mainly in orienteering, map reading, and navigational training. Consequently, these devices have few markings. Gyrocompasses are compasses that are similar to gyroscopes. These non-magnetic devices use an electrically-powered, spinning wheel...
  •  
    MEMS Foundry - (68 companies)
    MEMS foundry services suppliers design and manufacture microelectromechanical devices on a contract basis, in prototype to production quantities.
  •  
    Industrial Electronic Repair Services - (445 companies)
    Industrial electronic repair services fix, repair, overhaul, refurbish, and warranty industrial electronic equipment such as power supplies, motor drives, controllers, meters, and oscilloscopes.
  •  
    Accelerometers - (338 companies)
    Accelerometers are instruments for measuring, displaying, and analyzing acceleration and vibration.
  •  
    Laboratory Shakers - (207 companies)
    Laboratory shakers and rotators are used to blend or agitate samples within flasks or tubes. These devices consist of a housing containing the motor and control panels, upon which an agitation platform is attached.
  •  
    Flywheels - (24 companies)
    Flywheels have a high mass and are connected to a rotating shaft that smoothes the delivery of torque, or turning power, from a motor or engine. The inertia of flywheels allows them to absorb and release energy with little change in speed.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire