Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Ceramic tiles, Method 8: Determination of linear thermal expansion
-
Description: Defines a test method for determining the coefficient of linear thermal expansion of ceramic tiles.
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR THERMAL SHOCK RESISTANCE OF GLAZED CERAMIC TILE
-
-
Supplier: Accuris
Description: Ceramic tiles - Part 8: Determination of linear thermal expansion
-
Supplier: CSA Group
Description: ISO 10545-8:2014 defines a test method for determining the coefficient of linear thermal expansion of ceramic tiles.
-
Supplier: Accuris
Description: Ceramic tiles, Method 9: Determination of resistance to thermal shock
-
Supplier: CSA Group
Description: ISO 15045-9:2013 specifies a test method for determining the resistance to thermal shock of all ceramic tiles under normal conditions of use.
-
Description: ISO 15045-9:2013 specifies a test method for determining the resistance to thermal shock of all ceramic tiles under normal conditions of use.
-
Supplier: 3X Ceramic Parts Company Limited
Description: 99.7% Alumina Ceramic Tile with Hole Our 99.7 alumina ceramic tiles are formed by isostatic pressing way , so its density could reach 3.9g/cm2 with 0 porosity . We machined the two holes on CNC machine . which could meet the tolerance as customer required ±0.1mm . And the
- Density: 3.8999975386044725 g/cc
- Thermal Conductivity: 25 W/m-K
- Compressive / Crushing Strength: 348,088.4144572728 psi
- Modulus of Elasticity: 47,862,156.98787501 psi
-
Description: What are Magnesium Stabilized Zirconia Ceramic? Magnesium Oxide Stabilized Zirconia Ceramic Tiles, also known as Magnesia Stabilized Zirconia (MSZ), are made from Zirconia (ZrO2), which is stabilized with Magnesium Oxide (MgO). This combination results in a ceramic
- Density: 4.599997096815532 to 5.5999964656884735 g/cc
- Applications: Electrical / HV Parts
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the resistance of glazed ceramic tile to thermal shock. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only. 1.3 This standard may involve
-
Supplier: CoorsTek
Description: equipment, and consumer appliances. HEAT SINKS CoorsTek ThermTile™ ceramic heat sinks and electrical insulators are an optimum choice when thermal management is important — combining the benefits of strong ceramic tiles, good thermal conductivity, and phase-change
- Features: Other Materials
- Device: Passive Heat Sink
-
Description: Durafrax 2000, Saint-Gobain's ultra fine-grain, high grade alumina, is made from exceptionallly pure, uniformly controlled alpha aluminum oxide and is engineered to be one of the best wear materials available for fine particle abrasion. Durafrax 2000 is our most economical and
- Density: 3.5199977784327547 g/cc
- Max Use / Curie Temperature: 1,250 C
- Thermal Conductivity: 18 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.3 µm/m-C
-
Supplier: AENOR
Description: CERAMIC TILES. DETERMINATION OF LINEAR THERMAL EXPANSION
-
Supplier: AENOR
Description: CERAMIC TILES. DETERMINATION OF LINEAR THERMAL EXPANSION
-
Supplier: AENOR
Description: CERAMIC TILES. DETERMINATION OF RESISTANCE TO THERMAL SHOCK
-
Supplier: AENOR
Description: CERAMIC TILES. DETERMINATION OF RESISTANCE TO THERMAL SHOCK
-
Supplier: Apogee Ceramics Inc.
Description: Ceramic plaques engineered for the ideal balance of thermal shock resistance, quick heat response, high quality and mechanical strength. Our tiles are non-corroding, rust-resistant and will not split like other conventional steel and tube burners. The unique design is so durable
- Material Type: Alumina / Aluminum Oxide
- Applications: Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials
- Shape / Form: Fabricated / Custom Shape, Filter / Diffuser
-
Description: Hexoloy® silicon carbide is one of the hardest high-performance materials available. Hexoloy sintered alpha silicon carbide will outperform other commercially available ceramics or metal alloys, including superalloys. Hexoloy silicon carbide is ideal for applications such as nozzles, pump and
- Applications: Armor / Ballistic Protection
- Features: Carbide Materials, Fabricated / Custom Shape, Spout / Nozzle (Launder Pouring / Atomization), Tile
- Specialty Ceramic Type: Silicon Carbide
-
Supplier: 3X Ceramic Parts Company Limited
Description: custom make : Alumina Ceramic Substrate/ Board / Sheet/ Wafer Alumina Ceramic Plate / Block Alumina Ceramic Sleeve / Bushing / Lining Alumina Ceramic Tube Rod Alumina Ceramic Screw and Nuts Alumina Ceramic Crucible Alumina Ceramic Ring Alumina
- Density: 3.5999977279425903 to 3.9399975133593905 g/cc
- Coeff. of Thermal Expansion (CTE): 8.2 to 8.4 µm/m-C
- MOR / Flexural Strength: 50,037.70957823296 to 54,968.96211637766 psi
- Compressive / Crushing Strength: 304,577.3626501137 to 377,095.7823287122 psi
-
Supplier: LECO Corporation
Description: For more than 50 years, LECO has provided top-quality ceramic products to industries worldwide, such as technical ceramics, powdered metal (PM), metal injection molders (MIM), and foundry and investment casting. Designed to support sintering operations at temperatures up to 3200°F
- Features: Fabricated / Custom Shape, Plate / Board (e.g., Fiberboard), Tile
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: Ceramic heaters are medium-to-high temperature heaters that can deliver up to 1200°F. The nickel-chrome heating cores of these durable heaters are placed inside interlocking ceramic tiles that are assembled like a brick wall. A ceramic fiber insulating mat and a stainless
-
Supplier: Lanly Company (The)
Description: Board and Insulation - Here we have supplied dryers for vacuum-pressed insulation, ceiling tile, plywood, finish drying and curing of continuous insulation mats. Clients Include: Armstrong Celotex Ferro, Corp. Johns Manville Thermal Ceramics Masonite U.S. Plywood
-
Supplier: NAO, Inc.
Description: Are you refractory tiles or blocks causing operational &efficiency problems? Or worse (flameimpingement on furnace or heater tubes) ? NAO can solve your refractory problems with: · fast deliveries · standard / special shapes such as: o refractory blocks, muffles, distribution cones o alloy
-
Supplier: Linseis Inc.
Description: The main application field for the LINSEIS L76 Dilatometer series is the CTE measurement of ceramics, brick, tile, porcelain and building materials. Furthermore it is widely used for quality control purposes in ceramics and in metal industries. Thanks to the fact we started to
- Temperature Range: 20 to 1,600 C
- User Interface: Analog Front Panel
- Remote Interface: Application Software Included, Computer Interface, Other Computer Interface
- Features: Cooling Available, Temperature Control
-
Supplier: Accuratus Corporation
Description: temperature thermal conductivity. Specialized methods can yield room temperature thermal concutivity of up to 200 W/mK although the mechanical strength is lower. Typical material properties for the standard stubstrates are found at the Aluminum Nitride Substrate Characteristics page.
- Thickness / Wall Thickness: 0.06 inch
- Length: 5 inch
- Diameter: 7 inch
- Density: 3.26 g/cc
-
Supplier: ASTM International
Description: 1.1 This specification covers brick made from clay or shale or mixtures thereof and are suitable for surfacing industrial floors. Ceramic shapes known as quarry tile are not covered by this specification. Four types of industrial floor brick are covered (Note): 1.1.1 Type T -For use
-
Supplier: Siemens Energy Sector
Description: applications. Its state-of-the-art technology is based on proven design features. Annular, walk-in combustion chamber with 24 hybrid burners Ceramic combustion chamber tiles 15-stage axial flow compressor with optimized flow distribution (controlled diffusion airfoils) Single-crystal
-
Supplier: Tinius Olsen, Inc.
Description: programmability, a single type ‘K’ thermocouple and all connecting cables. This is all housed in a standard 19in desktop console. The three-zone furnace is provided with the additional heating tiles and control capability to allow much improved thermal uniformity over the specimen gage
- Atmosphere: Air / Oxidizing
- Application: Laboratory
- Controller Type: Programmable
- Features: Three Zone / Multi-Zone, Vertical
Find Suppliers by Category Top
Featured Products Top
-
: Porcelain | Steel | Granite | Plastic | Cardboard | Linoleum | Muntz | Pavers | Ceramic | Rubber | Cloth | Carpet | Stone | Kevlar | Aluminum | Tile | Foam | Paper | Wood | VCT | Glass | Brass | Marble | Titanium (read more)
Browse Cutting Services Datasheets for Budnick Converting, Inc. -
. With its compact dimensions, this ceramic heat sink insulator is ideal for applications with limited installation space. It offers excellent resistance to high temperatures, thermal aging, and electrical breakdown, delivering stable and long-term performance in continuous operating (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
.Sizing Nozzle: A sizing nozzle is a high-temperature structural ceramic functional device installed at the bottom of the continuous casting tundish. Its main function is to maintain a relatively constant static pressure of molten steel in the tundish. Molten steel flows into the crystallizer via (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
INNOVACERA provides aluminum nitride ceramic components for high speed optical modules,helping address these thermal-management challenges through high thermal conductivity,electrical insulation,and precision ceramic manufacturing. Aluminum nitride ceramic combines high (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
nitride (AlN) ceramic combined with precision metallization shortens the heat transfer path and provides a stable packaging platform for die attachment, wire bonding, grounding and signal routing. Product Features - High-Thermal-Conductivity Ceramic Base - Precision Metallized (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
single one. Thereby the sensitive pixel area is increased to compensate for the shorter integration times, and the readout of the pixel data is accelerated. At the same time, the thermal resolution improves by a factor of two in high-speed mode. Several other features of the ImageIR® series (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
employees and has its own design, manufacturing and distribution capabilities. With its infrared measurement business unit, InfraTec is one of the leading suppliers of commercial thermal imaging technology. In addition to the high-end camera series ImageIR® and the VarioCAM® High (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
Next-level thermography with the ImageIR® 9300 Z The thermal imaging camera ImageIR® 9300 Z from InfraTec takes thermographic measurements to a completely new level. With powerful zoom (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
measurement speed High availability also with fastest data acquisition and handling large amounts of data Thermal behaviour of fast turning objects can be analysed Special Components Provide High Frame Rate of Infrared Cameras Fast (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
.048) IR pixels and combines maximum geometrical and thermal precision in one camera. Standard cameras with (640 x 512) IR pixels need at least 16 consecutive measurements to achieve the same level of detail as the top model of the ImageIR® series from InfraTec. Thereby a separate (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH
Conduct Research Top
-
Looking for Moisture: Inspection of a Tourist Village at the South of Spain
infiltration through the structure of the building, which allows a considerable savings. Discovery of materials no longer firmly attached to the external surface of the building, such as ceramic or marble tiles. If a tile is partially loosened, its temperature is different from the rest. This is due
More Information Top
-
Structures, Structural Dynamics, and Materials and Co-located Conferences > Simulation of Orbital Debris Impact on Porous Ceramic Tiles (AIAA 2013-1483)
The first set simulated four hypervelocity impact experiments performed on ceramic tile thermal protection systems, whose results are described in a recent publication.26 Note that the last cited reference described the tested targets in terms of tile type, coating type, and…
-
International Space Planes and Hypersonic Systems and Technologies Conferences > Instrumentation of the SHEFEX-II Flight Experiment and Selected Flight Data
In the near future, a detailed analysis of the FADS data and coupled simulations of the ceramic tiles thermal environment in ascent and descent phases will be carried out.
-
Journal of Spacecraft and Rockets > Sharp Edge Flight Experiment-II Instrumentation Challenges and Selected Flight Data
Further data reduction will include a detailed analysis of the FADS data, and coupled simulations of the ceramic tile thermal environment in ascent and descent phases will be carried out.
-
Materials Processing and Manufacturing III
Several studies were performed to develop an understanding of not only the thermal and structural analysis of ceramic tile thermal protection system on the space shuttle but also the controlling factors of TPS.
-
Modeling and Identification of the Processes of Heat Exchange in Porous Materials of Thermal Protection of Reusable Aerospace Systems
The windward part is fit- ted with ceramic tile thermal protection, whereas the leeward part is protected by ceramic ties and flexible sewn mats from heat-resistant cloths [3, 7, 8].
-
Parametric Weight Comparison of Advanced Metallic, Ceramic Tile, and Ceramic Blanket Thermal Protection Systems
A parametric weight assessment of advanced metallic panel, ceramic blanket, and ceramic tile thermal protection systems (TPS) was conducted using an implicit, one-dimensional (I-D) finite element sizing code.
-
Polymers at Cryogenic Temperatures
The cryogenic propellant tanks need an efficient thermal insulation over its outer surface to prevent ice formation and avoid in-flight damage to the ceramic tile thermal protection system (TPS) on the adjacent orbiter.
-
Spray-On Foam Insulations for Launch Vehicle Cryogenic Tanks
…Space Shuttle, consisting of a forward liquid oxygen tank in line with an aft liquid hydrogen tank, requires thermal insulation over its outer surface to prevent ice formation and avoid in-flight damage to the ceramic tile thermal protection system on the…
-
ceramic insulator exporter - ceramic insulator manufacturers, exporters, factories, suppliers, China ceramic insulator
Different with ceramic tile thermal insulation board with high decorative ...
-
Journal of Spacecraft and Rockets > Reassessment of Effect of Dust Erosion on Heatshield of Mars Entry Vehicle
The results for this vehicle were that the ceramic tile thermal protection system (TPS) would suffer a peak erosion near the stag- nation line of 9.7 mm.
Indicates content that may require registration and/or purchase.