-
Supplier: Terra Universal, Inc.
Description: Holds temperature longer if power failure occurs—fast recovery to uniform temperature Choose from Infrared sensor for changing temperature and humidity or Thermocouple sensor for constant temperature and humidity Exclusive SMARTGAS system insures accurate CO2 control
- Chamber Capacity: 6.499999999999999 cubic feet
- Temperature Control Accuracy: 0.1 (+/- C)
- Operating Temperature: 41 to 104 F
- Features: Adjustable Door Heater, Built-in Alarms
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 7900 Series Heat Treat Analyzer System utilizes high stability infrared detectors for the simultaneous measurement of CO, CO2, and CH4. In addition, the analyzer can also be supplied with a non-consumable, long life thermal conductivity cell for hydrogen that is compensated
- Dew Point Range: -148 to 78.8 F
- Dew Point Accuracy: 1 F
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current
-
Supplier: Cole-Parmer
Description: concentration ranges from 0 to 20% with +/-0.1% control. Units are stackable to conserve valuable lab space (hardware included). Choose between the standard thermal conductivity (TC) sensor with accurate gas sensor technology, or the infrared (IR) sensor with
- Chamber Capacity: 6.499999999999999 cubic feet
- Operating Temperature: 41 to 122 F
-
-
Supplier: Cole-Parmer
Description: concentration ranges from 0 to 20% with +/-0.1% control. Units are stackable to conserve valuable lab space (hardware included). Choose between the standard thermal conductivity (TC) sensor with accurate gas sensor technology, or the infrared (IR) sensor with
- Chamber Capacity: 6.499999999999999 cubic feet
- Operating Temperature: 41 to 122 F
-
Supplier: Cole-Parmer
Description: concentration ranges from 0 to 20% with +/-0.1% control. Units are stackable to conserve valuable lab space (hardware included). Choose between the standard thermal conductivity (TC) sensor with accurate gas sensor technology, or the infrared (IR) sensor with
- Chamber Capacity: 6.499999999999999 cubic feet
- Operating Temperature: 41 to 122 F
-
Supplier: Cole-Parmer
Description: concentration ranges from 0 to 20% with +/-0.1% control. Units are stackable to conserve valuable lab space (hardware included). Choose between the standard thermal conductivity (TC) sensor with accurate gas sensor technology, or the infrared (IR) sensor with
- Chamber Capacity: 6.499999999999999 cubic feet
- Operating Temperature: 41 to 122 F
-
Supplier: Terra Universal, Inc.
Description: Holds temperature longer if power failure occurs—fast recovery to uniform temperature Choose from Infrared sensor for changing temperature and humidity or Thermocouple sensor for constant temperature and humidity Exclusive SMARTGAS system insures accurate CO2 control
- Chamber Capacity: 6.499999999999999 cubic feet
- Temperature Control Accuracy: 0.1 (+/- C)
- Operating Temperature: 41 to 104 F
- Features: Adjustable Door Heater, Built-in Alarms
-
Supplier: METTLER TOLEDO Thermal Analysis
Description: crucibles due to better thermal conductivity. PtRh crucibles for humidity applications For humidity measurements with salts, PtRh crucibles are the best choice. Pt crucibles are not recommended in combination with metals. Wet chemistry and ash testing Typical applications
- Capacity: 0.004272118272118272 cubic inches
- Crucible Type: Cover / Lid
- Material Types: Platinum / Pt Alloy
-
Supplier: METTLER TOLEDO Thermal Analysis
Description: crucibles due to better thermal conductivity. PtRh crucibles for humidity applications For humidity measurements with salts, PtRh crucibles are the best choice. Pt crucibles are not recommended in combination with metals. Wet chemistry and ash testing Typical applications
- Capacity: 0.0018309078309078307 cubic inches
- Crucible Type: Cover / Lid
- Material Types: Platinum / Pt Alloy
-
Supplier: METTLER TOLEDO Thermal Analysis
Description: crucibles due to better thermal conductivity. PtRh crucibles for humidity applications For humidity measurements with salts, PtRh crucibles are the best choice. Pt crucibles are not recommended in combination with metals. Wet chemistry and ash testing Typical applications
- Capacity: 0.009154539154539154 cubic inches
- Crucible Type: Cover / Lid
- Material Types: Platinum / Pt Alloy
Find Suppliers by Category Top
Featured Products Top
-
USA Division is a fully owned subsidiary of Innovative Sensor Technology IST AG, based in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity sensors and bio sensors at the (read more)
Browse Datasheets for Innovative Sensor Technology IST USA Division -
Try a custom design combining Temperature, Conductivity, Flow and Humidity sensors for your applications. Speed up your product design by designing application-specific sensor components pre-assembled for easy system integration. Our experts will help you find the right sensor solution to fit your requirements. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
: RTD temperature sensors, capacitive relative humidity sensors, mass flow sensors and conductivity. Manufactured at the component level, these elements are available with a diverse range of standard and custom features (read more)
Browse Humidity Controllers Datasheets for Innovative Sensor Technology IST USA Division -
subsidiary of Innovative Sensor Technology IST AG, based in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity sensors and bio sensors at the component level. With our state (read more)
Browse Conductivity Electrodes Datasheets for Innovative Sensor Technology IST USA Division -
-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity sensors and bio sensors at the component level. With our state-of-the-art manufacturing technology, we offer both standard and custom sensors to satisfy various (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity sensors and bio sensors at the component level. With our state-of-the-art manufacturing technology, we offer both (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity sensors and bio sensors at the component level. With our state-of-the-art manufacturing technology, we offer both standard (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
The product features of the smartGAS thermal conductivity gas detector modules are: Low noise, sensitive (low detection limits) Compact, robust, corrosion resistant (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
IST Humidity Sensors – P14 Thermo P14 Thermo sensor products are designed to measure humidity, temperature and heating on one chip. They have excellent accuracy due to optimized thermal coupling, high chemical resistance and could measure comfortably at dew (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
Overview: Thermal mass flow sensors and capacitive humidity sensors are widely used in industrial, HVAC, aerospace, automotive, meteorological, medical and laboratory applications as a simple and inexpensive way to measure the (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division
More Information Top
-
Intelligent Sensing, Instrumentation and Measurements
8 1.3.3 Thermal Conductivity Humidity Sensors (TCHS) ..........................
-
Biomedical Sensors and Measurement
156 4.4.3 Thermal Conductivity Humidity Sensors .
-
Analog Circuits and Systems for Voltage-Mode and Current-Mode Sensor Interfacing Applications
Finally, we want to mention thermal conductivity humidity sensors , often used at high temperatures, suitable to measure the absolute humidity by quantifying the difference between the thermal conductivity of dry air and that of air containing water vapour.
-
NAVAL
POSTGRADUATE
SCHOOL
Thermal conductivity humidity sensors measure the absolute humidity by quantifying the difference between the thermal conductivity of dry air and that of air containing water vapor.
-
Evaluation of dielectric based and other methods for moisture content measurement in building stones
Thermal conductivity humidity sen- sors can measure absolute humidity by measuring heat sink-induced resistance change of a current-carrying resistor, such as a negative temperature coefficient (NTC) thermistor, where resistance changes with temperature in relation to the heat dissipation in a…
-
Financial Cryptography and Data Security
Roveti, D.K.: Choosing a humidity sensor: a review of three technologies this discussion of the operating principles of capacitive, resisitive, and thermal con- ductivity humidity sensors also addresses their advantages, disadvantages, and applications.
-
Dynamic Modeling of Two-Phase Heat and Vapor Transfer Characteristics in a
Gas-to-Gas Membrane Humidifier for Use in Automotive PEM Fuel Cells
Lastly, the thermal conductivity humidity sensors use a DC bridge circuit with two thermistors to output a voltage that is proportional to the local humidity.
-
A Low-Power Robust Humidity Sensor in a Standard CMOS Process
[17] B. Okcan and T. Akin, “A thermal conductivity based humidity sensor in a standard CMOS process,” in Proc. 17th IEEE Int. Conf. MEMS, Maastricht, The Netherlands, Jan. 2004, pp. 552–555.
-
Modeling of thermal-conductivity of smart humidity sensor
In this paper, we propose an ANNs model and its corrector for a Thermal - conductivity Humidity Sensor (THS) operated under dynamic environment.
-
Set-up and characterization of a humidity sensor realized in
LTCC-technology
Figure 1 shows the model of the proposed thermal conductivity based humidity sensor where the cap of the device is partially cut off.
Indicates content that may require registration and/or purchase.