Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: NGT Controls, Inc.
Description: At NGT Controls, Inc., we have established an integrated system which involves the production of parts in-house. Obtaining very high quality raw materials to ensure the best product for your temperature control needs. All products are throughly tested and controlled by a qualified staff of
- Cutoff Temperature: 270 C
- Rated Voltage: 125 to 250 volts
- Rated Current: 10 to 15 amps
- Voltage Type: AC Voltage
-
Supplier: Portage Electric Products, Inc.
Description: 1/2″ disc thermostats with manually activated reset. Quick make/quick break switching action. An electrically isolated bimetal disc is used to either open the circuit current. These devices are available with a variety of terminal configurations, mounting flanges, as well as factory appliced lead
- Cutoff Temperature: 185 C
- Cutoff Temperature Accuracy: 2.999999999999999 to 10 C
- Rated Voltage: 250 volts
- Rated Current: 10 to 16 amps
-
Supplier: Selco Products Company
Description: hermetically sealed, probe, thermal cut-offs and thermal protectors. Operating temperatures range from -65°F (-54°C) to 752°F (400°C) for temperature controls.
- High Temperature Set Point: 60 to 347 F
- Features: Automatic Reset
- Switch Type: Bi-Metal
- Set Point/ Switch Point: Fixed
-
-
Supplier: Sensata Technologies
Description: The RP Series thermal protector is suited for recessed lighting applications. The RP’s compact package is designed to mount on the fixture; and, with sensitivity to changes in thermal conditions, detect the presence of insulation. With a history of more than 95 years, Sensata
-
Supplier: Portage Electric Products, Inc.
Description: Portage Electric is offering a new addition to the Valstat Series™ of thermal controls. The new series is a line of self-hold thermal protectors designed as a cost effective solution for thermal protection of motor, transformer, lighting, and appliance applications. In a fault
- Cutoff Temperature: 150 C
- Rated Voltage: 240 volts
- Maximum Width of Case: 10.530000000000001 mm
- Case Assembly Length: 23.29 mm
-
Supplier: Portage Electric Products, Inc.
Description: Creep-action thermal protector equipped with gold diffused contacts. Can be used in 120 VAC or low voltage/low current applications. Features Conductive bimetal construction; the bimetallic element carries the circuit current. Creep action device; slow make/slow break switching action. No
- Cutoff Temperature: 150 C
- Rated Voltage: 120 volts
- Rated Current: 2.5 amps
- Maximum Width of Case: 6.860000000000001 mm
-
Supplier: Portage Electric Products, Inc.
Description: The Model VS Series snap action thermal protectors feature a shunted design so the bimetallic element does not carry the circuit current, enabling them to carry larger currents than the conductive Model V protectors. The ultra-small, low-profile cases meet tighter space requirements of
- Cutoff Temperature: 40 to 100 C
- Cutoff Temperature Accuracy: -5 to 15 C
- Rated Voltage: 18 to 24 volts
- Rated Current: 3 to 8 amps
-
Supplier: Sensata Technologies
Description: The SB/ESB Series thermal protector offers the reliability of a bimetal protector in a robust hermetic package. It is ideally suited to provide thermal and/or locked rotor protection in applications requiring unique processing or environmental challenges (AC/DC motors, compressors,
-
Supplier: Sensata Technologies
Description: For 30 years Sensata Technologies’ MA10 temperature cutout has provided reliable protection in a variety of small domestic and personal care appliances. The MA10 has set the world standard in the field of open type temperature cutouts. Sensata Technologies has been a leading global supplier of
-
Description: Thermal Protector UL, max. 160 °C, max. 10 A | MTP1 series HXPEE MTP1 Delay Reset Thermostat SPECIAL FEATURES: *Miniature size: L13.4*W9.0*H5.2 mm, wire length = 60mm *A compact, diamond-shape design, *High pressure tolerance ratings. *It is with metal housing and epoxy sealing. This
- Features: Manual Reset
-
Supplier: Radwell International
Description: TEMPERATURE SWITCH DEFROST CUTOFF. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Sensata Technologies
Description: from the motor. Since the 3CR eliminates the spaceconsuming centrifugal switch, motor size and weight are reduced.
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Temperature Fuse 1079 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our
- Thermal Cutoff Style: Radial Leads
-
Supplier: Selco Products Company
Description: hermetically sealed, probe, thermal cut-offs and thermal protectors. Operating temperatures range from -65°F (-54°C) to 752°F (400°C) for temperature controls.
- High Temperature Set Point: 104 to 248 F
- Features: Automatic Reset, Other
- Set Point/ Switch Point: Fixed
- Mounting/Configuration: Surface Mount
-
Supplier: Selco Products Company
Description: hermetically sealed, probe, thermal cut-offs and thermal protectors. Operating temperatures range from -65°F (-54°C) to 752°F (400°C) for temperature controls.
- High Temperature Set Point: 50 to 450 F
- Maximum Diameter or Width: 0.5 inch
- Features: Automatic Reset, Manual Reset, Other
- Switch Type: Bi-Metal
-
Supplier: Thermtrol
Description: With a variety of termination styles, internal resistivity values for varying the current sensitivity, and a large range of nominal temperature settings, the TC100 is the device for your battery pack protection requirements. In ap- plications where a one-shot thermal cutoff fuse or
- High Temperature Set Point: 113 to 248 F
- Maximum Current: 0.01 to 100 amps
- Maximum DC Voltage: 5 to 12 volts
- Features: Automatic Reset, Other
-
Supplier: Schott Japan
Description: NEC SCHOTT works closely with our customers to develop innovative new products. Two examples of this are the SEFUSE® D6 Type and SEREB® SB Type. These premium quality battery protection and thermal cutoff components serve as a crucial means of protection for lithium ion (Li-ion)
-
Supplier: Ohmite Manufacturing Co.
Description: even greater with it's heatsinakble capabilities. The Ohmite BA series is customizable with its multiple extrusion profiles, flying leads, and thermal cut-off switch. High Power Aluminum Cased Wirewound Multiple Wattages up to 1KW Scalable, Custom Lengths Available Custom Terminations
- Resistance Range: 0.5 to 18,000 ohms
- Tolerance: 10 +/- %
- Power Rating: 500.00000000000006 to 1,000.0000000000001 watts
- Operating DC Voltage: 1,000 volts
-
Supplier: Intertape Polymer Group, Inc.
Description: Thermal cutoff: prevents the motor from overheating after extensive use • Safety interlock switch: disables the cutting blade when the front cover is open • Material choice: flame-retardant plastic, steel side frames, high grade solenoid link and zinc-plated stainless steel
- Type: Automatic
- Packaging: Box / Carton
- Goods: Bulk / OEM Packaging
- Industry: Industrial / General Use
-
Supplier: Reznor
Description: limit safety controls, including an energy cutoff (ECO) device and a blocked vent switch. These units are approved for installation in the United States and Canada by the Canadian Standards Association(CSA).
- Heating Capacity: 7 kW
- AC Voltage Required: 115 to 220 volts
- Maximum Air Flow: 380 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Reznor
Description: limit safety controls, including an energy cutoff (ECO) device and a blocked vent switch. These units are approved for installation in the United States and Canada by the Canadian Standards Association(CSA).
- Heating Capacity: 88 to 11.724 kW
- AC Voltage Required: 115 to 230 volts
- Maximum Air Flow: 3,800 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Hach
Description: The ORBISPHERE 51x controller using ORBISPHERE thermal conductivity sensors provides precise, selective and reliable measurements of H₂. This system is designed for process monitoring in liquid or gas phases across a wide range of applications from beverage production to rinsing semiconductor
- Number of Inputs: 1 inputs
- Number of Control Outputs: 3 outputs
- Control Signal: Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
- Features: Datalogger
-
Supplier: Visual Sound, Inc.
Description: the connected loudspeaker systems from being damaged. These protections include Dynamic Audio Limiters, Inrush Current Limiter, Short Circuit Protection and Thermal Overload Protection. All PCL-Series power amps feature different hi-pass filters with switch selectable cut-off frequency
-
Supplier: Biamp Systems, Ltd.
Description: The HM25 is a very powerful full metal horn loudspeaker with a compression driver. Even the inner horn part is made in aluminum, which makes the HM25 unique. The HM25 is equipped with a high quality 100-volt transformer with three power taps, including a thermal overload cut-off
- Application: Loudspeaker / Public Address
-
Supplier: Visual Sound, Inc.
Description: lecture halls Features a 20 foot, three bladed power cord that plugs into any grounded wall outlet Power cord includes a manual up/down switch for powering the screen Motor has lifetime lubrication, automatic thermal overload cut-off, and brake for stopping at any point or when fully
-
Supplier: Visual Sound, Inc.
Description: smaller auditoriums and lecture halls Features a 20 foot, three bladed power cord that plugs into any grounded wall outlet Power cord includes a manual up/down switch for powering the screen Motor has lifetime lubrication, automatic thermal overload cut-off, and brake for stopping at
-
Supplier: WATTCO
Description: automatic switch is present called primary thermal switch which is used to stop the whole unit when the temperature limit is reached to maximum value. As soon as the value of temperature comes below the maximum limit, the switch is reset on its own. Similar switch
- AC Voltage Required: 120 to 600 volts
- kWatts: 50 kW
- Width / Diameter: 0.26 to 0.475 inch
- Width: 0.26 to 0.475 inch
-
Supplier: Scanivalve Corporation
Description: power cutoff switch that allows them to be "Hot Swappable" without having to power down the system. They also have an illuminated power switch that blinks when scanning. The DSAENCL4000 enclosure has an Ethernet link and activity LED on the front. DSA3016 pressure modules will
- Type: Rack Enclosures
-
Supplier: Parameter Generation & Control, Inc.
Description: high grade, thin film temperature compensated RH/temperature sensor/transmitter which allows for very convenient, low cost calibrations. Safety devices including over-temperature safety switch, high and low refrigeration pressure switch and low water cutoff. Three
- Chamber Capacity: 30 cubic feet
- Temperature Range: 15 to 30 C
- Temperature Control Accuracy: 0.2 ± °C
- Humidity Range: 35 to 70 % RH
-
Supplier: ZyXEL Communications, Inc.
Description: corresponding alarms will alert the administrators of the situation. In case the system temperature rises over the preset threshold, thermal cutoff protection will kick in to shut down the system automatically. Sophisticated OAM&P features The IES-5112 Series provides various
- Network Equipment: Gateway
-
Supplier: ZyXEL Communications, Inc.
Description: Switch Card with eight 1G uplinks is designed to plug into slot 8 and/or slot 9, while the remaining slots are available for equipping various line cards. The MSC1224G Management Switch Card is with two 10G and six 1G Ethernet uplinks to support even higher bandwidth requirement. Both
- Network Equipment: Gateway
-
Supplier: CSA Group
Description: fault circuit interrupter; Clause 5.27, Electronic gas/air ratio controls; Clause 5.28, Thermal cut-offs; Clause 5.29, Thermistors; and Clause 5.30, Room thermostats; Clause 6.1(m) added; Clause 7.6.1 clarified; Clause 7.7.21 added for controls provided with manual actions; Clauses 7.9.2.1,
Find Suppliers by Category Top
Featured Products Top
-
In an industry increasingly dependent on technology advances for the melting, heating, coating, and other thermal treatment of metals, Inductotherm Group stands apart. Our worldwide organization of 40 companies provides innovative engineering expertise that makes a difference. Each product is (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Inductotherm Group
Conduct Research Top
-
Application Note: Designing with Thermally Protected TMOV Varistors in TVSS Applications (.pdf)
. That protection has traditionally been a thermal fuse or Thermal Cut-Off (TCO) device.
More Information Top
-
Thermal Switch - Thermal Switch Manufacturers, Suppliers
For Heating Pad Pet Pad Temperature Protector , Resettable Thermal Cutoff Switch .
-
States > Maine > State > Regulations > 2 - Professional and Financial Regulation‚ Department of > 2-658 - Fuel Board‚ Maine > [658 CofMR 8] 008 - I...
8.16.1 Thermal Cut - Off Switches .
-
States > Maine > State > Regulations > 2 - Professional and Financial Regulation‚ Department of > 2-658 - Fuel Board‚ Maine > [658 CofMR 11] 011 - ...
11.11.1 Thermal Cut - Off Switch .
-
States > Maine > State > Regulations > 2 - Professional and Financial Regulation‚ Department of > 2-658 - Fuel Board‚ Maine > [658 CofMR 13] 013 - ...
The emergency switches and the thermal cut - off switches must be wired in series through individual unit relays so that, if the emergency switch is opened, all heating equipment in the room and any electrically operated gas valves will be rendered inoperable.
-
bimetal switch - offers from bimetal switch manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : thermal cutoff switch , 120v temperature switch ] .
-
Shopping In Heaters - Big Bruin
And the thermal cut off switch shuts down the heater should any overheating occur.
-
42v - 42v Manufacturers, Suppliers
[ Related Keywords : thermal cutoff switch , 120v temperature switch ] .
-
Impacts of Imported Liquefied Natural Gas on Residential Appliance Components: Literature Review
• Controls and safety devices: In rare cases, it is plausible that elevated temperatures may affect thermal cut - off switches , or flame lifting could incapacitate oxygen depletion sensors.
Indicates content that may require registration and/or purchase.