Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Standard Test Method for Minimum Detectable Temperature Difference for Thermal Imaging Systems
-
Supplier: Accuris
Description: Standard Test Method for Noise Equivalent Temperature Difference of Thermal Imaging Systems
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR MINIMUM RESOLVABLE TEMPERATURE DIFFERENCE FOR THERMAL IMAGING SYSTEMS
-
-
Supplier: ValueTronics International, Inc.
Description: The TI20 is a thermal imager from Fluke. Thermal imaging scanners are perfect for easy, fast, and accurate troubleshooting and repairs. Professionals such as engineers, electrical technicians, and mechanics use thermal imaging test equipment to reveal high-quality
-
Supplier: Sonel Test
Description: Alert! Fever detected! The Sonel KT-560M thermal camera is a device dedicated for body temperature measurements. If it exceeds a preset threshold (e.g. fever), this can be signalled by an alarm. It is possible to identify risk groups in large-scale testing in this way. The camera can
-
Supplier: Transcat, Inc.
Description: ShareLive™ video call - get immediate answers or work approvals without leaving the inspection site. Product Highlights Thermal Imaging Resources | Hotline | Chat Exclusive IR-OptiFlex™ focus system—ensures that images are in good focus from 1.2 m (4 ft) and beyond for optimum
- Accuracy: 2 ±% Full Scale
-
Supplier: Transcat, Inc.
Description: efficiently while thoroughly documenting problem areas for additional follow-up. Introducing the largest system of connected test tools in the world Boost productivity and communication with Fluke Connect™, the world’s largest test and measurement wireless system. Communicate
- Accuracy: 2 ±% Full Scale
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the minimum resolvable temperature difference (MRTD) capability of the compound observer-thermal imaging system as a function of spatial frequency. 1.2 This standard does not purport to address all of the safety concerns, if any,
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the noise equivalent temperature difference (NETD; NE[delta]T) of thermal imaging systems of the conventional forward-looking infrared (FLIR) or other types that utilize an optical-mechanical scanner; it does not include
-
Supplier: OMEGA Engineering, Inc.
Description: Thermal imaging cameras can be used for a wide variety of R&D applications. Until today using a thermal imaging camera was often the privilege for large R&D departments. With the extremely affordable OSXL-A35SC/ OSXL-A15SC and OSXL-A5SC thermal imaging
- Measurement Range: -40 to 550 C
- Spectral Range: 7.5 to 13 microns
- Accuracy: 5 ±% Full Scale
- Horizontal: 80 to 320 lines
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the minimum detectable temperature difference (MDTD) capability of a compound observer-thermal imaging system as a function of the angle subtended by the target. 1.2 This standard does not purport to address all of the safety
-
Supplier: Transcat, Inc.
Description: advantage - it allows you to work faster, more efficiently and document your findings right away. Introducing the largest system of connected test tools in the world Boost productivity and communication with Fluke Connect™, the world’s largest test and measurement wireless system.
- Accuracy: 2 ±% Full Scale
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: videoscope technology and infrared thermal imaging technology, which can find abnormal hot spots through the outward facing infrared thermal imaging lens, and accurately locate the fault point; The thermal videoscopes can be used for covert investigation,
-
Supplier: InspectorTools
Description: critical points within the thermal image. Use the Fluke TiR series thermal imager for these and other types of building diagnostics applications: Roofing Surveys Detect wet insulation in flat-roof systems quickly and efficiently. Find damaged portions of the roofing structure
-
Supplier: InspectorTools
Description: points within the thermal image. Use the Fluke TiR series thermal imager for these and other types of building diagnostics applications: Roofing Surveys Detect wet insulation in flat-roof systems quickly and efficiently. Find damaged portions of the roofing structure and repair
-
Supplier: SPIE
Description: Thorough explanation of heat transfer, with concepts supported by thermograms. Intended for all who work with thermal imaging systems: researchers, system designers, test engineers, sales staff, and military and civilian end users. Copublished with JCD Publishing.
-
Supplier: Transcat, Inc.
Description: Fluke, uses a built-in laser distance meter that calculates and displays the distance to your designated target with pinpoint accuracy. Other auto focus systems may focus on the surrounding landscape or closer targets and compromise an in-focus and your ability to get accurate temperature
- Accuracy: 2 ±% Full Scale
-
Supplier: LAND
Description: space. USER LEVELS - ensures only those with password access can change system configuration. IMAGEPro is an advanced software for monitoring, controlling, analyzing and capturing thermal imaging data supporting all available AMETEK Land thermal imaging cameras and
-
Supplier: ASTM International
Description: 1.1 This test method covers the use of an Image Quality Indicator (IQI) system to determine the relative quality of radiographic images produced by direct, thermal neutron radiographic examination. The requirements expressed in this test method are not intended to control the quality
-
Description: relatively to determine an object’s temperature. By using both simple and complex math, this book is intended for all that work with thermal imaging systems. This includes the researcher, system designer, test engineer, salesman, and end user. Since civilian and military
-
Supplier: LAND
Description: display properties and advanced temperature analysis options and supports multiple simultaneous imagers. A free 30-day trial is available for extensive testing. Able to monitor and control up to sixteen imagers, ImagePro-glass offers real-time analysis for thermal imager ranges. Giving
-
Supplier: InfraTec GmbH
Description: The high-end infrared camera ImageIR® 9300 from InfraTec is a further top of the range model of the high-end series ImageIR®. Cooled FPA photon detector with (1,280 × 1,024) IR pixels Extremely short integration times in the microsecond range Snapshot detector, internal trigger interface
- Measurement Range: -40 to 2,000 C
- Spectral Range: 2 to 5.7 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.024999999999999998 C
-
Supplier: InfraTec GmbH
Description: only a few microseconds. Cooled FPA photon detector with (640 × 512) IR pixels Extremely short integration times in the microsecond range Thermal resolution up to 0.02 K Description: To analyze the thermal behavior of objects and processes from a wide variety of perspectives InfraTec
- Measurement Range: -40 to 2,000 C
- Spectral Range: 2 to 5.5 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.019999999999999997 to 0.03 C
-
Supplier: CSA Group
Description: created by colour inkjet or dye diffusion thermal transfer (D2T2). Neither does it cover medical greyscale images printed on reflective materials for referral purposes or filmless systems such as picture archiving and communication systems (PACS) in medical imaging. ISO
-
Supplier: Zygo Corporation
Description: Optical imaging applications are broad and varied. Testing at a system's design wavelength is critical for development, final alignment and qualification. Night vision, IR, and thermal imaging systems for aerospace and defense, lithography subsystems, remote
-
Supplier: OX Creek Energy Associates, Inc.
Description: delivers high resolution radiometric information. The LWIR 640×512 pixel module is fitted with a 10.4° × 8.3° FOV F/1.25 lens which is optimal for overhead infrastructure inspections. The CoroCAM 8 features a solar blind UVc imaging system similar to that used in the CoroCAM 6D.
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: CSA Group
Description: ISO 18251-1:2017 describes the main components, and their characteristics, constituting an infrared (IR) imaging system and related equipment used in non-destructive testing (NDT). It also aims to assist the user in the selection of an appropriate system for a particular
-
Supplier: InspectorTools
Description: building professional. The Fluke TiS Thermal Imaging Scanner is the top-performing imager in its price class and the most affordable thermal camera to meet the proposed RESNET infrared inspection standards Features The most affordable thermal imager on the market that
-
Supplier: InfraTec GmbH
Description: online acquisition of thermal state Automatic detection of thermal abnormal behavior on the test device All at once visualization of all thermal active areas Flexible system parametrization adjustable to different test scenarios Professional data processing and analysis
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Flaw Detection
- Features: Other
-
Description: colour images produced with dry- and liquid-toner electrophotography, thermal dye transfer (sometimes called dye sublimation), ink jet, pigment-gelatine systems, offset lithography, gravure and related colour imaging systems.
-
Supplier: CSA Group
Description: colour images produced with dry- and liquid-toner electrophotography, thermal dye transfer (sometimes called dye sublimation), ink jet, pigment-gelatine systems, offset lithography, gravure and related colour imaging systems.
-
Supplier: Intertek
Description: From laboratory testing to regulatory compliance and beyond, advance the value and marketability of your products with testing and certification services from Intertek. Today's marketplace is complicated. Globalisation has changed the world - opening up new markets, sources of supply,
- Industry: Alternative / Renewable Energy, Electrical Distribution, Fuels / Gas & Oil, Nuclear / Utility, Piping / Pressure Vessels, Power Converters / Supplies, Power Generation
- Forms Tested / Certified: Capital Equipment, Components / Parts, Facilities / Structures, Products, Quality / Management Systems, Samples
- Capabilities: Certification, Component / Product Comparison, Consulting / Training, Evaluation / Inspection, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, Research and Development, Reverse Engineering / Digitization, Test Development, Testing / Simulation
- Services Offered: Chemical Analysis / Testing, Condition Monitoring, Energy Efficiency / EVS, Fire Characteristics / Flammability Testing, Flow Testing, NDT / Inspection, Oil Analysis / Fluids Testing, Performance Testing, Physical / Thermal Properties, Reliability / Robustness, Safety Testing / Analysis, Seismic /
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: equipment must be used to ensure adequate intensity and distribution of NIR light for object detection. Part of the Radiant Vision Systems TrueTest™ Software family, the TT-NIRI module provides the benefits of TrueTest Software to efficiently perform image-based measurements, but with
-
Environmental Test Chambers and Rooms - Temperature and Humidity Test Environmental Climatic ChamberSupplier: Haida International Equipment Co., Ltd.
Description: 1. High performance and quiet operation (68 dBA) 2. Space-saving designed for flush installation to wall 3. Full thermal break around doorframe 4. One 50mm diameter cable port o left, with flexible silicone plug 5. Accurate wet/dry-bulb humidity measurement system for easy maintain
- Temperature Range: -40 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: InfraTec GmbH
Description: integration of the test system by the flexible structure and variable data customizable interface Features and Benefits Two thermal imaging cameras for temperature control before and after pressing Extensive monitoring of the entire surface of the sheet Presence detection,
- Instrument Type: Flaw Detection
- Form Factor: Monitoring System
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
, very compact construction, this camera is predestined for demanding OEM and continuous operation applications. The radiometrically calibrated system camera ImageIR® 6300 is equipped with a cooled focal plane array photon detector of the latest generation. By combining the detector (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
.048) IR pixels and combines maximum geometrical and thermal precision in one camera. Standard cameras with (640 x 512) IR pixels need at least 16 consecutive measurements to achieve the same level of detail as the top model of the ImageIR® series from InfraTec. Thereby a separate (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
Next-level thermography with the ImageIR® 9300 Z The thermal imaging camera ImageIR® 9300 Z from InfraTec takes thermographic measurements to a completely new level. With powerful zoom (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
Roadside and highway information displays must deliver crisp, readable images 24/7. Yet a hidden materials problem can quietly undermine that performance: tiny silane/siloxane molecules from silicone-based thermal interface materials evaporate or migrate, condense on optical surfaces, and (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
borescope camera from a furnace when the temperature of the probe becomes too high. Competent installation is key to the LPAR working correctly in industries that have become increasingly reliant on continuous process data from their thermal imagers. This new video demonstrates (read more)
Browse Infrared Thermometers Datasheets for LAND -
spectroscopy, QCL systems, and thermal imaging. Each lens is tested for surface quality, distortion, and aberrations using MTF testing, under ISO 9001 certification. Contact Avantier to discuss MWIR lens requirements. (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
) High refractive index, impervious to visible light Infrared PBS, thermal imaging systems (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
detection and prevention systems Thermal imaging cameras timely detect and locate critical temperature conditions Contactless, high-resolution temperature measurement at great distances for early fire detection and prevention (read more)
Browse Heat Detectors Datasheets for InfraTec GmbH -
infrared camera systems with a frame rate ranging up to some kHz open thermography doors to new applications. The thermal behaviour of high speed processes can be monitored and analysed. An example is the optimisation of airbags as (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
Medical imaging systems demand reliable high-speed data transmission while maintaining maximum flexibility and excellent handling characteristics. SAB Bröckskes has developed its USB 3.0 M cable specifically for medical technology applications where precise (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG
Conduct Research Top
-
Thermal Image Quality - Visualization of Spatial and Thermal Resolution in Thermal Imaging
of thermal imagers is standardized and a lot of research has been done on the characteristics and testing of imaging systems, see e.g. [1-5]. In general, it is difficult for most practitioners to relate the relevance of the system performance parameters to their applications and the measurement results.
-
Common Errors and Omissions in Medical Thermal Imaging
. Consensus and standards of care must be established to provide the medical community and indeed, the patients served, with the highest quality imaging possible. Consistent with sound IR practices in predictive maintenance, non-destructive testing and military application, the product of medical thermal
-
Thermal Imaging of Medical Saw Blades and Guides
Better Than New, LLC, has developed a surface treatment to reduce the friction and wear of orthopedic saw blades and guides. The medical saw blades were thermally imaged while sawing through fresh animal bone. An IR camera was used to measure the blade temperature as it exited the bone. The test
-
Infrared Imaging and Log Construction Thermal Performance
This paper will review and discuss the benefits of infrared thermography as its technology applies to the investigation and inspection of log home construction. Specifically, this paper will discuss the results and findings of infrared imaging used to evaluate thermal performance properties of log
-
What's HOT and What's Not: An Exercise in Productivity with the Use of Thermal Imaging
, the customer remembered some of the examples and called on an emergency basis to see if thermal imaging could help them with their problem. The primary issue was the receipt of 16 prototype PC boards that had just been designed, built and delivered for immediate testing and installation
-
Selecting, Specifying,and Purchasing Infrared Imagers
Buying a thermal imager can be a daunting task for a seasoned thermographer; it can be especially difficult for the less experienced. Because the success of an infrared inspection program is dependent upon the chosen test equipment, it is imperative to select proper equipment. Knowing how
-
Applying Infrared Imaging Techniques to Marine Surveying ... continued
my FLIR Systems ThermaCAM (R) E4 infrared camera and scanned the hull exterior. What I saw was both dramatic and very informative. Now I had thermal images that supported what I found using UT. The basis of this study lent itself to more of a qualitative versus a quantitative inspection. The purpose
-
The Use of Thermal Imagery in Locating Stress Fractures in Yachts
Thermal imaging has a long history of aiding in the discovery of anomalies and 'hot spots' in the electrical industry or augmenting ultrasound testing in the refinery industry. Infrared inspections are also a valuable tool in building forensics in the discovery of moisture intrusion in roofing
More Information Top
-
Active Thermography for Quality Assurance of joints in automobile manufacturing
A thermal imaging test system is whereas suitable for (random) offline tests, especially due to its excellent automation potentials, and can com- pletely replace random destructive offline tests.
-
Thermal Imaging Control of Furnaces and Combustors
… Development (12 months) – assembly of a thermal imaging control system, followed by testing, evaluation, and modification using two GTI laboratory furnaces, • Phase III – Field Demonstration (12 months) – assembly of field testing thermal imaging systems , followed by testing on …
-
A new approach to FLIR MRTD testing
This paper describes a new approach to on-platform end-to- end thermal imaging system testing which can be accomplished in minutes in an unstable field environment, and application of the technique to a superior cost effective field MRTD test system.
-
Optical design and tolerance analysis of a new off-axis infrared collimator
Chrzanowski, K., “Evaluation of Infrared Collimators for Testing Thermal Imaging Systems ,” Opto-Electronics Review, Vol. 15, No. 2, pp. 82-87, 2007.
-
Optical axis alignment for three-aspherical mirrors system using five parallel laser beams and moiré method
Chrzanowski, K., “Evaluation of infrared collimators for testing thermal imaging systems ,” Opto-Electronics Review, Vol. 15, No. 2, pp. 82-87, 2007.
-
Portable alignment device for an off-axis parabolic mirror optical axis adjustment
Chrzanowski, K., “Evaluation of infrared collimators for testing thermal imaging systems ,” Opto-Electronics Review, Vol. 15, No. 2, pp. 82-87, 2007.
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA384830&Location=U2&doc=GetTRDoc.pdf
… at 10Mbps "burst rate," sustained throughput under review EMI noted with Target Acquisition System Blind spots / geometries still under review Helicopter VRC-99A relay successful over-the -horizon, testing continues Star SaFire Thermal Imaging System testing underway, ground tests near …
-
A condition on spatial resolution of IR collimators for testing of thermal imaging systems
A precise condition on the spatial resolution of the IR collima- tor for testing thermal imaging systems is presented.
Indicates content that may require registration and/or purchase.