-
Supplier: Accuris
Description: Standard Test Methods for Mastics and Coatings Used with Thermal Insulation
-
Supplier: Accuris
Description: Standard Test Methods for Mastics and Coatings Used With Thermal Insulation
-
Supplier: Thermal Ceramics
Description: Mastic is a mouldable form of Superwool® Fibre which can be trowelled, hand moulded, or injected from a hand held pressure gun. Drying converts the Mastic into a strong, hard - yet light weight - insulating material which has great thermal stability up to its typical continuous
- Features: Specialty / Other
-
-
Supplier: Accuris
Description: Standard Practice for Making and Curing Test Specimens of Mastic Thermal Insulation Coatings
-
Supplier: Morgan Advanced Materials
Description: Our Superwool® Fibre mastic is a mouldable form of fibre which can be trowelled, hand moulded, or injected from a hand held pressure gun. Drying converts the Mastic into a strong, hard - yet light weight - insulating material which has great thermal stability up to its typical
- Material: Ceramic
-
Supplier: Accuris
Description: STANDARD GUIDE FOR PROPERTIES AND TESTS OF MASTICS AND COATINGS FOR THERMAL INSULATION (R 1982)
-
Supplier: ASTM International
Description: These test methods cover procedures for sampling and testing mastics and coatings for use as weather and vapour barrier finishes on thermal insulations and for other accessory use. Take the samples for laboratory examination from the original containers immediately after stirring to a
-
Supplier: Thermal Ceramics
Description: Mastics insulation from Thermal Ceramics complement our full line of fiber and dense refractory products. This extensive offering includes pumpables (with pumps), moldables, air-setting cements and coatings. Pumpable materials are designed for pumping into voids caused by deteriorated
- Features: Specialty / Other
-
Supplier: ASTM International
Description: 1.1 This guide identifies properties of mastics and coating finishes characterizing their performance as finishes for thermal insulation. 1.2 These properties relate to application and service. Each property is defined, and its significance and suggested test methods are described. 1.3
-
Supplier: ASTM International
Description: 1.1 This practice covers the preparation of specimens of mastics and coatings in the form of cured sheets or films that may be used in other procedures for evaluation of physical properties. 1.2 Three procedures are described for casting and curing (Note 1) mastics and coatings of all
-
Supplier: Heilind Electronics, Inc.
Description: 7000026559 80050049008 2210 4" X 10' VINYL MASTIC
- Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: Heilind Electronics, Inc.
Description: 7000006032 80610732911 2229 SCOTCH-SEAL MASTIC TAPE 1
-
Supplier: Allied Electronics, Inc.
Description: 3M Scotch™ 2228 Rubber Mastic Tape, 10 ft. Length Tape Conformable for application over irregular surfaces Compatible with solid dielectric cable insulations Self–fusing tape Flexible over wide temperature range Scotch 2228 is a conformable self–fusing rubber electrical insulating and sealing
-
Supplier: Allied Electronics, Inc.
Description: 3M™ Scotch-Seal™ mastic tape and pads 2229 are conformable, durable, tacky mastic coated on an easy release liner. The product is designed for quick and easy insulating, padding and sealing of objects that need to be protected from adverse environment.
-
Supplier: Mid-Mountain Materials, Inc.
Description: Thermoseal® Thermal Coatings are high-temperature coatings excellent for use as protection against flame erosion, molten metal corrosion, and thermal spalling. Our coatings are easily applied by rolling, dipping, or spraying.
- Coverage: 60.00000000000001 ft²
- Wet / Applied Thickness: 0.002 inch
- Operating / Use Temperature: 2,300 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: ASTM International
Description: 1.1 This guide covers criteria for selecting thermal insulation jacketing materials and is not intended for use as a performance or product specification. 1.2 This guide applies to jacketing materials applied over thermal insulation for piping, ducts, and equipment. 1.3 This guide
-
Supplier: DigiKey
Description: "TAPE MASTIC PAD BLK 3 3/4""X3.75"""
- Type: Industrial Tape
- Materials of Construction: PVC / Vinyl, Plastic / Polymer
- Features: Thermally Insulating / Insulative
-
Supplier: Powell Electronics, Inc.
Description: 3M Scotch-Seal Mastic Tape Compound 22
-
Description: reinforcement for mastics and coatings over insulation. Available Options: 6 x 6 weave plain 9 x 9 weave plan 10 x 10 weave with sticky FAB and plain 20 x 10 weave with sticky FAB and plain
- Features: Adhesive Tape, Specialty Tape, Thermally Insulating / Insulative
- Backing: Glass / Fiberglass
-
Supplier: Thermal Ceramics
Description: into liquid binders for mastics and cements. With this wide range of products, Thermal Ceramics can provide exactly the right product, or engineered system to fit your requirements. Thermal Ceramics has an experienced staff of refractory specialists to assist you in product
- Features: Specialty / Other
-
Supplier: Master Bond, Inc.
Description: resistance to organic solvents which are likewise remarkably resistant to thermal cycling over the wide temperature range of -60°F to +250°F. Adhesion to metals, glass, ceramics, cements, wood, vulcanized rubbers, and many plastics is excellent. The Master Bond Polymer System EP41S cures
- Operating / Use Temperature: -60 to 250 F
- Dielectric Strength: 17,322,834.645669255 V/m
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
- Industry: Electronics, Food and Beverage, Medical / Healthcare
-
Supplier: Master Bond, Inc.
Description: cure. EP21BAS produces high strength, durable bonds, seals, coatings and castings which hold up well to thermal cycling and resist many chemicals including water, oils, fuels, acids, bases and salts. It is serviceable over the wide temperature range of -60°F to +250°F. It adheres well to a
- Operating / Use Temperature: -60 to 250 F
- Resistivity: 100,000,000,000,000 ohm-cm
- Dielectric Strength: 14,173,228.346456664 to 17,716,535.43307083 V/m
- Industry: Automotive, Electronics, Marine, OEM / Industrial
-
Supplier: GAF
Description: Used in standard Heating & Air Conditioning systems and some venting applications. The duct has R8 insulation which contains 50% more insulation than the standard R4.2 product. This additional insulation provides greater thermal efficiency to help save energy and money. The product is covered
- R-Value: 8
- Application: Commercial, Industrial, Residential
- Type: Fiberglass Duct Board, Flexible Ducting
- Features: Insulated
-
Supplier: Master Bond, Inc.
Description: fuels, and oils, among others. It exhibits an exceptional combination of properties including outstanding durability, and good electrical insulation properties, along with fine thermal cycling capabilities. UV15-7TK1ANV-3 is translucent and has a service temperature range of -80°F to
- Operating / Use Temperature: -80 to 300 F
- Industry: Automotive, Electronics, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic
- Features: Chemical / Oil Resistant, Dielectric, Protective, Specialty / Other
Find Suppliers by Category Top
Conduct Research Top
-
How to Select Your Insulation Facing
of the facing (preventing vapor drive) and the insulation thickness (controlling temperature). System designers aim to prevent condensation for a myriad of reasons, including preventing mold or fungus growth, pipe corrosion, and inhibited thermal performance (if the insulation gets wet). Facing
More Information Top
-
Dielectric characteristics of polystyrene in the main softening region
The temperature control happens the fiber one Pt 100 1161 that is countersunk in the metal of the Mef ~ electrode and is glued with thermal putty .
-
PARKER VIRGINIA Heat Transfer Compound,Paste,7.5 oz. - Heat Sink Compounds - 4E847|PM8 - Grainger Industrial Supply
• Thermal Mastic (2 .
-
CR4 - Thread: Jacket Around Pipe Having High Pressure Ammonia
Extending the idea a bit, you could surround the ammonia pipe with 6 oil pipes of equal diameter, using thermal mastic to improve the heat transfer.
-
CR4 - Thread: Installing RTD's Into Thermowells
There are also thermal mastics , which feature good thermal conductivity.
-
CR4 - Thread: RTD Sensor
You may be able to fill this small gap with thermal mastic .
-
Advanced worker protection system. Topical report, Phase I
All of these sensors were attached to the outside of their respective tubes using thermal mastic and aluminum tape.
-
ADVANCED WORKER PROTECTION SYSTEM
All of these sensors were attached to the outside of their respective tubes using thermal mastic and aluminum tape.
-
Further improving heat dissipation from large aluminum electrolytic capacitors
The system is simply constructedby mounting the TEC with thermal mastic to the bottom of the elcap before mounting a commercially availablefan-cooled heat sink with the same mastic.
Indicates content that may require registration and/or purchase.