-
Supplier: KOBOLD Instruments, Inc.
Description: design and ease of installation are required. The TRS switch operates on the reed switch principle. Thermal reed switches are used for both temperature monitoring and control. They are characterised by their long service life and operational reliability. A particular
- High Temperature Set Point: 50 to 248 F
- Switch Type: Reed Switch
- Poles: Single Pole, SP
- Throws: Single Throw, ST
-
Supplier: Newark, An Avnet Company
Description: THERMAL REED SWITCH, MAKE, 0.5A, 85DEG C; Switching Temperature:85°C; Reset Temperature:-; Contact Operation:Normally Open; Sensor Terminals:Screw; Sensor Housing:Cylindrical; Contact Rating:500mA at 100VDC; Product Range:TRS Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: THERMAL REED SWITCH, MAKE, 0.5A, 80DEG C; Switching Temperature:80°C; Reset Temperature:-; Contact Operation:Normally Open; Sensor Terminals:Screw; Sensor Housing:Cylindrical; Contact Rating:500mA at 100VDC; Product Range:TRS Series RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: THERMAL REED SWITCH, MAKE, 0.5A, 90DEG C; Switching Temperature:90°C; Reset Temperature:-; Contact Operation:Normally Open; Sensor Terminals:Screw; Sensor Housing:Cylindrical; Contact Rating:500mA at 100VDC; Product Range:TRS Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: THERMAL REED SWITCH, MAKE, 0.5A, 95DEG C; Switching Temperature:95°C; Reset Temperature:-; Contact Operation:Normally Open; Sensor Terminals:Screw; Sensor Housing:Cylindrical; Contact Rating:500mA at 100VDC; Product Range:TRS Series RoHS Compliant: Yes
-
Supplier: Accu-Glass
Description: Glass tubes are used in numerous electronic applications where discrete electronic components must be protected, isolated from the environment or sealed. Some applications include reed switch bodies, fuse bodies, diode glass sleeve packages, lamps, transponders, flat panel displays and
- Applications: Electronics / RF-Microwave
- Shape / Form: Tube Stock
-
Supplier: Radwell International
Description: THERMAL REED SWITCH, NC, 30DEG C, THT, SWITCHING TEMPERATURE:30¦C, SWITCHING TEMPERATURE TOLERANCE: 5¦C, THERMAL REED SWITCH CONTACT TYPE:BREAK, MOUNTING STYLE:AXIAL, THERMAL REED SWITCH TERMINALS:WIRE LEADS, APPROVALS:CSA, TUV, UL ROHS COMPLIANT: YES. FREE
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Standex-Meder Electronics
Description: Low thermal epoxy encapsulated BT/BTS Series Reed Relay capable of switching offset voltages <1µV with a 100% duty cycle. This extremely low thermal voltage is achieved through an optimized temperature balance between the reed switches and minimum coil power. An
- Normally Open (NO): 1
- Maximum AC Switching Voltage: 500 volts
- Maximum DC Switching Voltage: 500 volts
- DC Coil Voltage: 5 to 24 volts
-
Description: 1.Description The magnetic temperature switch is also named thermal reed switch, is one new type switch, which is usually applied in many fields as electromechanical equipments, automobile appliance to control the temperature .It can be mounted in liquid, paste, fluid and air
- Maximum AC Voltage: 300 volts
- Maximum DC Voltage: 300 volts
- Life Cycles: 100,000 Number of Cycles
- Switch Type: Magnetic Reed Switch
-
Supplier: KTR Corporation
Description: Product features Electrical level and temperature control Suitable for mineral oils Available with 1 or 2 level contacts and with 1 temperature probe Electrical switch: decreasing level "opener", increasing temperature "opener" Further lengths on request
- High Temperature Set Point: -40 to 212 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 230 volts
- Poles: >2 Poles
-
Description: Strip, Coil, Foil & Wire, ASTM F30 APPLICATIONS Applications for Alloy 52 include magnetic reed switches and seals that need controlled linear expansion to approximately 977 °F (525 °C). DESCRIPTION Alloy 52 is a 50.50% nickel-iron alloy developed for glass-to-metal seals for some of
- UNS Number: 14,052
- Tensile Strength (UTS, Break): 78,000 psi
- Yield Strength (YS): 35,000 psi
- Elongation: 30 %
-
Supplier: ValueTronics International, Inc.
Description: The E1476A is a switch card from Agilent. Additional Features: 1-Slot, C-size, register based Low-thermal offset relay <2 µV 64 channels of temperature with compensation 64 channels of voltage : 3-wire high, low, and guard 64 channels 2-wire and 32 channels 4-wire resistances Includes QUIC
-
Supplier: Pickering Electronics
Description: The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic. They are also useful for
- Normally Open (NO): 0
- Normally Closed (NC): 1
- Changeover (CO): 0
- Maximum Current: 0.5 amps
-
Supplier: ValueTronics International, Inc.
Description: The Agilent E1345A General-Purpose Reed Relay Multiplexer is a B-size, 1-slot, register-based VXI module that switches 16 channels of high, low, and guard each. The multiplexer has low thermal offset performance. This module consists of a B-size component card (labeled
-
Supplier: Accu-Glass
Description: Accu-Glass melts an Infrared (IR) Absorbing glass suitable for use in sealing to Ni-Fe alloys. This glass is used widely to manufacture sleeves for reed switches. Specialty compositions are also possibilities to solve a variety of engineering problems. Take advantage of the unique
- Coeff. of Thermal Expansion (CTE): 0.0925 µm/m-C
- Dielectric Constant (Relative Permittivity): 4.9 #
- Density: 2.53 g/cc
- Features: Specialty / Other
-
Supplier: ValueTronics International, Inc.
Description: the Agilent 3457A Ten 2-wire reed relay channels Maximum voltage (terminal-to-terminal or terminal-to-chassis) 125 Vpeak Thermal offset <3uV Closed channel resistance (end of relay life) <4 ohm Specified for <100 kHz AC volts and frequency operation For higher speed scanning, the
- Data Acquisition: Datalogger / Recorder
-
Supplier: Air Compressors Direct
Description: Starter Required •Everything you need in one package Heavy Duty Pressure Switch •Easy on/off control Thermally Protected 208/230 Volt Motor •Versatile single phase power fits many applications 60 Gallon ASME Registered Tank •Rated to 150 PSIG High Efficiency Reed Valves •Provide maximum
- Flow Capacity: 16.5 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
-
Supplier: Accu-Glass
Description: Accu-Glass melts an environmentally friendly composition used in lighting applications, thermometer tubing and other specialty tubing. Lead Free Glass sleeves are excellent for semiconductor encapsulation, such as silicon diodes, or reed switch packaging. Comply with the Restriction of
- Coeff. of Thermal Expansion (CTE): 0.092 µm/m-C
- Dielectric Constant (Relative Permittivity): 6 #
- Index of Refraction: 1.523 #
- Modulus of Elasticity: 10,515.1708533968 psi
-
Supplier: Infineon Technologies AG
Description: conventional electromechanical and reed relays by offering the solid state advantages of long life, fast operating speed, low pick up power, bounce-free operation, low thermal offset voltages and miniature package. These advantages allow product improvement and design innovations in
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 5.3 CFM @ 90 PSI Cast Iron, V-Twin Cylinder Oil Lubricated Pump •One-piece cast iron crankcase •Thermally stable cast iron cylinder body •Aluminum head & machined cast iron valve plate •Automotive style ball bearings & stainless steel reed valves •Oil level sight
- Flow Capacity: 6.2 to 5.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 5.3 CFM @ 90 PSI Cast Iron, V-Twin Cylinder Oil Lubricated Pump •One-piece cast iron crankcase •Thermally stable cast iron cylinder body •Aluminum head & machined cast iron valve plate •Automotive style ball bearings & stainless steel reed valves •Oil level sight
- Flow Capacity: 6.2 to 5.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Infineon Technologies AG
Description: conventional electromechanical and reed relays by offering the solid state advantages of long life, fast operating speed, low pick up power, bounce-free operation, low thermal offset voltages and miniature package. These advantages allow product improvement and design innovations in
-
Supplier: Infineon Technologies AG
Description: conventional electromechanical and reed relays by offering the solid state advantages of long life, fast operating speed, low pick up power, bounce-free operation, low thermal offset voltages and miniature package. These advantages allow product improvement and design innovations in
-
Supplier: Infineon Technologies AG
Description: conventional electromechanical and reed relays by offering the solid state advantages of long life, fast operating speed, low pick up power, bounce-free operation, low thermal offset voltages and miniature package. These advantages allow product improvement and design innovations in
-
Supplier: Air Compressors Direct
Description: Tank Size 60 Gallons Power 11.5 CFM @ 90 PSI Cast Iron Twin-Cylinder Pump •One-piece cast iron crankcase •Thermally stable cast iron cylinder body •Aluminum head & valve plate and automotive style ball bearings •Durable Swedish stainless steel reed valves •Oil level sight glass and easily
- Flow Capacity: 13.4 to 11.5 SCFM
- Horse Power: 3.5 HP
- Power Source: AC Single Phase
-
Supplier: ACCES I/O Products, Inc.
Description: +12V to -7V. In case of communication conflict, the driver/receivers feature thermal shutdown. The serial communications are conveniently provided through two DB9 board mounted male connectors with adjacent LEDs indicating serial port activity. ENCLOSURE The USB-IIRO4-2SM includes a rugged
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, RoHS
Find Suppliers by Category Top
Featured Products Top
-
single one. Thereby the sensitive pixel area is increased to compensate for the shorter integration times, and the readout of the pixel data is accelerated. At the same time, the thermal resolution improves by a factor of two in high-speed mode. Several other features of the ImageIR® series (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
employees and has its own design, manufacturing and distribution capabilities. With its infrared measurement business unit, InfraTec is one of the leading suppliers of commercial thermal imaging technology. In addition to the high-end camera series ImageIR® and the VarioCAM® High (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
lenses, users can effortlessly switch between wide-area overviews and detailed analyses – all with a single system. The combination of a 30x zoom lens and a cooled detector ensures outstanding thermal sensitivity and precise temperature measurements even at long distances. An (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
measurement speed High availability also with fastest data acquisition and handling large amounts of data Thermal behaviour of fast turning objects can be analysed Special Components Provide High Frame Rate of Infrared Cameras Fast (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
.048) IR pixels and combines maximum geometrical and thermal precision in one camera. Standard cameras with (640 x 512) IR pixels need at least 16 consecutive measurements to achieve the same level of detail as the top model of the ImageIR® series from InfraTec. Thereby a separate (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
pixel pitch of only 12 µm. In combination with the high thermal resolution of 20 mK, the camera provides unprecedented image quality in this camera segment with exceptionally sharp detail. follow us on: (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
The new Portable Furnace Thermal Imaging System is small and light and fits easily into Pelican flight cases, allowing it to be transported to and (read more)
Browse Thermal Imagers Datasheets for LAND -
Want to see how The Light Portable Furnace Thermal Imaging System makes a real difference in crucial industrial processes? In our latest video (read more)
Browse Thermal Imagers Datasheets for LAND -
NIR-b-2K borescope thermal imaging camera offered significant benefits within the refinery’s specific application, providing outstanding (read more)
Browse Thermal Imagers Datasheets for LAND -
LAND Expands Thermal Imager Range with New LWIR-640 High-Temperature Model This (read more)
Browse Thermal Imagers Datasheets for LAND
More Information Top
-
Sell High Voltage Reed Relay
Our Products include: Float Switches, Proximity Sensors, Thermal Reed Switches , Reed Relays, Flow Switches and Assorted Reprocessing items, which can be found in telephones, reed relays, control equipment, communication equipments, security system, automotive device, appliances, medicine & measurement equipment and many more…
-
Sell Flow Switch
Our Products include: Float Switches, Proximity Sensors, Thermal Reed Switches , Reed Relays, Flow Switches and Assorted Reprocessing items, which can be found in telephones, reed relays, control equipment, communication equipments, security system, automotive device, appliances, medicine & measurement equipment and many more…
-
Remote temperature sensing system using reverberated magnetic flux
[3] U. Kato and M. Endo, “The thermal Reed switch ,” in Proc. 3rd Int.
-
Different sensor for automobile (explanation)
The reed switch , used the property where the ferromagnet turns the paramagnet at Curi temperature, is already being in use as temperature sensor (switch).
-
About electronics sensor (explanation)
Is determined by heat -resisting temperature of reed switch and is + 15 0° C from one 20° C.
-
The Van Allen Probes Mission
For ruggedness and reliability, the man- ufacturer pots these relays using a soft, low-outgassing material that reduces stress on the reed switch under repeated thermal cycling.
-
The Engineering Radiation Monitor for the Radiation Belt Storm Probes Mission
For ruggedness and reliability, the man- ufacturer pots these relays using a soft, low-outgassing material that reduces stress on the reed switch under repeated thermal cycling.
-
Rapid Ventricular Pacing in a Pacemaker Patient Undergoing Magnetic Resonance Imaging
…interference to result in inhibition of a pacemaker programmed to the demand mode.** The pulsed RF field may produce sufficient electrical current within the pacing sys- tem to result in rapid cardiac pacing.^"^ Reed switch malfimction, thermal injury to patients, a…
-
Construction of Fuel and Oil Quantity Sensors for High-Performance Aircraft
It was necessary, therefore, for a way to be found to isolate the reed switches from the thermal expansion and vibra- tional forces that take place in service.
-
Handling and Load Precautions when using Reed Switches in various Sensor and Relay Applications (.pdf)
Here the thermal shock is reduced by the existing higher ambient temperature preexisting before the solder wave, thereby reducing the thermal gradient to the reed switch seal.
Indicates content that may require registration and/or purchase.