-
Supplier: VAST STOCK CO., LIMITED
Description: Wire Stripping & Cutting Tools WST 82 KIT1 THERMAL STRIPPER 80W
-
Supplier: Newark, An Avnet Company
Description: WIRE STRIPPER, THERMAL, 2.5INCH; Stripping Capacity AWG:-; Stripping Capacity Metric:-; For Use With:Wires; Product Range:-; Strip Length:2.5" RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: THERMAL OPTICAL FIBER STRIPPER W/ADJUSTABLE BLADE; Stripping Capacity AWG:-; Stripping Capacity Metric:-; For Use With:3 to 1000µm Fibre Optic Cables; Product Range:-; Depth:2.9"; Height:2.8"; Width:5.1" RoHS Compliant: Yes
-
-
Supplier: Eraser Company, Inc.
Description: Lightweight hand held thermal wire strippers for stripping solid and stranded wires. The HTS Series is especially effective on insulations such as P.T.F.E. and Teflon. The temperature at the stripping elements is variable up to 1100°F (594°C). The HTS1C has a
- Form Factor: Desktop
- Power: Electrical Tools
- Wired Application / Connector Type: General Application
- Features: Stripper
-
Supplier: OMEGA Engineering, Inc.
Description: Designed especially for electronic assembly to aerospace standards, the wire stripper combines high production rates with consistently high wiring reliability. It is especially valuable when working with fine gage wire. Each unit has adjustable strip and wire-gage stops. The
- Wired Application / Connector Type: General Application
- Power: Hand Tools
- Form Factor: Handheld
- Features: Stripper
-
Supplier: Newark, An Avnet Company
Description: WIRE STRIPPER, HAND PIECE, 14AWG, 1.5IN; Stripping Capacity AWG:-; Stripping Capacity Metric:-; For Use With:Insulation from Thermal Wires; Product Range:-; Strip Length:1.5"; Stripping Capacity AWG:14AWG RoHS Compliant: Yes
-
Supplier: Eraser Company, Inc.
Description: Lightweight hand held thermal wire strippers for stripping solid and stranded wires. The HTS Series is especially effective on insulations such as P.T.F.E. and Teflon. The temperature at the stripping elements is variable up to 1100°F (594°C). The HTS1F is
- Form Factor: Desktop
- Power: Electrical Tools
- Wired Application / Connector Type: General Application
- Features: Stripper
-
Supplier: Eraser Company, Inc.
Description: Eraser's Model BTS1 Thermal Wire Stripper is a bench mounted thermal stripper for solid and stranded wire and cables up to 1/2" OD (12.7mmø). The temperature of the stripping elements is infinitely variable up to 1400°F (760°C). The unit has an infinitely
- Form Factor: Desktop
- Power: Electrical Tools
- Wired Application / Connector Type: General Application
- Features: Stripper
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Softens and Strips 900µm Coatings. Less than 1 lb. Pulling Force Self-Aligning Blades for Precise Scoring and Nick Free Fiber Excellent for Use on Delicate Fiber Optic Components Battery Powered, Ideal for Field Use
- Wired Application / Connector Type: Fiber Optic
- Power: Hand Tools
- Form Factor: Handheld
- Features: Other, Stripper
-
Supplier: SAE International
Description: higher performance satellites with sophisticated payloads and instrumentation. Increasing power density figures are the common feature of such systems, constituting a challenging task for the Thermal Control System. The traditional mechanical and thermal design concepts are evidencing
-
Supplier: Thermtrol
Description: Automatic reset Long cycle Life Current and temperature sensitivity for maximum design flexibility Available with Nickel Strip leads or wire leads to your specifications Applications Battery pack overcharge and limited short circuit protection in: Portable tools Notebook computers.
- High Temperature Set Point: 113 to 248 F
- Maximum Current: 0.01 to 100 amps
- Maximum DC Voltage: 5 to 12 volts
- Features: Automatic Reset, Other
-
Supplier: PACE
Description: The SMR features a Pulse Heat power output which provides controlled temperature ramp-up to reflow temperatures, reducing thermal shock risk and unwanted heating of adjacent solder joints. The system can be used for the removal and installation of small SMD’s, thermal wire
- Features: Accessory / Other
- Process Capability: Soldering Equipment
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Lucas-Milhaupt offers several products for brazing carbide and diamond cutting tools. These materials typically include nickel or manganese (or both) to facilitate wetting of the carbide and increase bond strength. Many of these alloys are also available in a Tri-metal form. These Trimet®
- Melting Range: 1,675 F
- Conductivity: 162,400,000,000 µS/cm
- Braze Alloy: Copper Alloy Braze
- Joining Process / Product Form: Preform, Solid Wire, Strip / Sheet / Foil
-
Description: (Nickel Alloy 242) Strip, Coil, Foil, Wire, ASTM B434 (cover annealed material only) APPLICATIONS Seal rings, containment rings, duct segments, casings, fasteners, rocket nozzles, pumps, honeycombs. Chemical processing: such as high temperature HF vapor containing process, fluoroelastomer
- UNS Number: 10,242
- Tensile Strength (UTS, Break): 105,000 psi
- Yield Strength (YS): 45,000 psi
- Elongation: 40 %
-
Supplier: National Bronze & Metals Inc.
Description: C63020 Nickel Aluminum Bronze AMS 4590 High ductility, high electrical and thermal conductivity, high impact strength, good creep resistance, ease of welding, and low volatility under high vacuum. A special heat treatment process improves the mechanical properties beyond the range of
- UNS Number: 63,020
- UNS C Number: 63,020
- Specifications: AMS, ASTM / ASME, CDA, UNS
- Specialty / Other Types: Alloy
-
Supplier: National Bronze & Metals Inc.
Description: with relatively high electrical and thermal conductivity. Typical Uses for C18000 Copper Chromium Nickel Silicon: INDUSTRIAL: Resistance Welding Tips, Resistance Welding Wheels and Fixtures, Stud Welding Collets and Tips, Sprue Bushing, Cavities for Injection Molds, Hot runner Systems for
- UNS Number: 18,000
- AISI / AA / CDA Grade: 180
- CDA Grade: 180
- UNS C Number: 18,000
-
Supplier: National Bronze & Metals Inc.
Description: C17500/C17510 offer a combination of high electrical and thermal conductivity with good strength compared to most copper based alloys. C17500 alloy is the mirror image of alloy C17510 in terms of its properties and characteristics. The alloys differ in that C17500 specifies a cobalt alloying
- UNS Number: 17,500
- AISI / AA / CDA Grade: 175
- Tensile Strength (UTS, Break): 42,000 to 115,000 psi
- Yield Strength (YS): 25,000 to 110,000 psi
-
Supplier: FX PCB Co., Ltd.
Description: exposure to various temperatures. Thermal expansion is another way to describe it. Calculating the thermal expansion coefficient requires constant pressure. There have been several techniques developed recently for monitoring thermal expansion. Volumetric, area, and even linear
- Features: East Asia / Pacific Only, United States Only
- Supplier Capability: PCB Assembly
Find Suppliers by Category Top
Featured Products Top
-
, ErgoStrip wire and cable strippers, hose and PVC cutters, ear-clamp pliers, and a variety of multi-piece tool sets. Select models feature VDE 1000V insulation for electrical safety and tether-compatible designs for work-at-height applications. Forged from premium tool steel with induction-hardened cutting edges, every KNIPEX tool is engineered for exceptional durability, precision, and long service life. (read more)
Browse Hand Tools Datasheets for Automationdirect.com -
Microwave Systems, offers the LMR Hardcase Tool Kit, expanding its portfolio of the full line of available LMR coaxial cables and connectors. The Amphenol Times Microwave Systems’ LMR Hardcase Tool Kit includes a crimp tool, prep tool, and cable cutting tool for connectors in the LMR-100 (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
, sensors, switches, thermal management and circuit protection products, terminal blocks, wire and cable, wiring accessories, and insulation and identification products. Founded in 1974, Heilind has locations throughout the U.S., Canada, Mexico, Brazil, Germany, Singapore, Hong Kong, and China (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
Product Overview The SVI 250-80 is an ultra-huge diamond wire cutting machine that uses a high-speed closed-loop diamond wire as its cutting tool to cut graphite, carbon-carbon, ceramics, and other materials that do not require cutting fluid, with workpieces up to 2 (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Product Overview The SHG250-130 is a big-size diamond wire cutting machine that uses a high-speed closed-loop diamond wire as its cutting tool to cut graphite, carbon-carbon, ceramics, and other materials that do not require cutting fluid, with workpieces up to 2 (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
/testing, tooling/machine fabrication, and office space. We are an ISO9001:2015 registered company with more than 400 employees operating three shifts, five days a week. New England Wire Technologies in Lisbon, NH is the primary and largest corporation in the MJM Holdings Group manufacturing (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
/testing, tooling/machine fabrication, and office space. We are an ISO9001:2015 registered company with more than 400 employees operating three shifts, five days a week. New England Wire Technologies in Lisbon, NH is the primary and largest corporation in the MJM Holdings Group manufacturing (read more)
Browse EMI and RFI Shielding Datasheets for New England Wire Technologies Corporation -
featuring the OMNIMATE® 4.0 Fixed & Pluggable Terminal Blocks. The OMNIMATE® 4.0 leverages tool-free installation to reduce installation times. The SNAP IN connection points accept stripped conductors and provide both an audible and tactile snap to ensure the installer has (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
. Lead configurations in tinned copper wire or copper strip simplify integration into PCBs or power modules. RoHS compliant and built for longevity, (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
stripping the PV wires/cables, inserting them into the connector and tightening the connector end caps to the specified torque. Since the RadCrimp is a single connector, there is no risk of mating incompatible connectors from different manufacturers and violating UL 6703 requirements. The secure (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions
More Information Top
-
Design And Development Of Equipment For Laser Wire Stripping
This greatly limits the application of current wire- stripping techniques to such wire : thermal stripping methods are slow for production -type operations, while mechanical stripping, presently baselined for orbiter production, requires frequent calibration because of mechanical wear or operator tool .
-
Chicago'87 EEIC/ICWA Exposition
… guns Solders, fluxes, resists Static elimination materials & equipment Switches, switching devices Terminal blocks, strips Test equipment Thermal cut-off safety devices … … equipment Wave soldering equipment Wire & cable Wire & … … machines accessories Wire cutting, stripping , terminating tools & equipment Wire manufacturing …
Indicates content that may require registration and/or purchase.