Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ TC-6032 is a two component, thermally conductive encapsulant that is used for electronic and electric component applications. It is heat curing, flowable, and self leveling. 10 kg Kit.
- Thermal Conductivity: 3.2 W/m-K
- Elongation: 45 %
- Tensile Strength (Break): 72.5184196785985 psi
- Dielectric Strength: 457.20000000000095 kV/in
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite STYCAST 2851MT Blue, formerly Emerson and Cuming, is a one component, heat cured, thermally conductive, epoxy encapsulant. It has a low coefficient of thermal expansion and exhibits excellent resistance to a wide variety of industrial chemicals and solvents. 1 gal
- Thermal Conductivity: 1.9 W/m-K
- Tensile Strength (Break): 7,000 psi
- Viscosity: 115,000 to 165,000 cP
- Features: Encapsulant / Potting Compound
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite STYCAST 2851FT Black, formerly Emerson and Cuming, is a one component, heat cured, thermally conductive, epoxy encapsulant. It has a low coefficient of thermal expansion and exhibits excellent resistance to a wide variety of industrial chemicals and solvents. 1 qt
- Thermal Conductivity: 1.36 W/m-K
- Tensile Strength (Break): 6,526.657771073865 to 7,977.026164645835 psi
- Viscosity: 3,000 to 10,000 cP
- Features: Encapsulant / Potting Compound
-
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite STYCAST 2851FT Black, formerly Emerson and Cuming, is a one component, heat cured, thermally conductive, epoxy encapsulant. It has a low coefficient of thermal expansion and exhibits excellent resistance to a wide variety of industrial chemicals and solvents. 1
- Thermal Conductivity: 1.36 W/m-K
- Tensile Strength (Break): 6,526.657771073865 to 7,977.026164645835 psi
- Viscosity: 3,000 to 10,000 cP
- Features: Encapsulant / Potting Compound
-
Supplier: CHT USA Inc.
Description: CHT's SE3000 is a 2-part, platinum cure silicone elastomer designed for electronic potting and encapsulation applications. It offers good prtection against chemicals, environmental contamination, mechanical shock, vibration and impact damage. SE3000 can be used in applications where low
- Use Temperature: -94 to 482 F
- Thermal Conductivity: 1.17 W/m-K
- Elongation: 30 %
- Tensile Strength (Break): 117.47983987932957 psi
-
Supplier: Newark, An Avnet Company
Description: LOCTITE STYCAST 2850FT IS A BLACK, THERMALLY CONDUCTIVE EPOXY ENCAPSULANT, 1GAL CAN
-
Supplier: Henkel Corporation - Electronics
Description: (Known as E&C STYCAST 5952 A/B thermally conductive silicone encapsulant ) LOCTITE STYCAST 5952 RD PTA is a filled, addition cured, silicone encapsulant. It features good thermal conductivity, excellent electrical insulation properties. It was designed for encapsulating
- Industry: Electronics (PCB / SMT Assembly)
- Features: Encapsulant / Potting Compound
-
Supplier: CHT USA Inc.
Description: low modulus, QSil 553 will minimize cooefficient of thermal expansion (CTE) strain. QSil 553 is thermally conductive to aid in efficient heat dissipation. This silicone elastomer is also flame retardant and is UL Listed in file QMFZ2.E205830.
- Use Temperature: -67 to 464 F
- Thermal Conductivity: 0.68 W/m-K
- Elongation: 240 %
- Tensile Strength (Break): 249.46336369437884 psi
-
Supplier: Master Bond, Inc.
Description: Master Bond EP93AOFR is a two component flame retardant epoxy system for bonding, sealing, coating and potting.
- Viscosity: 30,000 to 150,000 cP
- Use Temperature: -80 to 300 F
- Thermal Conductivity: 1.3 to 1.44 W/m-K
- Coeff. of Thermal Expansion (CTE): 13,888,888.888888888 to 16,666,666.666666666 µin/in-F
-
Supplier: Epoxies Etc...
Description: 50-3185 is a filled epoxy encapsulant possessing excellent physical, electrical, and thermal properties. 50-3185 is an excellent choice where low thermal expansion, outstanding electrical insulation and/or high thermal conductivity is required. Three catalysts are available to choose from.
- Thermal Conductivity: 1.35574226 W/m-K
- Coeff. of Thermal Expansion (CTE): 16.5 µin/in-F
- Dielectric Strength: 390.0000000000004 kV/in
- Dielectric Constant (Relative Permittivity): 5.21
-
Supplier: Epoxies Etc...
Description: 50-3170 is a high performance, thermally conductive epoxy rubber formulation designed for those applications requiring excellent electrical insulation and low stress during cure.
- Viscosity: 15,000 cP
- Use Temperature: -94 to 302 F
- Thermal Conductivity: 1.7307348 W/m-K
- Dielectric Strength: 480.0000000000012 kV/in
-
Supplier: Epoxy Technology
Description: Thermally Conductive Adhesives (TCAs) are electrically insulating materials that conduct heat as an adhesive or encapsulant. These products are typically oven cured or set at room temperature and are available in a range of viscosities. Our TCAs are well known for resisting
- Viscosity: 6,000 to 12,000 cP
- Use Temperature: 662 F
- Thermal Conductivity: 0.7 W/m-K
- Coeff. of Thermal Expansion (CTE): 18.333333333333332 to 72.22222222222221 µin/in-F
-
Supplier: Epoxies Etc...
Description: 50-1225 is a low viscosity, room temperature curing, RTV silicone potting and encapsulating compound. When cured, this material forms a soft, highly flexible, flame retardant, and thermally conductive package.
- Viscosity: 32,000 cP
- Use Temperature: -85 to 410 F
- Thermal Conductivity: 1.7307348 W/m-K
- Tensile Strength (Break): 850 psi
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGABOND epoxy and OMEGATHERM thermal conducting paste are easy to use epoxies and silicone products. They are specially formulated for permanent bonding of thermocouples, thin film RTDs, thermistors and other temperature sensors, to most surfaces metals, ceramics, glass, plastics, paper products.
- Use Temperature: 392 F
- Thermal Conductivity: 2.3076464 W/m-K
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Features: Electrical Insulation / Dielectric, Encapsulating / Potting, Grease / Paste, Thermal / Heat Conductive
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGATHERM thermal conducting paste is a high temperature and high thermally conductive paste product. They are specially formulated for permanent and temporary bonding of thermocouples, thin film RTDs, thermistors and other temperature sensors, to most surfaces metals, ceramics,
- Use Temperature: 392 F
- Thermal Conductivity: 2.3076464 W/m-K
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic
-
Supplier: Epoxies Etc...
Description: 50-3151 FR has been formulated to meet the stringent non-burning requirements of UL 94 V-O. This system offers excellent heat transfer, low shrinkage, and outstanding insulation properties. 50-3151 FR is low in viscosity and therefore offers outstanding flow around components.
- Use Temperature: -85 to 374 F
- Thermal Conductivity: 1.2980511 W/m-K
- Coeff. of Thermal Expansion (CTE): 14 µin/in-F
- Tensile Strength (Break): 9,850 psi
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE STYCAST 2762FT, Epoxy, High Temperature Resistance, High Thermal Conductivity, Potting, Encapsulant LOCTITE® STYCAST 2762FT epoxy encapsulant is designed for potting electronic components exposed to harsh environments. This material is also ideal for large and complex castings
- Viscosity: 25,000 cP
- Chemical System: Epoxy (EP)
- Type: Thermal Compound / Thermally Conductive
- Cure / Technology: Two Component System
-
Supplier: Master Bond, Inc.
Description: Toughened, two part epoxy Supreme 11ANHT withstands thermal cycling and is both thermally conductive and electrically insulative.
- Applied Thickness / Gap Fill: 0.002 to 0.004 inch
- Use Temperature: -112 to 400 F
- Thermal Conductivity: 2.88 to 3.1 W/m-K
- Coeff. of Thermal Expansion (CTE): 16.666666666666668 to 19.444444444444443 µin/in-F
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 970 TC A/B is a pasty, but still flowable addition-curing, two component elastomeric silicone that cures at elevated temperature to an thermally conductive silicone rubber. Special features two-component thermal conductivity pasty, still flowable almost constant properties
- Viscosity: 25,000 to 120,000 cP
- Thermal Conductivity: 0.8 W/m-K
- Tensile Strength (Break): 580.147357428788 psi
- Elongation: 90 %
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ER2220 Highly Thermally Conductive Epoxy Potting Compound is a flame retardant, two-part epoxy resin designed to meet the increasing demands for efficient thermal dissipation. This compound combines ease of processing with enhanced thermal conductivity compared to
- Type: Electrically Conductive, Thermal Compound / Thermally Conductive
- Features: Electronics, Encapsulant / Potting Compound, Flame Retardant (e.g. UL 94 Rated)
- Chemical System: Epoxy (EP)
- Industry: Semiconductors / IC Packaging
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY's TPS series is a low-density, potting material. Its low density and lightweight properties enhance product performance, reduce production costs. The product has a thermal conductivity of 0.55-1.50 W/m*K and can cure at room temperature or high temperatures.
- Use Temperature: -76 to 356 F
- Thermal Conductivity: 0.55 W/m-K
- Dielectric Strength: 254.00000000000054 kV/in
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
-
Supplier: Master Bond, Inc.
Description: Featuring superb electrical insulation properties, MasterSil 156 is a two component, moderate viscosity silicone system for high performance potting, encapsulation and sealing. It combines high temperature resistance, flexibility, low shrinkage upon cure and thermal conductivity exceeding 8-9
- Viscosity: 35,000 to 50,000 cP
- Use Temperature: -65 to 221 F
- Thermal Conductivity: 1.1538 to 1.2981 W/m-K
- Coeff. of Thermal Expansion (CTE): 61.11 to 77.77999999999999 µin/in-F
-
Supplier: Master Bond, Inc.
Description: properties including high thermal conductivity, excellent electrical insulation characteristics and superior dimensional stability, as well as good physical strength properties. EP30AO is low viscosity with excellent flow characteristics making it ideal as a thermally conductive
- Viscosity: 50,000 to 70,000 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 1.441 W/m-K
- Coeff. of Thermal Expansion (CTE): 22 µin/in-F
-
Supplier: Protavic America, Inc.
Description: PTS-46313 is a one-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications include
- Viscosity: 8,000 to 10,000 cP
- Use Temperature: -55 to 200 F
- Thermal Conductivity: 1.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 111.11111111111111 µin/in-F
-
Supplier: Techsil Limited
Description: MG Chemicals 832TC is a thermally conductive encapsulating and potting epoxy compound designed for use with electronics. It uses a high-purity aluminum oxide to provide excellent thermal conductivity at reasonable costs. This black, two-part epoxy provides superior shock insulation and
- Industry: Electronics (PCB / SMT Assembly)
- Chemical System: Epoxy (EP)
-
Supplier: Chemence Inc.
Description: KSC1202 is a high performance, high viscosity thermally conductive gap filling material. It is formulated to develop a soft, 'form in place' elastomer ideal for coupling hot PC board components to heat sinks. KSC1202 is supplied as a two part, 1:1 mix ratio silicone that when mixed
- Viscosity: 150,000 cP
- Features: Die Bonding Adhesive / Compound, Grease / Paste
- Industry: Electronics
- Substrate Compatibility: Plastic
-
Supplier: Chemence Inc.
Description: KSC1802 is a low viscosity, high performance, thermally conductive, liquid gap filling material. It is formulated to develop a soft, 'form in place' elastomer ideal for coupling hot PC board components to heat sinks. KSC1802 is supplied as a two part, 1:1 mix ratio silicone that when
- Viscosity: 11,000 to 14,000 cP
- Features: Die Bonding Adhesive / Compound, Gap Filling Sealant / FIP Gasket
- Industry: Electronics
- Type / Form: Grease / Paste
-
Supplier: Protavic America, Inc.
Description: PNS-56225™ is a two-component clear ONE TO ONE MIX RATIO room temperature cure silicone encapsulant. It is designed for clear LED potting, encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, and high temperature
- Viscosity: 400 cP
- Thermal Conductivity: 0.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 3,055.5555555555557 µin/in-F
- Dielectric Strength: 635.0000000000014 kV/in
-
Supplier: Newark, An Avnet Company
Description: LOCTITE STYCAST 2850KT CAT 24LV EPOXY ENCAPSULANT THERMAL EPOXY, 2 PART (ORDER CATALYST SEPARATELY) 3 LB CONTAINER
-
Supplier: CHT USA Inc.
Description: CHT's QSil 563 is a 2-part, platinum cure, 100% silicone solids elastomer designed for electronic potting and encapsulation applications. QSil 562 offers a hard, low modulus material that is readily repairable. QSil 563 is thermally conductive to aid in efficient heat dissipation. This
- Use Temperature: -67 to 399.2 F
- Thermal Conductivity: 0.88 W/m-K
- Elongation: 55 %
- Tensile Strength (Break): 118.93020827290154 psi
-
Description: BERGQUIST GAP PAD TGP 7000ULM is an extremely soft gap filling material rated at a thermal conductivity of 7.0 W/m-K. It is specially formulated for high performance applications requiring low assembly stress. The material offers exceptional thermal performance at low pressures due to the unique
- Use Temperature: -76 to 392 F
- Features: Gap Filling Compound, Pad, Thermal / Heat Conductive
- Industry: OEM / Industrial
- Chemical System: Silicone
-
Supplier: Bluestar Silicones USA Corp.
Description: Potting, encapsulant elastomer Properties Viscosity 3500 Hardness Sha 48 Description a quick curing two-component silicone elastomer which cures at room temperature, cure can be acceleration by the application of heat. BLUESIL™ ESA 7252 QC A & B is supplied as a viscous liquid which is
- Thermal Conductivity: 0.42 W/m-K
- Tensile Strength (Break): 333.584730521553 psi
- Elongation: 170 %
- Dielectric Strength: 457.20000000000095 kV/in
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Thermal Potting Cement No. 11 is primarily used where high electrical insulation and thermal conductivity are desired. No. 11 is a chemical-setting cement ideal for potting applications subject to high temperature and thermal shock. Thermal Potting Cement No. 11 is formulated to be
- Use Temperature: 2,200 F
- Thermal Conductivity: 0.70671671 W/m-K
- Coeff. of Thermal Expansion (CTE): 3.4 µin/in-F
- Tensile Strength (Break): 100 psi
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Hysol FP5001 ) LOCTITE ECCOBOND FP5001 is a one part, high purity, non-conductive paste (NCP) designed for thermal compression bonding process. When fully cured, the product provides excellent protection of integrated circuit electrical joints and provides resistance to thermal
- Viscosity: 25,000 to 75,000 cP
- Features: Electronics, Encapsulant / Potting Compound
- Type: Thermal Compound / Thermally Conductive
Find Suppliers by Category Top
Featured Products Top
-
flame retardant non-halogenated system is thermally conductive, 9 (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
. For more information, view our Thermally Conductive Adhesives page. Encapsulation and potting compounds Using a thermally conductive encapsulant has become (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc. -
Thermally Conductive Adhesives page. Encapsulation and potting compounds Using a thermally conductive encapsulant has become a very attractive option when trying to remove heat from (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
QSil-553 2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed CHT's QSil 553 is a 2-part, platinum cure, silicone potting compound and encapsulant designed to (read more)
Browse Conductive Compounds Datasheets for CHT USA Inc. -
. CHT has several product groups to choose from including optically clear encapsulants & thermally conductive encapsulants & adhesives. Applications Automotive vehicle lighting Signage and displays for sports and advertising Back lighting for LCD (read more)
Browse Datasheets for CHT USA Inc. -
. CHT has several product groups to choose from including optically clear encapsulants & thermally conductive encapsulants & adhesives. Applications Automotive vehicle lighting Signage and displays for sports and advertising Back lighting for LCD (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
applications? Silicones have become widely used by LED design engineers to provide improved light performance, environmental protection and extended product life. CHT has several product groups to choose from including optically clear encapsulants & thermally conductive encapsulants (read more)
Browse Datasheets for CHT USA Inc. -
applications? Silicones have become widely used by LED design engineers to provide improved light performance, environmental protection and extended product life. CHT has several product groups to choose from including optically clear encapsulants & thermally conductive encapsulants (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc.
Conduct Research Top
-
Thermally Conductive Microelectronics Adhesives and Encapsulants Bonding in Microelectronics and Photonics
The electronics world has grown tremendously, and today, we have microelectronics that are changing how we think and look at life. Because of how important they are, there has been a need to develop the highest quality microelectronics adhesives and encapsulants to make it possible to create faster
More Information Top
-
Packaging of integrated power electronics modules using flip-chip technology
It contains silicon power chps, gate driver and control circuitry, solder bumps, underfill material, thermally conductive encapsulation material, flexible substrate and DBC substrate.
-
Power electronics packaging and miniature using chip-scale packaged power devices
Furthermore, thermally conductive encapsulation material is used to distribute heat and thus improve thermal management.
-
Comparative study of thermally conductive fillers for use in liquid encapsulants for electronic packaging
This paper deals with the development and characterization of thermally conductive encapsulants with relatively low filler loading.
-
flexible solar cell - offers from flexible solar cell manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Thermally Conductive Silicone Encapsulan, silicone encapsulant, thermally conductive encapsulant , thermally conductive ] .
-
Silicone Thermal Interface Materials for Under-Hood Electronics
Flowable materials can also be used effectively as thermally conductive encapsulants .
-
Silicone Thermal Interface Materials For Automotive Electronics
Flowable adhesives can also be used effectively as thermally conductive encapsulants .
-
A comparative study of wire bonding versus solder bumping of power semiconductor devices
Thermally conductive encapsulant is the third thermal path, which helps transport heat away from power chips.
-
power transformers ( Page 10 ) - offers from power transformers manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Thermally Conductive Silicone Encapsulan, silicone encapsulant, thermally conductive encapsulant , thermally conductive ] .
-
power transformers ( Page 9 ) - offers from power transformers manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Thermally Conductive Silicone Encapsulan, silicone encapsulant, thermally conductive encapsulant , thermally conductive ] .
-
cross connector - offers from cross connector manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Thermally Conductive Silicone Encapsulan, silicone encapsulant, thermally conductive encapsulant , thermally conductive ] .
Indicates content that may require registration and/or purchase.