Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Littelfuse, Inc.
Description: SPD Thermally Protected Varistor 200 kA SCCR, 20 kA In, UL1449 Type 4 recognized component assembly
- Maximum Clamping Voltage: 690 volts
- Operating Temperature: -40 F
-
Supplier: Newark, An Avnet Company
Description: LSP THERMALLY PROTECTED VARISTOR / BULK
-
Supplier: Utmel Electronic Limited
Description: Varistors THERMALLY PROTECTED VARISTOR 14MM
- Diameter: 14.000000000000002 mm
- Maximum AC RMS Voltage: 680 volts
- Maximum Clamping Voltage: 420 volts
- Operating Temperature: -67 F
-
-
Supplier: Newark, An Avnet Company
Description: THERMALLY PROTECTED VARISTOR 20MM ROHS / TR
-
Circuit Protection Components - Thermally Protected Varistor 20Mm Rohs / Bulk Littelfuse -- 48AJ6611Supplier: Newark, An Avnet Company
Description: THERMALLY PROTECTED VARISTOR 20MM ROHS / BULK
-
Supplier: Newark, An Avnet Company
Description: THERMALLY PROTECTED VARISTOR 14MM ROHS / TR
-
Supplier: Mersen
Description: Mersen’s patented TPMOV technology eliminates common failure modes that occur in the field with standard metal oxide varistors. Internally the TPMOV is comprised of a voltage clamping device and a disconnecting apparatus that monitors the status of the metal oxide disk, making the TPMOV a
- Tj: -40 to 85 C
- Supply Voltage (VS): 420 volts
- Features: Metal Oxide Varistor (MOV)
- Standards and Certifications: RoHS Compliant, UL
-
Supplier: Littelfuse, Inc.
Description: when to replace the SPD in order to ensure the luminaire remains protected. Maximum Lightning Surge Current: 10,000A Thermally protected varistor technology IP66 water-proof and dust-proof Indication wire options Certified to meet UL1449 Type 4 and compliant with IEC
- Operating Temperature: -49 to 185 F
- Features: Other, SPD
- Standards: RoHS Compliant
-
Supplier: MDE Semiconductor, Inc.
Description: Transient Tamer ™ MOV (TTMOV) Surge Protective Device with Thermal Protection designed to open in the event of overheating due to an abnormal over-voltage, with High Fault Current. Approved to UL1449 4th Edition in File E337840 Surge Shield ™ MOV (SSMOV) Surge Protective Device with Thermal
- Features: Metal Oxide Varistor (MOV), Other
- Mounting / Packaging: Radial Leads
- Standards and Certifications: RoHS Compliant, UL
- Configuration: Single Device
-
Supplier: RS Components, Ltd.
Description: LSP Thermally Protected Varistor, 277Vac
- Features: Metal Oxide Varistor (MOV)
- Standards and Certifications: RoHS Compliant
-
Supplier: Accuris
Description: Characteristics of metal oxide varistors for the protection of telecommunication installations Amendment 1: New Appendix III \x96 Characterizing thermally protected MOVs using a.c. step stress testing
-
Supplier: Acme Chip Technology Co., Limited
Description: LSP THERMALLY PROTECTED VARISTOR
- Tj: -45 to 85 C
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Description: LSP THERMALLY PROTECTED VARISTOR
- Tj: -45 to 85 C
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1294323-SMOV34S111MP Category: Circuit Protection>TVS - Varistors, MOVs Series: SMOV34S Features: Thermally Protected Package: Bulk Number of Circuits: 1 Standard Package: 24 Capacitance @ Frequency: 11500 pF @ 1 MHz Varistor Voltage (Min): 162 V
- Tj: -45 to 75 C
- IFSM: 40,000 amps
- CT: 11,500 pF
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: CSA Group
Description: SMD types (Table 3); and g) Addition of Limited current and temporary overvoltage tests for thermally protected varistors. Keywords: metal oxide varistors (MOV), high transient voltages.
-
Description: SMD types (Table 3); and g) Addition of Limited current and temporary overvoltage tests for thermally protected varistors. Keywords: metal oxide varistors (MOV), high transient voltages.
-
Supplier: Radwell International
Description: SINGLE-POSITION SURGE ARRESTER. WITH REMOTE INDICATOR CONTACT, TO PROTECT NETWORKS WITH ONE OR MORE PHASES, AUTOMATIC THERMAL MONITORING OF THE HIGH-CAPACITY VARISTOR, DISCONNECTION FROM THE MAINS VISUAL FAULT WARNING THE EVENT OF OVERLOAD, 2809089. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASCO Power Technologies
Description: The SPDee Series utilizes large Block 50kA Thermal Protected MOV’s with surge current levels of 50kA per mode. The unit is a perfect replacement to the obsolete surge arrestors. With a small, compact design and line or load side installation flexibility, this unit can be installed anywhere in
- Supply Voltage (VS): 120 to 600 volts
- Response Time: 1 ns
- Current Surge: 50,000 amps
- Direction: Bidirectional
-
Supplier: ABB Inc.
Description: SENTRICITY’s SPDs feature the plug-on neutral connection as standard on the SLCPOSURGE, which eliminates the pigtail connection on the neutral bar and allows a faster installation. Features: • Plug-on neutral standard (SLCPOSURGE) • Thermally protected metal oxide varistor
-
Supplier: CITEL SURGE PROTECTION
Description: The DS2x0-xxDC surge protector is designed to protect equipment connected to DC power supply (or AC) against lightning surges. These devices are based on high energy varistors (MOV) matched with the DC operating voltage (from 12 to 350 Vdc). The MOV are equipped with internal thermal
- Operating Temperature: -40 to 185 F
- Standards: CE Marking, IEC, UL, UL 1449 Third Edition
- Technology: MOV
- Features: Other
-
Supplier: Innovative Technology
Description: The I.T. XT Series of SPDs uses Thermally Protected Metal Oxide Varistor (TPMOV) technology to provide high quality transient voltage surge suppression for light industrial, commercial and OEM applications. XT Series devices are the industries first UL1449 third edition listed
-
Supplier: PHOENIX CONTACT USA
Description: The VAL-MS-AR 350 VF is a hybrid SPD with a gas discharge tube in series with a metal oxide varistor and thermal monitor, ideal for applications where no leakage current can be tolerated. The VAL-MS BE-AR base provides a disconnect that separates the field wire from the protected mode
- Maximum Surge Current: 3,000 amps
- Operating Temperature: 104 to 176 F
- Mounting: DIN Rail
- Standards: RoHS Compliant
-
Supplier: PHOENIX CONTACT USA
Description: The VAL-MS-AR 75 VF is a hybrid SPD with a gas discharge tube in series with a metal oxide varistor and thermal monitor, ideal for applications where no leakage current can be tolerated. The VAL-MS BE-AR base provides a disconnect that separates the field wire from the protected mode
- Maximum Surge Current: 3,000 amps
- Operating Temperature: 104 to 176 F
- Mounting: DIN Rail
- Standards: RoHS Compliant
-
Supplier: PHOENIX CONTACT USA
Description: The VAL-MS-AR 350 VF/FM is a hybrid SPD with a gas discharge tube in series with a metal oxide varistor and thermal monitor, ideal for applications where no leakage current can be tolerated. The VAL-MS BE-AR/FM base provides a disconnect that separates the field wire from the protected
- Maximum Surge Current: 3,000 amps
- Operating Temperature: 104 to 176 F
- Mounting: DIN Rail
- Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Thermally Protected Varistors Product overview: SMOV34S271NP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing
- Approvals / Standards: RoHS Compliant
-
Supplier: Eaton | Power Quality
Description: correct unit is available for all electrical applications SPD Series – Features Utilizes thermally protected metal oxide varistor (MOV) technology 20 kA nominal discharge current (In) rating (maximum rating assigned by UL) 50 through 400 kA surge current capacity ratings Three
- Maximum Surge Current: 50,000 to 400,000 amps
- Voltage: 120/208, 277/480
- Technology: MOV
- Features: Network Applications, Other, Telecom Applications, Three Phase
Find Suppliers by Category Top
Featured Products Top
-
protected – from surges attributable to the power grid, overheating, short-circuits, and those generated by other connected devices – ensuring a reliable and durable product. The new power supply is also suitable for (read more)
Browse Switching Power Supplies Datasheets for Finder S.p.A. con unico socio
Conduct Research Top
-
Application Note: Designing with Thermally Protected TMOV Varistors in TVSS Applications (.pdf)
Metal Oxide Varistors (MOVs) are commonly used to suppress transients in many applications such as: Transient Voltage Surge Suppressors (TVSS), Uninterruptible Power Supplies (UPS), AC Power Taps, AC Power Meters or other products. Lightning, inductive load switching, or capacitor bank switching
More Information Top
-
TMOV® and iTMOV® Varistor Series
The Littelfuse TMOV and iTMOV thermally protected varistors represent a new development in integrated circuit protection (patent pending).
-
TMOV20R115ML4B7 - iTMOV Series - Thermally Protected from Varistors - Littelfuse
Used in surge protectors, thermally protected varistor modules from Littelfuse are built with high-quality, dependable materials.
-
TMOV14RP250E - TMOV Series - Thermally Protected from Varistors - Littelfuse
Used in surge protectors, thermally protected varistor modules from Littelfuse are built with high-quality, dependable materials.
-
thermal protection - offers from thermal protection manufacturers, suppliers, exporters & wholesalers
TMOV Thermally Protected Varistor .
-
FBMOV140M - FBMOV Series - Thermally Protected from Varistors - Littelfuse
Used in surge protectors, thermally protected varistor modules from Littelfuse are built with high-quality, dependable materials.
-
solar thermal system - offers from solar thermal system manufacturers, suppliers, exporters & wholesalers
TMOV Thermally Protected Varistor .
-
Industrial High Energy Varistors - Littelfuse
Used in surge protectors, thermally protected varistor modules from Littelfuse are built with high-quality, dependable materials.
-
Specialty Varistors - Littelfuse
Used in surge protectors, thermally protected varistor modules from Littelfuse are built with high-quality, dependable materials.
-
TVS Diode Arrays - Littelfuse
Used in surge protectors, thermally protected varistor modules from Littelfuse are built with high-quality, dependable materials.
Indicates content that may require registration and/or purchase.