-
Supplier: MAYA Heat Transfer Technologies Limited
Description: required, other than for the thermal and CFD product module. The thermo-fluid solver handles disjoint meshes at fluid/solid boundaries allowing great flexibility in assembly context thermo-fluid interactions. The fluid domain and thermal domain do not need to share nodes at the
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Calcium Fluoride has good performance at optical and thermo-mechanical properties, it can be used for optical windows, spherical lens, prisms and cylinders within a wide range from 130nm to 9μm. It has optical properties of isotropy, low absorption and low refractive
- Materials: Calcium Fluoride
- Lens Application: Infrared
-
Supplier: StellarNet, Inc.
Description: optic input. Several models provide a variety of operational ranges and resolutions suitable for both spectroscopy and optical spectrum analysis.
- Measured Wavelength: 900 to 1,700 nm
- Features: Battery Powered, Programmable, Radiometer
- Instrument User Interface Options: Computer Controllable
- Weather Component Sensed: Measures Solar Radiation
-
-
Supplier: Knight Optical (UK) Ltd
Description: I mini spectrometer is suitable for a range of NIR applications including, but not limited to spectroradiometry, optical power measurements, laser characterization and thin film measurements. Chemical applications include chemical ID and moisture analysis. Dual and multi-beam
- Wavelength Range: 1,150 to 1,475 nm
- Spectral Resolution: 3.1 nm
-
Supplier: Knight Optical (UK) Ltd
Description: I mini spectrometer is suitable for a range of NIR applications including, but not limited to spectroradiometry, optical power measurements, laser characterization and thin film measurements. Chemical applications include chemical ID and moisture analysis. Dual and multi-beam
- Wavelength Range: 1,500 to 2,200 nm
- Spectral Resolution: 3.1 nm
-
Supplier: Knight Optical (UK) Ltd
Description: I mini spectrometer is suitable for a range of NIR applications including, but not limited to spectroradiometry, optical power measurements, laser characterization and thin film measurements. Chemical applications include chemical ID and moisture analysis. Dual and multi-beam
- Wavelength Range: 1,500 to 2,200 nm
- Spectral Resolution: 3.1 nm
-
Supplier: Knight Optical (UK) Ltd
Description: I mini spectrometer is suitable for a range of NIR applications including, but not limited to spectroradiometry, optical power measurements, laser characterization and thin film measurements. Chemical applications include chemical ID and moisture analysis. Dual and multi-beam
- Wavelength Range: 1,000 to 1,700 nm
- Spectral Resolution: 3.1 nm
-
Supplier: Waters Corporation
Description: loss in resolution Detect compounds at increasingly lower levels without inherent changes to the detection mode, either optical or MS: The ACQUITY UPLC System with sub-2 μm particles provides up to 70% higher sensitivity In the case of equal efficiency but faster analysis times, the
- Analysis Method: Analytical Analysis
- Remote Interface: Computer Interface
- Instrument Type: Fixtured or Permanent
- Detector Type: Fluorescence Detector, Light Scattering Detector, Mass Spectroscopy Detector, Refractive Index Detector, Ultraviolet / Visible Light Detector
-
Supplier: StellarNet, Inc.
Description: strand SMA 905 fiber optic input. Several models provide a variety of operational ranges and resolutions suitable for both spectroscopy and optical spectrum analysis. Extended range systems for 1.5-2.2μm are available in 512 or 1024 element InGaAs PDA’s with 25 x 250um tall pixels.
- Spectral / Wavelength Range: 1,150 to 1,475 nm
- Resolution: 1.3 nm
- Remote Interface: Application Software Included, Parallel Interface, Serial Interface
- Features: Data Processing Functions, Data Storage / Data Logger, On-line Monitoring & Process Control, Portable
Find Suppliers by Category Top
Featured Products Top
-
intense heat and cold, extreme pressure variations, solar radiation, and the airless conditions beyond Earth's atmosphere. Our thermal vacuum chambers, ranging in size from 16 to 66 cubic feet, are equipped with thermally controlled shrouds and thermo-radiative heat plates to ensure precise (read more)
Browse Environmental Testing and Analysis Services Datasheets for E-Labs, Inc. -
optical design analysis times with higher accuracy. Supported Products: Source Imaging Goniometer® (SIG) (read more)
Browse Engineering Analysis Software Datasheets for Radiant Vision Systems -
. Thermo-mechanical Evaluation Using environmental chambers to test the physical properties of materials at actual or elevated operating temperature provides accurate results which are much more representative of actual applications. The data is then used in Finite Element Analysis (FEA) computer modeling to create accurate simulations of seal designs. (read more)
Browse Solid Elastomeric Rings Datasheets for Precision Polymer Engineering Ltd. -
Dexter Research Center,Inc. - Offers extremely high output with best signal-to-noise performance with a time constant of 85ms when encapsulated with Argon gas. Excellent for gas analysis, fire detection and non (read more)
Browse Thermopiles Datasheets for Dexter Research Center, Inc. -
Introducing a Novel Spectral Analysis System for Measuring High-Performance Thin-Film Optical Filters HELIX™ Spectral Analysis (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
Commercial field service professionals managing fleets of high-value assets require portable, lightweight devices that provide rapid oil analysis results with quality similar to oil analysis labs. Funded by the United States Department of Defense (DoD), then developed and commercialized by (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
. The os3300 series of sensors is compatible with ENLIGHT Sensing Analysis Software, which provides an integrated suite of tools for data acquisition, computation and analysis of optical sensor networks as well as the HYPERION platforms comprehensive Application Programming Interface (API) and examples written in LabVIEW, Python, Matlab, C++ and C#. (read more)
Browse Dimensional Gages and Instruments Datasheets for Luna Innovations -
wear debris. In that situation, anything greater than five microns will usually be a requirement. There are variety of methods for wear debris analysis. It is often known as filter debris analysis and can be measured by x-ray fluorescence spectroscopy, microscopy (either optical or scanning (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
analysis. Underwater Imaging: Germanium Optical Domes are employed in underwater imaging systems, protecting cameras and sensors while allowing effective infrared light penetration through water (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
materials and aspheric surfaces. Root Cause Analysis: Identifying why an existing assembly fails to meet specified MTF or boresight requirements. Partner with a team that speaks the language of MTF, Wavefront, and Tolerancing. Let’s transform your optical challenge into (read more)
Browse Optical Design Services Datasheets for Avantier Inc.
More Information Top
-
Solid-state characterization of tacrine hydrochloride.
Differential scanning calorimetry (DSC), simultaneous thermogravimetric analysis (TGA/DSC), and thermo optical analysis (TOA) with support from X-ray powder diffractometry (PXRD) and Fourier transform infrared spectroscopy (FT-IR), were used for the characterization of the isolated solid forms of TCR and monitoring …
-
Evaluation of groundwater quality and contamination around fluorite mineralization, Kaman region, Central Anatolia, Turkey
S. Yaman, “ Thermo Optical Analyses of Bayindir Flu orite Veins, Yerbilimleri,” 11, 23–33 (1984) [in Turk ish].
-
Fluid Inclusion Studies and Geochemistry of Rare Earth Elements of Hydrothermal Fluorites from Pöhrenk, Kirşehir, Central Turkey
Bayindir fluorit filonlarinin termo-optik analizi ( Thermo optical analysis of Bayindir fluorite mineralization).
-
Self‐organization of a liquid crystalline methacrylate‐monofunctionalized crown‐ether compound in low‐shrinkage acrylate mixtures
Thermo optical analysis was performed by using a Zeiss Axioskop equipped with a Mettler Hotstage FP 82 and a Zeiss MC 80 photoauto- mat.
-
Self‐organization of 3,4,5‐tris(octyloxy)benzamide in solution and embedding of the aggregates into methacrylate resins
Thermo optical analysis was performed by using a Zeiss Axioskop equipped with a Mettler Hotstage FP 82 and a Zeiss MC 80 photoautomat.
-
The role of modulated temperature differential scanning calorimetry in the characterisation of a drug molecule exhibiting polymorphic and glass forming tendenc...
The thermal properties of the drug sulfapyridine were studied using a combination of differential scanning calorimetry (DSC), modulated temperature differential scanning calorimetry (MTDSC) and thermo optical analysis with a view to examining the combined use of these methods as a characterisation strategy.
-
From Wood to Coal: A Compositional Thermogravimetric Analysis
FIG. 9— Thermo optical analysis .
-
Thermo-optical simulation of high-power diode lasers
THERMO OPTICAL ANALYSIS OF A HIGH-POWER DIODE LASER .
-
NIST Manuscript Publication Search
nano-DMA,PAH analysis,plug flow reactor,precursor particles,soot inception,TEM, thermo optical analysis ,wee stirred reactor .
-
1. Products of industry and agriculture
Untersuehungen on explosives dutch optical thermal analysis .
Indicates content that may require registration and/or purchase.