-
Supplier: Conax Technologies
Description: Conax Technologies B-Series heads are compact, lightweight terminal heads that provide convenient hook-up of customer extension wire. The cap and body are nickel-plated to resist corrosion. The ceramic terminal block contains zinc-plated brass terminal posts that
- Sensed Temperature: -328 to 4,199 F
- Diameter or Width Range: 0.04 to 0.25 inch
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: B, C, E, J, K, N, R, S, T
-
Supplier: Radwell International
Description: TERMINAL BLOCK, FOR THERMOCOUPLE CONNECTION HEADS, CERAMIC, 3 TERMINALS, SINGLE ELEMENT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The 1100 series is straight type thermocouple assemblies. The temperature sensors are made for high temperature with protection tubes in heat resistant steel or ceramic. The combination of high temperature, corrosive gasses and particles demands special features in relation to
- Sensed Temperature: 2,282 F
- Diameter or Width Range: 0.5905515 inch
- Sensitive Length: 9.842525 to 55.11814 inch
- Probe Features: Available as an Assembly
-
-
Supplier: Cole-Parmer
Description: a standard size aluminum protection head. Head features a gasketed cap to seal out dust and moisture and houses a ceramic terminal block with screw terminals. Head has a 3/4" NPT (F) opening on the side for easy connection to electrical conduit. 316 stainless steel
- Sensed Temperature: -32 to 1,600 F
- Sensitive Length: 4 inch
- Base, Noble and Refractory Metal Type: J
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: a standard size aluminum protection head. Head features a gasketed cap to seal out dust and moisture and houses a ceramic terminal block with screw terminals. Head has a 3/4" NPT (F) opening on the side for easy connection to electrical conduit. 316 stainless steel
- Sensed Temperature: -32 to 1,600 F
- Sensitive Length: 4 inch
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: a standard size aluminum protection head. Head features a gasketed cap to seal out dust and moisture and houses a ceramic terminal block with screw terminals. Head has a 3/4" NPT (F) opening on the side for easy connection to electrical conduit. 316 stainless steel
- Sensed Temperature: -32 to 1,600 F
- Sensitive Length: 4 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: K
-
Supplier: Cole-Parmer
Description: a standard size aluminum protection head. Head features a gasketed cap to seal out dust and moisture and houses a ceramic terminal block with screw terminals. Head has a 3/4" NPT (F) opening on the side for easy connection to electrical conduit. 316 stainless steel
- Sensed Temperature: -32 to 1,600 F
- Sensitive Length: 6 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: K
-
Supplier: RS Components, Ltd.
Description: K thermocouple with type 610 ceramic insulators. Protective sheath in 25 // 20 AISI 310 refractory steel. End closed by flow-forming. Type A DIN connection head with BU2 terminal block and PG16 cable gland output. For use in heat-treatment furnaces and various
- Length: 27.55907 inch
- Thermocouple Type: K
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE TERMINAL BLOCK, DINRAIL, 2P; No. of Positions:2Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE TB, DIN RAIL, 2POS, 16AWG ROHS COMPLIANT: YES
-
Supplier: OMEGA Engineering, Inc.
Description: OMTBV7-WTC3 series thermocouple terminal blocks are offered in Type K, J, T and E. The terminal block contacts are made with thermocouple-grade calibration alloys. The terminal blocks come in a Gray color but white blank marker tags are
- Number of Contacts: 2 to 6
- Conductor Size (North American): 26 to 14 AWG
- Voltage Rating: 300 to 500 volts
- Current Rating: 10 to 24 amps
-
Supplier: OMEGA Engineering, Inc.
Description: Complete with Calibration Type Terminal Lugs Installed
- Number of Contacts: 2 to 20
- Operating Temperature: 218.33333333333331 C
- Features: Other
- Termination Options: Screw Clamp
-
Supplier: OMEGA Engineering, Inc.
Description: Thermocouple terminal blocks are offered in Type K, J, T, E and R/S. The terminal block contacts are made with thermocouple-grade calibration alloys. The terminal blocks come in a Gray color but white blank marker strips are available for
- Number of Contacts: 2
- Conductor Size (North American): 28 to 12 AWG
- Voltage Rating: 300 to 400 volts
- Current Rating: 10 amps
Find Suppliers by Category Top
Featured Products Top
-
The Dataforth MAQ20-JTC, -KTC, -TTC and -RSTC thermocouple, input modules have eight differential input channels, which are grouped into four blocks of two channels. Each block has a terminal for sensor shield ground as well as a dedicated ambient temperature sensor that is optimally positioned (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Dataforth Corporation -
/Connection Heads (ID05) Thermocouples w/Standard Service Protection Tubes (ID13) Thermocouple Assemblies w/Ceramic Protection Tubes (read more)
Browse Thermocouple Elements Datasheets for Pyromation -
Altech High Temperature Ceramic Terminal Blocks are designed for demanding, high-heat environments where secure and durable connections matter. They are offered in 3 sizes with 1, 2, 3, and 4 pole configurations, along with free-floating and panel mount options for (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
Protection Sheaths INNOVACERA manufactures a range of silicon nitride ceramic and advanced ceramic thermocouple protection sheaths for use in the aluminium and molten metal handling industries. They are an advanced ceramic tube offering outstanding performance for (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Multi-hole ceramic compression seal fittings Conax Technologies’ multi-hole ceramic (MHC) fittings (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
a seal for the thermocouple sheath and a secondary seal for the wires. The dual seals ensure that, if the sheath breaks or wears out, there will still be no leak into or out of the process. Vacuum leaks Conax Combo Fittings are ideal for processes that take many (read more)
Browse Thermocouple Connectors Datasheets for Conax Technologies -
routinely produce metal sheathed thermocouple cable for the aerospace and power generation industries. Con-O-Clad is produced to exacting standards controlled under our ISO 9001 and AS9100 Quality Management System. We use only the highest quality materials to ensure reliable and robust (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies -
Check out Pyromation’s line of RTD and Thermocouple CSA Certified Non-Incendive Assemblies for use in Hazardous Locations in the U.S. and Canada. The product groupings include remote-mount sensors, heat-tracing sensors and assemblies with extension lead wire. Options include assemblies with connection head mounted temperature transmitters. (read more)
Browse Thermocouple Elements Datasheets for Pyromation -
A thermocouple consists of a welded 'hot' junction between two dissimilar metals - usually wires - and a reference junction at the opposite ends of the parent materials. Heating the 'hot' junction in the working environment produces a temperature gradient which generates an Electromotive Force (read more)
Browse Thermocouple Elements Datasheets for Pyromation -
Learn about the basic function of thermocouples, how they operate, and typical constructions (or types). Learn More about Pyromation's Thermocouples (read more)
Browse Thermocouple Elements Datasheets for Pyromation
More Information Top
-
How small do you like your reactors?
Port for pressure group Ceramic thermocouple terminal block .
-
High-temperature gradient oven with rod heaters
… insert; 4) terminal block for power sup- ply; 5) control and monitor thermocouples; 6) protective jacket; 7) ceramic boat; 8) support under boat; 9) refractory ceramic tube; i0) baffle and … … under refractory tube; II) terminal blocks for thermocouples ; 12) heating rods; 13 …
-
Optimizing drying conditions for glass fibers
The central control thermocouple and the two lateral monitor ones are run between the ceramic rods, with the ends inserted in terminal blocks .
-
Thermocouple Hardware and Fabrication
Industrial types of thermocouple assemblies using heads of the general purpose or screw cover type contain a terminal block assembly consisting of a ceramic block and floating brass terminals.
-
Chapter 4—Thermocouple Hardware and Fabrication
Industrial types of thermocouple assemblies using heads of the general purpose or screw cover type contain a terminal block assembly consisting of a ceramic block and floating brass terminals.
-
Index
… protected thermocouples, 44t, 45, 52t voltage determination form, 21- 22 zone, 23-24 boundaries, 13 emf increments, 24 extended uniform, reference junctions, 138 Temperature sensitive resistor, 136 Terminal blocks , 100 Terminations, 87-88 … … wires, 122 sheathed, compacted, ceramic - insulated thermocouples , 122- 123 .
-
Chapter 4-Typical Thermocouple Designs
Industrial thermocouples often use heads of cast iron, aluminum, or die cast construction with screw covers and … Terminal blocks are commonly provided consisting ofa ceramic or phenolic block and brass terminals.
Indicates content that may require registration and/or purchase.