Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GAS VALVE PILOT THERMOCOUPLE . FREE 2 YEAR RADWELL WARRANTY
- Features: Gas
- Valve Type: Pilot Valves
-
Supplier: Radwell International
Description: THERMOCOUPLE, FOR TESTING GAS VALVES, 6 INCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Thermon, Inc
Description: The safety shut-off valve works in conjunction with a thermocouple to monitor the catalytic reaction in the Cata-Dyne™ heater and ensure it is well established before the fuel supply remains on unattended. It is also designed to shut off the gas supply to the heater
- Valve Size: 0.375 inch
- Number of Ports/Ways: 2
- Features: Gas, Mechanical Device
- Valve Type: Safety Valves, Shut Off Valves
-
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: valve (pulsation valve) PN 3200 with hydraulic actuator and electronic controller for use in low-density polyethylene plants Ball-type non-return valves, non-return valves with tearshaped cone or standard plate Safety valves, overflow valves Pressure gauge
- Features: Air, Gas, Water
- Valve Type: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Supplier: Thermon, Inc
Description: This safety shut-off valve works in conjunction with a thermocouple to monitor the catalytic reaction in the Cata-Dyne™ heater and ensure it is well established before the fuel supply remains on unattended. It is also designed to shut off the gas supply to the heater
- Valve Size: 0.375 inch
- Number of Ports/Ways: 2
- Features: Gas, Mechanical Device
- Valve Type: Safety Valves, Shut Off Valves
-
Supplier: Honeywell International, Inc.
Description: SINGLE STAGE TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING CSA, UL APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION 0 TO 175 DEG F TEMPERATURE RATING 3/4 INCH STRAIGHT FLANGE, 1/2 INCH X 3/8 INCH REDUCER BUSHING, THERMOCOUPLE, NATURAL TO LP CONVERSION KIT, MANUAL VALVE,
- Pressure Rating: 0.5 psi
- Media Temperature: 0 to 175 F
- Features: Gas (general)
- Valve Type: Solenoid Valves
-
Supplier: Honeywell International, Inc.
Description: 1-STAGE, STANDARD OPENING TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 1/2 INCH X 3/4 INCH NOMINAL SIZE UL, CSA APPLICABLE STANDARD GAS-FIRED APPLIANCE APPLICATION 0 TO 175 DEG F TEMPERATURE RATING NATURAL TO LP CONVERSION KIT, (1) 3/4 INCH X 1/2 INCH REDUCER BUSHING, (1) 3/4 INCH STRAIGHT
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 0.5 psi
- Media Temperature: 0 to 175 F
- Valve Type: Control Valves
-
Supplier: Hydrofarm, Inc.
Description: economically than any other means of enrichment. A constant burning pilot is used to ignite the gas when the generator is turned on. A thermocouple is used to monitor the pilot flame. If the pilot flame is lost, a safety valve will close so that unburned fuel will not be
-
Supplier: Hydrofarm, Inc.
Description: economically than any other means of enrichment. A constant burning pilot is used to ignite the gas when the generator is turned on. A thermocouple is used to monitor the pilot flame. If the pilot flame is lost, a safety valve will close so that unburned fuel will not be
-
Supplier: TSI Incorporated
Description: Fittings (on the unit) Carrier Gas Inlet 1/4 in. VCR female split nut Liquid Inlet 1/8 in. VCR female Vapor Outlet 1/4 in. VCR female Wetted Parts SS 316, PEEK, PCTFE, PTFE, Kalrez®, Elgiloy® Leak Integrity <1 x 10-9 scc/sec Helium Heater Power Requirements 220 VAC, 60 Hz, 300W Carrier
-
Supplier: Siemens Energy Sector
Description: Waste-heat recovery e.g. behind gas engines and biogas engines Small CHP plants Decentralized solar facilities The SST-040 is a single-stage impulse turbine. The inlet steam flow is directed onto the turbine rotor blades, where mechanical power is generated when the steam flow direction
-
Supplier: EXAIR
Description: cold as to waste compressed air. The LED readout of the ETC displays the internal temperature of the electrical enclosure (°F or °C) that is constantly being monitored by a quick response thermocouple. The control activates the solenoid valve (included) when the temperature setting is
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Temperature: Cooling Control
- Interface: Digital Front Panel
-
Supplier: SAE International
Description: combustion is very sensitive to mixing between the gas and the air. The mixing is affected by the turbulence generated over the intake valves. A difference in engine out HC emissions by a factor of two can be achieved by varying the valve lift curve and hence varying the
-
Supplier: SAE International
Description: A new approach is presented to modelling wall heat transfer in the exhaust port and manifold within 1D gas exchange simulation to ensure a precise calculation of thermal exhaust enthalpy. One of the principal characteristics of this approach is the partition of the exhaust process in a
-
Supplier: Waters Corporation
Description: high-pressure motor driven stirrer allows the user to achieve high stirring rates in the viewcell. The viewcell body also incorporates a pressure transducer, thermocouple, rupture disc assembly and process ports. The CCD camera and illumination source with two sapphire windows mounted 900
-
Description: components Metal tube forming rolls and dies Welding nozzles Welding pins Precision shafts and axles in high wear environments Thermocouple tubes Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide high-quality gas pressure sintered Si3N4 ceramics at a
- Max Use / Curie Temperature: 1,400 C
- Modulus of Elasticity: 43,511,051.8071591 to 46,411,788.594303 psi
- Density: 3.1999979803934133 g/cc
-
Supplier: WATTCO
Description: construction. Circulation gas heaters are also used when heating closed loop systems that require high temperatures of up to 1000 deg F. These applications use large flange heating vessels that contain the gas and heat it up in containment most efficiently requiring low maintenance and
- Watt Density: 6.5 to 65 W/in²
- Flange or Thread Diameter: 3 to 43 inch
- Heater Type: Circulation Heater
- Applications: Clean Water Heating, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Mild Corrosive Solutions, Process Waters, Severe Corrosive Solutions
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Customized Signal Type Solenoid valve, PLC, RS485/232/422, Thermocouple, Sensor, Pulse signal, Encoder, Servo system, CANBUS, Profibus, CC-Link, USB2.0, Ethernet, Gigabit, Video, Voice etc. Advantage Compact size, high precision, low maintenance, low electric noise, low torque, long
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: hydraulic-Electrical hybrid slip rings is also called pneumatic, hydraulic rotary joint, is a pneumatic slip ring, electric swivel slip ring, hydraulic slip ring, rotating gas joint assembly. This product transmits the electric power and other signals combined with gas, liquid, hot oil
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
-
Supplier: SAE International
Description: which separates the engine transient temperature signals into two groups, namely the long-and the short- term response ones, processing the respective signals in two independent data acquisition systems. Furthermore, a new pre-amplification unit for fast response thermocouples, appropriate
-
Description: bearings Seal rings Semiconductor parts Shot blast nozzles Thermocouple tubes Tap plates Valve seats Wear components Wire and thread guides Ballistic Armor Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide high-quality Alumina ceramics at a competitive
- Oxide Type: Alumina / Aluminum Oxide
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: hydraulic-Electrical hybrid slip rings is also called pneumatic, hydraulic rotary joint, is a pneumatic slip ring, electric swivel slip ring, hydraulic slip ring, rotating gas joint assembly. This product transmits the electric power and other signals combined with gas, liquid, hot oil
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
-
Supplier: CSA Group
Description: 6.5-2005, Automatic Valves for Gas Appliances ANSI Z21.78-2005/CSA 6.20-2005, Combination Gas Controls for Gas Appliances ANSI Z223.1/NFPA 54-2006, National Fuel Gas Code CAN/CSA B140.2.1-M90 (R2005), Oil Burners; Atomizing Type CSA B149.1-10, Natural Gas
-
Supplier: Caterpillar Oil & Gas
Description: service, parts, and warranty. Cat 3508C offshore generator set. Ratings: 639-779 ekW (799-974 kVA) @ 50 Hz (1500 rpm). Meets IMO Tier II emission standards. Product Design - Developed specifically to meet the demands of oil and gas applications - Proven reliability and durability - Robust
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: block n Engine control terminal with analog instrumentation in robust cast casing n Connecting rod, oblique split design n Compact module for lower valve drives and injection pump drives with cam followers n Flexible Camshaft Technology (FCT) Ease of Installation - Standard modular design
- Volt-Ampere: 1,230,000 to 2,050,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: block - Engine control terminal with analog instrumentation in robust cast casing n Connecting rod, oblique split design - Compact module for lower valve drives and injection pump drives with cam followers - Flexible Camshaft Technology (FCT) Ease of Installation - Standard modular design
- Volt-Ampere: 4,023,000 to 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: block - Engine control terminal with analog instrumentation in robust cast casing - Connecting rod, oblique split design - Compact module for lower valve drives and injection pump drives with cam followers - Flexible Camshaft Technology (FCT) Ease of Installation - Standard modular design
- Volt-Ampere: 3,200,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
for unique applications, including: process analysis, flare stack emissions, hot tapping liquid or gas streams, and more. Conax SPA features include: Plasma welded stop collar Retaining Chain Kit Wake frequency calculations Various probe ends and valve (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
unique applications, including: process analysis, flare stack emissions, hot tapping liquid or gas streams, and more. Conax SPA features include: Plasma welded stop collar Retaining Chain Kit Wake frequency calculations Various probe ends and valve types (read more)
Browse Cable Glands Datasheets for Conax Technologies -
Oil & Gas Automotive Aerospace High precision silicon nitride ceramic balls, roller for bearing, pump valve: High (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
often required for vessels in order to preserve the heat to be applied within the vessel. Efficient heat application can often reduce unnecessary costs through heat loss. Digital thermocouple probes or RTDs, can be used with the electric heaters to maintain the oil or water at the preferred (read more)
Browse Circulation Heaters Datasheets for WATTCO
Conduct Research Top
-
Flare Gas Monitoring Systems (.pdf)
Flare stacks are used in many industries to burn off unwanted waste gas byproducts, or flammable gases released by pressure relief valves during unplanned over-pressuring of plant equipment. Applications include oil and gas well drilling operations, oil refineries, chemical process plants, gas
More Information Top
-
Foam Engineering: Fundamentals and Applications
Thermocouple Valve Gas out Gas outlet .
-
CR4 - Thread: Kitchen Gas Stove Valve
It is a simple thermocouple / gas valve operation - below setpoint = on, at setpoint = off.
-
Pilot light wont stay on - Self Help Forums
This is typical upflow natural gas furnace with gas valve and thermocouple .
-
Supersonic gas injector for plasma fueling
…for the low field side (LFS), high field side (HFS) injectors and SGI, (c) Total electron inventories for this shot and a shot without SGI, and the SGI fueling efficiency, (d) Shroud TC1 and gas valve TC2 thermocouple temperatures and Langmuir probe…
-
Alternative Energy DeMYSTiFieD, Second Edition > Heating with Oil and Gas
In older systems, a pilot light facilitates the combustion, and a temperature-actuated electronic switch called a thermocouple keeps the gas valve from opening if the pilot light has gone out.
-
gas boiler,China gas boiler Manufacturers, Suppliers - ECOL
Customization gas boiler temperature sensorWe are professional do gas thermocouples and magnetic valves .
-
Design and test of automatic apparatus for measuring properties of hydrogen storage materials
9 thermocouple 10 gas charging valve .
-
Sell solenoid valve
• Related Keywords :electromagnetic valve, solenoid valve, gas control valve , thermocouple wire .
Indicates content that may require registration and/or purchase.