-
Supplier: Fredericks Company - Televac
Description: Thermocouple Gauge Sensors Range: 0 to 20,000 microns Calibration Medium: Dry Air Dimension: w1-1/4 " diameter x 3" high Operating Temperature: 1°C to 65°C End connection: NPT, NW, CF, 3/8", and 1/2" VCO and VCR fittings The Model 2A Thermocouple Sensor tube consists of a
- Vacuum Range: 0.0020000000004543484 torr
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Voltage
- Features: Gas, Other, Vacuum
-
Supplier: Fredericks Company - Televac
Description: Semiconductors, Vacuum Packaging & Transport The VacuMini is a commercial version of Televac’s highly successful NASA 2A sensor. VacuMini uses the same principle of operation as all Televac type 2A thermocouple sensors. It is roughly half the size and volume of
- Vacuum Range: 0.0020000000004543484 torr
- Operating Temperature: -65 to 2 F
- Signal Output: Analog Voltage
- Features: Gas, Other, Vacuum
-
Supplier: Fredericks Company - Televac
Description: sensors. The mini-sensor is only .90" (28 mm) by .62" (16 mm) and features a heavy duty stainless steel welded construction. All 2A TELEVAC instruments will respond equally well to the mini-sensor with use of the appropriate cable connector.
- Vacuum Range: 0.0009999999989638293 to 19.999999999998693 torr
- Operating Temperature: -65.2 to 199.4 F
- Features: Gas, Other, Temperature Compensation, Vacuum
- Pressure Measurement: Gauge
-
-
Supplier: Cole-Parmer
Description: • Replaces Hastings
, Televac , and Varian • Measure 1 to 1,000 mTorr with DV-6M connectors and 1 to 2,000 mTorr with 531 & 536 connectors These thermocouple vacuum gauges and controllers are a simple and low cost instrument for vacuum measurement in the 1 to 1000 - Signal Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: • Replaces Hastings
, Televac , and Varian • Measure 1 to 1,000 mTorr with DV-6M connectors and 1 to 2,000 mTorr with 531 & 536 connectors These thermocouple vacuum gauges and controllers are a simple and low cost instrument for vacuum measurement in the 1 to 1000 - Signal Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: • Replaces Hastings
, Televac , and Varian • Measure 1 to 1,000 mTorr with DV-6M connectors and 1 to 2,000 mTorr with 531 & 536 connectors These thermocouple vacuum gauges and controllers are a simple and low cost instrument for vacuum measurement in the 1 to 1000 - Signal Output: Analog Voltage
-
Supplier: Vulcan Electric Co.
Description: Vulcan Electric Vacuum Process Line of temperature sensors using the latest seal fitting technologies that can be designed to seal pressures ranging from vacuum up to 30,000 psi (2067 bars) and designed for durability and reliability in high temperature applications to 4200° F
- Sensed Temperature: 4,172 F
- Base, Noble and Refractory Metal Type: B, C, K, N, R, S
- Sensor Termination Type: Other
- Probe Configuration: Straight Probe
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: 25 mbar to 1.0 x 10-3 mbar (9999 mTorr to 1 mTorr) The VD8TC compact vacuum tester is used for measuring total pressure in combination with the following types of thermocouple sensors Teledyne Hastings DV4, Teledyne Hastings DV6 or Televac 2A. Benefits Automatic detection of the
- Vacuum Range: 0.0009999999989638293 to 9.998999999999118 torr
- Operating Temperature: 41 to 122 F
- Features: Digital, Other
- Pressure Measurement: Gauge, Vacuum
-
Supplier: Cole-Parmer
Description: • Replaces Hastings
, Televac , and Varian • Measure 1 to 1,000 mTorr with DV-6M connectors and 1 to 2,000 mTorr with 531 & 536 connectors These thermocouple vacuum gauges and controllers are a simple and low cost instrument for vacuum measurement in the 1 to 1000 - Signal Output: Analog Voltage
-
Supplier: Fredericks Company - Televac
Description: MC300 Vacuum Sensor Controller The MC300 controls up to two TELEVAC thermocouple or convection rough vacuum sensors and an optional cold cathode or mini BA hot ion high vacuum sensor. It features an analog output for each sensor, 4 relay set
- Number of Inputs: 2 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Interface: Digital Front Panel
-
Supplier: Conax Technologies
Description: Thermocouples for Kokusai Family of Vertical Furnaces Conax offers Profile thermocouples for Kokusai furnaces such as the Vertron® series show – available with either quartz or SiC sheaths. Profile Thermocouples for the TEL Family of Vertical Furnaces Conax offers Profile
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: B, K, N, R, S
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: Newark, An Avnet Company
Description: PRESSURE TRANSDUCER, VACUUM, 2000PSI; Operating Pressure Max:2000psi; Sensor Output:T Thermocouple; Pressure Measurement Type:Vacuum; Voltage Rating:-; Port Style:1-1/16-12; Supply Current:-; Product Range:PFTFS-8 Series RoHS Compliant: Yes
-
Supplier: Conax Technologies
Description: Conax WTG and XTG thermocouple assemblies employ TG Fittings as the component part for sealing sensor thermocouple wires and the primary environment seal. The seal prevents contamination of the electronics within the terminal head and leakage of gas or liquid into the control
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E, J, K, T
- Configuration: Exposed Thermocouple
- Probe Configuration: Straight Probe
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, THERMOCOUPLE VACUUM GAUGE TUBE, 1/8IN MALE NPT VACUUM FITTING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newport MKS
Description: The 275203 Convection-enhanced Pirani Vacuum Gauge provides reliable measurement from 10-4 Torr to atmosphere using a gold plated tungsten sensor, and features a size NW16 ISO-KF fitting. Convectron® gauges from MKS have been the world-standard convection-enhanced Pirani gauge for over
- Type: Gauge
- Features: Other
-
Supplier: Newport MKS
Description: The 275071 Convection-enhanced Pirani Vacuum Gauge provides reliable measurement from 10-4 Torr to atmosphere using a gold plated tungsten sensor, and features a 1/8 inch NPT fitting. Convectron® gauges from MKS have been the world-standard convection-enhanced Pirani gauge for over 35
- Type: Gauge
- Features: Other
-
Supplier: Newport MKS
Description: The 275185 Convection-enhanced Pirani Vacuum Gauge provides reliable measurement from 10-4 Torr to atmosphere using a gold plated tungsten sensor, and features a 1/4 inch female VCR fitting. Convectron® gauges from MKS have been the world-standard convection-enhanced Pirani gauge for
- Type: Gauge
- Features: Other
-
Supplier: Vulcan Electric Co.
Description: Vulcan UHT Thermocouples are designed for extreme temperature, time and cycling. Our complete selection of thermocouple materials with superior performance characteristics and quality offer the most advanced line of temperature sensors for extreme process applications. These
- Sensed Temperature: 4,172 F
- Base, Noble and Refractory Metal Type: B, C, K, N, R, S
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: Conax Technologies
Description: Features: Pressure/Vacuum Compression Seal Stainless Steel Reusable Fitting "Soft Sealant" Wires Easily Assembled or Replaced In Field Temperature Range From -300°F to +1600°F (-185°C to +870°C) Pressure*: Vacuum to 10,000 PSI (690 bar) Seals 1 to 16 Elements Application Ideas:
- Mounting Diameter: 1.05 inch
- Temperature Range: -185 to 870 C
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
-
Supplier: Conax Technologies
Description: Speed well assemblies enclose the sensor element in a stainless steel protection tube with the tip sealed with a homogenous weld. This design permits a very fast response rate, as the stainless steel protection tube provides low mass and low thermal inertia. The thermocouple is sealed
- Sensed Temperature: -300 to 2,000 F
- Probe Features: Available as an Assembly
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: ValueTronics International, Inc.
Description: The 754 is a process calibrator from Fluke. Additional Features: Measure volts, mA, RTDs, thermocouples, frequency, and ohms to test sensors, transmitters and other instruments Source/simulate volts, mA, thermocouples, RTDs, frequency, ohms, and pressure to calibrate
- Features: Other Specific Calibration
- Environmental Properties: Pressure / Vacuum, RTD, Thermistor, Temperature, Thermocouple
-
Supplier: PTB Sales, Inc.
Description: nitrogen purges and monitors exhaust pressure. Dry Pump Control Module: controls the gas module, interprets signals from thermocouples and other sensors, and activates warning and alarms when necessary. Electrics Module: used for low voltage power requirements. Dry Pump Display
-
Supplier: Linseis Inc.
Description: Sensors: The key part of every DSC is the sensor, so don’t make any compromise. Up to now it has been impossible to achieve highest resolution and sensitivity in one sensor. The revolutionary design of the HiperRes® Sensor line now enables just that. The 120 or 240
- Temperature Range: -150 to 725 C
- Remote Interface: Application Software Included, Computer Interface, Other Computer Interface
- Features: Cooling Available, Programmable Heating Rate, Temperature Control
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
-
Supplier: Newport MKS
Description: Overview Overview The 275400-2-GD-T Mini-Convectron® Modular Vacuum Gauge features a Gold Plated Tungsten sensor, a size NW16 ISO-KF fitting, and non-linear analog output. Two set point relays are included for safety interlocking. Mini-Convectron® gauges combines the high precision
- Type: Gauge
-
Supplier: Douglas Electrical Components
Description: combination on vacuum and atmospheric sides, accommodating conductor counts of up to 3,000 wires for demanding applications. Hermetically seal directly to the conductor to create a robust, sealed feedthrough with ultimate design flexibility. Integrate virtually any cable assembly options
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Thermocouple
- Features: Electrical
-
Supplier: OMEGA Engineering, Inc.
Description: The model CYD211 Temperature Monitor provides the accuracy, resolution, and interface features of a benchtop temperature monitor in an easy to use, compact instrument. With appropriate sensors, the CYD211 measures temperature from 1.4 to 800 K and in difficult sensing conditions, including
- Number of Digits: 5
- Analog Input Channels: 1
- Width: 96 mm
- Height: 48 mm
-
Supplier: Lake Shore Cryotronics, Inc.
Description: and thermocouples. The controller's zone tuning feature allows you to measure and control temperatures seamlessly from 300 mK to over 1,500 K. This feature automatically switches temperature sensor inputs when your temperature range goes beyond the useable range of a given
- Number of Zones (if applicable): 10 zones
- Features: Chart Recorder
- Interface: Computer Programmable, Digital Front Panel
- Control: PID Control
-
Supplier: Lake Shore Cryotronics, Inc.
Description: and thermocouples. The controller's zone tuning feature allows you to measure and control temperatures seamlessly from 300 mK to over 1,500 K. This feature automatically switches temperature sensor inputs when your temperature range goes beyond the useable range of a given
-
Supplier: PACE
Description: temperature for each phase. Up to 3 additional data series plus the control sensor input can be stored with the profile or can be exported to a CSV file. The IR thermal sensor has a laser built in for easy alignment of the sensor to the part! The IR sensor is one of the
- Features: Accessory / Other
- Process Capability: Soldering Equipment
-
Supplier: ValueTronics International, Inc.
Description: The 331 is a temperature controller from Lake Shore. Additional Features: 331S: Operates down to 1.2 K with appropriate sensors Two sensor inputs Supports diode, RTD, and thermocouple sensors Sensor excitation current reversal eliminates thermal EMF errors in
-
Supplier: TSI Incorporated
Description: Max. Carrier Gas Flow Rate* N2 20 standard L/min Max. Liquid Flow* TEOS equivalent 600 g/hr Max. Liquid Flow* DI Water 60 g/hr System Pressure Limit 120 psig Temperature Range 40°C to 200°C Vaporizer Body Vacuum tight chamber with multi-stage heat exchanger, SS 316 construction Temperature
-
Supplier: TSI Incorporated
Description: SS 316 construction Temperature Sensor Type K thermocouple Specifications subject to change without notice * Liquid and gas flow ranges are affected by liquid and gas type
- Process: Chemical Vapor Deposition (CVD), Physical Vapor Deposition (PVD)
- Features: Other
-
Supplier: CoorsTek
Description: insulators Vacuum devices High-power resistor Thermocouple components Protection tubes Igniter tubes Thermostats
- Density: 2.8 to 6.02 g/cc
- Thermal Conductivity: 2.2 to 30 W/m-K
- MOR / Flexural Strength: 20,015.0838312932 to 130,533.155421477 psi
- Compressive / Crushing Strength: 79,770.2616464584 to 377,095.782328712 psi
-
Supplier: TSI Incorporated
Description: with multi-stage heat exchanger, SS 316 construction Temperature Sensor Type K thermocouple Specifications subject to change without notice * Liquid and gas flow ranges are affected by liquid and gas type
-
Supplier: TSI Incorporated
Description: multi-stage heat exchanger, SS 316 construction Temperature Sensor Type K thermocouple Specifications subject to change without notice * Liquid and gas flow ranges are affected by liquid and gas type
Find Suppliers by Category Top
Featured Products Top
-
ideally suited for use up to ultra-high vacuum (UHV). The passive component design also favors measurements in a vacuum, as the sensors do not emit any heat radiation into the environment. Versatile and highly precise The innovative HT models are used for displacement (read more)
Browse Photoelectric Sensors Datasheets for Micro-Epsilon Group -
Advantages of capacitive ceramic pressure sensors in rough vacuum technology (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Conax vacuum and pressure seals, temperature sensors, and cable and harness assemblies, visit our website. (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
Pyromation manufactures a line of explosion-proof temperature sensors that carry North American and international certifications/approvals for use in Hazardous Locations. Learn More (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Pyromation -
Pyromation now produces an updated line of Handheld Temperature Sensor Probes. These molded phenolic plastic handle RTD & thermocouple temperature probes provide a convenient grip, and are easy to insert into into a variety of materials, fluids, gases, or semi (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Pyromation -
Miniature bearing sensors are used in turbines, gearboxes, generators and other rotating equipment. These sensors provide temperature readings for operators/systems to monitor equipment, maintain it & avoid shutdowns. (read more)
Browse Thermocouple Temperature Probes Datasheets for Pyromation -
Pyromation specializes in manufacturing standard and custom-designed temperature sensor assemblies for oil and gas processes, including hazardous location applications. These XP assemblies carry FM, CSA certifications. Numerous thermowell alloys available. Learn More (read more)
Browse Thermocouple Temperature Probes Datasheets for Pyromation -
Explosion-proof (XP) thermocouples and RTDs are thermocouples designed for use in hazardous locations in refineries, storage facilities and gas processing plants that use thermocouples. These thermocouple sensors are built to extinguish flames inside the device, eliminating the potential of the (read more)
Browse Thermocouple Temperature Probes Datasheets for Pyromation -
In the world of aerospace component manufacturing, precision isn't just a goal—it's a necessity. At Pyromation, we understand the critical importance of accurate temperature measurement in this high-stakes industry. That's why we've developed a range of specialized sensors designed to meet (read more)
Browse Thermocouple Elements Datasheets for Pyromation -
Capacitive Ceramic Pressure Sensors for Vacuum Gauge in Semiconductor Industry The application: Vacuum gauges are essential instruments for measuring and monitoring vacuum level in various industries. In semiconductor manufacturing, vacuum gauges (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
More Information Top
-
Design of parallel plate condensers with sintered wicks for a loop heat pipe
A thermocouple vacuum sensor (DV-6M, Teledyne Hastings) with a 1 - 1000 gHg range analog vacuum gauge (VT-6A, Teledyne Hastings) is located between the trap and the vacuum pump.
-
Variation in the Mechanical Properties of Hardened Palladium β-Hydride Upon Annealing in Hydrogen
…blank wire sample; 8 ) constant-current milliammeter; 9 ) stabi- lized constant-current source; 10 ) recording potentiometer; 11 ) con- stant-current millivoltmeter; 12 ) R3003 comparator amplifier; 13 ) manometer; 14 ) gates; 15 ) cylinder with hydrogen; 16 ) va- cuum thermocouple sensor ; 17 ) vacuum gage; 18…
-
Electromechanical Devices & Components Illustrated Sourcebook > SENSORS
Commercial Thermocouple Vacuum Sensor .
-
New products
A CVC type GTC-036 thermocouple vacuum sensor comes with the gauge for mea- surements in the 1 to 5000 millitorr range.
-
Publications
A CVC type GTC-036 thermocouple vacuum sensor comes with the gauge for mea- surements in the 1 to 5000 millitorr range.
-
Table of Contents - Volume 2
Nonlinear Correction for Thermocouple Vacuum Sensor Based on Multiple .
-
Selection of equipment for vacuum carburizing of constructional steel parts
The furnace casing includes assembly lids and inlets for thermocouples , vacuum sensors , and vacuum manometers.
-
Thermocouple Switch transmitter 1 To 1000 Mtorr from Cole-Parmer
Vacuum Research Thermocouple Sensor , 1/8" NPT (m) .
-
Characteristics of proportional counter filled with CF$_4$ and Xe
additions
The scheme of the installation: 1 - enter for gas; 2 - to the vacuum pump; 3 - thermocouple sensor of vacuum -gauge; 4 - pressure-gauge; 5 -valves; 6 - PC; 7 - reactor with Ni/SiO2 absorber; 8, 11, 13, 14 - traps; 9 - flow - type traps with…
-
The Dissertation Committee for Jae-Won Choi Certifies that this is the approved
version of the following dissertation:
Modeling and Model Based Fault Diagnosis...
Thermal dissipation based sensors such as Pirani pressure sensors and thermocouple vacuum gauges are sensitive to surrounding temperature [4].
Indicates content that may require registration and/or purchase.