-
Supplier: ExxonMobil - Polypropylene Products
Description: ExxonMobil™ polypropylene (PP) resins deliver consistent, high-quality products that meet industry demands for high-performing solutions. Our PP grades can provide manufacturing efficiencies, excellent durability, consumer appeal and the potential for low system costs. For over 50 years, we have
- Deflection Temperature (@ 264 psi, 1.8 MPa): 206 F
- Elongation: 4.6 %
- Melt Flow Index (MFI): 17 g / 10 minutes
- Industry: Automotive, Electronics, Industrial, Medical / Food (FDA)
-
Supplier: ExxonMobil - Polyethylene Products
Description: Offers excellent adhesion to polar substrates without the use of primers. Applications include liquid aseptic and dry-food packaging, laminate tubes and cable shielding.
- Melt Flow Index (MFI): 8.4 g / 10 minutes
- Industry: Composite Structures
- Type: Thermoplastic
-
Supplier: ExxonMobil - Polyethylene Products
Description: Exact plastomer resins for film packaging can be used in blends with polyolefins to improve the heat-sealing performance and toughness in film applications.
- Tensile Strength (Break): 9,800 psi
- Elongation: 520 %
- Melt Flow Index (MFI): 1.2 g / 10 minutes
- Type: Film Grade Resin, Thermoplastic
-
-
Supplier: ExxonMobil - Polypropylene Products
Description: Exxtral performance polyolefins give automotive OEM and Tier 1 suppliers untapped creative options to meet the evolving needs of interior, exterior and under-the-hood applications. Every formulation provides an opportunity for enhanced appearance and is lightweight, yet more durable than ever
- Deflection Temperature (@ 264 psi, 1.8 MPa): 244 F
- Melt Flow Index (MFI): 12 g / 10 minutes
- Industry: Automotive
- Chemical System: Polypropylene (PP)
-
Supplier: ExxonMobil - Polypropylene Products
Description: Vistamaxx performance polymers are a semi-crystalline polyolefin which can enable a wide variety of unique product attributes and create new possibilities for innovation in people’s daily life. Due to its unique polymer attributes (such as toughness, cling, sealability, softness,
- Industry: Automotive, Building / Construction, Industrial
- Features: Other
- Chemical System: Polypropylene (PP)
- Type: Thermoplastic
-
Supplier: Victrex PLC
Description: High performance thermoplastic material, unreinforced Poly Ether Ether Ketone (PEEK), semi crystalline, coarse powder for extrusion compounding, low flow, FDA food contact compliant, color natural.
- Tensile Strength (Break): 90 psi
- Tensile Modulus: 3.9 ksi
- Elongation: 30 %
- Industry: Aerospace, Automotive, Electronics, Industrial, Medical / Food (FDA), Semiconductor / IC's
-
Supplier: ExxonMobil - Polypropylene Products
Description: Challenge reality and rethink what’s possible in automotive performance, packaging design, hygiene comfort and appliance appeal. Offering a new benchmark in performance compared to traditional polypropylene, Achieve Advanced PP eliminates trade-offs in performance, processing and end-of-life
- Deflection Temperature (@ 264 psi, 1.8 MPa): 200 F
- Elongation: 9.2 %
- Melt Flow Index (MFI): 32 g / 10 minutes
- Industry: Automotive, Electronics, Industrial, Medical / Food (FDA)
-
Supplier: ExxonMobil - Polyethylene Products
Description: With characteristics that improve strength and flexibility, Exact plastomer resins’ rubber-like properties support product durability and processability.
- Type: Molding Resin, Thermoplastic
-
Supplier: ExxonMobil - Polyethylene Products
Description: Applications range from food packaging to heat seals. Available in Latin American and North American regions.
- Melt Flow Index (MFI): 2 g / 10 minutes
- Industry: Composite Structures
- Type: Thermoplastic
-
Supplier: APSX, LLC
Description: Delrin 900P BK602 is Acetal Homopolymer with low viscosity and improved processing.
- Tensile Strength (Break): 10,152.57875500379 psi
- Tensile Modulus: 478.62156987875005 to 47.86215698787501 ksi
- Melt Flow Index (MFI): 25 g / 10 minutes
- Chemical System: Acetal
-
Polymers and Plastic Resins - Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) -- G001Supplier: Duvelco Limited
Description: Ducoya® G001 is a remarkable material with unparalleled physical strength, elongation and toughness. Ducoya G001 can also continuously operate over a wide temperature range from near absolute zero to greater than 400°C in a favorable chemical environment. Its excellent electrical and thermal
- Industry: Aerospace, Semiconductor / IC's
- Features: Other
- Form / Shape: Pellets
- Chemical System: Polyimide
-
Polymers and Plastic Resins - Ducoya® Electrically Conductive Polyimide for Semiconductors -- G202 CSupplier: Duvelco Limited
Description: Ducoya® G202 C is a high-purity-filled polyimide for semiconductor applications requiring electrically conductive material. This material is intended for use in the latest semiconductor manufacturing operations, especially where process conditions could generate static electricity. Connecting such
- Features: Electrically Conductive Compound
- Form / Shape: Pellets
- Chemical System: Polyimide
- Industry: Semiconductor / IC's
-
Supplier: Duvelco Limited
Description: G021: High-performance polyimide with 15% graphite encapsulated into the polymer, combining low wear with balanced physical properties.
- Industry: Aerospace, Automotive
- Filler: Carbon / Graphite
- Form / Shape: Pellets
- Chemical System: Polyimide
-
Supplier: Duvelco Limited
Description: Ducoya® G001 UP is an ultra-pure polyimide for semiconductors. The material is intended for use in the latest semiconductor manufacturing operations where feature sizes can be found in the low nanometer range.
- Features: Other
- Form / Shape: Pellets
- Chemical System: Polyimide
- Industry: Semiconductor / IC's
-
Supplier: Mitsui Chemicals America, Inc.
Description: Mitsui Chemicals Inc.'s plastics and synthetic rubber manufacturing technology and expertise has yielded Milastomer™, a Thermoplastic Olefinic Elastomer. There are various grades of the thermoplastic olefinic elastomer available, ranging from soft grades like vulcanized rubber to semi
- Type: Thermoplastic
-
Supplier: AGC Chemicals Americas, Inc.
Description: Fluon® Melt Processable Compounds are based on copolymer resins FEP, ETFE, PFA, PVDF, MFA and ECTFE. Extending fluoropolymer properties of chemical resistance, toughness and lubricity, standard products are free of cadmium, hexavalent chromium and lead. There are six Fluon® melt processable
- Features: Anti-static
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Type: Molding Resin, Thermoplastic
- Form / Shape: Pellets
-
Supplier: AGC Chemicals Americas, Inc.
Description: The thermoplastic characteristics of CYTOP, coupled with its transparency, solubility, insulation properties, resistance to chemicals, and oils/water repellency, make it a popular choice for coating electronic materials. CYTOP amorphous fluoropolymers exhibits low refractive index, low
- Coeff. of Thermal Expansion (CTE): 63.888888888888886 to 66.66666666666667 µin/in-F
- Water Absorption: 0.3 %
- Industry: Electronics, Semiconductor / IC's
- Chemical System: Fluoropolymer (PTFE / PVDF)
-
Supplier: AGC Chemicals Americas, Inc.
Description: Composed of pigments and fillers such as glass, carbon, graphite and metal powders (bronze and molybdenum disulfide), Fluon® Filled PTFE Compounds are molding powders that enhance wear resistance, creep resistance, thermal conductivity and electrical conductivity over virgin PTFE resins. Compounds
- Industry: Automotive
- Filler: Carbon / Graphite, Metal, Mineral
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Type: Molding Resin, Thermoplastic
-
Supplier: AGC Chemicals Americas, Inc.
Description: Fluon® LH-8000 is a new addition to the LM-ETFE AH Series. This ETFE (tetrafluoroethylene-ethylene copolymer) has a functional group polymerized directly in to the chain backbone, allowing it to adhere to other materials. This resin is ideal for producing multi-layer structures in a one-step
- Tensile Strength (Break): 6,961.768289145456 psi
- Elongation: 460 %
- Electrical Resistivity: 1,000,000,000,000,000,000 ohm-cm
- Dielectric Constant: 2.5
-
Supplier: Mitsui Chemicals America, Inc.
Description: AURUM™ challenges the conventional wisdom that while polyimides offer exceptional high-heat performance, they are difficult to process. Unlike traditional thermosetting polyimide, from which parts are often machined from stock shapes or thin sheets, AURUM™ is a thermoplastic resin that
- Chemical System: Polyimide
- Type: Thermoplastic
-
Supplier: APSX, LLC
Description: LEXAN HF1130 PC is UV-stabilized and has good clarity, heat resistance and dimensional stability.
- Tensile Strength (Break): 8,992.284040146214 psi
- Tensile Modulus: 333.58473052155307 ksi
- Elongation: 110 %
- Melt Flow Index (MFI): 25 g / 10 minutes
-
Supplier: ELANTAS North America LLC
Description: At any voltage, the quality and performance requirements that impregnating resins have to fulfill are exceedingly high, so as to exclude potential sources of danger from the outset. But in high-voltage use, these demands become many times greater. Resins for high-voltage use must be reliable so
- Industry: Aerospace, Electric Power
- Chemical System: Epoxy, Polyester (PET, PBT), Polyetherimide
- Type: Thermoplastic
-
Supplier: APSX, LLC
Description: ALATHON H5234 is high flow injection molding grade for fast cycle and thin wall molding.
- Deflection Temperature (@ 264 psi, 1.8 MPa): 156.2 F
- Tensile Strength (Break): 3,770.957823287122 psi
- Tensile Modulus: 175.49457562220834 ksi
- Elongation: 9 %
-
Supplier: Mitsui Chemicals America, Inc.
Description: ABSORTOMER™ is a new olefin based polymer with molecular structure optimized at nano-meter level with the use of Mitsui Chemicals' long-cultivated catalyst technology. At low temperature, it has a hard feel and keep its shape. When heated, it changes to a soft, flexible feel.
- Form / Shape: Pellets
- Features: Specialty / Other
- Type: Thermoplastic
-
Supplier: APSX, LLC
Description: Pro-fax SG702 high flow, high impact Polypropylene (PP) copolymer resin is designed for injection molding applications.
- Melt Flow Index (MFI): 18 g / 10 minutes
- Type: Molding Resin, Thermoplastic
- Form / Shape: Pellets
- Chemical System: Polypropylene (PP)
-
Supplier: Celanese Corporation
Description: It is normally not necessary to dry HOSTAFORM. However, should there be surface moisture (condensate) on the molding compound as a result of incorrect storage, drying is required. A circulating air drying cabinet can be used for this purpose if the granul
- Use Temperature: 212 to 248 F
- Water Absorption: 0.9 %
- Type: Molding Resin, Thermoplastic
- Filler: Unfilled
-
Supplier: Eastman Chemical Company
Description: Eastar™ BR003 Copolyester contains a mold release additive. It has excellent appearance and is nearly water-clear. Its most outstanding features are its chemical resistance and processing capabilities. Exposure to aromatic oils often causes crazing or actual fracture of many polymer resins,
- Deflection Temperature (@ 264 psi, 1.8 MPa): 149 F
- Tensile Strength (Break): 7,396.87880721705 psi
- Elongation: 5 %
- Industry: Medical / Food (FDA)
-
Supplier: LG Chemical of America Inc.
Description: HDPE High Density Polyethylene Proven in the global market for its excellent processability and quality HDPE, which stands for high-density polyethylene, is a synthetic resin made by polymerizing ethylene. It is one of the most commonly used plastics in our life. It is highly resistant to impact
- Type: Molding Resin, Thermoplastic
- Chemical System: Polyethylene
-
Supplier: Toray Industries (America), Inc.
Description: Toray's high-performance engineering plastic TORELINA® resin boasts excellent heat resistance, flame retardancy and chemical resistance, physical strength, and its superb fluidity leads to outstanding dimensional precision. These characteristics make it ideal for a wide range of applications:
- Industry: Automotive, Electronics
- Features: Flame Retardant (e.g. UL 94 Rated), Specialty / Other
- Type: Molding Resin, Thermoplastic
-
Supplier: Celanese Corporation
Description: When using short metering strokes an accumulator is recommended to get short injection times. VECTRA should in principle be predried. Because of the necessary low maximum residual moisture content the use of dry air dryers is recommended. The dew point should be =< - 40° C. The time between drying
- Use Temperature: 302 F
- Type: Molding Resin, Thermoplastic
- Filler: Unfilled
-
Supplier: Eastman Chemical Company
Description: equipment at increased speeds. An extremely high melt strength makes the resin an excellent choice when extruding profiles into complicated shapes. This product is certified to ANSI/NSF Standard 51. This product has been GREENGUARD INDOOR AIR QUALITY CERTIFIED®. The GREENGUARD INDOOR AIR
- Deflection Temperature (@ 264 psi, 1.8 MPa): 143.6 F
- Tensile Strength (Break): 4,061.03150200152 psi
- Elongation: 4 %
- Industry: Industrial
-
Supplier: Toray Industries (America), Inc.
Description: Toyo Plastic Seiko Co., Ltd. is manufacturing and marketing materials for cut and shaved processing (rods, boards and sheets) made of super engineering plastics (such as PAI, PEEK and PPS) with excellent resistance to heat, chemicals and wear. The materials are widely used in areas such as
- Industry: Medical / Food (FDA), Semiconductor / IC's
- Type: Molding Resin, Thermoplastic
-
Supplier: Celanese Corporation
Description: Polymer Resin
- Use Temperature: 230 to 248 F
- Dielectric Constant: 3
- Viscosity: 430,000 cP
- Water Absorption: 0.2 %
-
Supplier: Eastman Chemical Company
Description: at increased speeds. An extremely high melt strength makes the resin an excellent choice when extruding profiles into complicated shapes. In addition to profile extrusion, Eastman Provista™ copolymer is an excellent choice for extrusion of rigid tubing. This product meets the biocompatibility
- Deflection Temperature (@ 264 psi, 1.8 MPa): 143.6 F
- Tensile Strength (Break): 4,206.06834135871 psi
- Elongation: 4 %
- Chemical System: Ethylene Copolymer (EEA, EVA)
Find Suppliers by Category Top
Featured Products Top
-
. Pexco, a North American custom plastics manufacturer working across injection molding, extrusion, and compression molding, has published a guide breaking down the properties, materials, and applications of each polymer class to help engineers and product designers select the right one (read more)
Browse Plastic Tubing Datasheets for Pexco -
sizes. Qualtek’s heat shrink tubing products are produced by cross-linking extruded polymer compounds which produces a shape memory effect and when heated can be recovered to its original shape. Some features of our heat shrink products include: Wide range of sizes (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Reinforcement Kink Resistance Variable Flexibility Improved Hoop (Crush) Strength Increased Column Strength Improve Tensile Strength Improved Torque Response Withstand High Pressure Add Shape Memory (read more)
Browse Medical Tubing Datasheets for New England Tubing Technologies -
(MIL) specification shrink tubing with varying ratios, colors and sizes. Qualtek’s heat shrink tubing products are produced by cross-linking extruded polymer compounds which produces a shape memory effect and when heated can be recovered to its original shape. Some features of (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
polytetrafluoroethylene (PTFE) is sufficient for common analytes or if stainless steel or specialized polymers are needed for more reactive compounds. Researchers must also define if their work requires ultra-low levels, broader ranges, or flexible switching, since these needs will shape the system design (read more)
Browse Permeation Instruments Datasheets for Environics, Inc.
More Information Top
-
Polylactide-based polyurethane shape memory nanocomposites (Fe3O4/PLAUs) with fast magnetic responsiveness
polylactide-based thermoplastic shape memory polymers , the shape recovery properties of PLAU and its nanocomposites have been greatly improved [33, 51, 52].
-
Biomedical applications of shape-memory polymers: how practically useful are they?
Synthesis and characteri- zation of a novel biodegradable thermoplastic shape memory polymer .
-
Enhanced mechanical properties of linear segmented shape memory poly(urethane-urea) by incorporating flexible PEG400 and rigid piperazine
Synthesis and characterization of a novel biodegradable thermoplastic shape memory polymer .
-
Thermo-mechanical behaviour of Shape Memory Polymers, e.g., Tecoflex® by 1WE method: SEM and IR analysis
Tecoflex® or TFX EG-72D, a thermoplastic shape memory polymer (Lubrizol, USA) was taken as a principal material for testing [Fig. 1].
-
Bill Armstrong memorial session: elastic modulus and strain recovery
testing of variable stiffness composites for structural reconfiguration applications
In this paper we report the mechanical behavior of set of high-deformation, high-stiffness composite materials produced using a commercially available polyurethane thermoplastic shape memory polymer (MHI Diaplex 5510).
-
Preparation, characterization, and thermo-mechanical properties of poly (ε-caprolactone)-piperazine-based polyurethane-urea shape memory polymers
(2009) Synthesis and characterization of a novel biodegradable thermoplastic shape memory polymer .
-
Biodegradable shape memory polyurethanes with controllable trigger temperature
Compared with the polylactide-based thermoplastic shape memory polymers in our early research, PCLAUs in this work have excellent shape recovery properties[1] .
-
Temperature-Responsive Tensile Actuator Based on Multi-walled Carbon Nanotube Yarn
Current approaches to biomedical devices such as those used in orthopedic sur- gery or cardiovascular applications, and which use shape memory thermoplastic polymers (SMPs), have shown .
-
Graphene nanoplatelets dispersion in poly(l -lactic acid): preparation method and its influence on electrical, crystallinity and thermomechanical properties
(2013) Polylactide-based thermoplas- tic shape memory polymer nanocomposites.
-
3D printing of shape memory polymer for functional part fabrication
Christina et al. processed a thermoplastic shape memory polymer Tecoflex® (Lubrizol, USA) by injection molding and studied how thermo-cycling, processing and programing would affect the property of processed SMP strips [33].
Indicates content that may require registration and/or purchase.