-
Supplier: Budnick Converting, Inc.
Description: IT700 is a 2.5 mil, polyester film with a thermoset rubber adhesive used for coil banding & wrapping.
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Description: 3M™ Scotch-Weld™ Structural Adhesive Film AF 31 is an unsupported, thermosetting structural film adhesive designed for metal-to-metal bonding. It is especially designed for hig10.0 mil unsupported thermosetting adhesive film for structural bonding. High
- Use Temperature: -67 to 500 F
- Industry: Aerospace, OEM / Industrial
- Features: Flexible / Dampening, Single Component System, Specialty / Other, Thermosetting / Crosslinking
- Substrate Compatibility: Metal
-
Description: 3M™ Scotch-Weld™ Structural Core Splice Adhesive AF 3028 is a 250°F to 350°F (121°C to 176°C) curing, low density, expandable core splice adhesive film. Scotch-Weld AF 3028 adhesive was designed for filling mismatch areas or reinforcing and splicing honeycomb core.
- Applied Thickness / Gap Fill: 0.05 inch
- Use Temperature: -67 to 350 F
- Industry: Aerospace, OEM / Industrial
- Chemical System: Epoxy (EP)
-
-
Description: 3M™ Scotch-Weld™ Lightning Strike Structural Adhesive Film AF 163 2LS is thermosetting, laminated metal foil films that adheres to cold and release coated tools.
- Industry: Aerospace, OEM / Industrial
- Substrate Compatibility: Composites
- Chemical System: Epoxy (EP)
- Features: Single Component System, Thermosetting / Crosslinking
-
Description: LOCTITE® ABLESTIK ECF 561 is designed for bonding materials with mismatched coefficients of thermal expansion. Electrically conductive Flexible Removable
- Thermal Conductivity: 1.6 W/m-K
- Chemical System: Epoxy (EP)
- Industry: OEM / Industrial
- Features: Thermosetting / Crosslinking
-
Supplier: Master Bond, Inc.
Description: Master Bond FL901S Polymer System is a high performance silver filled unsupported epoxy resin based adhesive film which offers outstanding performance characteristics and does not require refrigerated storage although refrigeration is recommended to maximize the shelf life. This
- Use Temperature: -100 to 400 F
- Thermal Conductivity: 1.442279 W/m-K
- Coeff. of Thermal Expansion (CTE): 0.00011111111111111112 to 0.000033333333333333335 µin/in-F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Optical Grade / Material, Semiconductors / IC Packaging, Tooling / Mold Material
-
Description: Highly toughened, epoxy-based thermo-foaming film system, co-curable with composite material and designed for edge finish of sandwich panels and complex gap filling. Designed for exterior applications. Highly toughened edge finish core splice for exteriors. Edge finish of sandwich panels.
- Use Temperature: -67 to 350 F
- Industry: Aerospace, OEM / Industrial
- Chemical System: Epoxy (EP)
- Features: Flexible / Dampening, Other, Single Component System, Thermosetting / Crosslinking
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK ECF 561, Epoxy Film, Adhesive Film LOCTITE® ABLESTIK ECF 561 is designed for bonding materials with mismatched coefficients of thermal expansion. Electrically conductive Flexible Removable
- Thermal Conductivity: 1.6 W/m-K
- Chemical System: Epoxy (EP)
-
Supplier: MacDermid Alpha Electronics Solutions
Description: where thermoset adhesives are typically less effective.
- Industry: Electronics, Semiconductors / IC Packaging
- Features: Film / Sheet, Thermoplastic / Hot Melt, Thermosetting / Crosslinking
-
Supplier: Master Bond, Inc.
Description: Master Bond FLM36 is a very special film adhesive featuring incomparable strength properties, high temperature resistance and first class thermal conductivity and electrical insulation properties. It differs from other heat resistant epoxies due to its toughness. FLM36 retains very
- Use Temperature: -100 to 500 F
- Thermal Conductivity: 1.2981 to 1.4423 W/m-K
- Coeff. of Thermal Expansion (CTE): 41.67 to 47.22 µin/in-F
- Tensile Strength (Break): 2,000 to 3,000 psi
-
Supplier: Master Bond, Inc.
Description: Master Bond X-5 is specially formulated, synthetic elastomer-based, one component adhesive for high performance bonding and sealing. This synthetic elastomer based adhesive bonds well in both shear and peel to similar and dissimilar surfaces including metals, woods, most plastics,
- Viscosity: 3,000 cP
- Use Temperature: -75 to 275 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, Military / Government (MIL-SPEC / GG), OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Metal
-
Supplier: Master Bond, Inc.
Description: have been obtained for thin films of the UV15X-2 polymer system. no solvents or other volatiles are released during the curing process. Cured coatings, adhesives and/or sealants feature a desirable combination of outstanding durability, toughness and thermal shock resistance as well as
- Viscosity: 6,000 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 39 to 44 µin/in-F
-
Description: LOCTITE® ABLESTIK CF 3366 film adhesive is formulated for electrical, thermal and mechanical assembly applications. The combination of adhesive properties ensures reliable RF ground plane performance suitable for extreme environmental conditions. High adhesion strength at
- Thermal Conductivity: 7 W/m-K
- Chemical System: Epoxy (EP)
- Industry: OEM / Industrial
- Features: Thermosetting / Crosslinking
-
Description: LOCTITE® ABLESTIK 563K adhesive film is suitable for bonding "hot" devices onto heat sinks where electrical insulation and good heat transfer are required. It exhibits low squeeze out during bonding. This product provides high strength over a wider temperature range than is normally
- Thermal Conductivity: 1.1 W/m-K
- Chemical System: Epoxy (EP)
- Industry: OEM / Industrial
- Features: Thermosetting / Crosslinking
-
Description: CHEMFILM® DF1100 is a multilayer cast PTFE film, fully fused with one surface modified to render it receptive to many conventional adhesives, elastomers, resins and potting compounds. The surface treatment was developed to assure that its application over pure PTFE would not degrade or
- Overall Thickness: 0.001 to 0.005 inch
- Overall Width: 20 to 38 inch
- Tensile Strength (Break): 4,300 psi
- Elongation: 400 %
-
Description: LOCTITE® ABLESTIK CF 3366 film adhesive is formulated for electrical, thermal and mechanical assembly applications. The combination of adhesive properties ensures reliable RF ground plane performance suitable for extreme environmental conditions. LOCTITE ABLESTIK CF 3366 passes
- Viscosity: 7,500 cP
- Coeff. of Thermal Expansion (CTE): 11.38888888888889 µin/in-F
- Chemical System: Epoxy (EP)
- Industry: OEM / Industrial
-
Supplier: Westech Aerosol Corporation
Description: INFUZENE® is specifically formulated to be a cross-linking adhesive for use during lay-up in vacuum-infused resin marine applications. This product may degrade some thin plastics and films.
- Use Temperature: -30 to 220 F
- Features: Air Setting / Film Drying, Single Component System, Solvent Based (Volatile Organic), Thermosetting / Crosslinking
- Industry: Marine, OEM / Industrial
- Chemical System: Rubber Based / Elastomeric
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ATROX® CD 560-1 offers excellent substrate compatibility and low Resin Bleed-Out (RBO), ensuring reliable bonding to Pre-Plated Frame (PPF) and copper lead frames. It provides a long pot life of over 24 hours at room temperature and maintains a 12-month shelf life when stored at
- Features: Die Bonding Adhesive / Compound, Electrically Conductive Compound (Adhesive, Grease), Film / Sheet, Grease / Paste, Thermosetting / Crosslinking
- Industry: Electronics, Semiconductors / IC Packaging
-
Supplier: Epoxies Etc...
Description: 40-3920 is a one component electrically conductive ink. 40-3920 is a silver filled polymer system which exhibits outstanding adhesion to a variety of substrates, such as kapton, mylar, glass, polyester, ceramic, etc. This thick film ink provides excellent conductivity for many electronic
- Viscosity: 9,000 cP
- Use Temperature: -4 to 284 F
- Substrate Compatibility: Ceramic / Glass, Plastic
- Features: Die Bonding Adhesive / Compound, Electrically Conductive, Filled, Flexible / Dampening, Liquid, Room Temperature Curing, Single Component System, Thermosetting / Crosslinking
-
Supplier: Epoxies Etc...
Description: 40-3914 is a one component electrically conductive ink. This Polymer system was developed to provide a good balance of low cost and high conductivity. This thick film ink provides conductivity for many electronic and industrial applications. 40-3914 exhibits outstanding adhesion to a variety
- Viscosity: 14,000 cP
- Use Temperature: -4 to 275 F
- Substrate Compatibility: Ceramic / Glass, Plastic
- Features: Die Bonding Adhesive / Compound, Electrically Conductive, Filled, Liquid, Room Temperature Curing, Single Component System, Thermosetting / Crosslinking
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Aluminum Nitride-filled Thermally Enhanced Film Product Overview STAYSTIK 611 thermoplastic adhesive film is ideal for applications where resistance to high temperature excursions is desired. This adhesive film can be used for die attach in solder sealed, hermetic
- Form / Shape: Film / Sheet
- Industry: Semiconductors / ICs
- Features: Thermoplastic
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Aluminum Nitride-filled Thermally Enhanced Film Product Overview STAYSTIK 682 thermoplastic adhesive film is designed for use in a variety of electronic applications, and is characterized by excellent bonding. This film can be used for die attach and/or substrate attach
- Industry: Electronics, Semiconductors / ICs
- Form / Shape: Film / Sheet
- Features: Thermoplastic
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 962 TC A/B is a shear-thinning, easydispensing, non-slump, addition-curing, two part silicone rubber that cures at room temperature to a soft, flexible and tacky rubber with excellent thermal conductivity.
- Viscosity: 150,000 cP
- Dielectric Strength: 177.80000000000038 kV/in
- Features: Air Setting / Film Drying, Die Bonding Adhesive / Compound, Gap Filling Sealant / FIP Gasket, Gel, Thermosetting / Crosslinking, Two Component System
- Industry: Electronics
-
Supplier: Hernon Manufacturing, Inc.
Description: workpiece. Residual adhesive film is water-washed from the part surfaces during rinsing. The parts leave the impregnating process without surface residue and can then be used in production immediately. When used in preparation for plating or painting processes, the impregnation process
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Chemical System: Ceramic / Inorganic Cement
- Features: Impregnating Resin, Specialty / Other, Thermosetting / Crosslinking
-
Supplier: Hernon Manufacturing, Inc.
Description: vacuum application. Sealed micro-pores cure without shrinkage to a tough, cross-linked, thermoset polymer, permanently sealing the work piece. Residual adhesive film is washed from the part surfaces by water during the rinsing cycle. The parts leave the impregnating process
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Chemical System: Ceramic / Inorganic Cement
- Features: Impregnating Resin, Specialty / Other, Thermosetting / Crosslinking
-
Supplier: Hernon Manufacturing, Inc.
Description: without shrinkage when exposed to elevated temperature to form tough cross-linked thermoset polymer, permanently sealing the workpiece. Residual adhesive film is water-washed from the part surfaces during rinsing. The parts leave the impregnating process without surface residue
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Chemical System: Ceramic / Inorganic Cement
- Features: Impregnating Resin, Specialty / Other, Thermosetting / Crosslinking
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's THERMCOAT KIT is used for cementing fine-gage thermocouples in place on metal, plastic and ceramic surfaces and for assembling and installing thermopiles, temperature probes and thermocouple bolometers. THERMCOAT CO and THERMCOAT COL This is a fast-setting two-part cement which should be
- Viscosity: 110 cP
- Use Temperature: -229 to 446 F
- Thermal Conductivity: 0.14644550333623 W/m-K
- Dielectric Strength: 2,000.0000000000002 kV/in
-
Supplier: Sartomer USA, LLC
Description: Hydrophobic Oligomers Laminating Adhesive Resins Low Viscosity Oligomers Melamine Acrylate Metallic Acrylate Oligomers Polyester Acrylate Oligomers Pressure Sensitive Adhesive Resins Silicone Acrylate Oligomers Urethane Methacrylates by tradename Sarbox� Specialty Oligomers Sarcryl�
- Material Type: Acid Containing, Acrylics, Epoxides, Esters, Hydroxy Containing, Polyol / Polyureas, Silane / Siloxanes
- Application: Adhesives, Coatings, Composites / Laminates, Inks, Other
- Functional Level: Difunctional, Monofunctional
- Chemical Structure: Oligomer
-
Supplier: Gelest, Inc.
Description: range of environments Applications include: adhesives for metallic and silicon-based substrates, coupling agent for thermoset and thermoplastic composites, functional micro-particles for adhesives and sealants Enhanced Amine Functional Trialkoxy Silane Silane coupling agents
- Flash Point: 195.8 F
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: IES2000
Description: Aluminized Polyester Reinforced Aluminized Polyester Urethane Films (matte or impervious) Tedlar® (trademark E.I. Dupont Co.) Perforated Vinyl Convoluted Embossed Customized Facings Available Pressure Sensitive Adhesive: Supported SBR (temps to 140°F) Unsupported Acrylic (temps to
- Bulk Density: 0.7 lbs/ft³
- Tensile Strength: 18 psi
- Elongation: 15 %
- Tear Strength: 0.5 lbs/in
-
Supplier: Elasto Proxy Inc.
Description: that combine the processing strengths of thermoplastics with the best qualities of thermoset rubbers. As their name suggests, thermoplastics are temperature-sensitive plastics that become soft or fluid when heated, and then harden when cooled. Extruded TPEs and Green Plastics Extruded TPEs
- Size Capabilities: 0.063 to 6 inch
- Materials: ABS, Acrylic, Butyrate, Fiberglass, Nylon / Polyamide, PETG, PPE/PPO, PTFE (Teflon®), PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
Find Suppliers by Category Top
Featured Products Top
-
jacket materials, the insulating film deteriorates when the inverter surge invades the winding wires and parts. Discharge occurs, and the motor can no longer withstand high voltages. Why are fluoropolymer compounds a better choice for wire jacketing? (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
jacket materials, the insulating film deteriorates when the inverter surge invades the winding wires and parts. Discharge occurs, and the motor can no longer withstand high voltages. Why are fluoropolymer compounds a better choice for wire jacketing? (read more)
Browse Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Wafer Scale Solventless Adhesive Bonding with iCVD Polyglycidylmethacrylate: Effects of Bonding Parameters on Adhesion Energies
THF (Sigma-Aldrich, ≥99.9%) and hydrochloric acid (HCl) (Sigma-Aldrich, 37%) were used to evaluate chemical stability of thermoset adhesive films .
-
Toughening effects of interleaved nylon veils on glass fabric/low‐styrene‐emission unsaturated polyester resin composites
Interleaving materials investigated included thermoplastic films, thermoplastic par- ticles, chopped fibers, E-glass/epoxy prepreg strips cut to size, thermoset adhesive films and thermoset adhesive particles.
-
Adhesive joints between carbon fiber and aluminum foam reinforced by surface‐treated aramid fibers
Recently, Yasaee [15] studied and compared sev- eral interleave methods involving thermoplastic adhesive films, thermoset adhesive films and the short Kevlar fiber interleave.
-
P‐8: Conductive and Adhesive Properties of Z‐axis Adhesives for Tail Bonding
The 7303 is an electrically conductive thermoset adhesive film used to interconnect flexible circuits to printed circuit boards or other flexible circuits.
-
Mode I interfacial toughening through discontinuous interleaves for damage suppression and control - University of Bristol
The approach deploys interlayer strips of a thermoplastic film, thermoplastic particles, chopped fibres, glass/epoxy prepreg, thermoset adhesive film and thermoset adhesive particles ahead of the crack path on mid-plane of Double Cantilever Beam (DCB) specimens.
-
Rogers presents materials for Digital and Analog Circuit Designs at IPC APEX EXPO
The unreinforced thermoset adhesive film is available in several thicknesses (1.5, 2, and 3 mil), and sheets can be stacked to achieve thicker adhesive layers as needed.
-
Mixed-Mode Fatigue Failure in Structural Adhesives
The model adhesives used are Metlbond 1113-2 and Metlbond 1113 solid film thermoset adhesives similar to those commonly used in aircraft and aerospace industries.
-
Development of an anisotropic conductive adhesive film (ACAF) from epoxy resins
The long shelf life and the fast cure are also very important properties in thermoset type adhesive films .
-
MEMS-Based Corrosion and Stress Sensors for Non-Destructive Structural Evaluation
The focus here is on metal-to-metal repairs and components, bonded using thermoset epoxy film adhesives , which include a support carrier (and spacer) scrim.
Indicates content that may require registration and/or purchase.