-
Supplier: Accuris
Description: Standard Practice for Specifying Thick-Film Pastes
-
Supplier: ASTM International
Description: 1.1 This practice covers the writing of specifications for thick-film pastes for electronics. 1.2 The practice provides a guide for the routine procedure to be followed in specifying for procurement thick-film pastes for use in manufactured circuits.
-
Supplier: ASTM International
Description: 1.1 This practice covers the writing of specifications for thick-film pastes for electronics. 1.2 The practice provides a guide for the routine procedure to be followed in specifying for procurement thick-film pastes for use in manufactured circuits.
-
-
Supplier: Accuris
Description: CHEMICAL INK, RESISTOR (THICK FILM RESISTOR PASTE)
-
Supplier: Accuris
Description: CHEMICAL INK, DIELECTRIC (THICK FILM DIELECTRIC PASTE)
-
Supplier: Accuris
Description: CHEMICAL INK, CONDUCTOR (THICK FILM CONDUCTING PASTE)
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview LPHA Argomax 2010C Paste is a specially designed sintering paste for high-volume, low-pressure sintering die attach. It promotes consistent, uniform printing and long stencil life, even for large dies. Formulated for printing on Ag/Au surfaces and designed for die
- Thick Film Type: Conductor
- Applications: Die Bonding, Electronics / Microelectronics
- Material: Silver / Silver Alloy
-
Supplier: Matexcel
Description: performance of the carbon paste is basically the same, the viscosity should be kept the same as far as possible during printing; when adding the diluent, the carbon paste should be collected and mixed with some new carbon paste, and then an appropriate amount (less than 5%) of
-
Supplier: Ellsworth Adhesives
Description: MicroCare ScreenClean™ Stencil, Squeegee & Misprint Cleaner Wipes are designed to remove inks, partially-cured epoxies, and thick-film pastes. The fabric wipes are disposable, ESD-safe, plastic-safe, and have a slow drying time. No rip, no lint, and residue-free. 5 in x 8.5 in,
- Features: Solvent / Solvent-based
-
Supplier: Materion Corporation
Description: Materion Microelectronics and Services can provide thick film metallized BeO and alumina (Al2O3) substrates. The refractory metal paste MoMn is screen printed onto the substrate, fired, and then plated with Ni and Au. This classic metallization provides the highest levels of
- Material Type: Alumina / Aluminum Oxide, Beryllia / Beryllium Oxide
- Shape / Form: Bar Stock
- Features: Dielectric Ceramic
-
Supplier: Hebeler LLC.
Description: Description Drum dryers convert viscous liquids and pastes into dry powders, flakes, or sheets Standard atmospheric model consists of a single heated drum supported on trunnions that turn in journal or roller type bearings Feed materials are applied to drum with splash or dip devices, or with
- Heat Source: Indirect / Contact / Conduction
- Applications / Materials Handled: Pastes, Slurries, Solutions / Liquids
- Equipment Type: Roller / Flaker - Dryer, Rotary Dryer (Internal Drum)
-
Supplier: Custom Milling & Consulting, Inc.
Description: can be discharged from the mixing tank by means of a Ram Press, which uses a close-clearance, sealed follower plate technology on a double acting hydraulic piston to press the materials from the tank. Application: Thick Film Inks, Conductive sealants, Potting & Encapsulation Products,
- Operating Condition: Batch Operation
- Mounting: Benchtop, Stand Mounted
- Additional Capabilities: Drying
- Features: Industrial, Laboratory
-
Supplier: Custom Milling & Consulting, Inc.
Description: The EXAKT 50 is the workhorse in any product development lab. Its compact size and compact price make it ideal for dispersing small amounts of pigment or chemicals in inks, pastes, thick films, cosmetics, pharmaceutical products and many more applications. The EXAKT 50 is
- Type: Ball / Media Mill
- Feed: Batch, Continuous, Dry, Wet
- Scale: Lab / Pilot, Production
- Features: Other
-
Supplier: Nordson EFD
Description: electrical industries. Features & Benefits Excellent heat transfer Good wetting Low bond line Low thermal resistance High thermal conductivity (high bulk thermal conductivity) for thick-film and gap-fill applications Non-silicone Does not dry out Resists spreading / pump-out Long,
- Use Temperature: -40 to 392 F
- Thermal Conductivity: 2.4 W/m-K
- Features: Air Setting / Film Drying, Specialty / Other, Thermally Conductive
- Industry: Electronics
-
Supplier: Sitron
Description: The LH842C is an ideal solution for aggressive mediums, pastes, or other products that may build up on the face of the sensor. The probe can be mounted with PTFE tubed cable and a PVC body, or with standard cable or 316SS rod and 316SS body. Features include a Zero and Span adjustment within
- Working Pressure Range: 0 to 580.1508 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 176 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: Samsung Electro-Mechanics
Description: 1/32 15 30 1 ~ 1M 1~9.9Ω : ±300 10~1MΩ : ±250 -55 ~ 125 0603(0201) 1/20 25 50 1 ~ 10M 1~9.9Ω : +300 10~10MΩ : ±250 -55 ~ 125 Sectional View These are chip-type, thick film resistors that are manufactured through a process in which pastes (electrodes, resistors, protection
- Resistance Range: 1 to 10,000,000 ohms
- Temperature Coefficient (TCR): 250 to 300 ±ppm/°C
- Power Rating: 0.031249999999999986 to 0.05 watts
- Operating DC Voltage: 15 to 25 volts
Find Suppliers by Category Top
Featured Products Top
-
technology makes chip resistors prone to failure, owing to high operating temperatures, chemical contamination, and water vapor. Thick Film Resistors This type of chip resistor is formed by applying a resistive metallic paste (read more)
Browse Resistors Datasheets for ASAP Semiconductor LLC -
of advanced electronic materials designed to enable performance, reliability, and design flexibility. The combined portfolio includes thick-film conductive inks compatible with polymer films, glass tapes, metals, and ceramics, as well as Low Temperature Co-Fired Ceramic (LTCC (read more)
Browse Electrical and Electronic Resins Datasheets for MacDermid Alpha Electronics Solutions
More Information Top
-
Electronic Chemicals: PCB Chemicals and Semiconductor Packaging Materials
85 Thick film pastes and solder pastes.................................................................................................
-
Integrated Circuit Packaging, Assembly and Interconnections
Dupont Fodel® Photosensitive Thick Film Paste Processing ..........231 Figure 13-11(a).
-
Springer Handbook of Electronic and Photonic Materials
Commercial thick film pastes are purchased from the manufacturer in plastic jars and are similar to stan- dard printing inks in many respects.
-
Electronic Materials and Processes Handbook, Third Edition > Materials and Processes for Hybrid Microelectronics and Multichip Modules
However, thick film pastes must be specially formulated to be compatible.
-
New Thick Film Multilayer Interconnection Technology Using a Nd-YAG Laser
Fig. 3 shows power density de- pendence of the surface and bottom temperature in the thick film paste .
-
Preparation of high dispersed nickel pastes for thick film electrodes
The thick film pastes for MLCC internal electrode were formulated having the composition of nickel powders as the functional material, ceramic paste (BaTiO3 powders: vehicle = 40:60) as the sintering suppressor, a mixture of ethyl cellulose (EC, HE 350, HE 10, Japan …
-
Multilayered Low Temperature Cofired Ceramics (LTCC) Technology
[I21 D. P. H. Smith and J. C. Anderson, "Electrical Conduction in Thick Film Paste Resistors," Thin Solid Films, Vol. 71,(1980), pp. 79-89.
-
Silver‐Palladium Thick‐Film Conductors
Loasby, N. Davey, and H. Barlow, “Enhanced Properties of Thick Film Pastes ,” Solid State Technol., 15,46-54 (1972). ” .
-
Direct‐Write Fabrication of Pb(Nb,Zr,Ti)O 3 Devices: Influence of Paste Rheology on Print Morphology and Component Properties
The rheological requirements of thick film pastes for micropen printing and screen printing are nearly identical.7–9,11–17 Hence, .
-
Active brazing alloy paste as a totally metal thick film conductor material
This objective was reached by the use ofan active brazing alloy paste as the thick film paste .
Indicates content that may require registration and/or purchase.