-
Supplier: NOSHOK, Inc.
Description: Features & Benefits Thin film sensor is laser welded to the deformation body for superior strength and performance Extremely accurate - with the help of Finite Element Method Analysis, this sensor is able to reach accuracies from 0.2% to 1% Full Scale Custom-designed to
- Force / Load Rating: 1,000 to 100,000 lbs
- Accuracy: 0.2 to 1 ±% Full Scale
- Operating Temperature: -40 to 212 F
- Output: Analog Current, Analog Voltage
-
Supplier: tecsis LP
Description: In addition to our bonded foil strain gage capability, we also provide load cells and force transducers featuring welded thin film technology. The standardized thin film sensing elements are versatile enough to be applied to a variety of load cell configurations
- Force / Load Rating: 2,248 to 44,960 lbs
- Accuracy: 1 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Output: Analog Current, Analog Voltage
-
Supplier: NOSHOK, Inc.
Description: to interface with most electrical systems 316 stainless steel construction on many versions provides corrosion-resistance and durability - ideal for harsh environments Sputtered thin film sensor for maximum repeatability and stability
- Force / Load Rating: 0 to 112,400 lbs
- Accuracy: 0.2 ±% Full Scale
- Output: Analog Current, Analog Voltage
- Package: Bolt, Rod End - Male
-
-
Supplier: tecsis LP
Description: Swivel heads are important machine elements when the measuring conditions involve rotary motions, pivoting or tilting movements. The tecsis LP swivel head force transducer uses thin film technology and rugged stainless steel construction to perform in these unpredictable and
- Force / Load Rating: 4,046.4 to 10,116 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Output: Analog Current
-
Supplier: Festo Corporation
Description: Robust metal housing Thin film sensor
- Force / Load Rating: 0 to 2,697.6 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Current
- Device: Sensor Element / Chip
-
Supplier: tecsis LP
Description: The tecsis model F5301 load pin utilizes thin film technology for high accuracy and proven performance. The unit is available in ranges from 1,100 to 45,000 lbs (5 to 200 kN) and is ideal for dynamic or static measurements. Amplified output of 4-20 mA (2-wire) or 0-10 VDC (3-wire) is
- Force / Load Rating: 1,124 to 44,960 lbs
- Operating Temperature: -40 to 176 F
- Output: Analog Current, Analog Voltage
- Package: Load Pin
-
Supplier: tecsis LP
Description: Shackle Load Cells are designed for lifting and weighing in rugged or harsh environments. They provide a simple and reliable method of measuring a wide range of weights and loads. The shackle load cell consists of a shakle and a force transducer. Thin film sensors,
- Force / Load Rating: 15,000 to 30,000 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Current, Analog Voltage
- Device: Sensor / Transducer
-
Supplier: Sunstone Engineering
Description: Seam sealers are used for lid placement and seam sealing applications to encase electronic components such as crystal devices, MEMS, sensors, optical devices, and other optoelectronic packaging applications. Similar to our other welding products, our seam sealer systems deliver an electric
- Features: Other
- Applications: Semiconductor Manufacturing
-
Supplier: Tekscan, Inc.
Description: utilizing a thin and flexible sensor. The system is comprised of data acquisition electronics, sensors, and software. Measuring both force and pressure, the exceptionally thin tactile sensor provides minimal interference between the objects being measured,
- Working Pressure Range: 0 to 30,000 psi
- Operating Temperature: 15 to 140 F
- Pressure Measurement: Gauge
- Device Category: Instrument
-
Supplier: NOSHOK, Inc.
Description: direction only are available at no extra charge Features thin film implants and an integrated amplifier High shock and vibration resistance Small temperature drift For dynamic or static requirements Connector plug is on the broad side of the body; cable socket is angled and the cable
- Force / Load Rating: 0 to 11,240 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -40 to 176 F
- Output: Analog Current, Analog Voltage
-
Supplier: Anton Paar
Description: The High Temperature Nanoindentation tester (HT-UNHT) is a low-load nanomechanical test system for measuring the hardness and elastic modulus of thin films and coatings up to 700 °C. Patented UNHT technology combined with unique heating provides a high stability solution at any
- Force / Load Capacity: 0.02248 lbs
- Stroke / Travel: 0.00393701 inch
- Features: Specialty / Other
-
Supplier: NETZSCH-Gerätebau GmbH
Description: electromagnetically in the TMA 402 Hyperion®. This guarantees a quick response time for experiments with a changing load, e.g. tests on creep behavior. A highly sensitive force sensor (digital resolution < 0.01 mN) continuously measures the force exerted via the push rod and
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Laboratory / Batch
- Test Media: Polymers (Plastics, Elastomers)
-
Supplier: ValueTronics International, Inc.
Description: Setting memory: 10 sets Applications: Beam position monitoring for storage rings and synchrotrons I-V characteristic measurement of organic thin film devices Gate leakage current measurement of devices such as field-effect transistors (FET) and insulated-gate bipolar transistors (IGBT)
Find Suppliers by Category Top
Featured Products Top
-
flow rate and moisture content in various gases and liquids. This webinar will present the anemometric and calorimetric thermal mass flow measurement principles employed by IST AG's thin-film flow sensors. Viewers will also learn about the importance of selecting the right materials for (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
flow sensors offer solutions for a wide variety of flow applications. The thin film and membrane technologies incorporate highly accurate temperature sensors and heaters as core elements of the sensors (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
's cell constant and the benefits of 2-electrode and 4-electrode measurement for different applications. We'll then take a trip to the cleanroom and see how they are made, step-by-step, using thin- and thick-film processes. Lastly, we'll discuss sensor customization for unique applications Register for OnDemand Webinar (read more)
Browse Biosensors and Microarrays Datasheets for Innovative Sensor Technology IST USA Division -
! Innovative Sensor Technology IST USA Division is a fully owned subsidiary of Innovative Sensor Technology IST AG, based in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
-independent measurement, where a nanometer-accurate thickness value is achieved even with moving objects. The large thickness measuring range allows the measurement of thin layers, flat glass and films. Since the white light interferometer works with an SLED in the near infrared range, thickness measurement of anti (read more)
Browse Interferometers Datasheets for Micro-Epsilon Group -
The combiSENSOR KSB6430 combines two different measuring principles and converts their advantages into precise thickness measurements. The measuring range of the sensor extends from 5 µm to 3 mm and is therefore designed for both very thin and thicker coatings (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
gage block comparator with many more uses besides gage blocks and can be used as a high precision height gage. The Labmaster Standard is also the instrument of choice for thickness measurement of thin, soft materials such as poly films, meshes, magnetic tape or disk substrates, and metal foils (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Measurement Principle Capacitive RH sensors consist of a ceramic substrate on which a thin film of polymer is deposited between two conductive electrodes. The sensing surface is coated with a (read more)
Browse Humidity Controllers Datasheets for Innovative Sensor Technology IST USA Division -
Conductivity sensor Innovative Sensor Technology IST AG has combined thin- and thick-film technologies to develop ceramic-based conductivity sensors that include a resistive temperature sensor (Pt1000 IEC 60751 F0.3), thus allowing for accurate compensation at the (read more)
Browse Datasheets for Innovative Sensor Technology IST USA Division -
subsidiary of Innovative Sensor Technology IST AG, based in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity sensors and bio sensors at the component level. With our state (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division
More Information Top
-
Force sensing model of capacitive hybrid touch sensor using thin-film force sensor and its evaluation
The hybrid touch sensor is expected to use as a new touch module in the future smartphone if the thin film force sensor is added to a commercial projective capacitive touch module.
-
Surgical Robotics
By combining two piezoresistive sensors for measuring lateral forces at the grasper and a thin film force sensor for normal force sensing, tri-directional force sensing may be achieved [26, 27].
-
Learning grasping force from demonstration
FlexiForce is thin film force sensor which measures one dimensional pressure.
-
SmartTouch - augmentation of skin sensation with electrocutaneous display
The first layer has electrodes on the front side of a thin plate, the second has optical sensors on the reverse side of the plate, and the third is a thin film force sensor between the other two layers.
-
Torrent Frog‐Inspired Adhesives: Attachment to Flooded Surfaces
During measurements, vertical (2) and lateral (3) piezo translation stages are used to move the sample and friction forces are recorded by the lateral thin film force sensor (4).
-
Haptics: Perception, Devices, Mobility, and Communication
The design of the exoskele e actuators for the remaining fingers in a later stage. oder (J) from Nanos Instruments GmbH [11] detects cale (K) which is mechanically connected to the piezoel A thin film force sensor from Tekscan Inc. [12] measu …
-
Haptic interface prototype for feedback control on robotic integration of smart sensors
The thin film force sensor is of good sensor properties, linearity, hysteresis, drift and temperature sensitivity.
-
A field investigation of manual forces associated with trigger and push to start electric screwdrivers
Chang and Wang (2001) attached thin film force sensors directly to the pulpar regions of the distal phalanges of subjects.
-
The effect of local mild cold exposure on pulse transit time
The sensing unit also includes a metal case temperature sensor (LM35CAH, National semiconductor Co.) and a thin film force sensor (Flexiforce PS-01, Tekscan, USA) to provide continuous skin temperature and contacting force recording.
-
The effect of contacting force on photoplethysmographic signals
Besides the photoplethysmographic sensor, the sensing unit also included a thin film force sensor (Flexiforce pressure sensor PS-01, American) and a temperature sensor (LM35CAH, National Semiconductor, Japan) to provide a continuous contacting force and finger temperature recording.
Indicates content that may require registration and/or purchase.