-
Supplier: Zippertubing Co. (The)
Description: intended to compliment the Z-Shield family of fabric shielding products but can be used as a stand alone shield in applications requiring a soft, thin, flexible and non-abrasive shield. The tape allows joining of Z-Shield, Shrink-N-Shield and PRT-S EMI
- Thickness: 0.007 inches
- Temperature Resistance: -45 to 150 C
- Features: Dielectric / Insulating, EMI / RFI Shielding, Electrically Conductive
- Type: Electrical
-
Supplier: Polyguard Products, Inc.
Description: Insulshield™ is an outer wrap manufactured from recycled plastic bottles. Installed over Insulrap™ 30 or Insulrap™ 50, it provides an additional 400 PSI of puncture resistance over the membrane. Insulshield is installed easily with strapping tape (to hold it in place until backfill) over the pipe
- Thickness: 0.003 inch
- Function: Erosion
- Features: Liner / Lining System, Other, Specialty / Other
- Form: Membrane
-
Description: include, but are not limited to, single-shield or double-shield structures of various construction, such as bolted demountable, welded, or integral with a building; and made of materials such as steel plate, copper or aluminum sheet, screening, hardware cloth, metal foil, or shielding
-
-
Supplier: Intertape Polymer Group, Inc.
Description: membrane structure fabrics which ensures you have the right fabric for your unique needs. NovaShield Membrane Structure Fabrics advantages include: Recyclable Range of colors Wide widths Industry leading warranties Improved fungal resistance Light weight for easier
- Material: Coated / Sized, Polyethylene / HDPE, Synthetic / Polymer
- Features: Geotextile, Weather / UV Resistant
- Applications: Industrial OEM
-
Description: enclosures covered include, but are not limited to, single-shield ordouble-shield structures of various construction, such as bolted demountable, welded, or integralwith a building; and made of materials such as steel plate, copper or aluminum sheet, screening,hardware cloth, metal
-
Supplier: Intertape Polymer Group, Inc.
Description: membrane structure fabrics which ensures you have the right fabric for your unique needs. NovaShield Membrane Structure Fabrics advantages include: Recyclable Range of colors Wide widths Industry leading warranties Improved fungal resistance Light weight for easier
- Overall Thickness: 0.023 inch
- Material: Coated / Sized, Polyethylene / HDPE, Synthetic / Polymer
- Features: Geotextile, Weather / UV Resistant
- Applications: Industrial OEM
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures ARMATEX® Q Refractory Coated Fabrics and Tapes, comprised of varying substrates impregnated with a proprietary refractory compound that greatly enhances the temperature resistance, chemical resistance, and abrasion resistance of the fabric. Designed primarily
- Applications: Fire Proofing / Thermal Protection
- Material: Glass / Fiberglass
- Features: Other, Thermal Insulation / Fireproofing
-
Supplier: Intertape Polymer Group, Inc.
Description: membrane structure fabrics which ensures you have the right fabric for your unique needs. NovaShield Membrane Structure Fabrics advantages include: Recyclable Range of colors Wide widths Industry leading warranties Improved fungal resistance Light weight for easier
- Overall Thickness: 0.023 inch
- Material: Coated / Sized, Polyethylene / HDPE, Synthetic / Polymer
- Features: Flame Retardant, Geotextile, Weather / UV Resistant
- Applications: Industrial OEM
-
Supplier: Norplex-Micarta
Description: NP524 is a high performance composite manufactured from OCV Technical Fabrics ShieldStrand™ S Glass reinforcement with a high-temperature phenolic resin system. It was developed to comply with stringent Military requirements as a ballistic resistant material but at a lower price point. It is
- Use Temperature: 302 to 248 F
- Water Absorption: 1.3 %
- Tensile Strength (Break): 66,000 to 68,000 psi
- Industry: Electronics
-
Supplier: SIE Computing Solutions, Inc.
Description: placed up to 10 meters apart. The PCI-SB is compatible with 64-bit/66 MHz and 32-bit/33 MHz bus speeds. Featuring two 2.5 Gbps, full duplex StarFabric serial links, the PCI-SB translates PCI traffic into serial frame format for transmission across the switch fabric or directly to a remote
- Number of ports: 2
- PCI Data Bus: 32-bit, 64-bit
- Form Factor: Full-Size PCI
- Standard Type: Networking Module
-
Supplier: Allied Electronics, Inc.
Description: 3M™ Fabric Tape CN-4190 consists of copper-nickel coated conductive polyester fabric and unique electrically conductive pressure-sensitive acrylic adhesive. CN-4190 tape is typically used in many applications typically served by metal foil shielding tapes such as grounding and EMI
-
Supplier: SIE Computing Solutions, Inc.
Description: The PMC-SB StarFabric PCI Mezzanine Card utilizing StarGen Inc.’s StarFabric bridge, offers a flexible switch fabric interface to real-time networks that scale from a few to hundreds of nodes. The flexibility and scalability of the PMC-SB is ideal for many signal-processing applications,
- Number of ports: 4
- PCI Data Bus: 32-bit, 64-bit
- Form Factor: Full-Size PCI
- Standard Type: Networking Module
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures ARMATEX® Q Refractory Coated Fabrics and Tapes, comprised of varying substrates impregnated with a proprietary refractory compound that greatly enhances the temperature resistance, chemical resistance, and abrasion resistance of the fabric. Designed primarily
- Accessory: Booth / Curtain, Weld Enclosure / Glovebox
- Features: Specialty / Other
-
Supplier: Zippertubing Co. (The)
Description: Shielded ZT-Tape® is a combination of Zippertubing's fire retardant Polyurethane ZT-Tape® stagger bonded to a layer of Z-3250-CN shielding fabric with an electrically conductive adhesive backing. When spirally wrapped around electrical wires or other items using a 50% overlap technique, this
- Thickness: 0.018 inches
- Temperature Resistance: -45 to 107 C
- Features: Dielectric / Insulating, EMI / RFI Shielding, Electrically Conductive, Specialty / Other
- Type: Electrical
-
Supplier: Fifield, Inc.
Description: This heavyweight 100% cotton flannel is impregnated with proprietary compound to provide tarnish protection for valuable silver pieces. An exclusive product from Fifield™, Kenized™ SilverShield is the standard for the industry.
-
Supplier: Johns Manville Corp.
Description: 48", 48” x 96” Facings FSK, Black, PSK (Special Order), Black Coated Faced Insul-SHIELD boards can be used where a vapor barrier is needed. FSK facing has the best fire-performance characteristics and helps maximize lighting efficiency. Insul-SHIELD Black Mat Boards provide a
- Overall Thickness: 1 to 4 inch
- Overall Width / OD: 24 to 48 inch
- Overall Length: 1.3333333333333333 to 2.6666666666666665 yd
- Applications: Architectural / Construction, Fire Proofing / Thermal Protection
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: EMC shielded desktop enclosure. Corner guards are designed to be both aesthetically pleasing and impact resistant. EMC shielding is achieved by having the unfinished inner sides of the top/bottom covers and panels, as well as the fabric-over-foam gasket in contact with one another. Available
- Length / Height: 1.3385834 to 4.6850419 inch
- Width/Diameter: 2.7165369 to 9.6063044 inch
- Depth: 2.362206 to 13.779535 inch
- Material: Aluminum
-
Supplier: R. S. Hughes Company, Inc.
Description: The Impacto Rhinotuff insole is made of fabric/stainless steel, is packaged 24 pair per case, comes in orange, meets ASTM F 2413 standards and is for use with Boot. Proper sizing is important when buying this product. The size for this product is 5 to 6. These types of SKUs are designed for
-
Supplier: R. S. Hughes Company, Inc.
Description: The Impacto Rhinotuff insole is made of fabric/stainless steel, is packaged 24 pair per case, comes in orange, meets ASTM F 2413 standards and is for use with Boot. Proper sizing is important when buying this item. The size for this product is 11 to 12. These types of items are designed for
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: EMC shielding is achieved by having the unfinished inner sides of the top/bottom covers and panels, as well as the fabric-over-foam gasket in contact with one another. Equipped with flanged frame for easy wall mounting. Suitable for access points, IoT network devices, controllers, data
- Length / Height: 1.3385834 to 4.724412 inch
- Width/Diameter: 2.5984266 to 9.448824 inch
- Depth: 2.362206 to 13.779535 inch
- Material: Aluminum
-
Supplier: R. S. Hughes Company, Inc.
Description: The Impacto Rhinotuff insole is made of fabric/stainless steel, is packaged 24 pair per case, comes in orange, meets ASTM F 2413 standards and is for use with Boot. Proper sizing is important when buying this SKU. The size for this product is 7 to 8. These types of parts are designed for
-
Supplier: R. S. Hughes Company, Inc.
Description: The Impacto Rhinotuff insole is made of fabric/stainless steel, is packaged 24 pair per case, comes in orange, meets ASTM F 2413 standards and is for use with Boot. Proper sizing is important when buying this product. The size for this product is 13 to 15. These types of items are designed
-
Supplier: Sonic-Shield
Description: Reduce Noise With Sonic-Shield’s Acoustical Curtain Sonic-Shield has developed a modular sound dampening Acoustical Curtain consisting of our 1 lb/sf Sonic-Shield® Noise Barrier together with our 2” thick Sonic Fiber sound absorption material. We believe that Sonic Curtains
- Noise Attenuation: 26 dB
- Noise Reduction Coefficient (if applicable): 1 NRC
- Width: 360 inch
- Description: Acoustic Curtain
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Aluminum enclosure equipped with a highly efficient heat-sink top cover. EMC shielding is achieved by having the unfinished internal parts of the enclosure, as well as the fabric-over-foam gasket, in contact with one another. Equipped with flanged bracket for easy wall mounting. Suitable to
- Length / Height: 1.29133928 to 5.068900375 inch
- Width/Diameter: 3.17323006 to 11.31890375 inch
- Depth: 2.362206 to 15.1181184 inch
- Material: Aluminum
-
Supplier: SAE International
Description: Over the past decade several metal clad fibers and fabrics have been developed to provide aerospace vehicle designers with a conductive, lighter weight alternative to coated copper or steel for shielding and harness overbraids of electrical cables. Several of these candidates have been unable
-
Supplier: Allied Electronics, Inc.
Description: With very high bond pressure sensitive adhesive mounting. Three common sizes each with CuNi metallized fabric outer surface. Universally functional for most applications — our most popular style, the D-shape, allows omni-directional compression loading from any angle. Adhesive mounting is
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1380764-33008 Category: RF and Wireless>RFI and EMI - Shielding and Absorbing Materials Series: WE-TS Type: Shielding Tape Package: Bulk Length: 108.268' (33.00m) Standard Package: 1 pcs Material: Nickel-Copper (NI/CU) Fabric Width: 0.315" (8.00mm) Adhesive:
- TJ: -25 to 80 C
- Number of Devices in Package: 1 #
-
Supplier: ASTM International
Description: rating of the eye or face protective product which requires fabric to provide protection to the face or head will not be higher than the lower arc rating of either the fabric system or the shield/visor assembly. 1.4 This test method shall be used to measure and describe the
-
Supplier: Jess Crate Furniture
Description: Dimensions: One Yard Grade: Performance Fiber Content: 100% Polyester Finish: Acrylic with Greenshield® Repeat Size: 3 3/8" Horizontal, 3 3/8" Vert. Cleaning Code: W Use a water based cleaner. Spot clean fabric with water-based cleaning agents such as mild detergent foam or commercial
- Features: Specialty / Other
-
Supplier: Jess Crate Furniture
Description: Dimensions: One Yard Grade: Performance Fiber Content: 100% Polyester Finish: Acrylic with Greenshield® Repeat Size: 3 3/8" Horizontal, 3 3/8" Vert. Cleaning Code: W Use a water based cleaner. Spot clean fabric with water-based cleaning agents such as mild detergent foam or commercial
- Features: Specialty / Other
-
Supplier: Jess Crate Furniture
Description: Dimensions: One Yard Grade: Performance Fiber Content: 100% Polyester Finish: Acrylic with Greenshield® Repeat Size: 3 3/8" Horizontal, 3 3/8" Vert. Cleaning Code: W Use a water based cleaner. Spot clean fabric with water-based cleaning agents such as mild detergent foam or commercial
- Features: Specialty / Other
-
Supplier: DeWAL
Description: D/W 409 is an aluminum foil/glass fabric laminate with a high temperature silicone adhesive. The aluminum foil provides excellent reflective and conductive characteristics in high temperature applications. The silicone adhesive provides excellent adhesion at high temperatures yet will remove
- Width: 0.25 to 25 inches
- Thickness: 0.0045 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: 260 C
-
Supplier: Medisca Inc.
Description: Bouffant caps (head covers) are manufactured from strong, lightweight, and breathable spun-bounded polypropylene (SPP) fabric, which protects against dirt, grime, and certain dry particulates in controlled environments. These circular bouffant caps come packaged open, as seen in the product
-
Supplier: Can-Do National Tape
Description: Heat Spreading Tape 3M 9876-10 and 9876-15 3M 9876 Thermally Conductive and Heat Spreading Tape was designed to offer excellent heat spreading performance on plane direction for stimulation of quick heat dissipation with a preferential heat-transfer path between heat-generating components.
- Features: Electrical Insulation / Dielectric, Sound Proofing / Insulation
Find Suppliers by Category Top
Featured Products Top
-
environmentally harmful emissions of jet engines. Using sustainable aviation fuels (SAF) and pushing for novel propulsion systems may improve that status quo in the future. In the meantime, avionics is concerned with leveraging greater efficiencies by optimizing existing designs. Heat shielding (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc. -
higher temperatures. An area that utilizes high silica fabric for heat protection is the defense industry. It uses this fabric for heat shields in equipment like tanks, which need to function under extensive heat in locations like deserts. 2. A Defence Against Fire High (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
, resist chemical exposure, and remain structurally sound without adding unnecessary weight. For decades, Mid?Mountain Materials, Inc. has focused on designing high performance fabrics that meet the rigorous demands of aerospace environments, offering solutions focusing on thermal insulation, fire (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
offering: 1. Energy Efficiency: One of the most immediate benefits of utilizing thermal insulation barriers and heat shields is improved energy efficiency. These tools can minimize heat loss. Therefore, they can ensure that the energy used to generate heat (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
The Benefits of Removable Insulation Blankets In industrial environments where high-temperature processes are the norm, effective thermal insulation is essential not only for (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
Extremes Temperature fluctuations characterize the vastness of space. HYTEX® 500 NOMEX® is proficient in navigating this spectrum, with ratings spanning from -60°C to +240°C. This versatility ensures cables are shielded, be it in space’s icy void or the searing heat of re (read more)
Browse Datasheets for Mid-Mountain Materials, Inc. -
). • shield robots from dust, debris, heat, chemicals, and moisture. • manufactured with highly flexural-resistant coated fabric (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
adhesive, 3M now offers three new copper foil tapes for microelectronics. Experience the high shielding effectiveness of copper foil tape and 3M technology in a thin profile for reliable performance over time. With decades of expertise in EMI/RFI management and materials science, 3M can help (read more)
Browse Cable and Electrical Tapes Datasheets for Heilind Electronics, Inc. -
contributing to sustainability goals. At Mid-Mountain Materials, Inc., we provide advanced thermal insulation solutions designed to meet the toughest industrial challenges. With proven products like HYTEX® High Performance Fabrics and Textiles, and THERMOPAK® Thermal Barriers, Seals, and (read more)
Browse Gaskets and Gasketing Datasheets for Mid-Mountain Materials, Inc. -
while contributing to sustainability goals. At Mid-Mountain Materials, Inc., we provide advanced thermal insulation solutions designed to meet the toughest industrial challenges. With proven products like HYTEX® High Performance Fabrics and Textiles, and THERMOPAK® Thermal Barriers (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Design Competition Brings Sci-Fi Material to Life
• Thor Shield Energy Weapon-Proof Fabric .
-
The Sorgenfrei–Tornquist Zone as the mantle edge of Baltica lithosphere: new evidence from three‐dimensional seismic anisotropy
We modelled the large- scale fabric of the mantle lithosphere of three major tectonic units delimited by the two branches of the Tornquist fan (Berthelsen, 1992) – the Sorgen- frei–Tornquist Zone (STZ) and the Thor suture (TS, Fig. 1). … for a revitalizing of the old geological view that the STZ forms the edge of the shield .
-
Journal of Spacecraft and Rockets > Evaluation of a quartz - Fiberfrax heat shield at high radiative heating rates
Flight evaluation of the heat shield (Fig. 1) will be con- ducted shortly on a Thor -boosted Delta vehicle. 1 Property Bulletin 310-30, Industrial Glass Fabrics Depart- ment, J. P. Stevens and Co. Inc. 2 …
-
Journal of Spacecraft and Rockets > Helium injection to reduce resonant frequencies in propellant lines
Flight evaluation of the heat shield (Fig.1) will be con- ducted shortly on a Thor -boosted Delta vehicle. 1 Property Bulletin 310-30, Industrial Glass Fabrics Depart- ment, J. P. Stevens and Co. Inc. 2 …
-
Experimental studies on the meaning of the thyroid and its secondary glands for the organism
… a series vividly discutirter and ungel (ister however questions on the Gcbiete of the shield drUsen physiology. Zut interpretation of this contrast vcrsagte the Thatsachenmaterial, so that was the hypothesis Thiir and Thor ieiiffnet. Whether g e n e t stands for structures for i s e h with the Schilddrtise in closer connection, se is well dubious, that not this side Unterstiitzungder Gley'-schen claim of the question zut can be used in any case.
-
Over bone tumors with thyroid construction
… of its author doetr doesn't form thereto an Uebergang Paltauf's, not n / thor erSrtert can become … … and, how the iodine sample wahrseheinlich, versuehen makes even secrete vermSgen, unserm specifischen materials Versti ~ ndniss … … represents ver ~ inderter Function, so kSnnte is allowed one to think that plate & fisentumoren and …
-
Between war, love and marriage
Aside, it mocks it as an "old sow" as the "worst Thor " and "Murmel=Thier". Finally the spirits that pull on the cloth appear Nicolo brings to case and dares a Tänzchen … Erotic allusions and leads intentions also the funny person Tuberone in the plate of the Zwischenspiel from …
-
Characteristics, timing, and offsets of the middle-southern segment of the western boundary strike-slip fault of the Songliao Basin in Northeast China
… 89–105 28 Stone D, Schwerdtner W M. Total strain within a major mylonite zone, southern Canadian Shield . EBSD analysis of rock fabrics and its application (in Chinese with English abstract). … of K-Ar age determination of ge- ological samples using the Tsing-Hua Open-Pool Reactor ( THOR ).
-
Of the brain of obersilurischer armored fishes
… acusticus that approaches Faeialis and Lateraliswurzeln in the Labyrinthh6hle draws to them splits in it and in six Kanalen to the lateral field fiihrt, maintaining a further branch after a district fiihrt dorsally recessed in the center line of the head shield . Fishes and amphibians take up both from water and from materials gelSste in it through the K6rperoberflache and secrete it Resorbed through kidneys again. Presented through Mr. THOr ~ AS.
-
The society for geography to Berlin 1828 to 1928
… acusticus that approaches Faeialis and Lateraliswurzeln in the Labyrinthh6hle draws to them splits in it and in six Kanalen to the lateral field fiihrt, maintaining a further branch after a district fiihrt dorsally recessed in the center line of the head shield . Fishes and amphibians take up both from water and from materials gelSste in it through the K6rperoberflache and secrete it Resorbed through kidneys again. Presented through Mr. THOr ~ AS.
Indicates content that may require registration and/or purchase.