-
Supplier: Superlok - Mako Products
Description: ● Valve size : 1/2~ 6 inch ● Pressure class : ASME class 150 to class 600 ● End connection : socket weld, threaded ● Temperature : -196°C to 850°C (-327°F to 1562°F) ● Standard inclusion of a back seat facility for ease of maintenance. ● Bolted extension bonnet ● Inside
- Valve Size: 0.5 to 6 inch
- Number of Ports/Ways: 2
- Media Temperature: -320.8 F
- Actuation: Electric, Electro-hydraulic, Pneumatic
-
Supplier: Radwell International
Description: GATE VALVE, B-120, 300 CWP, 150 S BRASS, THREADED 2 INCH, GATE VALVE . FREE 2 YEAR RADWELL WARRANTY
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
- Connection Description: Threaded
-
Supplier: Radwell International
Description: GATE VALVE, THREADED, 1 INCH, 200 PSI . FREE 2 YEAR RADWELL WARRANTY
- Features: Gate / Knife Valves
- Connection Description: Threaded
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GATE VALVE, 1-1/2INCH THREADED, BRONZE. FREE 2 YEAR RADWELL WARRANTY
- Features: Gate / Knife Valves
- Connection Description: Threaded
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Brass Valve with Threaded Connection, PN1MPa to 6MPa Working Pressure Model Number:LD 014-BS Key Specifications/Special Features: Types: ball, gate, bib-cock, check, stop, angle, tap... Size range: from 1/4 inch to 2 inch (DN8mm - DN50mm) Working pressure:
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 145.036839357197 to 870.221036143182 psi
- Features: Angle Valves, Ball Valves, Check Valves, Gate / Knife Valves, Other
- Material Of Construction: Brass / Bronze
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GATE VALVE, DRUM GATE VALVE, SELF-CLOSING, THREADED CONNECTION, 2 INCH, BRASS. FREE 2 YEAR RADWELL WARRANTY
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
- Connection Description: Threaded
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Valves, Meeting International Standards. Model Number: LD 007-FST Key Specifications/Special Features: Type: gate, globe, check, needle, etc. Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/8 inch to 2-1/2 inch (DN6mm -
- Valve Size: 0.125 to 2.5 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 1,099.4 F
- Features: ANSI, API, Check Valves, DIN, Gate / Knife Valves, Globe Valves, Needle Valves, Other
-
Supplier: Eaton
Description: equalization Options Stainless steel construction Basket perforations from 1/32" to 1/2" Basket mesh 20, 40 or 60 Monel baskets Vent valves Drain valves Cover lift davit Pressure differential gauge and switch connections Basket flange gaskets Magnetic basket inserts
- Pipe Size: 8 to 24 inch
- Pressure Rating: 125 to 300 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: RS Components, Ltd.
Description: Bronze gate valve,PN20,2in BSPT
- Valve Size: 2 inch
- Pressure Rating: 290.0754 psi
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves, Other
-
Supplier: Velan, Inc.
Description: For Class 1500 valves and for steam service, seats are seal-weldedto the body. • Packing rings are precompressed to 4000 psi to provide a high integrity seal. • For welded bonnet valves, the bonnet is threaded in and torqued to an engineered torque value and the body bonnet
- Valve Size: 0.25 to 2 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Media: Water
-
Supplier: Velan, Inc.
Description: API 603 corrosion-resistant stainless steel gate, globe and swing check valves. Features and benefits • Wall thickness to ASME B16.34. • Precision, high quality investment castings.
- Valve Size: 0.5 to 2 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Socket Weld / Solder, Threaded
-
Supplier: Velan, Inc.
Description: A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • Long cycle life bellows (3000 cycles): Designed and qualification tested for high pressure/temperature service. • Bellows monitoring port
- Valve Size: 0.5 to 2 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Media: Wastewater, Water
-
Supplier: Velan, Inc.
Description: A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • Long cycle life bellows (3000 cycles): Gr. 321 (stainless) for Class 800, Gr. 321 or Inconel for Class 1500, and Hastelloy C for chlorine
- Valve Size: 0.5 to 2 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Socket Weld / Solder, Threaded
- Media: Steam
-
Supplier: NIBCO INC.
Description: Multi-purpose shut-off valves for use in low pressure, domestic potable water systems. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial applications. To make your selection easier, NIBCO offers specification and submittal
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 200 psi
- Material Of Construction: Brass / Bronze
- Media: Cold Water, Water
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy manufactures gate valves in cast carbon steel, stainless steel, alloy steels and forged steels. Our high quality materials and leak-proof designs meet demanding API, ASME and ANSI standards; with pressure seal, flanged and bolted bonnets. Available in a wide range of
- Valve Size: 0.25 to 48 inch
- Connection Description: Bolt Flange, Threaded
- Features: Gate / Knife Valves
- Actuation: Manual / Hand
-
Supplier: Valvexport, Inc.
Description: No Description Provided
- Valve Size: 1 to 2.5 inch
- Pressure Rating: 485 psi
- Number of Ports/Ways: 2
- Features: Blow Off Valves, Gate / Knife Valves
-
Supplier: Flomatic Valves
Description: THREADED - Ductile iron resilient wedge valve which meet AWWA 515 standard with SS stem with NPT threaded connections. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Valve Size: 2 to 6 inch
- Pressure Rating: 250 psi
- Media Temperature: 140 F
- Material Of Construction: Ductile Iron
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Valve Size: 0.25 to 4 inch
- Number of Ports/Ways: 2
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
-
Supplier: NIBCO INC.
Description: High quality Irrigation General Purpose Isolation Gate Valve is the best solution for flow isolation purposes in irrigation piping systems. The valve is designed with optimum materials to protect from failure due to corrosion or dezincification. These valves offer
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 200 to 250 psi
- Material Of Construction: Brass / Bronze
- Media: Cold Water, Ground Water, Water
-
Supplier: NIBCO INC.
Description: Bronze Gate Valves for use in commercial and industrial applications. Typical services include; hot and cold water, HVAC, steam, compressed air, gas and other general utility services. Gate valves are multi-purpose bi-directional shutoff valves for commercial and
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 200 to 250 psi
- Material Of Construction: Brass / Bronze
- Media: Cold Water, Steam, Water
-
Supplier: Tate-Jones, Inc.
Description: The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged cast iron body with NPT threaded pipe connections houses the precision-machined, self-cleaning, stainless steel slide. The standard unit is a
- Valve Size: 2 inch
- Media Temperature: 425 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air
-
Supplier: Curtiss-Wright, Valve Group
Description: Curtis Wright provides a variety of industrial grade gate valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright gate valves are supplied
- Valve Size: 0.5 to 30 inch
- Media Temperature: -320.8 to 1,472 F
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Actuation: Electric, Manual / Hand, Mechanical Device, Pneumatic
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A182/F316L, 316L body/bonnet, threaded or socket weld
- Valve Size: 2 inch
- Number of Ports/Ways: 2
- Flow (Cv): 102
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Valve Size: 0.5 to 4 inch
- Number of Ports/Ways: 2
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
-
Supplier: Cooper Valves
Description: Cooper forged gate valves are multi-turn valves typically used as a stop valve or isolation valve. They feature an Outside Screw and Yoke (OS&Y), which minimizes thread damage since the threads are outside the fluid.
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 1,975 to 3,705 psi
- Material Of Construction: Exotic Metal, Stainless Steel
- Media: Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service.
- Valve Size: 2 to 16 inch
- Pressure Rating: 500 to 740 psi
- Number of Ports/Ways: 2
- Media Temperature: -30 to 200 F
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A105, bolted bonnet, threaded or socket weld
- Valve Size: 2 inch
- Number of Ports/Ways: 2
- Flow (Cv): 102
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
Supplier: Sharpe Valves
Description: ASTM-A351, 200 psi WOG at 350°F, inside screw and screwed bonnet
- Valve Size: 2 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
Supplier: U.S. Plastic Corporation
Description: Excellent for use anywhere a shutoff valve is needed. Can also be used where throttling capabilities are desired. Non-corroding heavy duty all plastic construction. Available in 1/2"- 2" sizes. White color body with red handle. Rugged Hi-Impact Sch 40 PVC Type II construction.
- Valve Size: 2 inch
- Features: Gate / Knife Valves
- Material Of Construction: PVC
- Connection Description: Threaded
Find Suppliers by Category Top
Featured Products Top
-
DeZURIK’s KGC-ES Extended Service Cast Stainless Steel Knife Gate Valve is engineered to deliver exceptional sealing performance, long service life, and a lower cost of ownership in demanding applications. Pressure rated to 150 psi CWP and available in sizes 2–48 inches, the (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
. The increased flow capability, low cracking pressure, excellent repeatability and leak tight operation can be used to advantage in a wide range of applications. The inlet and outlet ports can be specified with 1/8 inch (3.2 mm) ID barbs, ¼-28 UNF internal threads, or ¼-28 UNF external threads. This check valve can be ordered in either 303 or 316 stainless steel. Seal material options include Silicone, EPDM, and Viton®. (read more)
Browse Check Valves Datasheets for Beswick Engineering Co., Inc. -
Valve Type: Motorized Ball Valve, Full Port Size: 2 inch Pressure Rating: 150LB Body Material: ASTM A216 WCB (Carbon Steel (read more)
Browse Ball Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
come with either NPT or G threads. Units should preferably be mounted with the coil on top. Sizes range from 1/2 to 1 inch. Operating pressure is from .5-40 bar. Process valve nominal pressure is PN 40. Differential pressure is .5 Bar. Applications for the VZWP include: Bottling plants (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Lowell is proud to offer a tool for gripping and turning corroded or damaged two inch square valve operating nuts. When attached to a standard valve key (purchased separately (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
series includes brass and stainless steel valves with a FKM seat-seal material. The valves come with either NPT or G threads. The units should preferably be mounted with the coil on top. Sizes range from 1/8 to ¼ inch, and nominal diameters are available from 1 to 6 mm. Operating pressure (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
closed. These poppet-style valves have spring returns and are compatible with external Festo control. Fittings are available in both NPT and G threads. These brass or stainless steel units can be mounted in any position. Seat-seal material is available in Brass, NBR, and PTEF. Sizes range from 1/2 to (read more)
Browse Industrial Valves Datasheets for Festo Corporation -
2 inches. Operating pressure ranges from 0 to 10 bar, depending on coils used and nominal diameter. Process valve nominal pressure is PN 40. Applications for the VZWF include: filling systems (secondary circuit), water treatment, (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
O-ring backing for low operating torque. • 100% electronically tested in the open and closed position at 80 psi. • Not to be used for drinking water. • Valve to be used in fully open or fully closed position. 250N: with brass ball and stem — size ¼ inch to 4 inches. 253N: with stainless steel ball and stem — size ¼ inch to 2 inches. (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
steel. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 external threaded outlet port. 0.050" (1.27mm) diameter inlet ports. Features (read more)
Browse Pressure Relief Valves Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
Planning and design of additional East Mesa Geothermal Test Facilities. Phase 1B. Volume II. Procurement package
8) Drain valve--The 2-inch gate valve required under these specifica- tions shall be 300-pound Bronze Gate Valve , wedge disc, nonrising stem, threaded for standard 2 - inch steel pipe, equal to No. 624E, as furnished by the Crane Company, 836 …
-
BIM for Facility Managers
… 5-2 Inch – Threade ‘Basket Strainer - 2-12 Inch - Flanged:4”:4”:85942 ‘Check Valve - 0.5-4 Inch - Threaded:3”:3”:733265’ ‘Check Valve - 0.5-4 Inch - Threaded :3”:3”:733463’ ‘ Gate Valve - 2 -12 Inch:2”:2” …
-
Planning and design of additional East Mesa geothermal test facilities (phase 1B). Volume III. Appendices. [Petrophysical study of 7 wells]
5) Gate valves - 2 inch , 2000 psi, corking pressure API with ring j o i n t flanges, or threaded for standard 2 inch pipe.and trinmd for stcanl.
Indicates content that may require registration and/or purchase.