-
Supplier: FHD Bearings Co., Ltd.
Description: Ball screw bearing Ball screw bearing is a kind of transmission device which adopts ball rolling method, featuring high precision, high efficiency, high load capacity and long life, etc. It is widely used in CNC machine tools and automation equipments. High
- Outside Diameter: 1.2598432 inch
- Overall Width: 0.393701 inch
- Dynamic Axial / Thrust Load: 2,742.56 lbs
- Bearing Class: ABEC 3 / Class 6 / P6
-
Supplier: Beswick Engineering Co., Inc.
Description: Miniature swivel fitting with 10-32 thread and built-in barb. Designed with ball bearings, to swivel freely 360 degrees in applications with moderate to high cycling. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the
- English Size: 0.0625 to 0.125 inch
- Connection Type: Barbed
- Material: Brass/Bronze, Stainless Steel
- Fitting Type: Elbow, Swivel
-
Supplier: IBT Industrial Solutions
Description: existing bearing or specifying bearings for new applications, IBT Industrial Solutions is your full-service bearing supplier. We welcome the opportunity to add value to our products and services by offering ideas to help reduce downtime, increase productivity, and improve
- Screw Type: ACME Screw
- Manufacturing Process: Ground Thread, Rolled Thread
-
-
Supplier: Accuris
Description: Rod-Ends, Self-Aligning Ball Bearing with Threaded Shank Dimensions and Loads Aerospace Series
-
Supplier: Newport MKS
Description: using the Model 411B Bracket, which is reversible so a vertical stage can be mounted either for a low profile or to center a heavier load. Miniature Stackable Linear Ball Bearings Stages As with standard-sized ball bearing stages, the Miniature Ball Bearing
- Stroke or X-Axis Travel: 0.5118113 inch
- Axis Configuration: X Axis Only
-
Supplier: Accuris
Description: Rod Ends, Adjustable, Self-Aligning Ball Bearing with Threaded Shank - Dimensions, Torques, Clearances and Loads
-
Supplier: Newport MKS
Description: Optimized Bearing Contact Profile for Smooth Travel Compared to classic single-row ball bearing V-groove profile, SDS stages feature unique bearing way profile which provides extended contact with the stainless steel ball bearings to achieve improved
- Stroke or X-Axis Travel: 0.9842525 inch
- Axis Configuration: X Axis Only
-
Supplier: OMEGA Engineering, Inc.
Description: The FTB-100 Series of turbine meters have a sealed ball bearing design for high accuracy performance (± 1 /2 % of reading, not full scale) at an economical cost. The non-metallic bearing retainers minimize friction, thereby allowing these meters to be used with clean fluids that
- Pipe Diameter: 0.5 to 3 inch
- Media Temperature Range: 449.6 F
- Liquid Volumetric Flow Rate: 0.35 to 650 GPM
- Operating Pressure: 2,000 to 5,000 psi
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA® FTB-201 Series turbine meters have male flared-end fittings for easy connections. They are built to meet the performance requirements of MS 33656, though they do not carry a military specification. These units come with a mating 2-wire connector and can be supplied with the integrally
- Pipe Diameter: 0.75 to 1.0625 inch
- Media Temperature Range: 449.6 F
- Liquid Volumetric Flow Rate: 0.35 to 29 GPM
- Operating Pressure: 1,750 to 5,000 psi
-
Supplier: FIPA Inc.
Description: double and triple angle connectors allow for complex vacuum and pressure feeds. Rotatable screw connections with ball bearings allow for installation in high speed machines. Plug fittings with locking connections, available as straight or angled models, prevent the loss of
- English Size: 0.125 to 0.5 inch
- Metric Size: 4 to 12 mm
- Fitting Type: Adapter
- Features: English, Metric
-
Supplier: FIPA Inc.
Description: double and triple angle connectors allow for complex vacuum and pressure feeds. Rotatable screw connections with ball bearings allow for installation in high speed machines. Plug fittings with locking connections, available as straight or angled models, prevent the loss of
- English Size: 0.125 to 0.5 inch
- Metric Size: 4 to 12 mm
- Fitting Type: Adapter, Elbow
- Features: English, Metric
-
Supplier: Accuris
Description: BEARING, BALL, ROD END, INTERNAL THREAD, SELF-ALIGNING, ANTI-FRICTION, AIRFRAME
-
Supplier: Newport MKS
Description: separately.) Optimized Bearing Contact Profile for Smooth Travel Compared to classic single-row ball bearing V-groove profile, SDS stages feature unique bearing way profile which provides extended contact with the stainless steel ball bearings to achieve
- Stroke or X-Axis Travel: 0.9842525 inch
- Axis Configuration: X Axis Only
-
Supplier: Accuris
Description: Aerospace series - Rod ends, adjustable, self-aligning ball bearing with threaded shank - Dimensions, torques, clearance and loads
-
Supplier: TPA Motion
Description: consists of large diameter, caged balls. The large balls and hardened steel raceways yield high load capacities and life. There are three versions available: DEF, DEV, and DEM. The DEF version that is most commonly sold has threaded holes in both rails for attachment. DEV has
-
Supplier: Newport MKS
Description: SDS40 stages to optical tables having 1 in. (25 mm) or larger grid, Slotted Bases are needed and sold separately.) Optimized Bearing Contact Profile for Smooth Travel Compared to classic single-row ball bearing V-groove profile, SDS stages feature unique bearing way
- Stroke or X-Axis Travel: 0.393701 inch
- Axis Configuration: X Axis Only
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Loader slot bearings are generally recommended for applications with vibratory or static loads which produce small relative motion between the ball and race. Loader slots possess excellent ball-to-race conformity, which increases resistance to damage from vibration. When wear
- Bore Size: 0.19 to 1 inch
- Outside Diameter: 0.68 to 2.681 inch
- Overall Width: 0.281 to 1 inch
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: ball bearing rod ends for low friction, low backlash applications. For both custom and standard applications, we understand the importance of choosing materials to match your operating environment. Our stainless steel cadmium-free rod ends are the industry’s first to meet ACBG
- Bore Size: 0.19 to 1 inch
- Outside Diameter: 0.68 to 2.681 inch
- Overall Width: 0.281 to 1 inch
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: ball bearing rod ends for low friction, low backlash applications. For both custom and standard applications, we understand the importance of choosing materials to match your operating environment. Our stainless steel cadmium-free rod ends are the industry’s first to meet ACBG
- Bore Size: 0.19 to 1.25 inch
- Outside Diameter: 0.781 to 2.875 inch
- Overall Width: 0.437 to 1.5 inch
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: ball bearing rod ends for low friction, low backlash applications. For both custom and standard applications, we understand the importance of choosing materials to match your operating environment. Our stainless steel cadmium-free rod ends are the industry’s first to meet ACBG
- Bore Size: 0.19 to 1.25 inch
- Outside Diameter: 0.875 to 2.875 inch
- Overall Width: 0.5 to 1.5 inch
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Bore Diameter: 0.1181103 inch
- Housing Diameter: 0.5118113 inch
- Load Capacity: 22.0304 lbs
- Design Units: Metric
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Bore Diameter: 0.5511814 inch
- Housing Diameter: 1.4960638 inch
- Load Capacity: 223.9008 lbs
- Design Units: Metric
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Bore Diameter: 0.3149608 inch
- Housing Diameter: 0.9448824 inch
- Load Capacity: 156.9104 lbs
- Design Units: Metric
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Bore Diameter: 0.4724412 inch
- Housing Diameter: 1.3385834 inch
- Load Capacity: 292.0152 lbs
- Thread Length: 1.2598432 inch
-
Supplier: Radwell International
Description: BEARING, ROD END, FEMALE THREADED, RIGHT HAND, 12 MM BORE, 16 MM BALL WIDTH, 18 MM SHANK THREAD LENGTH, 17 KN RADIAL STATIC LOAD CAPACITY, STEEL BALL MATERIAL, PTFE COMPOSITE. FREE 2 YEAR RADWELL WARRANTY
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Aerotech, Inc.
Description: Design Features Low cost; high performance Travel to 300 mm Crossed-roller bearings Three drive-screw choices and accuracy levels Low height profile Large tabletop mounting area with both metric and English mounting hole spacing and threads
- Stroke or X-Axis Travel: 3.93701 to 11.81103 inch
- Rated Speed: 5.51181102362205 to 7.08661417322835 in/sec
- Carriage Load: 55.125 to 297.675 lbs
- Positioning Accuracy: 0.004 to 0.047999999999999994 inch/inch
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Radwell International
Description: BALL INSERT BEARING, VS 200 SERIES, 0.75 INCH BORE DIA, 1.85 INCH OD, STRAIGHT BORE, 6500 MAX RPM, 1444 LBF RADIAL STATIC LOAD CAP, -28 SET SCREW THREAD SIZE, ABDC 1 PRECISION RATING. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Ball Bearing
-
Supplier: IBT Industrial Solutions
Description: existing bearing or specifying bearings for new applications, IBT Industrial Solutions is your full-service bearing supplier. We welcome the opportunity to add value to our products and services by offering ideas to help reduce downtime, increase productivity, and improve
- Bearing Type: Bushing, Ball, Linear Motion Guide, Linear Roller
-
Supplier: TOK America, Inc.
Description: TOK offers a wide range of uniquely featured bearings, including resin bearings, conductive bearings, water-resistant bearings, high-toughness bearings, non-magnetic bearings, chemical-resistant bearings, urethane bearings, and ceramic
- Bore Size: 0.20472452 to 0.4724412 inch
- Outside Diameter: 0.4724412 to 1.3779535 inch
- Overall Width: 0.16141741 to 0.3543309 inch
- Material / Plating: Plastic
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Ball-screw spindles and nuts Ball-screw spindles are right-hand threaded spindles featuring a ball connection between nut and spindle. Thus, rolling friction is provided in contrast to the sliding friction of the trapezoidal thread spindles. This offers a variety of
- Length: 78.7402 inch
- O.D Screw Diameter: 2.4803163 inch
- Design Features: Right Hand Thread
- Manufacturing Process: Rolled Thread
-
Supplier: TPA Motion
Description: with the appropriate support bearing products. The screw is matched with a high quality ball nut to create the final assembly. Precision Ground Ball Screw Assemblies Screw diameters: 3.0 to 15.0 mm with leads from 0.5 to 20 mm Screw material: high alloy steel or stainless steel
- Length: 2.755907 to 23.62206 inch
- O.D Screw Diameter: 0.1181103 to 0.5905515 inch
- Screw Lead: 0.01968503937007874 to 0.7874015748031497 inches per
- Dynamic Load Rating: 33.72 to 2,697.6 lbs
-
Supplier: TPA Motion
Description: Rolled ball screws (SR & SSR Series) are the choice when low cost is the main purchasing factor and high linear accuracy is not as important. A high quality proven rolling process is used to create the ball screw thread. Accuracy grades of C5, C7, and C10 are available. The ball
- Length: 11.81103 to 15.74804 inch
- O.D Screw Diameter: 0.2362206 to 0.393701 inch
- Screw Lead: 0.03937007874015748 to 0.07874015748031496 inches per
- Dynamic Load Rating: 125.888 to 494.56 lbs
Find Suppliers by Category Top
Featured Products Top
-
Harnesses Ball Bearings Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Gear & Splines Wire and Cable Transducers - LVDT / Glass Scales Semiconductors Optics and Lenses Gage Calibrations Threaded (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
A ball screw is a mechanical linear actuator that translates rotational motion to linear motion with little friction. A threaded shaft provides a helical raceway for ball bearings which act as a precision screw. As well as being able to apply or withstand high thrust loads, they can do so with (read more)
Browse Ball Screw Support Bearings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
gage calibration applications through its wide 0.020-inch (0.5 mm) to 14-inches (356 mm) measuring range. The ULM includes Pratt & Whitney’s GageCal software that automatically enters tolerances for rings, plugs, pins, balls, threads (calculates pitch/major diameter) and flags out of (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
companies as MAG Giddings & Lewis, and Gleason Corporation. Applications Ball Ways / Machine Slides Spindles / Lead Screws Transducers - LVDT / Glass Scales Precision Length Bars Ball Bearings Roller (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, keyways, splines, cross drilled holes, extended journals for bearings and gears and many other features. We can also modify the ball nuts we make by adding special mounting threads such as UNJ or metric, Trunnion mounts, flanges and/or adaptors to interface with your design. In addition, we can make (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
. Applications Turbine Blades Propellers Engine Ball Bearings Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Climate Control Landing Gear Fuel Systems Gage Calibrations (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
-of-the-art facility is equipped with advanced CNC machining centers, roll threading systems and induction scanning systems, which equips us to take on various production volumes of high-quality ball screw and linear guide rails. Rockford Ball Screw (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Ball Screw assembly and Bearing support repair services RBS has Ball Screw assembly and Bearing support repair services for both metric and imperial assemblies for virtually all brands and sizes. Our Repair technicians have decades of combined experience backed by a team of knowledgeable (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Universal Supermicrometer® measures: Length standards External threads Ball bearings Plugs & pins Plain ring gages Setting Standards (Frames, Rods) Dial, digital and test (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
measures: Length standards External threads Ball bearings Plugs & pins Plain ring gages Setting Standards (Frames, Rods) Dial, digital and test indicators Gears / Splines Tapered pipe (read more)
Browse Depth Gages Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Precise Air Bearings Redesigned - Nasa Tech Briefs :: NASA Tech Briefs
The air bearing is attached, by means of a threaded ball bearing , to the apparatus with which it is to be used.
-
Engineering Solutions for Manufacturing Processes
So that , the factor of influence accuracy are that , performance of stepper motor , transmission error of ball bearing thread bar and nut tractarian as well as programme error , except that geometry accuracy of original lathe , static and dynamic state characteristic , figure error …
-
Sensitivity Study of Mechanical Behavior of Busbar System Designed for Wendelstein 7-X Stellarator
These supports usually consist of standard elements as a holder for clamping buses, and adjustable threaded and ball bearing connections fastened after assembly (Fig. 2).
-
NEWS
and is suitable for coating screw threads , ball bear- ings , and similar applications.
-
Sanitary Tank Washer Delivers Powerful Cleaning Action To Ensure Purity Of Cheese Manufacturing Equipment And Reduce Fluid Usage
Engineered to meet rigorous USDA, FDA and 3A material and design standards for sanitary food and dairy processing, the maintenance-free Clipdiscs eliminate screw threads , ball bearings and other debris-entrapping orifices, boasting only one moving part, a chemically inert, food grade …
-
Successfully in China
While Chinese delivering companies mostly the segments of simpler products like screws , ball bearing and dominate inner equipment, foreign suppliers are carrying at technologically more ambitious electronic parts and gears, how becomes apparent from table 8.
-
A photographic method for displacement/time recording
In certain cases, as represented in Fig. 4,it iS more convenient to record by reflexion from small steel ball - bearings threaded on to the pulley cords, as this gives linear ordinates.
-
Personal: Beton‐ and reinforced concrete construction 2/2006
CB chemistry and biotechnology, Gütersloh: - cleaning apparatus BIO CIRCLE to solventless, user-friendly, umweltgerechten and economic divider conciliation of workpieces, ball bearings , screws etc.
-
Messages: Beton‐ and reinforced concrete construction 2/2006
CB chemistry and biotechnology, Gütersloh: - cleaning apparatus BIO CIRCLE to solventless, user-friendly, umweltgerechten and economic divider conciliation of workpieces, ball bearings , screws etc.
-
New aspects by the physical separation of compact thin layers of the gas phase on the example of a praxisrelevanten solid lubricating substance layer
Life and efficiency of, e.g., ball bearings , become the screws of multiple position layers erhoÈht MoS2-basierter to drills and clocks koÈnnten through the insert.
Indicates content that may require registration and/or purchase.