-
Supplier: ARKPLAS
Description: All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be
- English Size: 0.25 inch
- Fitting Type: Adapter, Luer Lock
- Features: English
-
Supplier: ARKPLAS
Description: All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be
- English Size: 0.25 inch
- Fitting Type: Adapter, Luer Lock
- Features: English
-
Supplier: Nordson Medical
Description: Female luer thread style coupler, clear Polycarbonate
- Features: Luer Lock, Non Valved, Sanitary / Food Grade Fitting
- Fitting Type: Quick Coupler, Tube Fitting
-
-
Supplier: Nordson Medical
Description: Female luer thread style with 1/4" hex to 10-32 special tapered thread
- English Size: 0.25 inch
- Features: Adapter, English, Sanitary / Food Grade Fitting
- Material: Polypropylene (PP)
- Fitting Type: Tube Fitting
-
Supplier: Nordson Medical
Description: Female luer thread style coupler, clear ABS
- Features: Luer Lock, Non Valved, Sanitary / Food Grade Fitting
- Fitting Type: Quick Coupler, Tube Fitting
-
Supplier: Nordson Medical
Description: Male luer with 1/4" hex to 10-32 special tapered thread
- English Size: 0.25 inch
- Features: Adapter, English, Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Female Luer Lock Connector, White with Nylon. Get fast shipping and volume discounts on Connectors, Connectors, Luers To Thread parts.
-
Supplier: Qosina Corp.
Description: Threaded Connector, Female Luer Lock, White
- English Size: 0.25 inch
- Features: English
-
Supplier: Qosina Corp.
Description: Threaded Connector, Male Luer Lock, White
- English Size: 0.25 inch
- Features: English
-
Supplier: MicroGroup
Description: Female LUER Threads ModuLUER fittings are manufactured to ISO 594-1,-2 and are available in several modular lengths and sections.
- English Size: 0.312 inch
- Fitting Type: Adapter
- Features: English
- Material: Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: male threaded model. Beswick offers a mating External half. NOTE: Configurations with a built-in shut-off will close to prevent flow when disconnected. Internal luers with no shut-off or with single shut-off (LULF or LULFS) must be paired with an external luer with no shut-off
- Material: Stainless Steel
-
Supplier: Cole-Parmer
Description: • Excellent durability • Easy to disassemble for cleaning • Autoclavable
- Fitting Type: Adapter, Luer Lock
- Material: Brass/Bronze
-
Supplier: Cole-Parmer
Description: These adapters transition between luer fittings and UNF or NPT threads. Both male and female luer connections are available. All threaded connections are male thread.
- Fitting Type: Luer Lock
-
Supplier: Cole-Parmer
Description: These adapters transition between luer fittings and UNF or NPT threads. Both male and female luer connections are available. All threaded connections are male thread.
- Fitting Type: Luer Lock
-
Supplier: Cole-Parmer
Description: These adapters transition between luer fittings and UNF or NPT threads. Both male and female luer connections are available. All threaded connections are male thread.
- Fitting Type: Luer Lock
-
Supplier: IDEX Health & Science
Description: Luer Adapters to make it easy for you to create your own quick connect Union or Adapter. This black, PEEK, Quick Connect Luer Adapter has a Female Luer to Female M6 threads. It conforms to ISO requirements for medical luer taper configurations and performance (45psi/3.1
- Fitting Type: Adapter, Luer Lock
-
Supplier: IDEX Health & Science
Description: We created Luer Adapters to make it easy for you to create your own quick connect Union or Adapter. Our Quick Connect Luer Adapter has a Female Luer to Male Coned 10-32 threads. It conforms to ISO requirements for medical luer taper configurations and performance
- Fitting Type: Adapter, Luer Lock
-
Supplier: IDEX Health & Science
Description: We designed our Luer Adapters to make it easy for you to create your own quick connect Union or Adapter. This Tefzel (ETFE), Quick Connect Luer Adapter has a Female Luer to Female ¼-28 threads. It conforms to ISO requirements for medical luer taper configurations and
- Fitting Type: Adapter, Luer Lock, Union
-
Supplier: IDEX Health & Science
Description: We designed these Luer Adapters to make it easy for you to create your own quick connect Union or Adapter. This natural, color, Delrin , Quick Connect Luer Adapter has a Male Slip Luer to Male thread connection and 1/4-28 Flat-Bottom port configuration. This Quick Connect
- Fitting Type: Adapter, Luer Lock
-
Supplier: Qosina Corp.
Description: body suited for use with gamma sterilization. With a threaded flare connector and female luer lock sideport for flushing, this large bore tuohy is ideal for applications which require the use of large instruments or devices. Qosina has a wide selection of large bore tuohy borst
- Media: Air, Water
- Features: Other
-
Supplier: Asahi/America, Inc.
Description: For connecting to Luer-Lock thread. Connection options for Series 1A, 1C and 2M. Series 3L Luer-Lock adapters: consists of Luer-Lock thread (DIN 13090, male/female) for typical disposable lab filters and connections with tube/pipe connector from series 1A, 2M or those with G or
-
Supplier: Techcon
Description: Luer Lock Male Adapter x .25" NPT, Brass . These tip adapters have standard 1/4' NPT male threads on one end to fit all Techcon Systems cartridges or equivalent and standard male Luer lock threads on opposite side to fit all Luer lock dispensing tips.
- English Size: 0.25 inch
- Fitting Type: Adapter
- Material: Brass/Bronze
- Features: English
-
Supplier: Ellsworth Adhesives
Description: PPG Semco 231871 Semi-Luer Adapter is used to convert the 1/4 in NPT female thread of a standard Semco cartridge to a male Luer Lock connection to allow attachment to any Luer Lock needle. Semco components are recommended for use with other Semco parts only.
-
Supplier: Techcon
Description: Luer Lock Male Adapter x .25" NPT, Brass . These tip adapters have standard 1/4' NPT male threads on one end to fit all Techcon Systems cartridges or equivalent and standard male Luer lock threads on opposite side to fit all Luer lock dispensing tips.
- English Size: 0.25 inch
- Fitting Type: Adapter
- Material: Brass/Bronze
- Features: English
-
Supplier: Western Analytical Products
Description: flat-bottom fittings. The check valve is automatically opened once the luer connection is engaged, allowing flow in either direction. Disconnecting the luer union causes the check valve to close. The P-696 Quick-Stop Luer Check Valve Assembly is comprised of two halves: P-655
- Valve Type: Check Valves, Pressure Relief Valves
-
Supplier: Western Analytical Products
Description: flat-bottom fittings. The check valve is automatically opened once the luer connection is engaged, allowing flow in either direction. Disconnecting the luer union causes the check valve to close. The P-696 Quick-Stop Luer Check Valve Assembly is comprised of two halves: P-655
- Valve Type: Pressure Relief Valves
-
Supplier: ARKPLAS
Description: All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be
- Features: Knurled or Faceted Head, Other, Tapered, Threaded
- Material: Polypropylene (PP)
- Shape / Application: Round
-
Supplier: ARKPLAS
Description: All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be
- Type: Locknut
- Features: Other, Other Plastic
- Material: Plastic
-
Supplier: Western Analytical Products
Description: flat-bottom fittings. The check valve is automatically opened once the luer connection is engaged, allowing flow in either direction. Disconnecting the luer union causes the check valve to close. The P-696 Quick-Stop Luer Check Valve Assembly is comprised of two halves: P-655
- Valve Type: Pressure Relief Valves
-
Supplier: NResearch
Description: NResearch Inc. inline manifold valves give a common flow to all valves with individual outputs in the normally closed mode. All manifolds are made up from individual valves, three, four, five and six valves ported together in a combining box. Commonly known as a "Quick Flush Manifolds". While these
- Valve Size: 0.25 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 3
- Power: 6 volts
-
Supplier: Allied Electronics, Inc.
Description: Features Stainless steel plastic hub dispensing needles All needles lock on to Luer Lok™ style syringes Yellow hub Inside diameter: 0.026" Outside diameter: 0.035" Length: 1⁄2" 20 gauge
-
Supplier: Allied Electronics, Inc.
Description: Features Stainless steel plastic hub dispensing needles All needles lock on to Luer Lok™ style syringes Dark green hub Inside diameter: 0.067" Outside diameter: 0.083" Length: 1" 14 gauge
-
Supplier: Allied Electronics, Inc.
Description: Features Stainless steel plastic hub dispensing needles All needles lock on to Luer Lok™ style syringes Purple hub Inside diameter: 0.053" Outside diameter: 0.064" Length: 1⁄2" 16 gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar EAOB824 oval, low-density squeeze bottles are used for manually dispensing a variety of fluids. Compatible with 24 mm thread luer lock and slip lock caps. 8 oz.
-
Supplier: Ellsworth Adhesives
Description: Fisnar EARB118 round, low-density squeeze bottles are used for manually dispensing a variety of fluids. Compatible with 18 mm thread luer lock and slip lock caps. 1 oz.
Find Suppliers by Category Top
Featured Products Top
-
Beswick Engineering's luer lock fittings are commonly used in medical applications requiring liquid as the flow media. The external 10-32 luer fitting, LULM, with no shut-off is often paired with an internal luer with no shut-off (LULF) or with a single shut-off (LULFS (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
Cytokines and Colony Stimulating Factors
Sterile threaded Luer -Lok cannulas (BD Interlink System; Becton Dickinson product no. 303369).
-
Versa Flash
● Secure end fittings with no threaded luer connections to leak or fracture.
-
Micro-Perfusion for Cardiac Tissue Engineering: Development of a Bench-Top System for the Culture of Primary Cardiac Cells
Threaded luer -lock ports at the top of the chamber in conjunction with single direction check valves allow for gas inflow and outflow without the possibility of reverse flow contamination.
-
Evaluation of a polyurethane jugular catheter in cats placed using a modified Seldinger technique
Both catheters were provided by the manufacturer in a sterile kit containing the catheter, a 20 G, 1⁄ inch over-the-needle intro- ducing catheter, a vessel dilator, a threaded Luer lock catheter plug with injection port, and a flexible J-wire…
-
EFFECTS OF SHOCK AND ANOXIA ON NUCLEOTIDES AND CREATINE PHOSPHATE IN THE ISOLATED BRAIN OF THE DOG
Venous blood was returned to the oxygenator through a threaded Luer connector cemented in place over a small hole in the bone covering the confluence of sinuses.
-
Precision Dispensing System
The barrels feature a deep- threaded luer lock design with an unwind core in the mold.
-
Nitrogen oxide delivery systems for biological media
Plugs (not shown above) (a) (c) (b) (probe) Luer Threaded Hole (film side down) .
-
Female luer x 10 32 UNF thread Nylon 25 pk from Cole-Parmer
The luer thread is 0.0050".
-
A Novel High‐Speed Production Process to Create Modular Components for the Bottom‐Up Assembly of Large‐Scale Tissue‐Engineered Constructs
Female Luer threads were inserted into the top and bottom of the liver to serve as the inlet and outlet ports of the bioreactor.
-
Automatic Quantifications of Dynamics of Genetic Circuits in a Single Cell in Chemostat
CE-STOP06B) • Fluid management components – female Luer thread style to 200 series barb, 1/16†ID tubing, Red nylon (Value Plastic, cat. no.
Indicates content that may require registration and/or purchase.