Products/Services for Threaded Rod Ceiling Hanger Brackets
-
Pipe Hangers and Conduit Hangers - (290 companies)Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps. Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam...HangersSupports & ClampsCoated -
Posts, Spacers, and Standoffs - (517 companies)...post. A plastic, polycarbonate, or metal head. A series of washers and nuts are used to secure the wire to the board. Spacers. A spacer is used as a bushing or where an unthreaded rod or threaded screw needs to pass through. Spacers come in a variety... -
Threaded Rod - (318 companies)Threaded rod is a fastening bar or rod threaded along its length. Threaded rod is a fastening bar or a rod threaded along its length. Thread direction is an important specification to consider. Choices include right hand, left hand, or both right... -
Hanger Bearings - (64 companies)...are enclosed with a housing or conveyor trough. Hanger bearings are comprised of a split-roller bearing in a cast iron split-housing with a threaded boss that provides suspension for the conveyor cross-bracing. A swivel fixing at the cross-bracing... -
Framing Anchors, Hangers, and Ties - (101 companies)Framing anchors, framing hangers and framing ties are used for anchoring rafters and trusses to plates, floor and ceiling joists to headers, and solid blocking to plates. Framing anchors, framing hangers, and framing ties are used for anchoring...
-
Threading Dies - (254 companies)Threading dies are used to form or cut male threads on the outside of rod or bars. Threading dies are used to form or cut a male thread on the outside of rods or bars. Threading dies provide precision in cutting and extend the life of a die...
-
Ceiling Fans - (85 companies)Ceiling fans are suspended from the ceiling of a room to provide a cooling or de-stratification effect. To circulate the air, they employ hub-mounted, rotating paddles that are made of metal or plastic. Many ceiling fans are equipped so...
-
Rod End Bearings - (263 companies)Rod end bearings contain a bearing that can accommodate a shaft or rod with varying misalignment. They attach to a static rod via a threaded shaft. Rod end bearings are used on the ends of cylinders, linkages, rods, and shafts to take up angular...
-
Threaded Inserts - (280 companies)Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material. The materials used for making threaded inserts are metals such as brass and copper, and plastics such as PVC...
-
Sucker Rods - (32 companies)...a crank, a walking beam, a horsehead, and a hanger/rod string that connects with the sucker rods and pump. Sucker rods are the mechanical components that transmit power from the horsehead pumping unit on the surface to the rod pump deep down the well...
Product News
-
National Bolt & Nut Corporation
Custom Threaded Rods from National Bolt & Nut THREADED RODS. Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical, automotive, and other applications. All of our rods are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. Follow us on: YouTube. LinkedIn. twitter. CUSTOM BOLTS AND FASTENERS. Our... (read more)Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Envirco
MAC-T Ceiling Grid System coverage application. Envirco 's rod-suspended cleanroom ceiling systems share attributes that, in combination, create a common design platform. Customizing this system to meet your specific needs is easy and worry-free. Call one of our engineers today to discuss options and find the system that best meets your needs. Features. Envirco 's gasket seal grid ceiling system has a continuous 1/4-20 thread for connection and suspension at any point. It also has lightweight multi-purpose connectors... (read more)Browse Air Filters (industrial) Datasheets for Envirco -
Woodex MECO Industries
Woodex Screw Conveyor Hanger Bearings Hanger Bearing Type 18B: Fits hanger styles 18B, 19B, 17 & 40. Hanger Bearing Type 216: Fits hanger styles 216, 230, 316, 16B & 216F. Hanger Bearing Type 226: Fits hanger styles 226, 220, 326, 20B, 26B & 28B. Woodex bearings are made of durable rock maple and impregnated with petroleum wax for permanent lubrication. Our parts offer a cost-effective alternative to synthetic options without sacrificing quality or performance. As the wood bearing 's interface heats and cools during normal... (read more)Browse Hanger Bearings Datasheets for Woodex MECO Industries -
Running Industry Co., Ltd
track rail bracket . produce these sheet metal parts by stamping process , it will be in high rate and economy than laser cutting,. we developped the stamping die in house, design and manufacture many kinds of bracket for the rail in different position. for these bracket need to match the track rail,and roller,so we need to control the size of the rail and bracket,. welding process is widely used for these parts,easy to get the structure we designed. and save material or produce cost. material is Mild steel... (read more) -
Running Industry Co., Ltd
Solar energy bracket New energy is developped largely these years, there are many facility need to set up,include but not limit to the solar energy panel, new energy car/ truck, illumination, we have much experience on these metal fabrication,. Material: Carbon steel, alloy steel, stainless steel, galvanzing steel,aluminium alloy,. Process: laser cutting, die cutting, bending, welding, assembling with the fastener, plastic or rubber component,. Surface Treatment: zinc plating, powder coating, screen printing,... (read more) -
Branham, W.C. Inc.
UNITOP Compact Rod Air Cylinders Choose from double acting, single acting rear spring, and single acting front spring. With or without piston magnet. Double rod and anti-rotation feature options. Male or female rod thread. Standard or high temperature seals. Tube slot for sensors. (read more)Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
National Bolt & Nut Corporation
An extensive inventory of rods, rivets, and pins Cotter Pins, Dowel Pins and Threaded Rods. Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Product selections include dowel pins, cotter pins, threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical... (read more)Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Air Innovations LLC
Ceiling Mounted Wine Cellar Cooling Units Wine Guardian's ceiling mounted wine cooling units are quiet, split wine conditioning systems that are ideal for small- to mid-size wine rooms with no room to install a traditional unit. These units were designed specifically for recessed ceiling mounting and fit comfortably between standard joist construction. Therefore, making them ideal for applications such as a wine storage display with living space around it or an all-glass wine room. Ceiling mount systems are available in two... (read more)Browse Environmental Control Systems Datasheets for Air Innovations LLC -
OKW Enclosures, Inc.
Pole/Mast Bracket for Enclosures Used Outdoors OKW has launched a new universal bracket (accessory) for mounting IP-rated electronic enclosures on poles and masts in harsh outdoor or industrial environments. It is suitable for poles of minimum o1.181" ( o30 mm) or > o2.756" ( o70 mm). Mounting enclosures high on poles can help to protect them from impact. OKW 's bracket is ideal for applications including plant/machine construction, HVAC, IoT/IIoT, smart factory/Industry 4.0, gateways, data loggers, ICT, electrical installations... (read more)Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
Envirco
Ultra-Slim Ducted Ceiling Module for Clean Air PRODUCT DATA SHEET. The Envirco DCM offers: High efficiency leak free particulate control. Available efficiencies include 99.99% when evaluated on particles 0.3 micron and 99.9995% when evaluated on most penetrating particle size (MPPS). A low profile allowing installation in a minimal depth conserving space for manufacturing or other room components. Constructed of light weight extruded aluminum profiles and joined at the corners with Klip-Lok TM mechanism the DCM installs in any standard 1 1/2... (read more)Browse Fans and Blowers (industrial) Datasheets for Envirco
-
Engineers' Illustrated Thesaurus
0, P, Q, R-Wall- bracket suspension. S, T, U, V- Ceiling fl,mges for rod suspension. W- Hanger rod with ginilet point. X-Hanger rod, threaded at both ends.
Indicates content that may require registration and/or purchase.