-
Supplier: Emerson Bearing Co.
Description: Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand
- Bore Diameter: 0.25 inch
- Length Through Bore: 0.375 inch
- Housing Diameter: 0.75 inch
- Load Capacity: 2,225 lbs
-
Supplier: Emerson Bearing Co.
Description: Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand
- Bore Diameter: 0.375 inch
- Length Through Bore: 0.5 inch
- Housing Diameter: 1 inch
- Load Capacity: 5,100 lbs
-
Supplier: Emerson Bearing Co.
Description: Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand
- Load Capacity: 10,768.5944 lbs
- Direction: Left Hand
- Configuration: Metal Ball with Metal Liner
- Design Units: Metric
-
-
Supplier: Emerson Bearing Co.
Description: Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand
- Load Capacity: 5,804.1112 lbs
- Direction: Left Hand
- Configuration: Metal Ball with Metal Liner
- Design Units: Metric
-
Supplier: RBC Bearings
Description: of rod end types and sizes. Our product range includes Heim rod ends with brass race inserts in standard, precision and high capacity designs; high strength two piece designs; self-lubricating rod ends with engineered thermoplastic races or high performance
- Bore Diameter: 1.25 inch
- Length Through Bore: 1.875 inch
- Housing Diameter: 3.312 inch
- Overall Length: 6.218 inch
-
Supplier: RBC Bearings
Description: of rod end types and sizes. Our product range includes Heim rod ends with brass race inserts in standard, precision and high capacity designs; high strength two piece designs; self-lubricating rod ends with engineered thermoplastic races or high performance
- Bore Diameter: 1.5 inch
- Length Through Bore: 1.312 inch
- Housing Diameter: 4 inch
- Overall Length: 7.406 inch
-
Supplier: RBC Bearings
Description: of rod end types and sizes. Our product range includes Heim rod ends with brass race inserts in standard, precision and high capacity designs; high strength two piece designs; self-lubricating rod ends with engineered thermoplastic races or high performance
- Bore Diameter: 2 inch
- Length Through Bore: 2.07 inch
- Housing Diameter: 5.875 inch
- Overall Length: 11.062 inch
-
Supplier: RBC Bearings
Description: of rod end types and sizes. Our product range includes Heim rod ends with brass race inserts in standard, precision and high capacity designs; high strength two piece designs; self-lubricating rod ends with engineered thermoplastic races or high performance
- Bore Diameter: 1.5 inch
- Length Through Bore: 1.58 inch
- Housing Diameter: 4.625 inch
- Overall Length: 8.625 inch
-
Supplier: Radwell International
Description: RIGHT ROD-END, FEMALE THREADED, 5/8-18 THREAD SIZE, 0.6250 BORE DIA INCH, NO FITTING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cablecraft Motion Controls
Description: for extended corrosion resistance. The ball is also case hardened for extended wear. (Optional PTFE liner minimizes wear, reduces maintenance and increases rod end life — self-lubricating and moisture resistant,as well. Ball on PTFE version is electroless nickel plated.) This all metal
- Bore Diameter: 0.6299216 inch
- Length Through Bore: 0.8267721 inch
- Housing Diameter: 1.49212679 inch
- Overall Length: 3.265749795 inch
-
Supplier: Cablecraft Motion Controls
Description: for extended corrosion resistance. The ball is also case hardened for extended wear. (Optional PTFE liner minimizes wear, reduces maintenance and increases rod end life — self-lubricating and moisture resistant,as well. Ball on PTFE version is electroless nickel plated.) This all metal
- Bore Diameter: 0.5511814 inch
- Length Through Bore: 0.7480319 inch
- Housing Diameter: 1.36614247 inch
- Overall Length: 3.045277235 inch
-
Supplier: Radwell International
Description: FEMALE THREADED RIGHT HAND SPHERICAL ROD END - GRADE: ECONOMY/GENERAL PURPOSE, BORE DIAMETER: 0.3750 INCH, SHANK THREAD SIZE: 3/8-24, ZERK FITTING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASTM International
Description: This specification covers wrought welding fittings, including threaded fittings, for pressure piping, factory-made from nickel and nickel alloys. The term welding applies to butt-welding or socket-welding parts such as elbows, bends, caps, tees, reducers, lap-joint, and stub
-
Supplier: Radwell International
Description: ROD END BEARING, WITH LUBRICATION FITTING, FEMALE THREAD, 0.7500 INCH BALL WIDTH, 1.5 INCH HEAD DIAMETER, 0.625 INCH BORE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: GAS SPRING, WITH END FITTING, 1.57 INCH STROKE, 4 MM ROD DIAMETER, M4X0.7 THREAD, CARBON STEEL W/ BLACK EPOXY PAINT. FREE 2 YEAR RADWELL WARRANTY
-
Description: BENEFITS & FEATURES Capacities 1/2 Ton to 5 Tons. Boom Lengths up to 30 ft. on select capacities. SPECIFICATIONS Up to 200 degree rotation. Fabricated, steel wall bracket fittings with bearings. Threaded tie rods provide take-up for boom leveling. End stops at both
-
Supplier: Prince Manufacturing Corp.
Description: Heavy duty welded construction 3000 PSI Bore sizes 5" to 6" Stroke sizes 8" to 60" Externally threaded gland cap Chromed, ground & polished piston rod Skived tubing Ductile iron piston Urethane u-cup, metal encased wiper, crown seal and wear ring Crosstube end fittings
- Stroke: 8 to 60 inch
- Operating Pressure: 3,000 psi
- Bore Size: 5 to 6 inch
- Shaft Diameter: 2.5 to 3 inch
-
Supplier: Prince Manufacturing Corp.
Description: 3000 PSI 37° JIC Male Ports Bore sizes 1.5" to 2.75" Stroke sizes 4" to 36" Honed tubing Chromed, ground & polished rod Ductile iron piston & gland Optional end fittings available Urethane u-cup and wiper Crown seal standard, "T" seal optional Wear ring on piston Thread in gland
- Stroke: 4 to 36 inch
- Operating Pressure: 3,000 psi
- Bore Size: 1.5 to 2.75 inch
- Shaft Diameter: 0.75 to 1.5 inch
-
Supplier: Prince Manufacturing Corp.
Description: Heavy duty welded construction 3000 PSI Bore sizes from 2.5" to 4.5" Stroke sizes 8" to 60" Chromed, ground & polished piston rod Skived tubing Ductile iron piston Thread-in ductile gland Urethane u-cup, metal encased wiper, teflon cap seal and wear ring Crosstube end fittings
- Stroke: 8 to 60 inch
- Operating Pressure: 3,000 psi
- Bore Size: 2.5 to 4.5 inch
- Shaft Diameter: 1.375 to 2.25 inch
-
Supplier: JOGLER, Inc.
Description: Teflon® and borosilicate glass Available with sanitary fittings Threaded end connections available Rated for full vacuum service Sight tubing can be directly calibrated Custom designs available; consult factory Optional 304 or 316 SS construction ANSI Class 300 lb flanges
- Flange Size: 1 to 8 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 45 to 285 psi
- Connection Type: Flanged, Threaded
-
Supplier: Cablecraft Motion Controls
Description: A flexible control designed to transmit pull motion between two mechanical devices without the use of rods, bellcranks, or other rigid mechanical linkage. Pull controls are specifically designed for applications which require a high load capability and low deflection. The cable often used for
- Length: 64.5 inch
- Operating Load: 1,500 lbs
- Travel: 6 inch
- End Fitting: Ball Fitting, Eye, Stop Sleeve / Plug, Threaded End / Stud
-
Supplier: Gorbel Inc.
Description: Wall Bracket Jib Cranes are an economical, heavy duty solution. They contain a single tie rod, right hand threaded at both ends for easy boom adjustment and installation. These tie rod jibs are ideal for swinging around obstacles or under obstructions. Here are some key
- Load Capacity: 0 to 5 tons
- Horizontal Available Span: 0 to 30 ft
- Type: Jib Crane - Wall Mount
- Features: Motorized Motion
-
Supplier: American Cast Iron Pipe Company
Description: ring and restraint gland are intentionally moved farther away from the joint, and the standard short studs of the joint are replaced by longer threaded rods in the field. Threaded rods, of course, can also be cut to suit in the field. Similar effect can also be
- Material: Iron (Ductile)
-
Supplier: Alliance Sensors Group
Description: the LVDT in place. The LA-27 core is encapsulated in the core extension rod assembly and can never break loose. The connecting rod comes with a beefy 5/16-24 UNC male thread making it easily mountable. An axial connector version with rod end attached to the core
- Sensor Technology: LVDT Linear Position Sensor
Find Suppliers by Category Top
Featured Products Top
-
threaded end of the fitting provides a leak-tight seal. Buna-N is the standard O-ring material. EPDM, Fluorocarbon, Silicone, and Fluorosilicone are optional. Polyurethane tubing, which provides excellent flexibility and resistance to kinking, is a good choice for barbed style fittings but other tubing materials can also be used. (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
existing device like a valve, manifold, vessel wall or some other fitting, and so effectively prevent backflow over a long, trouble-free operating life. To address the variety of industrial applications for these devices, O'Keefe Controls Co. manufactures Threaded Insert Check Valves in both (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co. -
Threads and BSP & NPT Threads. Flanged for Easy Removal Use as Thread Protector or End Cap Sizes Also Available For Metric, BSP & NPT Threads and Fittings To learn more use the links on this page or e mail us with your questions or request a catalog (read more)
Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
Prevent contaminants from flowing through pneumatic lines with this 10-32 threaded, straight barb fitting. A porous sintered filter (5 micron, 20 micron, 40 micron) is pressed into the external threaded end of the fitting. The body includes a barb for use with tubing IDs ranging from (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
-thru feature allows long bolts and threaded rods to pass completely through the wrench head. Each wrench also has a large control lever on the side of the head to make reversing easy. Ergonomic handle shapes make work more comfortable Reversing control on both (read more)
Browse Wrenches Datasheets for Lowell Corporation -
and threaded rods to pass completely through the wrench head. Each dual-end wrench also has a large control lever on the side of the head to make reversing easy. For more information about the Lowell wrench sets, call (800) 456-9355 or email (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
field. Individual elements can be set at different lengths, making it easy to monitor multiple points. Plus, MHC compression seal fittings enable you to easily replace elements. Cap Style A offers a mounting thread only. Cap Style B provides threading on both ends for attachment to conduit (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
Ideal for small movements Piston rod with internal or external thread Magnetic piston for position sensing Variants recommended for production facilities for the manufacture of lithium-ion batteries Sustainable in production due to reduction of material use (read more)
Browse Air Cylinders Datasheets for Festo Corporation -
Universal sensors for tension and compression applications up to 10,000 lbF (50 kN). Threaded rods on each end allow for a variety of mounting configurations. Compatible with Mark-10 (read more)
Browse Torque Sensors Datasheets for Mark-10 Corporation
More Information Top
-
SIRTF, A Cryogenically Cooled IR Telescope
The threads on the rod - end fitting and on the length adjustment have different pitches, so the adjustment hex can be rotated to make precise adjustments during installation without rotating the strut.
-
Critical experiments supporting close proximity water storage of power reactor fuel. Technical progress report
The lower ends of the threaded rods have fittings which fit into a large bottom grid for alignment.
-
CR4 - Thread: Topsoil screener design comments requested
The bottom ends of the threaded rods will fit in holes in a large, sturdy, pressured treated wood frame (maybe 6x6's) maybe secured with nuts or just secured by gravity.
-
Shipping and Alignment for the SNS Cryomodule
The rods have threaded silicon bronze end fittings and are arranged in an X-pattern.
-
Electromigration of hydrogen and deuterium in tantalum: Isotope effect
Most of the low concentration samples were threaded on both ends and fitted into threaded copper rods .
-
Aerospace Sciences Meetings > Fabrication and Characterization of Small-scale Pneumatic Artificial Muscles for a Bio-Inspired Robotic Hand
In particular, 6-32 threaded rod was chosen for the end fittings because the end fittings still possessed a threaded surface over the turned-down portion of the rods (see Fig. 2a), which provided increased surface area for strong mechanical and chemical …
-
Fabrication and characterization of fluidic artificial muscles having millimeter-scale diameters
In particular, 6-32 threaded rod was chosen for the end fittings because the end fittings still possessed a threaded surface over the turned-down portion of the rods (see Figure 2(a)), which provided increased surface area for strong mechanical and …
Indicates content that may require registration and/or purchase.